Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaCentre 510S-08IKL DDR4-SDRAM i3-7100 SFF 7th gen Intel® Core™ i3 8 GB 1000 GB HDD Windows 10 Home PC Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
510S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
510S-08IKL
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90GB007WIX
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191545726149
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3329
This statistic is based on the 96859 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2021 15:59:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo IdeaCentre 510S-08IKL DDR4-SDRAM i3-7100 SFF 7th gen Intel® Core™ i3 8 GB 1000 GB HDD Windows 10 Home PC Black :
The short editorial description of Lenovo IdeaCentre 510S-08IKL DDR4-SDRAM i3-7100 SFF 7th gen Intel® Core™ i3 8 GB 1000 GB HDD Windows 10 Home PC Black

Intel Core i3-7100, 8GB DDR4 2400MHz, 1000GB HDD, Intel HD Graphics 630, Gigabit Ethernet, Windows 10 Home 64-bit
More>>>
Lenovo IdeaCentre 510S-08IKL DDR4-SDRAM i3-7100 SFF 7th gen Intel® Core™ i3 8 GB 1000 GB HDD Windows 10 Home PC Black:
The official marketing text of Lenovo IdeaCentre 510S-08IKL DDR4-SDRAM i3-7100 SFF 7th gen Intel® Core™ i3 8 GB 1000 GB HDD Windows 10 Home PC Black as supplied by the manufacturer

Flawless performance
Built with the newest 7th Generation Intel® Core™ processors and complete with NVIDIA® GeForce® GT 730, IdeaCentre 510 & 510S 2nd Gen are the perfect combination of daily work and entertainment.

Lightning-fast PCIe SSD storage, and ready for Intel® Optane™ memory
Latest storage technology - PCIe SSD storage boosts daily performance significantly when compared with a traditional Hard Disk Drive, and it is ready for the state-of-the-art technology of Intel® Optane™ Memory for system acceleration.

Connects to all your accessories
Combining the best of Windows you already know, Windows 10 has many great improvements you’ll love. Featuring fast start-ups, an expanded Start menu, an all-new browser, and Cortana—your very own digital personal assistant. Now, even across multiple devices, you can get more things done, both quickly and smoothly.

Built for Serious Entertainment
Your monitor, keyboard, external hard drive, camera and favorite speakers don’t need to vie for available ports on the IdeaCentre 510 & 510S 2nd Gen. This machine offers multiple ways to connect.

Family-Friendly, Budget Friendly
Easy to set up and master, the IdeaCentre 510S is designed with the whole family in mind. Whether it's browsing the web, answering emails, or simply enjoying a movie, this desktop PC has all the essential computing features you need—at an incredible price.

Lenovo Family Cloud
A central interface for your secured data storage features smart recognition technology, and effortlessly upload and download between your mobile and PC within the same network.

Short summary description Lenovo IdeaCentre 510S-08IKL DDR4-SDRAM i3-7100 SFF 7th gen Intel® Core™ i3 8 GB 1000 GB HDD Windows 10 Home PC Black:
This short summary of the Lenovo IdeaCentre 510S-08IKL DDR4-SDRAM i3-7100 SFF 7th gen Intel® Core™ i3 8 GB 1000 GB HDD Windows 10 Home PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaCentre 510S-08IKL, 3.9 GHz, 7th gen Intel® Core™ i3, 8 GB, 1000 GB, DVD±RW, Windows 10 Home

Long summary description Lenovo IdeaCentre 510S-08IKL DDR4-SDRAM i3-7100 SFF 7th gen Intel® Core™ i3 8 GB 1000 GB HDD Windows 10 Home PC Black:
This is an auto-generated long summary of Lenovo IdeaCentre 510S-08IKL DDR4-SDRAM i3-7100 SFF 7th gen Intel® Core™ i3 8 GB 1000 GB HDD Windows 10 Home PC Black based on the first three specs of the first five spec groups.

Lenovo IdeaCentre 510S-08IKL. Processor frequency: 3.9 GHz, Processor family: 7th gen Intel® Core™ i3, Processor model: i3-7100. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1000 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics adapter model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Processor
Processor manufacturer *
Intel
Processor model *
i3-7100
Processor family *
7th gen Intel® Core™ i3
Processor cores
2
Processor frequency *
3.9 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
3 MB
Processor cache type
Smart Cache
Processor threads
4
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Thermal Design Power (TDP)
51 W
Tjunction
100 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16,1x8+2x4,2x8
Number of processors installed
1
Stepping
S0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM,DDR4-SDRAM
Memory clock speeds supported by processor
1333,1600,2133,2400 MHz
ECC supported by processor
No
Memory
Internal memory type
DDR4-SDRAM
Internal memory *
8 GB
Memory clock speed
2400 MHz
Memory channels
Dual-channel
Storage
Card reader integrated
Yes
Total storage capacity *
1000 GB
Storage media *
HDD
Optical drive type *
DVD±RW
Number of storage drives installed
1
HDD capacity
1000 GB
HDD interface
SATA III
HDD speed
7200 RPM
HDD size
3.5"
Graphics
Discrete graphics adapter *
No
On-board graphics adapter *
Yes
On-board graphics adapter model *
Intel® HD Graphics 630
On-board graphics adapter base frequency
350 MHz
On-board graphics adapter dynamic frequency (max)
1100 MHz
Maximum on-board graphics adapter memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics adapter DirectX version
12.0
On-board graphics adapter OpenGL version
4.4
On-board graphics adapter ID
0x5912
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
5
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Design
Chassis type *
SFF
Product colour *
Black
Performance
Audio output channels
5.1 channels
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0,SSE4.1,SSE4.2
Processor code
SR35C
Scalability
1S
CPU configuration (max)
1
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Processor ARK ID
97455
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
180 W
Weight & dimensions
Width *
394 mm
Depth *
195 mm
Height *
494 mm
Weight *
4.13 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Other features
Optical drives quantity
1