- - Mini PC White 65 W
- - Intel® Celeron® 3215U 1.7 GHz
- - 4 GB DDR3-SDRAM 1600 MHz
- - 500 GB HDD
- - Intel® HD Graphics
- - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.0
- - FreeDOS
Intel Celeron Processor 3215U (2M Cache, 1.70 GHz), 4GB RAM, 500GB HDD, Intel HD Graphics, FreeDOS
Up to 5th Generation Intel® Core™ i3 Processor
Premium performance. Powerful possibilities. With stunning visuals and performance, the 5th gen Intel® Core i3 processor delivers processing power that lets you work smarter and play harder. Amazing battery life keeps you productive on the go. That’s serious processing.
Up to Windows 10 Home
The Start menu is back and better than ever. Expand it. Customize it. Make it yours. Work with more of the devices you care about, such as printers, cameras and USBs. Boot up and resume quickly with technologies like InstantGo. Additional security features help protect against device theft and malicious software.
Big Performance in a Small Package
At a fraction of the size of conventional desktop PCs, the Ideacentre 200 fits the power of a tower into a book-sized PC. It can be tucked away neatly into any space, at work or at home. Use as a powerful work PC, or as a dedicated home entertainment center.
Easy Connectivity
With HDMI and display port connectivity, as well as the option of blazing fast WiFi or Bluetooth 4.0 installed, you can rely on the Ideacentre 200 to be the main connectivity/entertainment hub for the whole family. It’s a small but powerful way to get streaming audio and video to every device in the house.
Plenty of Storage & Memory
The Ideacentre 200 comes with up to 1 TB of storage space installed, with the option of a 32 GB SSD. Store all of your documents, music, presentations and photos with room to spare. And with up to 16 GB of memory, there’s no task this device can’t handle with ease.
McAfee LiveSafe® Free Trial
Keep your entire digital life secure with comprehensive protection by McAfee LiveSafe software. LiveSafe protects cross-device, through the cloud and locally to ensure total security for your data and identity. Enjoy a free 30-day trial with purchase. Or upgrade to the full version when you purchase the Ideacentre 200 and enjoy security and peace of mind from day one.
Lenovo IdeaCentre 200, 1.7 GHz, Intel® Celeron®, 3215U, 4 GB, 500 GB, FreeDOS
Lenovo IdeaCentre 200. Processor frequency: 1.7 GHz, Processor family: Intel® Celeron®, Processor model: 3215U. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: FreeDOS. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 1 kg. Product colour: White