Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaCentre 700-25ISH i7-6700 Tower 6th gen Intel® Core™ i7 8 GB DDR4-SDRAM 1000 GB HDD Windows 10 Home PC Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaCentre
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
700-25ISH
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90ED0050IX
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6756
This statistic is based on the 96307 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94085 free Open Icecat users.
Info modified on: 25 Nov 2020 15:21:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo IdeaCentre 700-25ISH i7-6700 Tower 6th gen Intel® Core™ i7 8 GB DDR4-SDRAM 1000 GB HDD Windows 10 Home PC Black :
The short editorial description of Lenovo IdeaCentre 700-25ISH i7-6700 Tower 6th gen Intel® Core™ i7 8 GB DDR4-SDRAM 1000 GB HDD Windows 10 Home PC Black

Intel Core i7-6700 (8M Cache, 3.4GHz), 8GB DDR4, 1000GB HВD, Intel HD Graphics 530 + NVIDIA GeForce GT730, Gigabit Ethernet, Windows 10 Home 64-bit
More>>>
Lenovo IdeaCentre 700-25ISH i7-6700 Tower 6th gen Intel® Core™ i7 8 GB DDR4-SDRAM 1000 GB HDD Windows 10 Home PC Black:
The official marketing text of Lenovo IdeaCentre 700-25ISH i7-6700 Tower 6th gen Intel® Core™ i7 8 GB DDR4-SDRAM 1000 GB HDD Windows 10 Home PC Black as supplied by the manufacturer

The Latest Intel Core Processors
Premium performance, powerful possibilities. With stunning visuals and performance, the new Intel Core processor family delivers processing power that takes your computing to the next level so that you can work smarter.

Windows 10
Windows 10 is the best combination of the Windows you already know, plus lots of great improvements you’ll love.

Ample Storage, Huge Memory
The Ideacentre 700 comes with up to 1 TB of storage space. Store all of your documents, music, presentations, and photos with room to spare. And with up to 8 GB of memory, there’s no task the Ideacentre 700 can’t handle with ease.

Instant Connectivity with WiFi or Bluetooth
With the option of WiFi 802.11 a/c and Bluetooth 2 x 2 installed, you can rely on the Ideacentre 700 to be the main connectivity/entertainment hub for the whole family. It’s a small but powerful way to get streaming audio and video to every device in the house.

Immersive Surround Sound
The Ideacentre 700 offers a truly immersive audio experience. Simply hook up some speakers, link to a large screen, or plug in a set of headphones - and surround yourself with exceptional sound.

Faster Data Transfer and Always-On USB Charging
Move data between the Ideacentre 700 and your other devices quickly with USB 3.0. Up to ten times faster than previous USB technologies, it's backward-compatible too. You can also charge your mobile devices even when the PC is powered off

Easy Expandability
Thanks to a tool-free design, you can install additional components or make upgrades to the Ideacentre 700 seamlessly and easily - without the need for a screwdriver.

McAfee LiveSafe Free Trial
Keep your entire digital life secure with the comprehensive protection afforded by McAfee LiveSafe software. LiveSafe protects cross-device, through the cloud, and locally to ensure total security for your data and identity. Enjoy a free 30-day trial with purchase. Or simply upgrade to the full version when you purchase the Ideacentre 700 and enjoy peace-of-mind security from day one.

Short summary description Lenovo IdeaCentre 700-25ISH i7-6700 Tower 6th gen Intel® Core™ i7 8 GB DDR4-SDRAM 1000 GB HDD Windows 10 Home PC Black:
This short summary of the Lenovo IdeaCentre 700-25ISH i7-6700 Tower 6th gen Intel® Core™ i7 8 GB DDR4-SDRAM 1000 GB HDD Windows 10 Home PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaCentre 700-25ISH, 3.4 GHz, 6th gen Intel® Core™ i7, 8 GB, 1000 GB, DVD±RW, Windows 10 Home

Long summary description Lenovo IdeaCentre 700-25ISH i7-6700 Tower 6th gen Intel® Core™ i7 8 GB DDR4-SDRAM 1000 GB HDD Windows 10 Home PC Black:
This is an auto-generated long summary of Lenovo IdeaCentre 700-25ISH i7-6700 Tower 6th gen Intel® Core™ i7 8 GB DDR4-SDRAM 1000 GB HDD Windows 10 Home PC Black based on the first three specs of the first five spec groups.

Lenovo IdeaCentre 700-25ISH. Processor frequency: 3.4 GHz, Processor family: 6th gen Intel® Core™ i7, Processor model: i7-6700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1000 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics adapter model: Intel® HD Graphics 530, Discrete graphics adapter model: NVIDIA® GeForce® GT 730. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® Small Business Advantage (Intel® SBA)
Intel® Small Business Advantage (Intel® SBA)

Solutions to Help You Focus on Your Small Business
Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Processor
Processor manufacturer *
Intel
Processor model *
i7-6700
Processor family *
6th gen Intel® Core™ i7
Processor cores *
4
Processor frequency *
3.4 GHz
Processor boost frequency
4 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
8 MB
Processor cache type
Smart Cache
Processor threads
8
System bus rate
8 GT/s
Bus type
DMI3
FSB Parity
No
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6700 Desktop series
Processor codename
Skylake
Thermal Design Power (TDP)
65 W
Tcase
71 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
2x8,1x8+2x4,1x16
Number of processors installed
1
Stepping
R0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM,DDR4-SDRAM
Memory clock speeds supported by processor
1333,1600,1866,2133 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
8 GB
Internal memory type *
DDR4-SDRAM
Maximum internal memory *
32 GB
Memory slots
4x DIMM
Memory clock speed
2133 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
1000 GB
Storage media *
HDD
Optical drive type *
DVD±RW
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
1000 GB
HDD interface
Serial ATA III
Compatible memory cards
MMC, MMC+, MS PRO, Memory Stick (MS), SD, SDHC, SDXC
Card reader integrated *
Yes
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
NVIDIA® GeForce® GT 730
On-board graphics adapter *
Yes
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics 530
On-board graphics adapter base frequency
350 MHz
On-board graphics adapter dynamic frequency (max)
1150 MHz
Maximum on-board graphics adapter memory
1.74 GB
Number of displays supported (on-board graphics)
3
On-board graphics adapter DirectX version
12.0
On-board graphics adapter OpenGL version
4.4
On-board graphics adapter ID
1912
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
VGA (D-Sub) ports quantity
1
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports *
1
Microphone in *
Yes
Headphone outputs *
1
Line-out
Yes
Line-in
Yes
DC-in jack
Yes
Expansion slots
PCI Express x1 (Gen 3.x) slots
3
PCI Express x16 (Gen 3.x) slots
1
Design
Chassis type *
Tower
Placement supported
Vertical
Number of 3.5" bays
1
Number of 5.25" bays
1
Product colour *
Black
Performance
Motherboard chipset
Intel® H170
Audio system
HD
Audio output channels
5.1 channels
Password protection
Yes
Password protection type
Power on
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Processor special features
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1,AVX 2.0,SSE4.2
Processor code
SR2BT
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
88196
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
Yes
Power
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Weight & dimensions
Width *
181 mm
Depth *
456.6 mm
Height *
400.5 mm
Weight *
8.38 kg
Packaging content
Display included *
No
Mouse included
No
Keyboard included
No
Technical details
Sustainability certificates
RoHS, ENERGY STAR
Other features
Optical drives quantity
1