Lenovo logo

Lenovo LOQ AMD Ryzen™ 5 7235HS Laptop 39.6 cm (15.6") Full HD 12 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12548
Info modified on:
18 Sept 2024, 08:53:14
Bullet Points Lenovo LOQ AMD Ryzen™ 5 7235HS Laptop 39.6 cm (15.6") Full HD 12 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Grey:
  • - Windows 11 Home 64-bit
  • - AMD Ryzen 5 7235HS (8MB Cache, 3.2GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 IPS, NVIDIA GeForce RTX 3050 (6GB GDDR6)
  • - 12GB (4800MHz) DDR5-SDRAM (1 x 12) & 512GB SSD
Warranty:
1-year, Courier or Carry-in
Long product name Lenovo LOQ AMD Ryzen™ 5 7235HS Laptop 39.6 cm (15.6") Full HD 12 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Grey:

AMD Ryzen 5 7235HS (8MB Cache, 3.2GHz), 12GB DDR5-SDRAM, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS, NVIDIA GeForce RTX 3050 (6GB GDDR6), LAN, WLAN, Webcam, Windows 11 Home 64-bit

Lenovo LOQ AMD Ryzen™ 5 7235HS Laptop 39.6 cm (15.6") Full HD 12 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Grey:

Join The Game
- Play the best games with the AMD Ryzen™ 7435HS processor.
- Every pixel tells a story with NVIDIA® GeForce RTX™ 40 Series graphics
- Ice-cold cooling tech that keeps your sessions running uninterrupted.
- Battle-tested, gamer-approved MIL-STD-810H durability.
- Expandable storage future proofs your laptop.

Short summary description Lenovo LOQ AMD Ryzen™ 5 7235HS Laptop 39.6 cm (15.6") Full HD 12 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Grey:

Lenovo LOQ, AMD Ryzen™ 5, 3.2 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 12 GB, 512 GB

Long summary description Lenovo LOQ AMD Ryzen™ 5 7235HS Laptop 39.6 cm (15.6") Full HD 12 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Grey:

Lenovo LOQ. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 7235HS, Processor frequency: 3.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 3050. Operating system installed: Windows 11 Home. Product colour: Grey

Video
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.