location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Legion Slim 5 16ARP9 AMD Ryzen™ 7 7435HS Laptop 40.6 cm (16") WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Legion
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slim 5 16ARP9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83EX001HUK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198153987757 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 547
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 09:55:26
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Legion Slim 5 16ARP9 AMD Ryzen™ 7 7435HS Laptop 40.6 cm (16") WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Ryzen 7 7435HS (8C/16T, 3.1/4.5GHz, 4MB L2/16MB L3)
  • - 16" WQXGA (2560x1600) IPS 350nits 100% sRGB 165Hz Dolby Vision G-SYNC Free-Sync Premium Low Blue Light
  • - 1x 16GB SO-DIMM DDR5-4800
  • - 1TB SSD M.2 2280 PCIe 4.0x4 NVMe
  • - NVIDIA GeForce RTX 4070 8GB , Boost Clock 2175MHz, TGP 140W, 321 AI TOPS
  • - Windows 11 Home
Warranty: 1-year, Courier or Carry-in
Long product name Lenovo Legion Slim 5 16ARP9 AMD Ryzen™ 7 7435HS Laptop 40.6 cm (16") WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Grey :
The long product name of Lenovo Legion Slim 5 16ARP9 AMD Ryzen™ 7 7435HS Laptop 40.6 cm (16") WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Ryzen 7 7435HS (8C/16T, 3.1/4.5GHz, 4MB L2/16MB L3), 1x 16GB SO-DIMM DDR5-4800, 1TB SSD M.2 2280 PCIe 4.0x4 NVMe, 16" WQXGA (2560x1600) IPS 350nits 100% sRGB 165Hz Dolby Vision G-SYNC Free-Sync Premium Low Blue Light, NVIDIA GeForce RTX 4070 8GB , Boost Clock 2175MHz, TGP 140W, 321 AI TOPS, Wi-Fi 6E 802.11ax 2x2 + BT5.3, FHD 1080p with E-shutter, Windows 11 Home
More>>>
Lenovo Legion Slim 5 16ARP9 AMD Ryzen™ 7 7435HS Laptop 40.6 cm (16") WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Grey:
The official description of Lenovo Legion Slim 5 16ARP9 AMD Ryzen™ 7 7435HS Laptop 40.6 cm (16") WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Elevate Your Game
- Versatile 16″ powerhouse for gamers and STEM students 
- AI-fueled gaming with Lenovo AI Engine+ and LA1 AI chip
- Stay frosty with Lenovo Legion ColdFront cooling technology 
- Powered by up to an AMD Ryzen™ 7 processor 
- Savor  precision & comfort on the Legion TrueStrike keyboard 
- Immersive gameplay on the dazzling PureSight Gaming display  

Short summary description Lenovo Legion Slim 5 16ARP9 AMD Ryzen™ 7 7435HS Laptop 40.6 cm (16") WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Grey:
This short summary of the Lenovo Legion Slim 5 16ARP9 AMD Ryzen™ 7 7435HS Laptop 40.6 cm (16") WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Legion Slim 5 16ARP9, AMD Ryzen™ 7, 3.1 GHz, 40.6 cm (16"), 2560 x 1600 pixels, 16 GB, 1 TB

Long summary description Lenovo Legion Slim 5 16ARP9 AMD Ryzen™ 7 7435HS Laptop 40.6 cm (16") WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Grey:
This is an auto-generated long summary of Lenovo Legion Slim 5 16ARP9 AMD Ryzen™ 7 7435HS Laptop 40.6 cm (16") WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Grey based on the first three specs of the first five spec groups.

Lenovo Legion Slim 5 16ARP9. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 7435HS, Processor frequency: 3.1 GHz. Display diagonal: 40.6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 4070. Operating system installed: Windows 11 Home. Product colour: Grey

Exhilirating Game Experience
Exhilirating Game Experience

Relish in the power and trusted performance of AMD Ryzen™ 8040 Series processors, delivering the speed you need for soaring frame rates and immersive gaming experiences. Discover new game worlds, enjoy play time unplugged, and harness the innovative technology of Ryzen™ AI in powerful, portable gaming laptops.

Beyond Fast
Beyond Fast

NVIDIA® GeForce RTX™ 40 Series Laptop GPUs power the world’s fastest laptops for gamers and creators. Built for the era of AI, they deliver a quantum leap in performance with AI-powered DLSS 3 and enable lifelike virtual worlds with full ray tracing. Plus, the Max-Q suite of technologies optimizes system performance, power, battery life, and acoustics for peak efficiency.

Enjoy 3 Months of Xbox Game Pass Ultimate on Lenovo Legion Devices
Enjoy 3 Months of Xbox Game Pass Ultimate on Lenovo Legion Devices

Play Forza Horizon 5, Battlefield V, and hundreds of other PC games on the Lenovo Legion Slim 5   with 3 months of Game Pass, including EA Play. Enjoy iconic franchises like Halo, and many more. Plus, you get free perks, including in-game content, consumables, and more, as well as member discounts of up to 20% off select games in the Game Pass library, and up to 10% off related game add-ons. With games added all the time, there’s always something new to play.**Game Pass Ultimate: Subscription continues automatically at regular monthly prices unless cancelled. Subject to xbox.com/subscriptionterms.

Cool, Calm, Unstoppable
Cool, Calm, Unstoppable

Avoid thermal throttling with near-silent fan noise thanks to Legion ColdFront cooling technology. Advanced phase-change thermal compounds, larger copper heat pipes and state-of-the-art intake and massive exhaust ports keep your PC operating at peak performance with minimal fan noise or cool system skin temperatures. Need to shift performance modes? A simple press of Fn+Q puts you in the driver seat to swap thermal modes, adapting seamlessly to your desired use-case.

Game on with AI Smarts
Game on with AI Smarts

Supercharge your gaming experience with the Lenovo AI Engine+ and its LA1 AI chip. Tailored for gamers who want simplicity, the Legion Slim 5 laptop uses AI to optimize settings in real time. No more worrying about CPU and GPU performance—the Lenovo AI Engine+ is your reliable ally, unlocking your full potential effortlessly.

PureSight, Pure Thrills
PureSight, Pure Thrills

Experience tear-free gameplay with Legion Slim 5's 16″ 16:10 PureSight Gaming display. With a swift refresh rate and support for NVIDIA® G-SYNC® and AMD FreeSync™ Premium, it eradicates display stutter and input lag, ensuring ultra-smooth gameplay. Boasting up to WQXGA (2560 x 1600) resolution, 100% sRGB colour accuracy, 500 nits of brightness, VESA DisplayHDR™ 400 certification, and X-Rite colour calibration, you'll revel in stunning visuals and precise colours on its expansive canvas.

Strike with Precision
Strike with Precision

Embrace unrivaled precision with the Legion TrueStrike Keyboard. The 1.5mm key travel ensures responsive typing, and customizable keycaps allow you to dial in your controls to suit your play style. Illuminate your game with a serene all-white backlight or dynamic Legion Spectrum 4-zone RGB lighting.

Style & Strength Unite
Style & Strength Unite

The Legion Slim 5's fierce chassis offers two design options to suit your preferences. Opt for uncompromised performance with higher GPU power or go slim and portable with a lower GPU option. Its robust design combines aesthetics with functionality, featuring an anodized aluminum A cover for a premium touch and preserving Lenovo Legion's iconic design.**System dimensions may vary depending on configurations. The system weight is approximate and based on results in Lenovo lab, which varies depending on the source of component, variance of the distribution of each component, and manufacturing process. It may not be the exact weight for each specific model.

Game Longer, Charge Faster
Game Longer, Charge Faster

Power your gaming lifestyle with the Legion Slim 5's massive 80Whr battery. Super Rapid Charge gets you 30% in 10 minutes and 70% in 30 minutes, perfect for busy students and gamers. Swift 140W Type-C charging means you'll be ready for classes or LAN parties without battery worries.

Gear Up, Game On
Gear Up, Game On

Customize your gaming gear with Legion for endless possibilities. Create your ultimate setup with a complete range of accessory gear, from vivid gaming monitors to headsets, mice, and keyboards specifically engineered for gamers. Whether it's a full battle station or just essentials, stay connected and in control with Legion accessories.

Nahimic® Audio By SteelSeries For gamers, Immersive 3D Audio
Nahimic® Audio By SteelSeries For gamers, Immersive 3D Audio

Experience gaming on a new level with Nahimic by SteelSeries on the Legion Slim 5. Designed specifically for gamers, it delivers immersive 3D audio that enhances your in-game journey. Communicate with your teammates in crystal-clear quality or mix and share audio streams like a professional. Nahimic doesn't just enhance your gaming—it immerses you in it.

Embrace the Lenovo Vantage
Embrace the Lenovo Vantage

Lenovo Vantage allows you to optimize settings and elevate your gaming experience. You can adjust, customize, and maximize your laptop’s capabilities through our all-in-one suite of tools. With our real-time performance dashboard, overclocking controls, and Custom Mode with fan control, nothing stands in your way.

A League of Power Players in Your Corner
A League of Power Players in Your Corner

Why not start every game with an A-team advantage? Harness the power of elite technicians who speak your language and defeat bugs or flaws on command. Armed with an arsenal of tips and tricks, they’ll help you outwit your competition and go for gold. Our team is here to help you 24/7 via chat, email, or phone. Skip the line and get straight to a real person who knows a gamer’s most pressing needs – and meets them with passion and speed.**Legion Ultimate Support, which utilizes gamer-centric technicians, is currently only available in the United States, Canada, Japan, India, Taiwan, Hong Kong, Singapore, Philippines, Malaysia, Thailand, Vietnam and Korea. Premium Care for Gaming and advanced technicians will be available for the rest of the world. Products and offers are subject to availability. Lenovo reserves the right to alter product offerings and specifications, at any time, without notice. Some markets may not have 24/7 support capability and will follow the best available SLAs.

Design
Colour name
Luna Grey
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Housing material
Acrylonitrile butadiene styrene (ABS), Aluminium, Polycarbonate (PC)
Display
Display diagonal *
40.6 cm (16")
Display resolution *
2560 x 1600 pixels
Touchscreen *
No
HD type
WQXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
350 cd/m²
RGB colour space
sRGB
Colour gamut
100%
Maximum refresh rate
165 Hz
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
Dolby Vision
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 7
Processor generation
AMD Ryzen 7 7th Gen
Processor model *
7435HS
Processor cores
8
Processor boost frequency
4.5 GHz
Processor frequency *
3.1 GHz
Processor cache
16 MB
Processor cache type
L3
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
4800 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 16 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
64 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 4070
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
No
Discrete graphics card *
Yes
On-board graphics card model *
Not available
Audio
Audio chip
Realtek ALC3287
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Audio
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
Yes
Bluetooth
Yes
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Combo headphone/mic port
Yes
USB Sleep-and-Charge
Yes
Performance
Motherboard chipset
AMD SoC
Keyboard
Pointing device
Touchpad
Keyboard language
English
Numeric keypad *
Yes
Keyboard backlit
Yes
Keyboard backlit colour
RGB
Keyboard backlit zone
4-zone RGB
Software
Operating system architecture
64-bit
Trial software
Office
Operating system installed *
Windows 11 Home
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
80 Wh
Power
AC adapter power
230 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Fingerprint reader
No
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
3048 m
Weight & dimensions
Width
359.7 mm
Depth
260.5 mm
Height (front)
1.99 cm
Height (rear)
2.19 cm
Weight *
2.3 kg
Packaging content
Mouse included
Yes