Lenovo logo

Lenovo Yoga Slim 7 14Q8X9 Qualcomm Snapdragon X1E-78-100 Laptop 36.8 cm (14.5") Touchscreen 3K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5434
Info modified on:
27 Jun 2024, 15:49:12
Short summary description Lenovo Yoga Slim 7 14Q8X9 Qualcomm Snapdragon X1E-78-100 Laptop 36.8 cm (14.5") Touchscreen 3K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Blue:

Lenovo Yoga Slim 7 14Q8X9, Qualcomm Snapdragon, 36.8 cm (14.5"), 2944 x 1840 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description Lenovo Yoga Slim 7 14Q8X9 Qualcomm Snapdragon X1E-78-100 Laptop 36.8 cm (14.5") Touchscreen 3K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Blue:

Lenovo Yoga Slim 7 14Q8X9. Product type: Laptop, Form factor: Clamshell. Processor family: Qualcomm Snapdragon, Processor model: X1E-78-100. Display diagonal: 36.8 cm (14.5"), HD type: 3K, Display resolution: 2944 x 1840 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Qualcomm Adreno GPU. Operating system installed: Windows 11 Home. Product colour: Blue

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.