Lenovo logo

Lenovo IdeaPad Slim 5 16IMH9 Intel Core Ultra 7 155H Laptop 40.6 cm (16") 2K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home English Grey

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20827
Info modified on:
23 Apr 2025, 21:49:15
Short summary description Lenovo IdeaPad Slim 5 16IMH9 Intel Core Ultra 7 155H Laptop 40.6 cm (16") 2K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home English Grey:

Lenovo IdeaPad Slim 5 16IMH9, Intel Core Ultra 7, 40.6 cm (16"), 2048 x 1280 pixels, 32 GB, 1 TB, Windows 11 Home

Long summary description Lenovo IdeaPad Slim 5 16IMH9 Intel Core Ultra 7 155H Laptop 40.6 cm (16") 2K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home English Grey:

Lenovo IdeaPad Slim 5 16IMH9. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 7, Processor model: 155H. Display diagonal: 40.6 cm (16"), HD type: 2K, Display resolution: 2048 x 1280 pixels. Internal memory: 32 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Arc Graphics. Operating system installed: Windows 11 Home. Product colour: Grey. Weight: 1.82 kg

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.