Lenovo IdeaPad Slim 5 14AHP9, AMD Ryzen™ 7, 3.8 GHz, 35.6 cm (14"), 1920 x 1200 pixels, 16 GB, 512 GB
Lenovo IdeaPad Slim 5 14AHP9. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 8845HS, Processor frequency: 3.8 GHz. Display diagonal: 35.6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon 780M. Operating system installed: Windows 11 Home. Product colour: Grey