location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Legion Slim 5 16IRH8 Intel® Core™ i7 i7-13700H Laptop 40.6 cm (16") WQXGA 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Legion
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slim 5 16IRH8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82YA00GEUE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197531539151 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1135
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Sep 2024 08:53:06
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Legion Slim 5 16IRH8 Intel® Core™ i7 i7-13700H Laptop 40.6 cm (16") WQXGA 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Core i7-13700H, 14C (6P + 8E)/20T, P-core 2.4/5.0GHz, E-core 1.8/3.7GHz, 24MB
  • - 16" WQXGA (2560x1600) IPS 300nits 100% sRGB 165Hz G-SYNC Low Blue Light
  • - 2x 8GB SO-DIMM DDR5-5200
  • - 512GB SSD M.2 2280 PCIe 4.0x4 NVMe
  • - NVIDIA GeForce RTX 4060 8GB , Boost Clock 2370MHz, TGP 125W
  • - Windows 11 Home Single Language
Warranty: 1-year, Courier or Carry-in + 2Y Courier/Carry-in upgrade from 1Y Courier/Carry-in
Long product name Lenovo Legion Slim 5 16IRH8 Intel® Core™ i7 i7-13700H Laptop 40.6 cm (16") WQXGA 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Grey :
The long product name of Lenovo Legion Slim 5 16IRH8 Intel® Core™ i7 i7-13700H Laptop 40.6 cm (16") WQXGA 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-13700H, 14C (6P + 8E)/20T, P-core 2.4/5.0GHz, E-core 1.8/3.7GHz, 24MB, 2x 8GB SO-DIMM DDR5-5200, 512GB SSD M.2 2280 PCIe 4.0x4 NVMe, 16" WQXGA (2560x1600) IPS 300nits 100% sRGB 165Hz G-SYNC Low Blue Light, NVIDIA GeForce RTX 4060 8GB , Boost Clock 2370MHz, TGP 125W, Wi-Fi 6E 802.11ax 2x2 + BT5.3, FHD 1080p with E-shutter, Windows 11 Home Single Language
More>>>
Lenovo Legion Slim 5 16IRH8 Intel® Core™ i7 i7-13700H Laptop 40.6 cm (16") WQXGA 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Grey:
The official description of Lenovo Legion Slim 5 16IRH8 Intel® Core™ i7 i7-13700H Laptop 40.6 cm (16") WQXGA 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The world’s most portable 16″ AI-tuned gaming laptops
- Built to handle extreme demands of work, study, gaming, & play
- Ultra-high FPS gaming with NVIDIA® GeForce RTX™ 40 series graphics
- Legion Colfront 5.0 keeps your PC cool & quiet
- Picture perfect colour on 16″ PureSight display
- Portable design for on-the-go use
*Disclaimer: Based on the combination of the following features not found in comparable PCs: 16″ panel size, as thin as 20 mm, weighing less than 2.3kgs, with battery capacity at least 80WHr and supported by a dedicated AI chip/engine. Research conducted internally as of January 30, 2023, comparing gaming computers distributed by global PC manufacturers shipping > 1 million units worldwide annually.

Short summary description Lenovo Legion Slim 5 16IRH8 Intel® Core™ i7 i7-13700H Laptop 40.6 cm (16") WQXGA 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Grey:
This short summary of the Lenovo Legion Slim 5 16IRH8 Intel® Core™ i7 i7-13700H Laptop 40.6 cm (16") WQXGA 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Legion Slim 5 16IRH8, Intel® Core™ i7, 40.6 cm (16"), 2560 x 1600 pixels, 16 GB, 512 GB, Windows 11 Home

Long summary description Lenovo Legion Slim 5 16IRH8 Intel® Core™ i7 i7-13700H Laptop 40.6 cm (16") WQXGA 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Grey:
This is an auto-generated long summary of Lenovo Legion Slim 5 16IRH8 Intel® Core™ i7 i7-13700H Laptop 40.6 cm (16") WQXGA 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Grey based on the first three specs of the first five spec groups.

Lenovo Legion Slim 5 16IRH8. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-13700H. Display diagonal: 40.6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4060. Operating system installed: Windows 11 Home. Product colour: Grey

13th Gen Intel® Core™ processors. Beyond performance.
13th Gen Intel® Core™ processors. Beyond performance.

Intel®’s latest hybrid architecture paired with industry-leading features delivers the ultimate gaming experience. Stream, create, and compete at the highest levels, as 13th Gen Intel® Core™ processors push your gameplay beyond performance, giving you the power to do it all.

Play over 100 high quality PC games with your new Lenovo Legion & three months of Xbox Game Pass
Play over 100 high quality PC games with your new Lenovo Legion & three months of Xbox Game Pass

Play over 100 high-quality games with your new Lenovo LOQ laptop and three months of Xbox Game Pass-including EA Play. With new games added all the time, there's always something new to play. Download and play in full fidelity or play console games from the cloud with a connected controller. See xbox.com/subscriptionterms

Thermal thrust, not throttle
Thermal thrust, not throttle

Slimline laptops shouldn’t mean throttled performance. With Lenovo Legion ColdFront 5.0, you can focus on what matters the most – gaming and creating – and not have to worry about your device overheating. The Lenovo Legion Slim 5i is loaded with advanced technologies for quiet and ultra-cool gameplay, such as a phase change thermal compound, much larger hybrid copper heat pipes and fins, increased air intake and exhaust, and a turbo-charged dual liquid crystal polymer fan system.

A synthesis of sleek & sport
A synthesis of sleek & sport

Weighing under 2.3kg and measuring as thin as 19.7mm, this powerhouse laptop boasts serious toughness. The perfect balance of strength and style, the Lenovo Legion Slim 5i houses a powerful engine in its sleek  chassis, available in Storm Grey or Misty Grey. With an up-to-1080p webcam with e-shutter, rear I/O dashboard, and SD card reader, this device makes it easy to capture and share your vision.

PureSight, pure power, pure passion
PureSight, pure power, pure passion

Step up your gaming and content creation visuals with the Lenovo Legion Slim 5i laptop’s 16″ 16:10 WQXGA Lenovo PureSight gaming display. A blazing-fast up-to 240Hz variable refresh rate and NVIDIA® G-Sync® support makes for smooth, lag-free gameplay. Plus, with HDR 400 support and X-rite individual factory color calibration, you’ll be able to pick out every detail in stunning clarity. Elevate your display to the next level with a wide colour gamut, plenty of screen real estate with 93% AAR, and incredible resolution.

Die-hard battery
Die-hard battery

The Lenovo Legion Slim 5i packs a whopping up-to 80Whr battery that will keep you fully charged and ready to conquer new worlds in record time. With the Super Rapid Charge technology, get your battery to 70% capacity in just 30 minutes or reach 100% in 80 minutes with up-to 140W USB-C charging. Plus, Smart Battery 3.0 ensures maximum capacity retention and longevity with lifespan predictions, health maintenance, and peak power performance.

Lenovo AI Engine+ turbocharged by Lenovo LA1 AI chip
Lenovo AI Engine+ turbocharged by Lenovo LA1 AI chip

Unleash the full potential of your gaming with the unbeatable Lenovo AI Engine+. Equipped with the Lenovo LA1 AI chip, this powerful engine is ready to deliver supercharged gaming. Whether you’re gaming at home or on the go, with the Lenovo Legion Slim 5i, the intelligent and intuitive system features sensors that dynamically allocate wattage between CPU and GPU to optimize performance and minimize fan noise.

Deadly accuracy, pure purpose
Deadly accuracy, pure purpose

Get ready to unleash pure precision and power with the legendary Lenovo Legion TrueStrike keyboard. Engineered with a massive mylar trackpad, numpad, and full-sized arrow keys, this keyboard is crafted for elevated gaming and creative mastery. Its 1.5mm travel distance makes for smooth key presses, You can opt for the calming, all-white backlit keyboard or add some flair to your setup with Lenovo Legion Spectrum 4-zone RGB lighting.

Nahimic® Audio by SteelSeries for gamers, immersive 3D audio
Nahimic® Audio by SteelSeries for gamers, immersive 3D audio

Nahimic® by SteelSeries drastically improves your gaming experience on the Legion Slim 5i by providing unprecedented immersive 3D audio made for gamers. Discover crystal-clear communication with your teammates, allowing you to use a simple way of mixing and sharing audio streaming journeys like a professional streamer. Nahimic® doesn’t just let you play your games – it lets you live them.

Embrace the Lenovo Vantage
Embrace the Lenovo Vantage

Get the optimal settings for your next gaming session. Lenovo Vantage, allows you to adjust, customize, and maximize your Legion Slim 5i laptop’s capabilities through our all-in-one suite of tools. With our real-time performance dashboard, overclocking controls, and AI-performance tuning with intelligent fan controls, nothing stands in the way of your success.

Legion Arena, the ultimate gaming hub
Legion Arena, the ultimate gaming hub

All your games in one place. Legion Arena’s centralized gaming hub easily syncs with your favorite stores and gaming platforms to have complete control over how you play, the way to browse and manage your game library. Say goodbye to switching between apps when trying to find your favorite games.

Design
Colour name
Storm Grey
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Housing material
Acrylonitrile butadiene styrene (ABS), Aluminium, Polycarbonate (PC)
Display
Display diagonal *
40.6 cm (16")
Display resolution *
2560 x 1600 pixels
Touchscreen *
No
HD type
WQXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
300 cd/m²
RGB colour space
sRGB
Colour gamut
100%
Maximum refresh rate
165 Hz
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
13th gen Intel® Core™ i7
Processor model *
i7-13700H
Processor cores
14
Processor threads
20
Processor boost frequency
5 GHz
Performance cores
6
Efficient cores
8
Performance-core Max Turbo Frequency
5 GHz
Efficient-core Max Turbo Frequency
3.7 GHz
Processor cache
24 MB
Processor cache type
Smart Cache
Processor base power
45 W
Maximum turbo power
115 W
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
5200 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 4060
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card family
Intel Iris Xe Graphics
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Audio chip
Realtek ALC3287
Number of built-in speakers
2
Audio
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
Yes
Bluetooth
Yes
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Sleep-and-Charge
Yes
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Keyboard language
UK English
Numeric keypad *
Yes
Keyboard backlit
Yes
Keyboard backlit colour
RGB
Keyboard backlit zone
4-zone RGB
Software
Operating system architecture
64-bit
Trial software
Office
Operating system installed *
Windows 11 Home
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
80 Wh
Power
AC adapter power
230 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Fingerprint reader
No
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
3048 m
Weight & dimensions
Width
359.7 mm
Depth
260.3 mm
Height (front)
1.99 cm
Height (rear)
2.52 cm
Weight *
2.4 kg
Packaging content
Mouse included
Yes