AMD Ryzen 7 7840HS (16MB Cache, 3.8GHz), 16GB DDR5-SDRAM, 512GB SSD, 40.6 cm (16") WQXGA 2560 x 1600 IPS, AMD Radeon 780M, NVIDIA GeForce RTX 4070 (8GB GDDR6), LAN, WLAN, Webcam, Windows 11 Home 64-bit
Equipped with AMD Ryzen™ 7000 Series processors and NVIDIA® GeForce RTX™ 40 Series graphics, the Lenovo Legion Slim 5 is built for students and young creatives who demand a machine that can handle both extreme pro level gaming sessions and advanced rendering work. Dial up the performance even further with the unparalleled gaming and content creation capabilities afforded by the added power of Lenovo AI Engine+. The 16" 16:10 WQXGA Lenovo PureSight gaming display boasts a variable refresh rate of up to 240Hz and picture-perfect color accuracy with 100% sRGB and 500 nits brightness. Keeps things chill, smooth and quiet under the most intense sessions with the Lenovo Legion ColdFront 5.0 cooling system. All this power is packed in a sleek and sporty package, weighing just 2.3kg and measuring as thin as 19.7mm, with storm grey and misty grey color options. Take control of your gaming and content creation with the fierce and portable Lenovo Legion Slim 5.
Lenovo Legion Slim 5, AMD Ryzen™ 7, 3.8 GHz, 40.6 cm (16"), 2560 x 1600 pixels, 16 GB, 512 GB
Lenovo Legion Slim 5. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 7840HS, Processor frequency: 3.8 GHz. Display diagonal: 40.6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon 780M. Operating system installed: Windows 11 Home. Product colour: Grey