Lenovo logo

Lenovo IdeaPad Duet 3 11IAN8 Intel® N N200 Hybrid (2-in-1) 29.2 cm (11.5") Touchscreen 4 GB LPDDR5-SDRAM 128 GB Flash Wi-Fi 6 (802.11ax) Windows 11 Pro Blue

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18689
Info modified on:
13 Nov 2024, 08:36:25
Bullet Points Lenovo IdeaPad Duet 3 11IAN8 Intel® N N200 Hybrid (2-in-1) 29.2 cm (11.5") Touchscreen 4 GB LPDDR5-SDRAM 128 GB Flash Wi-Fi 6 (802.11ax) Windows 11 Pro Blue:
  • - Intel N200 (4C/4T, Max Turbo up to 3.7GHz, 6MB)
  • - 11.5" 2K (2000x1200) IPS 400nits Glossy 97.5% DCI-P3 Glass Touch
  • - 4GB LPDDR5-4800
  • - 128GB UFS 3.1
  • - Intel UHD Graphics
  • - Windows 11 Pro
Warranty:
2-year, Courier or Carry-in
Long product name Lenovo IdeaPad Duet 3 11IAN8 Intel® N N200 Hybrid (2-in-1) 29.2 cm (11.5") Touchscreen 4 GB LPDDR5-SDRAM 128 GB Flash Wi-Fi 6 (802.11ax) Windows 11 Pro Blue:

Intel N200 (4C/4T, Max Turbo up to 3.7GHz, 6MB), 4GB LPDDR5-4800, 128GB UFS 3.1, 11.5" 2K (2000x1200) IPS 400nits Glossy 97.5% DCI-P3 Glass Touch, Intel UHD Graphics, Wi-Fi 6 802.11ax 2x2 + BT5.2, Front 5.0MP / Rear 8.0MP, Windows 11 Pro

Lenovo IdeaPad Duet 3 11IAN8 Intel® N N200 Hybrid (2-in-1) 29.2 cm (11.5") Touchscreen 4 GB LPDDR5-SDRAM 128 GB Flash Wi-Fi 6 (802.11ax) Windows 11 Pro Blue:

The smarter choice for versatility.
Don’t be deceived by its sleek good looks, the IdeaPad Duet 3i is a fully loaded 2-in-1 laptop with a full-size keyboard. Use it in laptop mode or as a tablet; make notes or sketch onscreen, for a seamless creative experience, with the optional Stylus Pen. A 5MP front-facing webcam and 8MP rear-facing camera make share-worthy moments and video calls a breeze. All this comes with an all-day battery featuring a 15-minute rapid charge that gives you 2 hours of power—just in case.

Short summary description Lenovo IdeaPad Duet 3 11IAN8 Intel® N N200 Hybrid (2-in-1) 29.2 cm (11.5") Touchscreen 4 GB LPDDR5-SDRAM 128 GB Flash Wi-Fi 6 (802.11ax) Windows 11 Pro Blue:

Lenovo IdeaPad Duet 3 11IAN8, Intel® N, 1 GHz, 29.2 cm (11.5"), 2000 x 1200 pixels, 4 GB, 128 GB

Long summary description Lenovo IdeaPad Duet 3 11IAN8 Intel® N N200 Hybrid (2-in-1) 29.2 cm (11.5") Touchscreen 4 GB LPDDR5-SDRAM 128 GB Flash Wi-Fi 6 (802.11ax) Windows 11 Pro Blue:

Lenovo IdeaPad Duet 3 11IAN8. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® N, Processor model: N200, Processor frequency: 1 GHz. Display diagonal: 29.2 cm (11.5"), Display resolution: 2000 x 1200 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 128 GB, Storage media: Flash. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Pro. Product colour: Blue

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.