location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 300e Yoga Chromebook MediaTek Kompanio 520 29.5 cm (11.6") Touchscreen HD 8 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
300e Yoga Chromebook
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82W2000BIX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196804276205 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6430
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:50:35
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lenovo 82W2000BIX user manual (12.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo 300e Yoga Chromebook MediaTek Kompanio 520 29.5 cm (11.6") Touchscreen HD 8 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - ChromeOS
  • - MediaTek Kompanio 520
  • - 29.5 cm (11.6") HD 1366 x 768 IPS Touch
  • - 8GB (3600MHz) LPDDR4x-SDRAM & 64GB eMMC
Long product name Lenovo 300e Yoga Chromebook MediaTek Kompanio 520 29.5 cm (11.6") Touchscreen HD 8 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Grey :
The long product name of Lenovo 300e Yoga Chromebook MediaTek Kompanio 520 29.5 cm (11.6") Touchscreen HD 8 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MediaTek Kompanio 520, 8GB LPDDR4x-SDRAM, 64GB eMMC, 29.5 cm (11.6") HD 1366 x 768 IPS Touch, MediaTek Integrated Graphics, WLAN, Webcam, ChromeOS
More>>>
Lenovo 300e Yoga Chromebook MediaTek Kompanio 520 29.5 cm (11.6") Touchscreen HD 8 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Grey:
The official description of Lenovo 300e Yoga Chromebook MediaTek Kompanio 520 29.5 cm (11.6") Touchscreen HD 8 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Classroom ready, learning enabled
Engineered for the classroom, the Lenovo 300e convertible laptop is a versatile learning tool. Multiple use modes and pen support let students adapt to any learning environment. Its rugged build means it can withstand the rigors of the school day. And its connectivity features make collaboration smoother than ever.

Flexible products for flexible minds
Thanks to its durable 360-degree hinges, the Lenovo 300e can be used in multiple modes depending on the learning environment. Use it in tablet mode to mark up documents. Laptop mode is great for taking notes. And presentation and tent modes help focus students’ concentration and foster teamwork.

Built to take a beating – and keep going
Let’s face it: Students can be tough on electronic devices. That’s why we engineered the Lenovo 300e to be durable enough to withstand even the most rough-and-tumble school day: from the bus ride to the classroom to the field trip and beyond. Its semi-rugged design helps ward off damage from bumps and drops. And its keyboard is spill proof thanks to internal drainage channels.

Go beyond the keyboard
Students can use the Active Pen to draw, diagram, and take notes directly on the Lenovo 300e’s display. Pin-point accuracy and precise pressure sensitivity ensure a natural, intuitive writing experience. Palm-rejection technology prevents unintentional marks and makes using the Active Pen comfortable. The Lenovo 300e lets students’ creativity flourish.

Finish your homework
The Lenovo 300e won’t slow you down, thanks to powerful Intel® processing, LPDDR4 memory, and fast, efficient storage options.

No outlet? No problem
Fading batteries distract students and slow down learning. That’s why we engineered the Lenovo 300e to last the whole school day without recharging. And its lightweight, portable profile – just 3.19 lbs / 1.45 kg – means it won’t drag on-the-go students and teachers down.

Connect and collaborate
Whether you need to connect to the internet, or to keyboards and mice, the Lenovo 300e will make it happen. Multiple ports deliver powerful and fast connectivity to peripherals. And 2 x 2 AC WiFi primes it for collaboration and exploration.

Short summary description Lenovo 300e Yoga Chromebook MediaTek Kompanio 520 29.5 cm (11.6") Touchscreen HD 8 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Grey:
This short summary of the Lenovo 300e Yoga Chromebook MediaTek Kompanio 520 29.5 cm (11.6") Touchscreen HD 8 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 300e Yoga Chromebook, MediaTek, 29.5 cm (11.6"), 1366 x 768 pixels, 8 GB, 64 GB, ChromeOS

Long summary description Lenovo 300e Yoga Chromebook MediaTek Kompanio 520 29.5 cm (11.6") Touchscreen HD 8 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Grey:
This is an auto-generated long summary of Lenovo 300e Yoga Chromebook MediaTek Kompanio 520 29.5 cm (11.6") Touchscreen HD 8 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Grey based on the first three specs of the first five spec groups.

Lenovo 300e Yoga Chromebook. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: MediaTek, Processor model: Kompanio 520. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: MediaTek Integrated Graphics. Operating system installed: ChromeOS. Product colour: Grey

Design
Colour name
Graphite Grey
Product type *
Chromebook
Product colour *
Grey
Form factor *
Convertible (Folder)
Housing material
Polycarbonate (PC), Acrylonitrile butadiene styrene (ABS)
Display
Touchscreen type
Capacitive
Display diagonal *
29.5 cm (11.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
HD type
HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Gloss
Display glass type
Gorilla Glass
Display brightness
250 cd/m²
RGB colour space
NTSC
Colour gamut
50%
Maximum refresh rate
60 Hz
Contrast ratio (typical)
800:1
Processor
Processor manufacturer *
MediaTek
Processor family *
MediaTek
Processor model *
Kompanio 520
Processor cores
8
Processor boost frequency
2 GHz
Performance cores
2
Efficient cores
6
Performance-core Max Turbo Frequency
2.05 GHz
Efficient-core Max Turbo Frequency
2 GHz
Memory
Internal memory *
8 GB
Internal memory type
LPDDR4x-SDRAM
Memory clock speed
3600 MHz
Memory form factor
On-board
Maximum internal memory *
8 GB
Storage
Total storage capacity *
64 GB
Storage media *
eMMC
Flash memory
64 GB
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
MediaTek Integrated Graphics
On-board graphics card model *
MediaTek Integrated Graphics
Audio
Audio system
MaxxAudio
Number of built-in speakers
2
Speakers manufacturer
Waves
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Front camera HD type
HD
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Network
Wi-Fi standards
802.11a, 802.11g, Wi-Fi 5 (802.11ac), 802.11b, Wi-Fi 4 (802.11n), Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
MediaTek MT7921
WLAN controller manufacturer
MediaTek
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.1
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4b
Combo headphone/mic port
Yes
Charging port type
USB Type-C
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Performance
Motherboard chipset
MediaTek SoC
Accelerometer
Yes
Gyroscope
Yes
Hall sensor
Yes
Keyboard
Pointing device
Touchpad
Keyboard language
Italian
Numeric keypad *
No
Keyboard backlit
No
Spill-resistant keyboard
Yes
Software
Operating system installed *
ChromeOS
Bundled software
Chrome Education Upgrade
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
47 Wh
Battery life (max)
16 h
Fast charging
Yes
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
No
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
3048 m
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
TCO, ENERGY STAR, EPEAT Gold, ErP
Weight & dimensions
Width
287 mm
Depth
200 mm
Height
18.6 mm
Weight *
1.33 kg
Packaging content
Stylus pen
Yes
Brand Image Product code Product Stock Price from
Lenovo TAB ACC_BO 300E/500E YOGA CB G4 PEN Lenovo TAB ACC_BO 300E/500E YOGA CB G4 PEN
(show image)
4X81M52314 TAB ACC_BO 300E/500E YOGA CB G4 PEN 0.00
(excl. VAT)
0 (incl. VAT)