location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad Flex 5 Intel® Core™ i3 i3-1215U Chromebook 35.6 cm (14") Touchscreen WUXGA 8 GB LPDDR4x-SDRAM 128 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Flex
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flex 5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82T5003YMH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198154355005 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5268
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jun 2024 15:59:11
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo IdeaPad Flex 5 Intel® Core™ i3 i3-1215U Chromebook 35.6 cm (14") Touchscreen WUXGA 8 GB LPDDR4x-SDRAM 128 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - ChromeOS
  • - Intel Core i3-1215U (10MB Cache)
  • - 35.6 cm (14") WUXGA 1920 x 1200 IPS Touch
  • - 8GB (4266MHz) LPDDR4x-SDRAM & 128GB eMMC
Warranty: 2-year, Courier or Carry-in
Long product name Lenovo IdeaPad Flex 5 Intel® Core™ i3 i3-1215U Chromebook 35.6 cm (14") Touchscreen WUXGA 8 GB LPDDR4x-SDRAM 128 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Grey :
The long product name of Lenovo IdeaPad Flex 5 Intel® Core™ i3 i3-1215U Chromebook 35.6 cm (14") Touchscreen WUXGA 8 GB LPDDR4x-SDRAM 128 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-1215U (10MB Cache), 8GB LPDDR4x-SDRAM, 128GB eMMC, 35.6 cm (14") WUXGA 1920 x 1200 IPS Touch, Intel UHD Graphics, WLAN, Webcam, ChromeOS
More>>>
Lenovo IdeaPad Flex 5 Intel® Core™ i3 i3-1215U Chromebook 35.6 cm (14") Touchscreen WUXGA 8 GB LPDDR4x-SDRAM 128 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Grey:
The official description of Lenovo IdeaPad Flex 5 Intel® Core™ i3 i3-1215U Chromebook 35.6 cm (14") Touchscreen WUXGA 8 GB LPDDR4x-SDRAM 128 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Live life with flexibility
- Powered by up to 12th Gen Intel® Core™ processors, for efficiency and productivity
- Enjoy visuals in FHD (1920 x 1200) with 100% sRGB colours and 400 nits’ brightness
- 2-in-1 design lets you work and play flexibly in three modes—laptop, tent, or tablet
- Optional smart log-in solution protects your privacy and gets you started faster
- Stylus support and a larger touchpad let you do more, watch more, and play more

Short summary description Lenovo IdeaPad Flex 5 Intel® Core™ i3 i3-1215U Chromebook 35.6 cm (14") Touchscreen WUXGA 8 GB LPDDR4x-SDRAM 128 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Grey:
This short summary of the Lenovo IdeaPad Flex 5 Intel® Core™ i3 i3-1215U Chromebook 35.6 cm (14") Touchscreen WUXGA 8 GB LPDDR4x-SDRAM 128 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad Flex 5, Intel® Core™ i3, 35.6 cm (14"), 1920 x 1200 pixels, 8 GB, 128 GB, ChromeOS

Long summary description Lenovo IdeaPad Flex 5 Intel® Core™ i3 i3-1215U Chromebook 35.6 cm (14") Touchscreen WUXGA 8 GB LPDDR4x-SDRAM 128 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Grey:
This is an auto-generated long summary of Lenovo IdeaPad Flex 5 Intel® Core™ i3 i3-1215U Chromebook 35.6 cm (14") Touchscreen WUXGA 8 GB LPDDR4x-SDRAM 128 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Grey based on the first three specs of the first five spec groups.

Lenovo IdeaPad Flex 5. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-1215U. Display diagonal: 35.6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 128 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics. Operating system installed: ChromeOS. Product colour: Grey

Design
Colour name
Storm Grey
Product type *
Chromebook
Product colour *
Grey
Form factor *
Convertible (Folder)
Housing material
Acrylonitrile butadiene styrene (ABS), Aluminium, Polycarbonate (PC)
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1200 pixels
Touchscreen *
Yes
HD type
WUXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Display surface
Gloss
Display brightness
300 cd/m²
RGB colour space
NTSC
Colour gamut
45%
Contrast ratio (typical)
800:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
12th gen Intel® Core™ i3
Processor model *
i3-1215U
Processor cores
6
Processor threads
8
Processor boost frequency
4.4 GHz
Performance cores
2
Efficient cores
4
Performance-core Max Turbo Frequency
4.4 GHz
Efficient-core Max Turbo Frequency
3.3 GHz
Processor cache
10 MB
Processor cache type
Smart Cache
Processor base power
15 W
Maximum turbo power
55 W
Memory
Internal memory *
8 GB
Internal memory type
LPDDR4x-SDRAM
Memory clock speed
4266 MHz
Memory form factor
On-board
Maximum internal memory *
8 GB
Memory channels
Dual-channel
Storage
Total storage capacity *
128 GB
Storage media *
eMMC
Flash memory
128 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Camera
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.3
Near Field Communication (NFC)
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Performance
Motherboard chipset
Intel SoC
Accelerometer
Yes
Gyroscope
Yes
Hall sensor
Yes
Keyboard
Pointing device
Touchpad
Keyboard language
English
Numeric keypad *
No
Keyboard backlit
Yes
Software
Operating system installed *
ChromeOS
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
51 Wh
Battery life (max)
10 h
Power
AC adapter power
45 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
No
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
3048 m
Certificates
Compliance certificates
RoHS
Certification
ENERGY STAR® 8.0 RoHS
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Silver, ErP
Weight & dimensions
Width
315.5 mm
Depth
229 mm
Height
19.8 mm
Weight *
1.58 kg