Lenovo logo

Lenovo IdeaPad Flex 5 Intel® Core™ i3 i3-1215U Chromebook 35.6 cm (14") Touchscreen WUXGA 8 GB LPDDR4x-SDRAM 128 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Blue

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28331
Info modified on:
11 Oct 2024, 17:03:07
Bullet Points Lenovo IdeaPad Flex 5 Intel® Core™ i3 i3-1215U Chromebook 35.6 cm (14") Touchscreen WUXGA 8 GB LPDDR4x-SDRAM 128 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Blue:
  • - ChromeOS
  • - Intel Core i3-1215U (10MB Cache)
  • - 35.6 cm (14") WUXGA 1920 x 1200 IPS Touch
  • - 8GB (4266MHz) LPDDR4x-SDRAM & 128GB eMMC
Warranty:
1-year, Depot
Long product name Lenovo IdeaPad Flex 5 Intel® Core™ i3 i3-1215U Chromebook 35.6 cm (14") Touchscreen WUXGA 8 GB LPDDR4x-SDRAM 128 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Blue:

Intel Core i3-1215U (10MB Cache), 8GB LPDDR4x-SDRAM, 128GB eMMC, 35.6 cm (14") WUXGA 1920 x 1200 IPS Touch, Intel UHD Graphics, WLAN, Webcam, ChromeOS

Short summary description Lenovo IdeaPad Flex 5 Intel® Core™ i3 i3-1215U Chromebook 35.6 cm (14") Touchscreen WUXGA 8 GB LPDDR4x-SDRAM 128 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Blue:

Lenovo IdeaPad Flex 5, Intel® Core™ i3, 35.6 cm (14"), 1920 x 1200 pixels, 8 GB, 128 GB, ChromeOS

Long summary description Lenovo IdeaPad Flex 5 Intel® Core™ i3 i3-1215U Chromebook 35.6 cm (14") Touchscreen WUXGA 8 GB LPDDR4x-SDRAM 128 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Blue:

Lenovo IdeaPad Flex 5. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-1215U. Display diagonal: 35.6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 128 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics. Operating system installed: ChromeOS. Product colour: Blue

Video
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.