Intel Core i5-1235U (12MB Cache), 8GB DDR4-SDRAM, 256GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 TN, Intel Iris Xe Graphics, WLAN, Webcam, Windows 11 Home 64-bit
Perform at your best
With 12th Gen Intel® Core™ processors, the IdeaPad 3i Gen 7 laptop lets you perform, and study at your best. There's also plenty of space for all your digital files, including a dual solid-state and hard-disk drive option, combining storage and speed. And don't worry about your desk getting cluttered thanks to the full function USB-C port for faster data transfer, power delivery, and 4K display connectivity.
Crystal-clear collaboration
Say goodbye to poor quality videocalls. The IdeaPad 3i Gen 7 laptop has dual-array microphones to ensure everyone can be heard loud and clear, while Dolby Audio™ speakers deliver awesome sound. Smart noise-cancelling technology eliminates annoying background noise, so your online classes and get-togethers are silky smooth. Plus, you can turn the 720p HD camera off and on via the webcam privacy shutter.
Made to travel
Exceptionally slim, just 19.9mm / 0.78″, the IdeaPad 3i Gen 7 laptop slips easily into any backpack or bag, making it perfect for on-the-go use. It also has an easy-to-carry design, ideal for when moving between meetings or rooms. And with its sleek hairline-sheet cover, available in Arctic Grey, Abyss Blue, and Misty Blue, it looks great wherever you go, too.
See more. Do more.
The 15.6″ FHD display on the IdeaPad 3i Gen 7 is ideal for viewing your favorite shows with friends. And with more than 80% Active Area Ratio (AAR), you can see more and do more on your laptop, day in, day out.
Putting you first
Stay mindful and focused with Lenovo Aware, software that provides you with health care solutions to help you make better use of the IdeaPad 3i Gen 7 laptop. And with Lenovo Eye Care, you can reduce the amount of blue light emitted from the display, minimizing the risk of eye strain.
AI for the future
The IdeaPad 3i Gen 7 and Lenovo AI Engine combine for combine to boost power, display, voice, and wireless connections. The Smart Wireless feature reconnects you in real time for stable streaming, while Background Blur helps keep your video conferencing professional. And with Flip-to-Boot, you can enjoy faster startups.
Specifications may vary depending upon region / model.
Lenovo IdeaPad 3, Intel® Core™ i5, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB, Windows 11 Home
Lenovo IdeaPad 3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1235U. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Blue. Weight: 1.63 kg