AMD Ryzen 7 5800HS (16MB Cache, 2.8GHz), 16GB LPDDR4-SDRAM, 512GB SSD, 35.6 cm (14") 2880 x 1800 OLED, AMD Radeon Graphics, NVIDIA GeForce MX450 (2GB GDDR6), WLAN, Webcam, Windows 10 Home 64-bit
Lenovo Yoga Slim 7 Pro, AMD Ryzen™ 7, 2.8 GHz, 35.6 cm (14"), 2880 x 1800 pixels, 16 GB, 512 GB
Lenovo Yoga Slim 7 Pro. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 5800HS, Processor frequency: 2.8 GHz. Display diagonal: 35.6 cm (14"), HD type: 2.8K, Display resolution: 2880 x 1800 pixels. Internal memory: 16 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product colour: Silver