Lenovo logo

Lenovo IdeaPad 5 Pro AMD Ryzen™ 5 5600H Laptop 40.6 cm (16") WQXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4596
Info modified on:
08 Nov 2024, 05:41:07
Bullet Points Lenovo IdeaPad 5 Pro AMD Ryzen™ 5 5600H Laptop 40.6 cm (16") WQXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Grey:
  • - Windows 11 Home 64-bit
  • - AMD Ryzen 5 5600H (16MB Cache, 3.3GHz)
  • - 40.6 cm (16") WQXGA 2560 x 1600 IPS, NVIDIA GeForce RTX 3050 (4GB GDDR6)
  • - 16GB (3200MHz) DDR4-SDRAM & 512GB SSD
Long product name Lenovo IdeaPad 5 Pro AMD Ryzen™ 5 5600H Laptop 40.6 cm (16") WQXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Grey:

AMD Ryzen 5 5600H (16MB Cache, 3.3GHz), 16GB DDR4-SDRAM, 512GB SSD, 40.6 cm (16") WQXGA 2560 x 1600 IPS, AMD Radeon Graphics, NVIDIA GeForce RTX 3050 (4GB GDDR6), WLAN, Webcam, Windows 11 Home 64-bit

Lenovo IdeaPad 5 Pro AMD Ryzen™ 5 5600H Laptop 40.6 cm (16") WQXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Grey:

Play with expanded horizons
Meet the IdeaPad 5 Pro Gen 6 (16" AMD) laptop—perfect for streaming and entertainment, with amazing visuals on its QHD display. Marvel at the high performance of its powerful AMD Ryzen™ processor, as well as the fully immersive 3D audio of Dolby Atmos®. Enjoy the improved feel and tactile, accurate keystrokes of its precisely engineered keyboard, with soft-landing switches and optional backlighting.

Enjoy explosive color
This laptop’s 350-nit, 2.5k QHD display is bright and vivid, with a 100% sRGB high color gamut. And its narrow bezels give it more than 90% active screen ratio, keeping your eyes on the prize.

Unrestrained performance
The IdeaPad 5 Pro Gen 6 (16" AMD) is a great choice for playing the latest AAA gaming titles or rendering heavy graphics. Its up to AMD Ryzen™ 9 mobile processor, up to 32GB DDR4 memory, and up to NVIDIA® GeForce® GTX 1650 discrete graphics deliver accelerated performance.

Boot up and log in faster
Get started by simply flipping open the lid of your IdeaPad 5 Pro. Then, thanks to its infrared camera with facial recognition, enjoy instant login.

Short charge time, long battery life
Free yourself from the outlet and enjoy epic battery life. If you do a quick boost, Rapid Charge Express gives you three additional hours with just a 15-minute charge.

Ultimate performance. Uncompromised battery life.
They say you can’t have high performance and long battery life on the same laptop. They say that a high-performance laptop has to be big, bulky, and heavy. They’re wrong. Now you can enjoy elite performance on a thin and light laptop with amazing battery life, thanks to the new AMD Ryzen™ 5000 H-Series Mobile Processors.

Comfortable, accurate typing
The keyboard’s enlarged touchpad and function arrow keys improve ergonomics and accuracy on the IdeaPad 5 Pro Gen 6, while 1.3mm soft landing switches provide better tactile response in every key. Complete the package with optional backlighting.

Audio that moves
Enjoy immersive audio over dual speakers with Dolby Atmos®. You’ll be able to detect in-game sounds with precision and further appreciate the sounds of your favorite shows and songs.

Amazon Alexa for your PC
With Alexa on your PC you can simplify your life and use your voice to get more done. Stay organised with shopping lists, to-do lists and reminders. Watch the news, listen to music, control your smart home from the comfort of your couch, video call with friends and family and more. With Alexa Show Mode, you can use your PC as a full-screen interactive experience that features rich visuals and lets you talk to Alexa from across the room.
Specifications may vary depending upon region / model.

Short summary description Lenovo IdeaPad 5 Pro AMD Ryzen™ 5 5600H Laptop 40.6 cm (16") WQXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Grey:

Lenovo IdeaPad 5 Pro, AMD Ryzen™ 5, 3.3 GHz, 40.6 cm (16"), 2560 x 1600 pixels, 16 GB, 512 GB

Long summary description Lenovo IdeaPad 5 Pro AMD Ryzen™ 5 5600H Laptop 40.6 cm (16") WQXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Grey:

Lenovo IdeaPad 5 Pro. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 5600H, Processor frequency: 3.3 GHz. Display diagonal: 40.6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Home. Product colour: Grey

Video
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.