location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad 3i Intel® Core™ i5 i5-1135G7 Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82H90079MH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195713577748 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4123
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo IdeaPad 3i Intel® Core™ i5 i5-1135G7 Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Core i5-1135G7 (2.4GHz)
  • - 17.3" Full HD 1920 x 1080 IPS
  • - 8 DDR4-SDRAM & 256GB SSD
  • - Windows 10 Home
Warranty: 2-year, Depot
Long product name Lenovo IdeaPad 3i Intel® Core™ i5 i5-1135G7 Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey :
The long product name of Lenovo IdeaPad 3i Intel® Core™ i5 i5-1135G7 Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-1135G7 (2.4 GHz), 8GB DDR4-SDRAM, 256GB SDD, 17.3" Full HD 1920 x 1080 IPS, Intel Iris Xe Graphics, Webcam, Bluetooth, WLAN, Windows 10 Home
More>>>
Lenovo IdeaPad 3i Intel® Core™ i5 i5-1135G7 Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:
The official description of Lenovo IdeaPad 3i Intel® Core™ i5 i5-1135G7 Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Big views. Big performance.
Enjoy the great indoors with the IdeaPad 3i Gen 6 (17" Intel). It’s powered by 11th Gen Intel® Core™ processors and reinforced with smart features that address eye strain and at-home distractions. You’ll also enjoy its sprawling 17" up to FHD display with ultra-thin bezels which is perfect for gaming and watching videos.

Short summary description Lenovo IdeaPad 3i Intel® Core™ i5 i5-1135G7 Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:
This short summary of the Lenovo IdeaPad 3i Intel® Core™ i5 i5-1135G7 Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad 3i, Intel® Core™ i5, 2.4 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo IdeaPad 3i Intel® Core™ i5 i5-1135G7 Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:
This is an auto-generated long summary of Lenovo IdeaPad 3i Intel® Core™ i5 i5-1135G7 Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey based on the first three specs of the first five spec groups.

Lenovo IdeaPad 3i. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1135G7, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Home. Product colour: Grey

Breaking the boundaries of performance
Breaking the boundaries of performance

Take on any task with the IdeaPad 3i Gen 6 (17″ Intel) laptop and enjoy the unmatched speed and intelligence of 11th Gen Intel® Core™ processors, while integrated Intel® Iris® Xe graphics provides stunning graphics. Strong enough to run the most demanding apps and AAA-title games and smarter than ever to keep your laptop running optimally, these cutting-edge processors blaze the trail for in-home entertainment and productivity.

Penthouse views
An expansive 17" up to FHD display with ultra-thin bezels provides cinema quality visuals for your favorite movies, shows, and video games—not to mention a large workspace for school or work. This commitment to screen real estate gives the IdeaPad 3i Gen 6 (17" Intel) one of the highest active area ratios of its class.

Running cool
Running cool

Take advantage of the IdeaPad 3i Gen 6 (17" Intel)’s huge display with your favorite games, graphics, and more without burning out your processor. This laptop is equipped with mechanical and intelligent cooling features, which always keep your processor cool and working optimally. You can also fine-tune even further with Q-control, which lets you cycle through fan speeds to optimize for either performance or silence.

Protect your privacy
Don’t let your webcam make you the star of the next viral social media fail video. To guarantee your privacy, the IdeaPad 3i Gen 6 (17" Intel) laptop’s built-in privacy shutter safeguards you from the lingering anxiety of whether your camera's still rolling after a video call.

Screen time wellness reimagined
Screen time wellness reimagined

The IdeaPad 3i Gen 6 (17" Intel) laptop tackles the physical and mental effects of increased screen time with smart features that help remedy aches and pains, eye strain, and waning focus. These include eye care, which protects your eyes from fatigue and strain during long sessions of screen time, and noise cancellation that blocks out cross talk and background noise during conference calls.

Design
Colour name
Arctic Grey
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
300 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
11th gen Intel® Core™ i5
Processor model *
i5-1135G7
Processor cores
4
Processor boost frequency
4.2 GHz
Processor frequency *
2.4 GHz
Configurable TDP-up frequency
2.4 GHz
Configurable TDP-up
28 W
Configurable TDP-down
12 W
Configurable TDP-down frequency
0.9 GHz
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory form factor
On-board + SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
12 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Audio chip
Realtek ALC3287
Audio system
Dolby Audio
Number of built-in speakers
2
Speaker power
1.5 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Privacy camera
Yes
Camera
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Antenna type
2x2
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4b
Combo headphone/mic port
Yes
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Keyboard language
US International
Numeric keypad *
Yes
Software
Operating system architecture
64-bit
Trial software
Office
Operating system installed *
Windows 10 Home
Processor special features
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel Software Guard Extensions (Intel SGX)
No
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
38 Wh
Battery life (max)
5 h
Power
AC adapter power
65 W
Security
Fingerprint reader
No
Password protection
Yes
Password protection type
HDD, Power on
Certificates
Certification
ErP Lot 3
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
399 mm
Depth
274 mm
Height
19.9 mm
Weight *
2.1 kg