AMD 3015e (1.2GHz), 4GB DDR4-SDRAM, 64GB eMMC, 29.5 cm (11.6") HD 1366 x 768 TN, AMD Radeon, WLAN, Webcam, Windows 10 Pro 64-bit
For star pupils
The 100e 2nd Gen (AMD) laptop weighs less than 3 pounds, boasts almost limitless battery life, and dependable AMD 3015e processors. It’s built to withstand the bumps, drops, and spills of life in the classroom and comes loaded with collaboration software to support learning from home. This is the perfect device to ensure that education continues uninterrupted no matter what the future holds.
Lenovo 100e, AMD 3000, 1.2 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 64 GB
Lenovo 100e. Product type: Laptop, Form factor: Clamshell. Processor family: AMD 3000, Processor model: 3015e, Processor frequency: 1.2 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Pro. Product colour: Black