location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo V V15 Intel® Core™ i3 i3-1005G1 Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) FreeDOS Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
V
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V15
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82C500QSIH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16155
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo V V15 Intel® Core™ i3 i3-1005G1 Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) FreeDOS Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - FreeDOS
  • - Intel Core i3-1005G1 (4MB Cache, 1.2GHz)
  • - 39.6 cm (15.6") HD 1366 x 768 TN
  • - 4GB (2666MHz) DDR4-SDRAM & 1000GB HDD
Long product name Lenovo V V15 Intel® Core™ i3 i3-1005G1 Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) FreeDOS Grey :
The long product name of Lenovo V V15 Intel® Core™ i3 i3-1005G1 Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) FreeDOS Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-1005G1 (4MB Cache, 1.2GHz), 4GB DDR4-SDRAM, 1000GB HDD, 39.6 cm (15.6") HD 1366 x 768 TN, Intel UHD Graphics, WLAN, Webcam, FreeDOS
More>>>
Lenovo V V15 Intel® Core™ i3 i3-1005G1 Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) FreeDOS Grey:
The official description of Lenovo V V15 Intel® Core™ i3 i3-1005G1 Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) FreeDOS Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get the job done
Think of the 15.6" V15 as your office manager, executing on your everyday tasks with efficiency. It will keep your business productive and your data secure, while its thinner, smaller design and narrower side bezels put a clean, professional look on your desk—or wherever you choose to use it.

Keeps your work flowing & your data safe
The V15 laptop’s dual storage options and optional NVIDIA® dedicated graphics help productivity, while its integrated firmware—Trusted Platform Module (TPM) 2.0—keeps the resulting work secure by encrypting data and passwords.

Sleek visuals
This laptop’s contemporary design gives it a premium look and feel, with a slim body that travels well when you’re not in the office. The optional FHD (1920 x 1080) 15.6" display yields vivid colours and clarity, with narrow side bezels to enhance the view.

Tested for reliability
We tested this laptop for reliability and durability against eight extreme conditions: shock test, vibration test, keyboard in-system test, hinge life test, fan reliability test, panel scuff test, operating temperature test, and pressure test. It’s ready for whatever conditions your business can put it through.

Your own personal assistant
Windows 10 Pro includes Cortana, so you’ll never have to hunt for files or photos or meetings again. Let Cortana do that work for you. Integrate it with your calendar and you can even search by when and whom you worked on a file with, rather than having to remember file names.

Short summary description Lenovo V V15 Intel® Core™ i3 i3-1005G1 Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) FreeDOS Grey:
This short summary of the Lenovo V V15 Intel® Core™ i3 i3-1005G1 Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) FreeDOS Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo V V15, Intel® Core™ i3, 1.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description Lenovo V V15 Intel® Core™ i3 i3-1005G1 Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) FreeDOS Grey:
This is an auto-generated long summary of Lenovo V V15 Intel® Core™ i3 i3-1005G1 Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) FreeDOS Grey based on the first three specs of the first five spec groups.

Lenovo V V15. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-1005G1, Processor frequency: 1.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: FreeDOS. Product colour: Grey

Design
Colour name
Iron grey
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Housing material
Acrylonitrile butadiene styrene (ABS), Polycarbonate (PC)
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
Panel type
TN
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
220 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
10th gen Intel® Core™ i3
Processor model *
i3-1005G1
Processor cores
2
Processor boost frequency
3.4 GHz
Processor frequency *
1.2 GHz
Processor cache
4 MB
Processor cache type
Smart Cache
Configurable TDP-down
13 W
Configurable TDP-down frequency
0.9 GHz
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory form factor
On-board + SO-DIMM
Memory slots
1x SO-DIMM
Maximum internal memory *
12 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA III
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® UHD Graphics
Audio
Audio system
Dolby Audio
Number of built-in speakers
2
Speaker power
1.5 W
Built-in microphone
Yes
Number of microphones
1
Camera
Front camera
Yes
Front camera resolution (numeric)
0.3 MP
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Network
Antenna type
1x1
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
1.4b
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
No
Spill-resistant keyboard
Yes
Software
Operating system installed *
FreeDOS
Processor special features
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
30 Wh
Battery life (max)
5.5 h
Power
AC adapter power
65 W
Security
Fingerprint reader
No
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Certificates
Certification
ErP lot3
Weight & dimensions
Width
362.2 mm
Depth
251.5 mm
Height
19.9 mm
Weight *
1.85 kg