location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad 3 Chromebook 35.6 cm (14") Full HD Intel® Celeron® N N4020 8 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82C10011MH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195042421187 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26620
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo IdeaPad 3 Chromebook 35.6 cm (14") Full HD Intel® Celeron® N N4020 8 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Celeron N N4020 (1.1GHz)
  • - 14" TN Full HD 1920 x 1080
  • - 8GB LPDDR4-SDRAM & 64GB eMMC
  • - ChromeOS
Warranty: 2-year, Depot
Long product name Lenovo IdeaPad 3 Chromebook 35.6 cm (14") Full HD Intel® Celeron® N N4020 8 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Blue :
The long product name of Lenovo IdeaPad 3 Chromebook 35.6 cm (14") Full HD Intel® Celeron® N N4020 8 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Celeron N4020 (4MB Cache, 1.1GHz), 8GB LPDDR4-SDRAM, 64GB eMMC, 35.6 cm (14") Full HD 1920 x 1080 TN, Intel UHD Graphics 600, WLAN, Webcam, ChromeOS
More>>>
Lenovo IdeaPad 3 Chromebook 35.6 cm (14") Full HD Intel® Celeron® N N4020 8 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Blue:
The official description of Lenovo IdeaPad 3 Chromebook 35.6 cm (14") Full HD Intel® Celeron® N N4020 8 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Less complexity, more productivity
Fast, secure, and easy to use, the IdeaPad 3 Chromebook (14") boasts all your favorite Chromebook features, in a slim 180-degree hinged chassis. With the lightning-fast ChromeOS, it boots up in seconds, automatically updates, and has built-in malware and virus protection. Powered by Intel® processing, it can run for up to 10 hours, enabling you to seamlessly use all your favorite apps at the same time. For best results, a reliable internet connection is required.

Short summary description Lenovo IdeaPad 3 Chromebook 35.6 cm (14") Full HD Intel® Celeron® N N4020 8 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Blue:
This short summary of the Lenovo IdeaPad 3 Chromebook 35.6 cm (14") Full HD Intel® Celeron® N N4020 8 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad 3, Intel® Celeron® N, 1.1 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 64 GB

Long summary description Lenovo IdeaPad 3 Chromebook 35.6 cm (14") Full HD Intel® Celeron® N N4020 8 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Blue:
This is an auto-generated long summary of Lenovo IdeaPad 3 Chromebook 35.6 cm (14") Full HD Intel® Celeron® N N4020 8 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Blue based on the first three specs of the first five spec groups.

Lenovo IdeaPad 3. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron® N, Processor model: N4020, Processor frequency: 1.1 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: ChromeOS. Product colour: Blue

Everything you need is just a click away
Everything you need is just a click away

A portal to the latest Chromebook features, the IdeaPad 3 Chromebook (14") performs smoothly and effortlessly. As well as powerful Intel® processors and plenty of eMMC flash storage, it has a full keyboard and spacious trackpad for one of the best typing experiences around.

More to see, more to enjoy
The IdeaPad 3 Chromebook (14") is perfect for downtime. The 14" HD or FHD display, with narrow bezels on three sides, brings all your favorite movies, videos, and shows to life. And the stereo speakers make everything sound crystal clear.

Be well connected
Be well connected

The IdeaPad 3 Chromebook (14") comes with two USB-C 3.1 (Gen 1) and USB-A (Gen 1) ports, plus an audio jack. USB-C enables you to have fast data transfers, multimedia streaming, and battery charging all—on a single port.

Stay in the loop
With its built-in 802.11ac Wi-Fi and Bluetooth® 4.2, the IdeaPad 3 Chromebook (14") gives you stronger, more stable Internet connection and faster data transfers. Available in a choice of Abyss Blue or Platinum Grey. For best results, a reliable internet connection is required.

Enjoy the freedom
Enjoy the freedom

With the IdeaPad 3 Chromebook (14") no setup is needed, just log in with your Google account and off you go. It has up to 10 hours battery life so you can leave the power adapter at home. *Battery life is based on power testing (also known as the power_LoadTest, or PLT). Battery life varies significantly with settings, usage, and other factors.

Collaborate faster with G Suite
Use Google's productivity suite of powerful collaboration tools, like Google Docs and Google Sheets. Accomplish your daily work— creating, editing, and working with colleagues in real time. And work anywhere, anytime, and even offline. What's more, changes are saved automatically so your work is never lost.

Just jump right in
Just jump right in

Enjoy the streamlined interface of ChromeOS—with access to a rich library of apps on Google Play, plus custom Google Maps, wallpapers, and images, and more.

Safety first, always
With Chromebook, your device updates every six weeks to provide the latest protection from security threats*. It also goes through a verified boot process when it starts and automatically returns to a safer version if malicious changes are detected. *Internet connection required.

Design
Colour name
Abyss Blue
Product type *
Chromebook
Product colour *
Blue
Form factor *
Clamshell
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
TN
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display brightness
220 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron® N
Processor model *
N4020
Processor frequency *
1.1 GHz
Processor boost frequency
2.8 GHz
Processor threads
2
Processor cores
2
Processor cache
4 MB
Processor socket
BGA 1090
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Gemini Lake Refresh
Thermal Design Power (TDP)
6 W
Tjunction
105 °C
Maximum number of PCI Express lanes
6
PCI Express slots version
2.0
PCI Express configurations
1x4+1x2, 2x1+1x2+1x2, 4x1
Memory
Internal memory *
8 GB
Internal memory type
LPDDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
On-board
Maximum internal memory *
8 GB
Storage
Total storage capacity *
64 GB
Storage media *
eMMC
Flash memory
64 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card model *
Intel® UHD Graphics 600
On-board graphics card base frequency
200 MHz
On-board graphics card burst frequency
650 MHz
Maximum on-board graphics card memory
8 GB
Number of execution units
12
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x3185
Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in subwoofer
No
Built-in microphone
Yes
Number of microphones
1
Camera
Front camera
Yes
Front camera resolution (numeric)
1 MP
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Network
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Dual Band Wireless-AC 9560
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
Combo headphone/mic port
Yes
Charging port type
USB Type-C
USB Power Delivery
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Spill-resistant keyboard
Yes
Software
Operating system installed *
ChromeOS
Processor special features
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
25 x 24 mm
Supported instruction sets
SSE4.2
CPU configuration (max)
1
Embedded options available
No
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
197310
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
42 Wh
Battery life (max)
10 h
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Fingerprint reader
No
Certificates
Certification
ErP lot3
Sustainability
Sustainability certificates
RoHS, ENERGY STAR
Weight & dimensions
Width
328.9 mm
Depth
234.3 mm
Height
18.8 mm
Weight *
1.4 kg
Logistics data
Harmonized System (HS) code
84713000