location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad 3 Intel® Celeron® N4000 Chromebook 29.5 cm (11.6") HD 4 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82BA000NMH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195042421101 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24191
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 21:39:29
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo IdeaPad 3 Intel® Celeron® N4000 Chromebook 29.5 cm (11.6") HD 4 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - ChromeOS
  • - 29.5 cm (11.6") HD 1366 x 768 TN
  • - 4GB (2400MHz) LPDDR4-SDRAM
Long product name Lenovo IdeaPad 3 Intel® Celeron® N4000 Chromebook 29.5 cm (11.6") HD 4 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black :
The long product name of Lenovo IdeaPad 3 Intel® Celeron® N4000 Chromebook 29.5 cm (11.6") HD 4 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Celeron, 4GB LPDDR4-SDRAM, 29.5 cm (11.6") HD 1366 x 768 TN, WLAN, Webcam, ChromeOS
More>>>
Short summary description Lenovo IdeaPad 3 Intel® Celeron® N4000 Chromebook 29.5 cm (11.6") HD 4 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black:
This short summary of the Lenovo IdeaPad 3 Intel® Celeron® N4000 Chromebook 29.5 cm (11.6") HD 4 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad 3, Intel® Celeron®, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 64 GB, ChromeOS

Long summary description Lenovo IdeaPad 3 Intel® Celeron® N4000 Chromebook 29.5 cm (11.6") HD 4 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black:
This is an auto-generated long summary of Lenovo IdeaPad 3 Intel® Celeron® N4000 Chromebook 29.5 cm (11.6") HD 4 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black based on the first three specs of the first five spec groups.

Lenovo IdeaPad 3. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N4000. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: ChromeOS. Product colour: Black. Weight: 1.12 kg

Design
Colour name
Onyx Black
Product type *
Chromebook
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
29.5 cm (11.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
Panel type
TN
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display brightness
250 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
N4000
Processor cores
2
Memory
Internal memory *
4 GB
Internal memory type
LPDDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
On-board
Maximum internal memory *
4 GB
Storage
Total storage capacity *
64 GB
Storage media *
eMMC
Flash memory
64 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card model *
Intel® UHD Graphics 600
Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in subwoofer
No
Built-in microphone
Yes
Number of microphones
1
Camera
Front camera
Yes
Front camera resolution (numeric)
1 MP
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Dual Band Wireless-AC 9560
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
Combo headphone/mic port
Yes
Charging port type
USB Type-C
USB Power Delivery
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Spill-resistant keyboard
Yes
Software
Operating system installed *
ChromeOS
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
42 Wh
Battery life (max)
10 h
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Fingerprint reader
No
Password protection
Yes
Certificates
Compliance certificates
RoHS
Certification
ErP lot3
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
286.7 mm
Depth
205.5 mm
Height
18.1 mm
Weight *
1.12 kg
Country Distributor
Deutschland 1 distributor(s)