location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Yoga Slim 7 AMD Ryzen™ 5 4500U Laptop 35.6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Yoga
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slim 7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82A20073MH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195042704822 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56831
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 20:10:08
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Yoga Slim 7 AMD Ryzen™ 5 4500U Laptop 35.6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Ryzen 5 4500U (2.3GHz)
  • - 14" IPS Full HD 1920 x 1080
  • - 16GB LPDDR4x-SDRAM & 512GB SSD
  • - Windows 10 Home 64-bit
Warranty: 2-year, Depot
Long product name Lenovo Yoga Slim 7 AMD Ryzen™ 5 4500U Laptop 35.6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Grey :
The long product name of Lenovo Yoga Slim 7 AMD Ryzen™ 5 4500U Laptop 35.6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Ryzen 5 4500U (8MB Cache, 2.3GHz), 16GB LPDDR4x-SDRAM, 512GB SSD, 35.6 cm (14") Full HD 1920 x 1080 IPS, AMD Radeon Graphics, Webcam, Windows 10 Home 64-bit
More>>>
Lenovo Yoga Slim 7 AMD Ryzen™ 5 4500U Laptop 35.6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Grey:
The official description of Lenovo Yoga Slim 7 AMD Ryzen™ 5 4500U Laptop 35.6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Slim performance, powered by AMD
Meet the Yoga Slim 7. Combining the power of AMD Ryzen™ 4000 Series Mobile Processors with Radeon™ Graphics with up to 14 hours of battery life, this ultrasleek clamshell is built for best-in-class performance and mobility. Featuring an FHD display optimized with Dolby Vision™ and the 3-dimensional sound of Dolby Atmos®, it’ll make the absolute most of your entertainment—and will streamline your day with smart, time-saving features, including motion-sensing auto logoff when you walk away; battery optimization and a voice assistant that works even in sleep mode. Work and play smarter.

Short summary description Lenovo Yoga Slim 7 AMD Ryzen™ 5 4500U Laptop 35.6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Grey:
This short summary of the Lenovo Yoga Slim 7 AMD Ryzen™ 5 4500U Laptop 35.6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Yoga Slim 7, AMD Ryzen™ 5, 2.3 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description Lenovo Yoga Slim 7 AMD Ryzen™ 5 4500U Laptop 35.6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Grey:
This is an auto-generated long summary of Lenovo Yoga Slim 7 AMD Ryzen™ 5 4500U Laptop 35.6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Grey based on the first three specs of the first five spec groups.

Lenovo Yoga Slim 7. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 4500U, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product colour: Grey

Stylish, portable, powerful
Stylish, portable, powerful

The all-metal 14” Yoga Slim 7 combines stylish design with up to 14 hours of battery*—long enough to get you through a flight from London to Singapore. Available in Slate Grey and alluring Orchid, this sleek laptop will power you from work to play and back, with style. And when do you need a boost, Rapid Charge Pro will get it back to 50% capacity within half an hour.#* Based on testing with MobileMark 2014. Battery life varies significantly with settings, usage, and other factors.#Rapid Charge Pro: Charge 30 minutes in standby mode or while powered off, for up to 50% battery life based on test results using the MobileMark2014 ver. 1.5 battery life benchmark test. Requires a 95W power adapter.

Ultraresponsive, ultraproductive
Ultraresponsive, ultraproductive

Accelerate everything you do on the Yoga Slim 7. With up to up to 8 powerful cores, the new AMD Ryzen™4000 Series Mobile Processors with Radeon™ Graphics offer incredible speed and responsiveness. Open apps in a flash, power through heavy tasks with multiple programs running, and more—with faster performance that runs cool, thanks to the latest 7nm Zen2 cores.

Brilliant audiovisuals
Brilliant audiovisuals

Edged with razor-thin bezels, the 14” display offers startling clarity with FHD resolution and 100% sRGB. Advanced HDR inspired by cinema technology gives visuals a boost with Dolby Vision™; and integrated AMD Radeon™ Graphics deliver eye-popping high-framerate HD graphics for optimized visuals. Combined with the three-dimensional audio of a front-facing Dolby Atmos® Speaker System, the Yoga Slim 7 makes the absolute most of your entertainment.

Smarter than ever
Smarter than ever

The Yoga Slim 7 is engineered to streamline your day with smart, time-saving features. Attention sensors register your absence when you step away, and instantly recognize your face the moment you return, for seamless login. It’s artificial intelligence meets everyday commonsense.

Need something? Just ask.
Need something? Just ask.

Set reminders, play music, order pizza and more, with voice-controlled digital assistant Alexa*. All you have to do is ask—even in sleep mode, thanks to long-range microphones and access above the lockscreen. Now featuring expanded visuals and a smart hub for controlling all your devices, Alexa is designed to streamline your day.*Available in selected regions.

Design
Colour name
Slate Grey
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Housing material
Aluminium
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
300 cd/m²
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 5
Processor model *
4500U
Processor cores
6
Processor boost frequency
4 GHz
Processor frequency *
2.3 GHz
Processor cache
8 MB
Memory
Internal memory *
16 GB
Internal memory type
LPDDR4x-SDRAM
Memory clock speed
4266 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
AMD
Discrete graphics card *
No
On-board graphics card model *
AMD Radeon Graphics
Audio
Audio system
Dolby Atmos
Number of built-in speakers
2
Speaker power
2 W
Built-in subwoofer
No
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera HD type
HD
Infrared (IR) camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
HDMI ports quantity *
1
HDMI version
2.0b
Combo headphone/mic port
Yes
USB Power Delivery
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
60.7 Wh
Battery life (max)
17.5 h
Power
AC adapter power
65 W
Security
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Certificates
Compliance certificates
RoHS
Certification
ErP Lot3; NRCan Testing
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
320.6 mm
Depth
208.2 mm