location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Yoga Slim 7 Intel® Core™ i7 i7-1065G7 Laptop 35.6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 1 TB SSD NVIDIA GeForce MX350 Wi-Fi 6 (802.11ax) Windows 10 Home Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Yoga
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slim 7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82A100D1MH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195042556940 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5395
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Yoga Slim 7 Intel® Core™ i7 i7-1065G7 Laptop 35.6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 1 TB SSD NVIDIA GeForce MX350 Wi-Fi 6 (802.11ax) Windows 10 Home Green
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Core i7-1065G7 (1.3GHz)
  • - 14" IPS Full HD 1920 x 1080
  • - 16GB LPDDR4x-SDRAM & 1000GB SSD
  • - Windows 10 Home 64-bit
Warranty: 2-year, Depot
Long product name Lenovo Yoga Slim 7 Intel® Core™ i7 i7-1065G7 Laptop 35.6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 1 TB SSD NVIDIA GeForce MX350 Wi-Fi 6 (802.11ax) Windows 10 Home Green :
The long product name of Lenovo Yoga Slim 7 Intel® Core™ i7 i7-1065G7 Laptop 35.6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 1 TB SSD NVIDIA GeForce MX350 Wi-Fi 6 (802.11ax) Windows 10 Home Green. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-1065G7 (1.3GHz), 16GB LPDDR4x-SDRAM, 1000GB SSD, 35.6 cm (14") Full HD 1920 x 1080 IPS, Intel Iris Plus Graphics, NVIDIA GeForce MX350 (2GB), WLAN, Webcam, Windows 10 Home 64-bit
More>>>
Lenovo Yoga Slim 7 Intel® Core™ i7 i7-1065G7 Laptop 35.6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 1 TB SSD NVIDIA GeForce MX350 Wi-Fi 6 (802.11ax) Windows 10 Home Green:
The official description of Lenovo Yoga Slim 7 Intel® Core™ i7 i7-1065G7 Laptop 35.6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 1 TB SSD NVIDIA GeForce MX350 Wi-Fi 6 (802.11ax) Windows 10 Home Green as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Slim performance
Meet the 14" Yoga Slim 7. This stylish laptop will power you through anything, combining the latest 10th Gen Intel® Core™ processing with up to 14 hours of battery life. With a 4K display option and the 3-dimensional sound of Dolby Atmos®, it’ll make the absolute most of your entertainment—and will streamline your day with smart, time-saving features. Sleek, smart performance.

Short summary description Lenovo Yoga Slim 7 Intel® Core™ i7 i7-1065G7 Laptop 35.6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 1 TB SSD NVIDIA GeForce MX350 Wi-Fi 6 (802.11ax) Windows 10 Home Green:
This short summary of the Lenovo Yoga Slim 7 Intel® Core™ i7 i7-1065G7 Laptop 35.6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 1 TB SSD NVIDIA GeForce MX350 Wi-Fi 6 (802.11ax) Windows 10 Home Green data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Yoga Slim 7, Intel® Core™ i7, 1.3 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description Lenovo Yoga Slim 7 Intel® Core™ i7 i7-1065G7 Laptop 35.6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 1 TB SSD NVIDIA GeForce MX350 Wi-Fi 6 (802.11ax) Windows 10 Home Green:
This is an auto-generated long summary of Lenovo Yoga Slim 7 Intel® Core™ i7 i7-1065G7 Laptop 35.6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 1 TB SSD NVIDIA GeForce MX350 Wi-Fi 6 (802.11ax) Windows 10 Home Green based on the first three specs of the first five spec groups.

Lenovo Yoga Slim 7. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1065G7, Processor frequency: 1.3 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Plus Graphics. Operating system installed: Windows 10 Home. Product colour: Green

Stylish portability & power
Stylish portability & power

Cast in premium aluminum, the 14" Yoga Slim 7 is available in a range of sophisticated colours including Slate Grey, alluring Orchid, and nature’s neutral, Dark Moss. Opt for an optional textile cover on the Slate Grey model—wrapped in fire-resistant and stain-repellant fabric, it’s designed to stand out with quiet confidence.

Ultraresponsive, ultraproductive
Ultraresponsive, ultraproductive

Smarter adapts to you with the advanced mobile performance of 10th Gen Intel® Core™ processing. Optimized with machine-learning technologies, the Yoga Slim 7 offers ultraresponsive, intuitive performance in a remarkably thin and light laptop.

Powerful graphics options
Powerful graphics options

10th Gen Intel® Core™ processors with Intel® Iris Plus graphics push a smoother, more detailed and vivid experience when streaming or editing videos. Or you can supercharge your laptop for work and play with the latest NVIDIA® discrete graphics (optional), accelerating the apps you use every day for smoother, faster performance.

Brilliant audiovisuals
Brilliant audiovisuals

Edged with razor-thin bezels, the 14" display offers stunning clarity, colour, and detail, with up to 4K resolution* and 500 nits of brightness. And the front-facing Dolby Atmos® Speaker System uses surround and height virtualizer technologies to create three-dimensional audio.*Only available on the fabric-wrapped model.

The power & freedom to do more
The power & freedom to do more

Fully charged, the Yoga Slim 7 will run all day—for up to 14 hours.* That’s long enough to get you through a flight from London to Singapore. And when you need a boost, switch to Intelligent Cooling mode, co-engineered with Intel®, for an extra 15-20% battery life. Or there’s Rapid Charge Pro, which gets you back to 80% capacity within an hour.# *Based on testing with MobileMark 2014. Battery life varies significantly with settings, usage, and other factors.#Rapid Charge Pro: Charge 30 minutes in standby mode or while powered off, for up to 50% battery life based on test results using the MobileMark2014 ver. 1.5 battery life benchmark test. Requires a 95W power adapter.

Need something? Just ask.
Need something? Just ask.

Set reminders, play music, order pizza and more, with voice-controlled digital assistant Alexa*. All you have to do is ask—even in sleep mode, thanks to long-range microphones and access above the lockscreen. Now featuring expanded visuals and a smart hub for controlling all your devices, Alexa is designed to streamline your day. *Available in selected regions.

Smarter than ever
Smarter than ever

The Yoga Slim 7’s 10th Gen Intel® Core™ mobile processing enables smart, intuitive computing that adapts to your needs. Attention sensors register your absence when you step away, and instantly recognize your face the moment you return, for seamless login. Intelligent Cooling mode extends battery life for long days unplugged. It’s artificial intelligence meets everyday common sense.

Design
Colour name
Dark Moss
Product type *
Laptop
Product colour *
Green
Form factor *
Clamshell
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
300 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
10th gen Intel® Core™ i7
Processor model *
i7-1065G7
Processor cores
4
Processor threads
8
Processor boost frequency
3.9 GHz
Processor frequency *
1.3 GHz
System bus rate
4 GT/s
Processor cache
8 MB
Processor cache type
Smart Cache
Processor socket
BGA 1526
Processor lithography
10 nm
Processor operating modes
64-bit
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
1.5 GHz
Configurable TDP-up
25 W
Configurable TDP-down
12 W
Configurable TDP-down frequency
1 GHz
Tjunction
100 °C
PCI Express slots version
3.0
Memory
Internal memory *
16 GB
Internal memory type
LPDDR4x-SDRAM
Memory clock speed
3200 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
NVIDIA GeForce MX350
Discrete graphics card memory
2 GB
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card model *
Intel Iris Plus Graphics
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x8A52
Audio
Audio system
Dolby Atmos
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera HD type
HD
Camera
Infrared (IR) camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX201
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
HDMI ports quantity *
1
HDMI version
2.0b
Combo headphone/mic port
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
50 x 25 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0, AVX-512
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
196597
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
60.7 Wh
Battery life (max)
14 h
Power
AC adapter power
65 W
Security
Fingerprint reader
No
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Sustainability
Sustainability certificates
RoHS, ENERGY STAR
Weight & dimensions
Width
320.6 mm
Depth
208.2 mm
Height
15.1 mm
Weight *
1.5 kg