location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad S145 AMD Athlon 300U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey, Platinum

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S145
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81UT00LQRU
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22458
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:21:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety Data Sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lenovo 81UT00LQRU user manual (10.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Hardware Maintainence Manual (100.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
SETUP GUIDE (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo IdeaPad S145 AMD Athlon 300U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey, Platinum
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home 64-bit
  • - AMD Athlon 300U (4MB Cache, 2.4GHz)
  • - 39.6 cm (15.6") HD 1366 x 768 TN
  • - 8GB ( 2400MHz) DDR4-SDRAM (1 x 4) & 256GB SSD
Long product name Lenovo IdeaPad S145 AMD Athlon 300U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey, Platinum :
The long product name of Lenovo IdeaPad S145 AMD Athlon 300U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey, Platinum. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Athlon 300U (4MB Cache, 2.4GHz), 8GB DDR4-SDRAM, 256GB SSD, 39.6 cm (15.6") HD 1366 x 768 TN, AMD Radeon Vega 3, WLAN, Webcam, Windows 10 Home 64-bit
More>>>
Lenovo IdeaPad S145 AMD Athlon 300U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey, Platinum:
The official description of Lenovo IdeaPad S145 AMD Athlon 300U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey, Platinum as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Built to last
Engineered for long-lasting performance, the IdeaPad S145 gives you powerful AMD processing in a stylish, light design. Perfect for everyday computing on the go, this durable 15.6" laptop delivers great audio and comes with a range of fast, secure storage options.

Unleash your inner traveller
With a starting weight of just 1.85kg, the IdeaPad S145 is ideal for when you’re on the go. Its narrow bezel makes for a cleaner design and larger display area. And with a choice of colors in a glossy finish, this very affordable laptop is sure to impress, too.

Great sounds, great visuals
Whether you’re watching a video, streaming music, or video-chatting, you'll love what you hear on the IdeaPad S145—crystal-clear Dolby Audio™. And with the 15.6" antiglare display available in HD and FHD, you’ll love what you see as well.

Short summary description Lenovo IdeaPad S145 AMD Athlon 300U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey, Platinum:
This short summary of the Lenovo IdeaPad S145 AMD Athlon 300U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey, Platinum data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad S145, AMD Athlon, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 256 GB

Long summary description Lenovo IdeaPad S145 AMD Athlon 300U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey, Platinum:
This is an auto-generated long summary of Lenovo IdeaPad S145 AMD Athlon 300U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey, Platinum based on the first three specs of the first five spec groups.

Lenovo IdeaPad S145. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Athlon, Processor model: 300U, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 3. Operating system installed: Windows 10 Home. Product colour: Grey, Platinum

Design
Product type *
Laptop
Product colour *
Grey, Platinum
Form factor *
Clamshell
Housing material
Acrylonitrile butadiene styrene (ABS), Polycarbonate (PC)
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
Panel type
TN
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
220 cd/m²
Processor
Processor manufacturer *
AMD
Processor family *
AMD Athlon
Processor model *
300U
Processor cores
2
Processor boost frequency
3.3 GHz
Processor frequency *
2.4 GHz
Processor cache
4 MB
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
On-board + SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
12 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
NVMe, PCI Express 3.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
AMD Radeon Vega 3
Audio
Audio system
Dolby Audio
Number of built-in speakers
2
Speaker power
1.5 W
Built-in microphone
Yes
Number of microphones
1
Camera
Front camera
Yes
Front camera resolution (numeric)
0.3 MP
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Antenna type
1x1
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.2
WWAN
Not installed
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
1.4b
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Performance
Motherboard chipset
AMD SoC
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
No
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
30 Wh
Battery life (max)
4 h
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Fingerprint reader
No
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Certificates
Compliance certificates
RoHS
Certification
ErP lot3
Weight & dimensions
Width
362.2 mm
Depth
251.5 mm
Height
19.9 mm
Weight *
1.85 kg