location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Legion Y740 Intel® Core™ i7 i7-9750H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Max-Q Wi-Fi 5 (802.11ac) Windows 10 Home Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Legion
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Y740
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81UJ0045RU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193638051114 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10403
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:45:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Legion Y740 Intel® Core™ i7 i7-9750H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Max-Q Wi-Fi 5 (802.11ac) Windows 10 Home Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i7-9750H (12MB Cache, 2.6GHz)
  • - NVIDIA GeForce RTX 2080 Max-Q (8GB)
  • - 16GB & 1000GB HDD, 512GB SSD
Long product name Lenovo Legion Y740 Intel® Core™ i7 i7-9750H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Max-Q Wi-Fi 5 (802.11ac) Windows 10 Home Grey :
The long product name of Lenovo Legion Y740 Intel® Core™ i7 i7-9750H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Max-Q Wi-Fi 5 (802.11ac) Windows 10 Home Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-9750H (12MB Cache, 2.6GHz), 16GB, 1000GB HDD, 512GB SSD, Intel UHD Graphics 630, NVIDIA GeForce RTX 2080 Max-Q (8GB), Windows 10 Home 64-bit
More>>>
Lenovo Legion Y740 Intel® Core™ i7 i7-9750H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Max-Q Wi-Fi 5 (802.11ac) Windows 10 Home Grey:
The official description of Lenovo Legion Y740 Intel® Core™ i7 i7-9750H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Max-Q Wi-Fi 5 (802.11ac) Windows 10 Home Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Desktop-caliber gaming on the go
Packed with incredible performance typically only available from desktops, 9th Gen Intel® Core™ laptop processors deliver desktop-caliber gaming that you can take anywhere. With up to 4.5GHz Turbo, 6 cores, and 12 threads, Legion laptops powered by these processors have enough power to handle demanding AAA games.

Trusted hardware, for legendary gaming
New PCs with Windows 10 and 9th Gen Intel® Core™ processors are designed to support the latest PC gaming experiences, from playing the newest titles in 4K to sharing HDR screenshots—all with the stunning fidelity of Intel's media-rich graphics.1 Get the winning advantage of speed, power, performance, and responsiveness. Plus, with a new PC, you can game on the go with a thinner, lighter system with amazing battery life.

A new way to experience games
NVIDIA® GeForce RTX™ 20 Series graphics deliver the ultimate laptop gaming experience, with their Max-Q design enabling the world’s thinnest, fastest, and quietist gaming laptops. Powered by the revolutionary NVIDIA Turing™ GPU architecture, these powerful rigs fuse real-time ray tracing, artificial intelligence, and programmable shading to bring you a graphics experience unlike any other.

Gaming's evolution continues
The Legion laptop design has evolved even further to match the two sides of today’s gamers—stylish for work, savage for play. Housing epic specs in a precision-cut, all-aluminum chassis, the 17.3" Y740 sports a clean look, weighs only 2.9 kg, measures only 22 mm, and features Corsair® iCUE ambient system lighting. This laptop was engineered to defy expectations and shatter limits.

The Coldfront is here
Heat—the nemesis of gaming performance—is no longer a concern, thanks to Legion Coldfront. Coldfront brings the latest features that a dual-channel thermal system can provide, including individual CPU and GPU cooling for cooler system temperatures, four thermal vents for improved airflow, dedicated heat syncs for cooler keyboard temperatures, and 70 individual fan blades per channel to reduce system noise.

Focus on the game, not the bezels
The Y740 laptop’s 17.3" display provides a captivating visual experience, thanks to bezels that are considerably thinner than previous generations. You can keep your eyes where the action is—the FHD graphics rendering in more than 2 million pixels at refresh rates up to 144 Hz, with brightness levels up to 500 nits. And you’ll get an amazingly immersive experience from the tear-free video of optional NVIDIA® G-SYNC™ technology and Dolby® Vision™ High Dynamic Range (HDR).

Your eyes deserve Dolby
Don’t just look at your favorite games—be truly moved by them. Dolby Vision™ HDR transforms your gaming experience on the Legion Y740 with ultravivid imaging—incredible brightness, contrast, and color that bring your favorite gaming titles to life before your eyes. It achieves this astonishing image quality through cinema-inspired HDR technology that can deliver billions of colors to your laptop wherever you are. The result is a refined, lifelike image that will make you forget you are looking at a screen.

Go inside the action
Dolby Atmos® pulls you into the game with powerful, moving audio that sweeps all around and above you with amazing precision and realism. A leap forward from surround sound, it gives you a competitive edge via the new Sound Radar overlay. Know where specific game sounds are coming from and hear audio that heightens your sense of awareness and immerses you in a more intense gaming experience. Further, the Y740 comes with a custom-engineered Dolby® Atmos Sound Bar for Gaming, for immersive audio with or without headphones.

Time to strike
Intense firefights require the most responsive of controls, and the Y740 keyboard delivers best-in-class gaming controls to give you the edge over any opponent. Full-sized and top of the line, this keyboard delivers 100% anti-ghosting, WASD highlights, less than 1 ms response time, backlighting, and more for ultimate control of your system. Further, the Y740 features Windows Precision drivers with gesture control for effortless input whether at work or play.

Fine-tune your gaming style with Lenovo Vantage
Take your gaming to the next level with Vantage, featuring Legion Edge. Spend less time tweaking your settings and more time playing with automated performance, cooling, and power control settings. Get overclock support* for CPU and RAM, full RGB lighting controls*, real-time device performance monitoring, and more—all in one app.

*Overclocking and RGB features not available on all models.

Expand your views
You need to see more from your battle station. The Legion Triple Display Support System utilizes the HDMI 2.0, MiniDisplay, and Type-C ports, allowing the Y740 to connect up to three displays simultaneously for maximum immersion and control. Further, our rear I/O dashboard helps with cable management, keeping your battle station clean and organized for maximum focus on the game.

Short summary description Lenovo Legion Y740 Intel® Core™ i7 i7-9750H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Max-Q Wi-Fi 5 (802.11ac) Windows 10 Home Grey:
This short summary of the Lenovo Legion Y740 Intel® Core™ i7 i7-9750H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Max-Q Wi-Fi 5 (802.11ac) Windows 10 Home Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Legion Y740, Intel® Core™ i7, 2.6 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1.51 TB

Long summary description Lenovo Legion Y740 Intel® Core™ i7 i7-9750H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Max-Q Wi-Fi 5 (802.11ac) Windows 10 Home Grey:
This is an auto-generated long summary of Lenovo Legion Y740 Intel® Core™ i7 i7-9750H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Max-Q Wi-Fi 5 (802.11ac) Windows 10 Home Grey based on the first three specs of the first five spec groups.

Lenovo Legion Y740. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-9750H, Processor frequency: 2.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home. Product colour: Grey

Design
Colour name
Iron Grey
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Housing material
Aluminium
Market positioning
Gaming
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
300 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
9th gen Intel® Core™ i7
Processor model *
i7-9750H
Processor cores
6
Processor threads
12
Processor boost frequency
4.5 GHz
Processor frequency *
2.6 GHz
System bus rate
8 GT/s
Processor cache
12 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Coffee Lake
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1.51 TB
Storage media *
HDD+SSD
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA III
HDD size
2.5"
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
NVIDIA® GeForce RTX™ 2080 Max-Q
Discrete graphics card memory
8 GB
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
64 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E9B
Number of discrete graphics cards installed
1
NVIDIA Max-Q
Yes
Audio
Audio chip
Realtek ALC3286
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
1 MP
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Mobile network connection *
No
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.0
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.0
Mini DisplayPorts quantity
1
Combo headphone/mic port
Yes
Charging port type
DC-in jack
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
191045
Battery
Battery technology
Lithium Polymer (LiPo)
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Fingerprint reader
No
Trusted Platform Module (TPM)
No
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Certificates
Compliance certificates
RoHS
Weight & dimensions
Width
412 mm
Depth
305 mm
Height (front)
2.19 cm
Height (rear)
2.54 cm
Weight *
2.9 kg
Source Testseek summary Average rating
Reviews
Updated:
2019-12-11 09:16:29
Uk has collected 66 expert reviews for Lenovo Legion Y740 Intel® Core™ i7 i7-9750H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Max-Q Wi-Fi 5 (802.11ac) Windows 10 Home Grey and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
yugatech.com
Updated:
2019-12-11 09:16:29
Gaming laptop competition nowadays is fierce with brands consistently releasing new models with new features while also launching refreshed variants based on the previous generations. Lenovo's Legion Y740 falls into the latest iteration of the company's p...
Bottom line The Lenovo Legion Y740 is, without a doubt, a great gaming laptop. Not only does it deliver above-average performance, but it also has a stylish design that people would like to see. Aside from that, it has a 144Hz display, excellent audio quality, four e...
0%
tomshardware.co.uk
Updated:
2019-12-11 09:16:29
From its smooth, gray build to its reliable performance whether working or playing, the 15-inch Lenovo Legion Y740 ($1,679.99 / £1,749.99 to start, $1,919.99 / £2,009.99 as tested) is a smooth operator inside and out. The Lenovo Legion Y740 rivals competi...
Good Above-average frame rates, Sophisticated aluminum build, Customizable RGB keyboard and vents...
Bad Dimmer screen than similarly priced gaming laptops, Keyboard could be more gamer-friendly, Bad webcam positioning, Poor battery life...
Bottom line The Lenovo Legion Y740 performs as well as it looks. Unfortunately, some physical flaws, like a nose-shooting webcam and weak questionable keyboard hold it back...
80%
notebookcheck.net
Updated:
2019-12-11 09:16:29
Well-rounded gamer. Lenovo's gaming notebook displays all current games smoothly on its matte 17.3-inch screen (144 Hz, G-Sync, FHD, IPS) and also offers great connectivity: a combination of SSD + HDD, 16 GB of RAM (Dual-Channel mode) & a Thunderbolt 3 po...
Good 144-Hz IPS display, good color display, G-Sync, NVMe SSD + HDD, moderate heat development, RGB backlighting, good power delivery, iGPU can be turned on/off, Thunderbolt 3...
Bad dark screen, no SD card reader, case and lid could be more stable...
Bottom line The Lenovo Legion Y740-17IRHg (81UJ001TGE). Test unit provided by notebooksbilliger.deAn NVMe SSD ensures a speedy system. On top of the SSD, the device is equipped with a 1-TB hard drive. Both storage devices can be exchanged by the user, although this r...
84%
wmpoweruser.com
Updated:
2019-12-11 09:16:29
To try out the new Lenovo's gaming lineup, we went ahead and grabbed a Lenovo Legion Y740 gaming laptop. We went with Intel i7-9750H CPU which is coupled with 32 GB of DDR4 RAM at 2666 Mhz and Nvidia RTX 2060 GPU. Do note that Lenovo does offer the full d...
Good Great performance, Clean Design, Easy upgradability, 180-degree hinge, Ability to switch between Nvidia Optimus and G-Sync, Thin bezels...
Bad Lack of fan control, Thermal Throttling on the CPU during extended gaming sessions...
90%
laptopmedia.com
Updated:
2019-12-11 09:16:29
Now, things look settled down, with the RTX series by NVIDIA being on the laptop market for more than half a year. This means we can now compare the Legion Y740 to a wide variety of gaming laptops that house the same hardware. However, we decided that it...
Good Good build quality with a huge ventilation grill on the bottom, Sleek non-aggressive design, Supports Thunderbolt connection, 144Hz display option...
Bad Uncomfortable keyboard for gaming, Poor battery life, Lacks an SD card reader...
Bottom line The Legion Y740 17″ is built for gamers that are not all in the aggressive looks or the gold, red and black combinations. No, in fact, the laptop is combining silver with a somewhat industrial design and a pinch of blue as a backlight on various places. O...
0%
hothardware.com
Updated:
2019-12-11 09:16:29
Lenovo's line of Legion laptops and desktops are designed for gamers, but one complaint levied against last year's Legion Y730 model was the lack of more powerful graphics options. However, Lenovo was obviously listening to consumer feedback and the new L...
Good Excellent Performance, Gorgeous 144Hz FHD Display, Attractive Chassis, RGB Lighting, Respectable Audio Performance, Makes a Great Desktop Replacement...
Bad Loud Under Full Load, Weak Battery Performance, Under Display Webcam, CPU AND GPU Run On The Warm Side...
Bottom line The previous-gen Lenovo Legion Y730 was a well-received machine with competitive pricing, but its mid-range GeForce GTX 1050 Ti meant it couldn't hang with some of the more powerful gaming notebooks on the market at the time. The updated Legion Y740, howe...
70%
Laptopmag.com
Updated:
2019-12-11 09:16:29
The Lenovo Legion Y740 is a mixed bag. On one hand, its $2,489 price (starting at $1,839) will get you strong Intel Core i7 and Nvidia RTX 2080 Max-Q performance, a decently comfortable keyboard, and a solid pair of speakers. But on the other hand, its di...
Good Decent keyboard, Solid speakers, Strong performance and graphics...
Bad Deck flexes, Dim display, Below-average battery life...
Bottom line The Lenovo Legion Y740 is a strong performer and boasts solid speakers, but it loses points for its dim display and questionable build quality...
60%
tomshardware.com
Updated:
2019-12-11 09:16:29
From its smooth, gray build to its reliable performance whether working or playing, the 15-inch Lenovo Legion Y740 ($1,679.99 / £1,749.99 to start, $1,919.99 / £2,009.99 as tested) is a smooth operator inside and out. The Lenovo Legion Y740 rivals competi...
Good Above-average frame rates, Sophisticated aluminum build, Customizable RGB keyboard and vents...
Bad Dimmer screen than similarly priced gaming laptops, Keyboard could be more gamer-friendly, Bad webcam positioning, Poor battery life...
Bottom line The Lenovo Legion Y740 performs as well as it looks. Unfortunately, some physical flaws, like a nose-shooting webcam and weak questionable keyboard hold it back...
80%
windowscentral.com
Updated:
2019-12-11 09:16:29
Last year, Lenovo unveiled an updated Legion Y730 with a modern, mature look, and while we applauded the design change, the laptop was held back by underwhelming gaming performance in the form of a NVIDIA GTX 1050 Ti graphics card (GPU). Yes, this big a...
Good Ridiculous power in a thin laptop, RAM, HDD, and SSD can be upgraded, Tons of ports, RGB lighting, 144 Hz GSync display...
Bad Battery life is (understandably) abysmal, Poor touchpad, Display tops out at 1080p...
Bottom line 17-inch powerhouseLenovo Legion Y740 17Portable high-end gamingYou won't get a killer touchpad, thin bezel, or any display options above 1080p, but you will get ridiculous performance at a cost lower than much of the competition. It's all wrapped up in a...
80%
neowin.net
Updated:
2019-12-11 09:16:29
Lenovo's 17-inch Legion Y740 gaming laptop really isn't that different from its predecessor, the Y730, which I reviewed last year. The main difference that you'll find is that rather than the mediocre Nvidia GeForce GTX 1050 Ti GPU that was on the older...
Bottom line If we break down the gaming market into three categories, it would be casual, mainstream, and competitive. Last year's Legion Y730 would fit into the casual category, while the Y740 would definitely be on the upper end of mainstream. The competitive categ...
80%
notebookcheck.net
Updated:
2019-12-11 09:16:29
Cheapest laptop with RTX 2080 graphics. A mid-range laptop equipped with a high-end GPU. The Lenovo Legion Y740 is just as powerful as some of the popular heavy hitters in the enthusiast gaming notebook market even if it doesn't quite look or feel the par...
Good relatively inexpensive for an RTX 2080 laptop, relatively cool CPU and GPU temperatures, 144 Hz IPS display with minimal ghosting, great CPU Turbo Boost performance, 2x internal storage bays, per-key RGB lighting, relatively quiet fans, Thunderbolt 3, Nu...
Bad poorly calibrated display out of the box, heavy backlight bleeding on our unit, keyboard feedback could be firmer, short battery life; no Optimus, base and lid could be firmer, unusual port arrangement, relatively large footprint, thick display bezels, n...
Bottom line Most OEMs normally reserve the high-end GeForce 80-class GPUs for their enthusiast flagship models. This used to be the Legion Y900 family for Lenovo, but the manufacturer has since put that series on hold leaving the mid-range Legion Y700 series as the h...
86%
Techreport.com
Updated:
2019-12-11 09:16:29
Sometimes we just want to be able to play graphically potent video games somewhere other than our desks. To address this gaming vs. travel conundrum, Nvidia and partners have developed high-end RTX Max-Q gaming laptop designs. From the CES 2019 stage, Nvi...
0%
notebookcheck.net
Updated:
2020-04-17 11:37:38
Attractive gaming laptop! Gamers rejoice! The Lenovo Legion Y740-17 offers great gaming performance and various RGB elements to complement the design. In this review, we will try to find out whether there are any drawbacks by looking at numerous measureme...
Good good gaming performance, 144-Hz IPS anti-glare G-Sync display, fairly quiet even under load, beatiful design with customizable RGB lighting, sufficient amount of ports, relatively easy maintenance, good value...
Bad very short battery life, no SD card reader, small touchpad...
Bottom line Good ValueThe Lenovo Legion Y740-17 is a well-equipped and fairly reasonably priced gaming notebook. Comparable devices with similar specifications often cost more than 3000 Euros (~$3300). Instead, the Legion Y740-17 can be purchased from various onli...
84%
proclockers.com
Updated:
2020-06-27 11:28:16
Looking for a high-end gaming laptop? If you're working from home and still want to game on that laptop, you must remember why you choose a laptop – it has to be powerful, and portable. Moreover, the price you get it for has to reflect the first two featu...
0%