Lenovo logo

Lenovo V320 Intel® Core™ i7 i7-8550U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114188
Info modified on:
10 Aug 2024, 11:17:15
Bullet Points Lenovo V320 Intel® Core™ i7 i7-8550U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey:
  • - Powerful 17" laptop for your small business
  • - 180-degree hinge accommodates your work style
  • - Enchanced security features keep critical data safe
  • - Includes voice-activated Cortana, your personal assistant
Long product name Lenovo V320 Intel® Core™ i7 i7-8550U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey:

Intel Core i7-8550U (1.8GHz), 8GB DDR4, 1TB HDD + 256GB SSD, 17.3" Full HD (1920 x 1080), Intel UHD Graphics 620 + NVIDIA GeForce MX150 2GB, Gigabit Ethernet, WLAN, Bluetooth, Windows 10 Pro 64-bit

Lenovo V320 Intel® Core™ i7 i7-8550U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey:

You’re Not Conventional, So Why Should Your Laptop Be?

We know that work seldom involves sitting in one place for 8 hours. Instead you're likely to be running to and fro, meeting in the office, at a coffee shop, or online. Eking out productive moments while you wait for your kid's soccer game to start or for the dentist to call you in. Collaborating on a presentation over lunch. Even kicking back on your couch well into the night. That’s why the Lenovo V320 features a durable hinge made of zinc-alloy, designed to endure at least 30,000 openings / closings throughout its lifetime. That means opening and closing your laptop more than 16 times a day, every day, for more than 5 years—talk about reliability you can count on!

Work & Play Better

With the widescreen HD+ / FHD IPS antiglare display on the 17" V320, you'll enjoy rich visuals no matter what you’re doing. Watch a movie. Be creative. Get your work done. The display opens 180 degrees making it simple to share and collaborate, or just get comfortable using your laptop the way you want.

Working Wherever Just Got Easier

The ergonomic keyboard on the V320 17" was engineered for comfort and typing accuracy. The full-sized keyboard includes numeric keys, so you can blaze through tasks with spreadsheets and analytics. What's more, the touchpad makes it even easier to be productive wherever you are—no mouse required. And with 5 hours of battery life, that's a lot of uninterrupted time without worrying about electrical outlets.

Let Your Assistant Do the Heavy Lifting

Start with Windows 10 Pro for your V320, which includes your own personal assistant, Cortana. With 7th generation Intel® Core™ processor you'll get powerful performance and speed. And even with storage of up to 2 TB, you’ll never have to hunt for files or photos or meetings again—let Cortana do the work for you! Integrate Cortana with your calendar, and you can even search by when and who you worked on a file with, rather than having to remember file names.

Don't Forget to Smile

Whether you're meeting with a prospective new client or your colleagues around the world, the V320's got you covered for a superb video-conferencing experience. Stereo speakers with Dolby® Audio™ deliver rich sound (which is great for music and movies too). Choose an HD webcam and ensure visuals so crisp and clear you’ll feel like you're in the same room with meeting participants.

Laugh at Would-Be Data Thieves

We know how important your information is. That’s why the V320 features the integrated firmware, Trusted Platform Module (TPM), which works in conjunction with Windows 10 Pro Bitlocker. Together they encrypt all your data, as well as your passwords. What's more, this laptop features a Kensington lock slot, so you can physically secure your PC with the addition of a cable lock.

Go Ahead—Forget Your Password!

With the option of an integrated fingerprint reader, you'll never need to remember your password again! Simply touch the fingerprint scanner to access or use your face with Windows Hello facial recognition software and log in automatically. No need to worry about remembering passwords again.

Short summary description Lenovo V320 Intel® Core™ i7 i7-8550U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey:

Lenovo V320, Intel® Core™ i7, 1.8 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1.26 TB

Long summary description Lenovo V320 Intel® Core™ i7 i7-8550U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey:

Lenovo V320. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1.8 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Grey

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.