location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad V330 Intel® Core™ i5 i5-8250U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
V
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V330
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81AX00ARUK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192158186917 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58426
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 22:17:51
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo IdeaPad V330 Intel® Core™ i5 i5-8250U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Grey
  • - Intel® Core™ i5 i5-8250U 1.6 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 8 GB DDR4-SDRAM 2400 MHz 1 x 4 GB
  • - 256 GB SSD DVD±RW
  • - Intel® UHD Graphics 620
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.1
  • - Lithium Polymer (LiPo) 30 Wh 6 h 45 W
  • - Windows 10 Pro 64-bit
Long product name Lenovo IdeaPad V330 Intel® Core™ i5 i5-8250U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey :
The long product name of Lenovo IdeaPad V330 Intel® Core™ i5 i5-8250U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-8250U (6M Cache, 1.6GHz), 8GB DDR4, 256GB SSD, 39.624 cm (15.6 ") Full HD (1920x1080), Intel UHD Graphics 620, Gigabit Ethernet, WLAN, Bluetooth, Windows 10 Pro 64-bit
More>>>
Lenovo IdeaPad V330 Intel® Core™ i5 i5-8250U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey:
The official description of Lenovo IdeaPad V330 Intel® Core™ i5 i5-8250U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Purposeful simplicity to get the job done
Value-conscious without sacrificing performance, the stylish and reliable V330 15-inch laptop helps you focus on running a successful business. Powerful Intel® technology keeps you working productively. Optimized for security, flexibility, and reliability, it will reduce the burden on your IT team. Your work is sure to impress with this laptop for no-nonsense business professionals.

Keeps IT departments as happy as their users
Simple. Flexible. Compatible. The V330 is easy for IT to deploy, offering the simplicity of Windows 10 Pro, the flexibility of an Ultrabay drive that can house an optical drive or an additional battery, and the hardware compatibility of multiple USB-C and USB 3.0 ports.

Reliable. Repairable. Secure. The V330 makes IT maintenance easy, too. It's reliable—as shown by the series of rigorous tests it undergoes against shocks, drops, and other extremes—and secure, thanks to its physical camera shutter, Touch Type fingerprint reader, and integrated TPM 1.2 firmware. And IT can rest easy with the Lenovo Sealed Battery Warranty, offering three-year coverage for non-CRU batteries.

Work and play better
With the widescreen antiglare display with up to FHD (1920 x 1080) resolution, you'll enjoy rich visuals no matter what you’re doing. Get your work done. Be creative. Watch a movie. The display opens 180 degrees, making it simple to share and collaborate or just get comfortable using your laptop the way you want.

Working anywhere just got easier
The ergonomic keyboard on the V330 was engineered for comfort and typing accuracy. The full-sized keyboard lets you blaze through tasks, while the large touchpad makes it even easier to be productive wherever you are – no mouse required. And with plenty of life in its QuickCharge battery, plus an rechargeable Ultrabay battery for additional battery life, you’ll get a lot of uninterrupted time without worrying about electrical outlets.

Put it through the ringer – we did
The V330 was built to last. We tested it for reliability and durability against eight extreme conditions: shock test; vibration test; keyboard in-system test; hinge life test; fan reliability test; panel scuff test; operating temperature test; and pressure test. This laptop is ready for whatever conditions your business can put it through.

And to put your mind further at ease, the V330 is backed by a one- or two-year base warranty, with up to three years total available (see the Services tab for information on Extensions).

Don't forget to smile
Whether you're meeting with a prospective new client or your colleagues around the world, the V330 has you covered for a superb video-conferencing experience. Stereo speakers deliver rich sound (which is great for music and movies, too). And the HD webcam ensures visuals so crisp and clear you’ll feel like you're in the same room with meeting participants.

Laugh at would-be data thieves – including gravity
We know how important your data is. That’s why the V330 features the integrated firmware, Trusted Platform Module (TPM), which works in conjunction with Windows 10 Pro Bitlocker. Together they encrypt all your data, as well as your passwords. And its Active Protection System (APS) automatically locks the hard drive when it detects a fall, further protecting you against data loss. Prevent physical theft with the Kensington lock slot. In addition, the V330’s physical camera shutter helps protect your privacy – simply slide it closed to keep the camera lens from seeing anything.

Go ahead – forget your password
With an integrated Touch Type fingerprint reader (for selected models only), you'll never need to remember your password again! Simply touch the fingerprint scanner to access your V330, or use your face with Windows Hello facial recognition software and login automatically. No need to worry about remembering passwords again.

Let your assistant do the heavy lifting
Start with Windows 10 Pro for your V330, which includes your own personal assistant, Cortana. With an Intel® Core™ processor, you'll get powerful performance and speed. Plus, you’ll never have to hunt for files or photos or meetings again – let Cortana do the work for you! Integrate Cortana with your calendar and you can even search by when and whom you worked on a file with, rather than having to remember file names.

Short summary description Lenovo IdeaPad V330 Intel® Core™ i5 i5-8250U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey:
This short summary of the Lenovo IdeaPad V330 Intel® Core™ i5 i5-8250U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad V330, Intel® Core™ i5, 1.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo IdeaPad V330 Intel® Core™ i5 i5-8250U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey:
This is an auto-generated long summary of Lenovo IdeaPad V330 Intel® Core™ i5 i5-8250U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey based on the first three specs of the first five spec groups.

Lenovo IdeaPad V330. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro. Product colour: Grey

Design
Colour name
Iron Grey
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Housing material
Acrylonitrile butadiene styrene (ABS)
Intel® vPro™ Platform Eligibility
No
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Screen shape
Flat
Display brightness
220 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
8th gen Intel® Core™ i5
Processor model *
i5-8250U
Processor cores
4
Processor threads
8
Processor boost frequency
3.4 GHz
Processor frequency *
1.6 GHz
System bus rate
4 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake R
Bus type
OPI
Stepping
Y0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
1.8 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
On-board + SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
20 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
SSD form factor
M.2
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® UHD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5917
Audio
Audio system
Dolby Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in subwoofer
No
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera signal format
720p
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Charging port type
DC-in jack
USB Sleep-and-Charge
Yes
Ports & interfaces
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Keyboard language
UK English
Numeric keypad *
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Pre-installed software
Lenovo Companion, Lenovo Setting
Trial software
McAfee LiveSafe
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR3LA
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
124967
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
2
Battery capacity *
30 Wh
Battery life (max)
6 h
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
375 mm
Depth
253 mm
Height
22.3 mm
Weight *
2.05 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
3D
No
Maximum internal memory (64-bit)
20 GB
Source Testseek summary Average rating
Reviews
Updated:
2018-04-12 09:45:35
Uk has collected 25 expert reviews for Lenovo IdeaPad V330 Intel® Core™ i5 i5-8250U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
techradar.com
Updated:
2018-06-05 03:32:54
The Lenovo V Series are laptops for those who want the latest technology, but can't stretch to an Ultrabook or 2-in-1 equivalent design. The low cost and high spec approach has been highly popular before, can it be so again?Today, we'll be taking a look a...
Good Decent 8th-gen processor, Thunderbolt as standard, Some useful expansion options...
Bad Poor screen, Slow hard drive, Limited battery life...
Bottom line There is a fine computer hidden inside the V330 that Lenovo decided shouldn't compete with other more expensive devices in the catalogue. Therefore it was stymied with a poor display and 500GB of spinning rust, to avoid it shining any brighter.With a bett...
60%
laptopmedia.com
Updated:
2018-04-12 09:45:35
Despite the Full HD resolution of its screen, the TN panel behind it may very well prove to be a major drawback (read the Display quality part of our review for more information). Nonetheless, there are a lot of “business devices” with similar specificati...
Good A cool device in terms of thermal management, suitable for extended work periods, Blazingly fast SSD support, Fingerprint reader, PWM-adjustment is not aggressive...
Bad Budget quality Full HD display, Mediocre battery life for a low-voltage device, Lack of a keyboard backlight...
Bottom line With the population of the business laptop market increasing faster than that of India, the Lenovo V330 had to perform really well to catch the eye. Although this didn't really happen, there are some areas, in which it performed better than the competitio...
0%
notebookcheck.net
Updated:
2018-05-12 04:47:48
Ultrabay reloaded. The 15.6-incher from Lenovo features a Kaby Lake processor, an SSD and 8 GB of (dual-channel) RAM. Windows 10 Pro serves as the OS. The battery life fails to impress. However, one can put a secondary battery inside the device...
Good Full HD screen, SSD, unoccupied SATA slot, quiet operation, no overheating, two USB Type-C ports, battery of the notebook can be charged via a USB Type-C port...
Bad dim display with poor contrast and viewing angles, average battery life at best, one-year warranty...
Bottom line The Full HD screen fails to impress. Here Lenovo uses a dim panel with poor viewing angles and contrast. We expected to see a better display from a work-oriented device such as the Lenovo V330-15IKB.The keyboard of the laptop has left a positive impressio...
80%
windowscentral.com
Updated:
2019-11-16 19:24:21
Lenovo makes a lot of business laptops under its ThinkPad lineup, ranging from cost-effective to high-end, expensive models. Still, some people prefer something cheaper, which is where the V-series comes in. The V330, which I have here for review from L...
Good Lots of ports, Webcam shutter, User upgradeable, Allday battery life, Fingerprint reader...
Bad Terrible touchpad, Spotty performance, Washed out display...
Bottom line Compared to some other mobile workstations in the same arena, the ThinkPad P1 has a lot to offer and has a price that remains competitive (if high). You can get specialized hardware and a ton of ISV certifications, the 4K touch display is absolutely gorge...
70%
Laptopmag.com
Updated:
2019-11-16 19:24:22
The Lenovo V330 looks like a premium laptop, feels good to type on and is armed with a powerful 8th Gen Core i5 processor, but that doesn't make up for everything wrong with it. Despite being a business laptop, the V330 will not get you through a workday...
Good Sleek design, Comfortable keyboard, Solid performance...
Bad Chassis flexes, Poor display, Short battery life, Slow hard drive...
Bottom line The Lenovo V330 has solid performance packed in a sleek design, but its short battery life, dull display and slow hard drive weigh it down...
50%
Country Distributor
United Kingdom 2 distributor(s)