location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad 320 Intel® Pentium® N4200 Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
300
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
320
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80XR0083UK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0603784335834 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10382
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:23:14
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo IdeaPad 320 Intel® Pentium® N4200 Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home 64-bit
  • - Intel Pentium N4200 (1.1GHz)
  • - 15.6" HD 1366 x 768
  • - 4GB DDR3L-SDRAM & 1000GB HDD
Long product name Lenovo IdeaPad 320 Intel® Pentium® N4200 Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black :
The long product name of Lenovo IdeaPad 320 Intel® Pentium® N4200 Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Pentium N4200 (1.1GHz), 4GB DDR3L-SDRAM, 1000GB HDD, 15.6" HD 1366 x 768, Intel HD Graphics 505, Bluetooth, WLAN, LAN, Windows 10 Home 64-bit
More>>>
Lenovo IdeaPad 320 Intel® Pentium® N4200 Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black:
The official description of Lenovo IdeaPad 320 Intel® Pentium® N4200 Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Life Just Got Easier.
Everything about the Ideapad 320 is designed to simplify your life. It will handle any task with ease, thanks to powerful processing and discrete graphics options. Preloaded with Windows 10 Home, you'll have the personal assistance of Cortana, designed to help open apps and answer your questions — whether typed or spoken. From the new streamlined design to a cleaner desktop interface, you'll enjoy the simplicity that Ideapad 320 offers. The biggest challenge you'll face is choosing your perfect color.

Short summary description Lenovo IdeaPad 320 Intel® Pentium® N4200 Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This short summary of the Lenovo IdeaPad 320 Intel® Pentium® N4200 Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad 320, Intel® Pentium®, 1.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description Lenovo IdeaPad 320 Intel® Pentium® N4200 Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This is an auto-generated long summary of Lenovo IdeaPad 320 Intel® Pentium® N4200 Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black based on the first three specs of the first five spec groups.

Lenovo IdeaPad 320. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N4200, Processor frequency: 1.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 505. Operating system installed: Windows 10 Home. Product colour: Black

Performance You Can Count On
Performance You Can Count On

Performance You Can Count On Up to Intel® Pentium® Quad Core N4200 processing, plus up to 8 GB DDR3L memory, guarantee responsive and reliable performance. Durability Down to the Finish We redesigned the IdeaPad 320 with a sleek unibody chassis and added uniquely playful tone-on-tone color options: Platinum Grey, Onyx Black, Blizzard White, Denim Blue, Plum Purple, and Coral Red. Better yet, the IdeaPad 320 is designed to keep up with you. We treated it with a special protective finish to guard against wear and tear, and added rubber detailing on the bottom cover to maximize ventilation and extend product life.

Advanced Graphics Power With AMD Radeon
Advanced Graphics Power With AMD Radeon

Advanced Graphics Power With AMD Radeon The IdeaPad 320 offers a range of graphics options, including an AMD Radeon™ 530 graphics card. Discrete graphics cards rely on their own processing power, so you'll experience smoother graphics, less screen tearing and better gaming performance without compromising overall speed and responsiveness. Whether you're playing a game or creating or editing content, you'll enjoy crisp visuals. Brilliant Resolution The IdeaPad 320 offers up to Full High Definition resolution, and features anti-glare technology. You'll enjoy true visual clarity when you watch movies, browse the web, and more.

Streamline Your Day With Windows 10
Streamline Your Day With Windows 10

Streamline Your Day With Windows 10 The IdeaPad 320 brings you Windows 10 Home, featuring a host of exciting new features. Want to find a local Indian restaurant, or need gift suggestions? Ask Cortana — your very own digital personal assistant. Cortana works with more than a thousand apps and services to ensure you'll always have the answers you need. Best of all, it works across all your Windows 10 devices to keep you organized.

Keep it Simple With Lenovo App Explorer
Keep it Simple With Lenovo App Explorer

Keep it Simple With Lenovo App Explorer With Lenovo App Explorer, choose only the apps you want. It's a straightforward and secure way to personalize your computer, and an essential part of Lenovo's commitment to cleaner, safer PCs. Redesigned Touchpad, for Improved Responsiveness We redesigned the touchpad on the IdeaPad 320, for a better user experience with multifinger gestures. Touch, click and zoom — you'll feel the difference.

Audio Clarity at any Volume
Audio Clarity at any Volume

Audio Clarity at any Volume Featuring Dolby Audio-optimized speakers, the IdeaPad 320 delivers crystal-clear audio with minimal distortion at any volume. Stream your favorite playlist or video chat with family — you'll hear every detail.

Design
Colour name
Onyx black
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
200 cd/m²
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
N4200
Processor cores
4
Processor threads
4
Processor boost frequency
2.5 GHz
Processor frequency *
1.1 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
BGA 1296
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Pentium Processor N4000 Series for Mobile
Processor codename
Apollo Lake
Thermal Design Power (TDP)
6 W
Scenario Design Power (SDP)
4 W
Tjunction
105 °C
Maximum number of PCI Express lanes
6
PCI Express slots version
2.0
PCI Express configurations
1x2, 1x2+2x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA III
HDD size
2.5"
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card memory
2 GB
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 505
On-board graphics card base frequency
200 MHz
On-board graphics card burst frequency
750 MHz
Maximum on-board graphics card memory
8 GB
Number of execution units
18
On-board graphics card ID
0x5A84
Audio
Audio system
Dolby Audio
Number of built-in speakers
2
Speaker power
1.5 W
Built-in microphone
Yes
Camera
Front camera
Yes
Auto focus
No
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Antenna type
1x1
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Combo headphone/mic port
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Software
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
24 x 31 mm
CPU configuration (max)
1
Embedded options available
No
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Secure Boot
Yes
Intel Smart Connect Technology version
0.00
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
0.00
Intel Secure Boot Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
95592
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery life (max)
6 h
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Trusted Platform Module (TPM)
No
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Sustainability
Sustainability certificates
RoHS, EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
378 mm
Depth
260 mm
Height
22.9 mm
Weight *
2.2 kg
Packaging content
Manual
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
8 GB
Source Testseek summary Average rating
Reviews
Updated:
2018-04-04 05:39:44
Uk has collected 65 expert reviews for Lenovo IdeaPad 320 Laptop 39.6 cm (15.6") HD Intel® Pentium® N4200 4 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
expertreviews.co.uk
Updated:
2018-04-04 05:39:44
Below, we've listed our top picks of the exhaustive list of laptop deals in January 2018, to save you the hassle of digging through the list yourself. Stay tuned for more too: this page is regularly being updated as and when we spot more excellent laptop...
0%
notebookcheck.net
Updated:
2018-04-04 05:39:44
The familiar problems remain. The 15.6-inch device from Lenovo has been given a good performance upgrade. The new quad-core processor is fast and works well together with the dedicated graphics card. But the biggest headache remains - the ThinkPad's low-q...
Good fast 4-core processor, matte display, 1080p resolution, comfortable touchpad, good SSD, Nvidia GeForce MX150 with 2 GB of VRAM, AC Wi-Fi...
Bad dark, low-contrast display with bad viewing-angles, no keyboard backlighting, no maintenance hatch, average battery runtimes, light GPU throttling under load...
80%
notebookcheck.net
Updated:
2018-04-04 05:39:44
Disappointing Screen. Lenovo's 15.6-inch device offers a powerful Kaby Lake processor, a dedicated graphics card and an SSD. The built-in screen proves to be a 100% blunder on Lenovo's part. The battery life will not take anyone's breath away either...
Good mate screen, Full-HD resolution, solid state drive, USB Type-C, quiet operation, wireless AC...
Bad Dunkler, kontrastarmer, blickwinkelinstabiler Bildschirm, Keine Tastenbeleuchtung, Keine Wartungsklappe, Durchschnittliche Akkulaufzeiten, dim screen with poor contrast and viewing angles, no keyboard back-light, non-removable back cover, average batte...
Bottom line With the IdeaPad 320-15IKB, Lenovo delivers a 15.6-inch all-rounder. The Kaby Lake processor provides all the necessary computational power. The dedicated graphics chip makes it possible to run a wide array of computer games. However, one must show some r...
79%
computershopper.com
Updated:
2018-04-04 05:39:44
Pleased to meet you, Joe Consumer. We see you and your wife, Sunday Circular, have wandered into Best Buy in search of a laptop under $500. You'll find many such machines here. There are notebooks with 4GB of RAM. These over here have 500GB hard drives. A...
Good Sunny, colorful screen, Built-in optical drive, USB-C port...
Bad Low screen resolution, No SSD, Awkward keyboard layout...
Bottom line Lenovo and Best Buy team for a $479 desktop replacement that's faster in our benchmark tests than it feels subjectively, but these days it's hard to accept a 1,366x768 display and no solid-state drive. Read More...
60%
lifewire.com
Updated:
2019-11-14 09:20:21
LifewireBeautiful unibody designLight and thinGreat keyboardPoor battery lifeNo HD displaySluggish performanceThe Lenovo Ideapad 320 is a low-end budget laptop that looks and feels like a much more expensive machine. Unfortunately, it perfor...
Bottom line Looks aren't everything — this budget laptop is stylish but extremely limited in its basic configuration.Unless you only need a laptop for email and web browsing, you'll want to invest in a more high-end configuration of the Ideapad 320 that'll give you a...
31%
notebookcheck.net
Updated:
2019-11-14 09:20:21
Almost free. In a world of smartphones and tablets we may often wonder whether we actually still need a notebook. Lenovo's answer to that question is the IdeaPad 320. It is available for an impressively low $300 and is supposed to support web-browsing and...
Good slim and light case, Full HD and SSD in this price range, decent battery runtimes, passive cooling...
Bad rattling touchpad, weak display brightness, blue cast ex-works, bad speakers, performance below expectations...
Bottom line The Lenovo IdeaPad 320. Test unit provided by notebooksbilliger.de$300 for a 15-inch Windows notebook. That's quite something. Lenovo has given its affordable IdeaPad 320 only the most necessary components and wrapped them in a slim and light case. The in...
77%
Country Distributor
United Kingdom 1 distributor(s)