location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Yoga 720 Intel® Core™ i7 i7-7700HQ Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Platinum, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Yoga
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
700
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
720
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80X70030RK
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20770
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 17:04:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Yoga 720 Intel® Core™ i7 i7-7700HQ Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Platinum, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Folder) Platinum, Silver
  • - Intel® Core™ i7 i7-7700HQ 2.8 GHz
  • - Touchscreen 39.6 cm (15.6") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 8 GB DDR4-SDRAM 2133 MHz
  • - 256 GB SSD
  • - NVIDIA® GeForce® GTX 1050 4 GB Intel® HD Graphics 630
  • - Bluetooth 4.1
  • - Lithium Polymer (LiPo) 72 Wh 135 W
  • - Windows 10 Home 64-bit
Long product name Lenovo Yoga 720 Intel® Core™ i7 i7-7700HQ Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Platinum, Silver :
The long product name of Lenovo Yoga 720 Intel® Core™ i7 i7-7700HQ Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Platinum, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-7700HQ (2.80 GHz), 8GB RAM, 256GB SSD, NVIDIA GeForce GTX 1050 2GB, 15.6" (1920 x 1080), Bluetooth, WLAN, Windows 10 Home
More>>>
Lenovo Yoga 720 Intel® Core™ i7 i7-7700HQ Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Platinum, Silver:
The official description of Lenovo Yoga 720 Intel® Core™ i7 i7-7700HQ Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Platinum, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Productivity That Never Slows Down

The Yoga 720 delivers unprecedented power for a 15" convertible. Featuring the latest Intel processors and up to 256 GB PCIe SSD storage, you’ll enjoy lightning-fast boot-ups and transfer times. And with up to 8 GB memory onboard and max 16 GB, you’ll be able to use more apps, larger programs and bigger files without being slowed down. Up to 7th Gen Intel® Core™ i7 processor offers dynamic productivity and lightning-fast responsiveness.

Make Life Easier with Windows 10 Home

Combining the best of Windows with brand new features, Windows 10 Home is designed to streamline your life. Need a restaurant suggestion? Ask our digital assistant Cortana—we’ve got you covered.

Next-Generation Graphics

The Yoga 720 delivers stunning visuals, thanks to a cutting-edge NVIDIA® GeForce GTX 1050M discrete graphics card. Render multiple videos, play advanced games, edit photos—or do all three at once. You'll never miss a beat.

Standout Style & Flexibility

Available in Iron Grey, the Yoga 720’s sleek aluminum design is sure to turn heads. At only 0.75" (19 mm) thick, it’s a perfect complement to an active lifestyle. And it’s more than just a traditional laptop: The Yoga 720’s 360-degree hinge means you’ll be able to fluidly transition it into tablet mode for reading on the go, tent mode for streaming videos, and more. With this much flexibility, you’re sure to find different—and better—ways to work and play.

Brilliant Clarity of Up to Full HD

Enjoy vibrant color and detail with up to a Full Ultra High Definition screen, edged on three sides with razor thin bezels that maximize your viewing experience. You’ll be able to watch movies and video chat with a clarity that will make it feel like you’re really there.

Get Creative with Optional Lenovo Active Pen

Sketch a portrait for your next gift, or send notes on a friend’s short story, with the optional Lenovo Active Pen (sold separately). Pin-point accuracy, palm-rejection technology, and astonishing pressure sensitivity provide a natural, intuitive pen experience. It’ll remind you how creative you already are.

Stay in Touch with Crystal-Clear Audio

Energize a room with your favorite playlist, or stay perfectly tuned on a conference call. JBL speakers with Dolby® Audio™ Premium dynamically adjust your sound to deliver enhanced bass and volume without distortion. You’ll be able to count on rich, immersive audio.

Versatile Connectivity with Thunderbolt & USB Ports

The Yoga 720 features two Type-C USB ports, one of which offers revolutionary Thunderbolt™ 3 support, delivering lightning-fast connectivity and convenience—whether you’re charging, transferring files or want to connect your screen to a larger display.

Streamlined Fingerprint Security

Streamline your day with the Yoga 720’s fingerprint reader, which safely and securely makes passwords an inconvenience of the past. And with the support of Windows Hello, you’ll be able to make secure purchases at participating retailers with one touch of your finger.

Short summary description Lenovo Yoga 720 Intel® Core™ i7 i7-7700HQ Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Platinum, Silver:
This short summary of the Lenovo Yoga 720 Intel® Core™ i7 i7-7700HQ Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Platinum, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Yoga 720, Intel® Core™ i7, 2.8 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo Yoga 720 Intel® Core™ i7 i7-7700HQ Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Platinum, Silver:
This is an auto-generated long summary of Lenovo Yoga 720 Intel® Core™ i7 i7-7700HQ Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Platinum, Silver based on the first three specs of the first five spec groups.

Lenovo Yoga 720. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Platinum, Silver

Design
Product type *
Hybrid (2-in-1)
Product colour *
Platinum, Silver
Form factor *
Convertible (Folder)
Housing material
Aluminium
Display
Touchscreen type
Capacitive
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Touch technology
Multi-touch
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7700HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.8 GHz
Processor frequency *
2.8 GHz
System bus rate
8 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-7700 Mobile Series
Processor codename
Kaby Lake
Bus type
DMI3
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 1x8, 2x4, 2x8
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
On-board + SO-DIMM
Memory slots
1x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 1050
Discrete graphics card memory
4 GB
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x591B
Audio
Audio system
Dolby Audio
Number of built-in speakers
2
Speakers manufacturer
JBL
Speaker power
2.5 W
Built-in microphone
Yes
Audio decoders
Dolby Audio Premium
Camera
Front camera
Yes
Front camera resolution (numeric)
1 MP
Front camera signal format
720p
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
DVI port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel® HM175
Performance
Ambient light sensor
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
97185
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
6
Battery capacity *
72 Wh
Power
AC adapter power
135 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Fingerprint reader
Yes
Trusted Platform Module (TPM)
No
Password protection
Yes
Password protection type
HDD, Power on, SSD, Supervisor
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
364 mm
Depth
242 mm
Height
19.9 mm
Weight *
2 kg
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
Source Testseek summary Average rating
Reviews
Updated:
2018-01-26 01:54:22
Uk has collected 46 expert reviews for Lenovo Yoga 720 Intel® Core™ i7 i7-7700HQ Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Platinum, Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
gizmodo.co.uk
Updated:
2018-01-26 01:54:22
Thanks to Lenovo's expertise in making 2-in-1 laptops, which let you use it as a laptop or a thick tablet, you can now get a relatively inexpensive machine that doesn't make you feel like you picked your computer up from the prize counter at Chuck E. Chee...
0%
pcworld.co.nz
Updated:
2018-01-26 01:54:22
The Lenovo Yoga 720 may look like a mainstream laptop, but underneath its mild-mannered exterior is a secret power: discrete Nvidia GTX 1050 graphics. It's not a super- power—you can find gaming laptops with more powerful GPUs. Stuffing a discrete GPU int...
Bottom line If there's anything threatening mainstream-plus laptops like Lenovo's Yoga 720, it's the new generation of ultrabooks with Nvidia's discrete GPUs and Max-Q technology. Max-Q laptops are supposed to give you the sweetest spot: gaming-ready graphics in thin...
0%
goodgearguide.com.au
Updated:
2018-01-26 01:54:22
The Lenovo Yoga 720 may look like a mainstream laptop, but underneath its mild-mannered exterior is a secret power: discrete Nvidia GTX 1050 graphics. It's not a super- power—you can find gaming laptops with more powerful GPUs. Stuffing a discrete GPU int...
Bottom line If there's anything threatening mainstream-plus laptops like Lenovo's Yoga 720, it's the new generation of ultrabooks with Nvidia's discrete GPUs and Max-Q technology. Max-Q laptops are supposed to give you the sweetest spot: gaming-ready graphics in thin...
0%
techradar.com
Updated:
2018-01-26 01:54:22
Like the 13-inch model we reviewed a month ago, the 15.6-inch Lenovo Yoga 720 is a solid contribution to the 2-in-1 laptop space. It feels every bit as comfortable as a tablet as it does as a laptop, only this time it's a bit heavier than before, weighing...
Good Unparalleled 2-in-1 performance, Competitive battery life, Snappy trackpad and keyboard, Sturdy hinge...
Bad No USB-C charging, No HDMI or SD card slot, Down-firing speakers...
Bottom line You may think 15 inches is too big for a hybrid, but the Lenovo Yoga 720 be the laptop to convince you otherwise. Not too heavy or too massive in its dimensions, this laptop is well-rounded notwithstanding a few minor gripes. If your aim is to get the mos...
90%
thunderbaylive.com
Updated:
2018-01-26 01:54:22
Lisa Gade compares three 15” Windows convertibles with 360 degree hinges and digital pen: the 2017 Samsung Notebook 9 Pro, HP Spectre x360 and Lenovo Yoga 720. All three have Intel Core i7 kaby Lake 7th generation CPUs, dedicated graphics, full HD or high...
0%
Digitaltrends.com
Updated:
2018-01-26 01:54:22
The Windows 10 2-in-1 market is full of excellent options, ranging from detachable tablets that are incredibly thin and light, to 360-degree convertibles that function, as well as standard clamshell notebooks as they do as pen-enabled tablets. Display siz...
Good Excellent processor performance, GTX 1050 provides for decent gaming at 1080P, Good keyboard and touchpad, Solid design and build quality, Affordable for its hardware...
Bad Mediocre display, Below-average battery life with Full HD display, Fan gets loud as CPU and GPU heat up...
Bottom line No. The Lenovo Yoga 720 15 is likely the best-performing Windows 10 2-in-1 around right now, and if you need pure performance then it's a great choice. But that assumes you're okay with a mediocre Full HD display and modest battery life, and that you're w...
70%
pcauthority.com.au
Updated:
2018-02-06 04:18:17
Lenovo's Yoga lineup has always been about versatility. These 2-in-1 laptop/tablet hybrids are seriously portable, but they've typically been a little underperforming compared to their clamshell counterparts. This year's Yoga 720 defies those ingrained pr...
Bottom line Let's get down to pricing. Both Yoga 720s ship with a hefty premium, with Lenovo remaining tight-lipped about higher configurations' prices, but expect to see the 15in model with all the bells and whistles to retail for nearly two grand. That's not cheap...
0%
expertreviews.co.uk
Updated:
2019-11-14 11:41:32
READ NEXT: Best laptops 2018Before diving into the models themselves, it’s important to get your head around the various laptop categories – and the distinctions between them. There are actually five lines now, and each one is different.For starters, ther...
0%
slashgear.com
Updated:
2018-01-26 01:54:22
This year has brought one of the most beautiful and capable Lenovo YOGA laptops we've seen so far: the YOGA 720. This laptop — the 15″ version, in this case — sports a sleek all-metal body alongside an Ultra HD glossy display, powerful graphics, and an ex...
Good Premium metal design, Excellent touchscreen display and keyboard, Fingerprint sensor + Windows Hello support, Good battery life, USB-C, Great hardware options...
Bad Too heavy to comfortably carry, Gets smudged easily, No SD or HDMI ports...
Bottom line To put it simply, I really like the YOGA 720. Though it does have its downsides — the lack of SD card slot being the most annoying for me — they're not unusual compromises and they're increasingly found on other similar laptops.What the YOGA 720 does offe...
70%
techaeris.com
Updated:
2018-01-26 01:54:22
I feel like it was just a few months ago that I reviewed the Lenovo Yoga 710, a laptop that I thoroughly enjoyed using during the review period I had it. Now, Lenovo is back with the Lenovo Yoga 720 and this machine is ever so slightly better than the out...
Good Amazing build quality and materials, Brilliant and crisp display, JBL speakers are among the best on a laptop, Versatility with the Yoga modes, Windows 10 is still really great, NVIDIA graphics on some models, Powers through apps like Photoshop and Premie...
Bad Slightly heavier than other laptops, McAfee, please just stop bundling this in with laptops, Down firing speakers, Display could be brighter...
Bottom line We've reviewed a lot of Lenovo laptops and they continue to make improvements every year. The Lenovo Yoga 720 is a worthy choice if you're wanting a premium built laptop with great performance, a good screen and great user expereince. It is a bit heavy in...
93%
pcworld.com_techhive.com
Updated:
2018-01-26 01:54:22
The Lenovo Yoga 720 may look like a mainstream laptop, but underneath its mild-mannered exterior is a secret power: discrete Nvidia GTX 1050 graphics. It's not a super- power—you can find gaming laptops with more powerful GPUs. Stuffing a discrete GPU int...
Good Discrete Nvidia GTX 1050 GPU gives a mainstream laptop some gaming chops, Crisp 1920x1080 display on review unit, plus 4K option...
Bad Heavy: The laptop is 4.5-plus pounds, the AC adapter is 1.25 pounds, The fan noise can be distracting, The smooth surfaces on the keys and trackpad can be slippery...
Bottom line If there's anything threatening mainstream-plus laptops like Lenovo's Yoga 720, it's the new generation of ultrabooks with Nvidia's discrete GPUs and Max-Q technology. Max-Q laptops are supposed to give you the sweetest spot: gaming-ready graphics in thin...
80%
gottabemobile.com
Updated:
2018-01-26 01:54:22
By now, everyone is familiar with Windows 10 2-in-1s that can transform from a notebook to a tablet in seconds. Glance at the Lenovo Yoga 720 15-inch and you might think that it's the same as all those other convertibles. Don't be fooled, though. It can r...
Good Premium Feel, Great Keyboard, Can Handle Games, Vibrant HD Display, Thunderbolt 3 Port...
Bad Thick for a Tablet, Modest Battery Life, Heavy, The Lenovo Yoga 720 15-Inch is a solid Windows 2-in-1 that you really can game on...
Bottom line The Lenovo Yoga 720 15-inch Windows 2-in-1 does exactly what Lenovo made it to do. Buyers get a tablet, notebook and modest gaming experience all in one attractive package. For an asking price of $949, that's a lot.Is it perfect for each of those activiti...
80%
Laptopmag.com
Updated:
2018-01-26 01:54:22
It's not easy to find a laptop with the flexibility of a 2-in-1, strong discrete graphics and an affordable price. But the 15-inch Lenovo Yoga 720 ($999.99 to start, $1,199.99 as tested) is a convertible that delivers just that. It packs a fast Intel Core...
Good Sharp, vivid display, Balanced audio, Strong productivity and graphics performance, Long battery life...
Bad A bit heavier than other 2-in-1s, Plain design...
Bottom line The Lenovo Yoga 720 is a powerful convertible, thanks to its Nvidia GeForce GTX GPU and Core i7 CPU, and it has longer battery life than its competitors...
90%
notebookcheck.net
Updated:
2018-01-26 01:54:22
Convertible Powerhouse. The Lenovo Yoga line has long been the leader in the 2-in-1 notebook market. With the redesigned Yoga 720, the Chinese manufacturer looks to expand that dominance. Can the 15-inch model be flexible enough for consumers, or will it...
Good solid, well-built chassis, great keyboard, uniform colors, great maintenance/upgrade options, pressure-sensitive pen support wth Windows Ink, exceptional GPU performance, pleasing speakers...
Bad middling port selection, screen not suitable for outdoor use, CPU throttles under load, heavy and big to use as a tablet...
82%
computershopper.com
Updated:
2018-01-26 01:54:22
Lenovo's new desktop replacement notebook packs the same Intel Core i7-7700HQ quad-core CPU as its Legion Y520 gaming rig, so it has plenty of power to chew through everyday applications. Nvidia GeForce GTX 1050 graphics let the system play the latest gam...
Good Lively performance, even for 1080p gaming, Good battery life...
Bad Bulky and heavy in tablet mode, Ugly keyboard layout, External monitor requires adapter, Runs hot...
Bottom line Lenovo answers a highly specific need—an oversized 2-in-1 with enough graphics gumption for gaming—with the affordable 15.6-inch Yoga 720, but we have a couple of nits to pick. Read More...
70%
gizmodo.com
Updated:
2019-11-14 11:41:33
Thanks to Lenovos expertise in making 2-in-1 laptops, which let you use it as a laptop or a thick tablet, you can now get a relatively inexpensive machine that doesnt make you feel like you picked your computer up from the prize counter at Chuck E. Chee...
Good It performs nearly on par with laptops that command twice the price...
Bad The keyboard is lame, But the cheapest Yoga 720 is still a dang fine machine! On WebXPRT 2015, a nice synthetic benchmark that tests how well a computer browses the web, and how deftly it processes images and spreadsheets, the Yoga 720 pulled a score of 4...
0%