location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo V510-15IKB Intel® Core™ i3 i3-6006U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V510-15IKB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80WQ0052MB
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42763
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:14:18
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo V510-15IKB Intel® Core™ i3 i3-6006U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i3 i3-6006U 2 GHz
  • - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR4-SDRAM 2133 MHz
  • - 128 GB SSD DVD±RW
  • - Intel® HD Graphics 520
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.1
  • - Lithium-Ion (Li-Ion) 32 Wh 6 h 45 W
  • - Windows 10 Pro 64-bit
Warranty: 1-year, Depot
Long product name Lenovo V510-15IKB Intel® Core™ i3 i3-6006U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black :
The long product name of Lenovo V510-15IKB Intel® Core™ i3 i3-6006U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-6006U (3M Cache, 2GHz), 4GB DDR4 2133MHz, 128GB SSD, 15.6" LED HD (1366x768), Intel HD Graphics 520, DVD±RW, Gigabit Ethernet, Wi-Fi 802.11 ac, Bluetooth 4.1, Windows 10 Pro 64-bit
More>>>
Lenovo V510-15IKB Intel® Core™ i3 i3-6006U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
The official description of Lenovo V510-15IKB Intel® Core™ i3 i3-6006U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Do Great Things With Windows 10 Pro
Combining the best of Windows you already know, Windows 10 has many great improvements you’ll love. From fast start-ups to the expanded Start menu, and an all-new browser, to Cortana—your very own digital personal assistant. Now, even across multiple devices, you can get more things done, more quickly, more smoothly.

Long-Lasting Durability
The Lenovo V510 laptop is extremely durable. The hinges are made from a zinc alloy, with surfacing plate finish for a premium touch and feel. Hinges are designed to endure at least 30,000 times of opening and closing—that means if you own your laptop for five years, hinges would open and close more than 16 times a day.

180-Degree Design
The hinges on the V510 accomodate 180-degree flexibility, so you can lay the screen flat on any surface—perfect for sharing your display, as well as for comfort and convenience when working on the go.

Unique Keyboard Design
The keyboard on the V510 features a one-piece design, which reduces the potential build-up of dust and dirt around the edges of the keys and underneath the keyboard. With the absence of gaps between keys, debris can't get in to degrade system performance. This unique design feature adds to the laptop durability.

Flexible Configuration
With the V510, you can choose between an integrated optical drive and an additional battery life. The Ultrabay design lets you decide what features better suit your business. The dual battery feature enables up to 12 hours of total battery life, which is perfect for travel and portability.

Connect & Charge Anywhere
With two full-sized USB 3.0 ports and two USB 2.0 ports—one always powered on that provides power even when your laptop is turned off—you'll have power wherever you go.

Powerful Storage Options
Choose between a high-capacity HDD, an ultrafast SSD, or a hybrid combination that includes both. You'll be amazed at how quickly apps and files open, improving performance significantly compared to your old laptop.

15.6" FHD Display With IPS
Computer work is easy on the eyes with the wide-screen 15.6-inch FHD display. Plus, in-plane switching (IPS) allows for nearly 180-degrees of wide-angle viewing—perfect for sharing presentations on your screen.

Powerful Graphics Performance
The V510 includes includes optional discrete graphics or optional Intel® Iris™ graphics. With the latter, performance steps up by 56 percent when editing photos and videos as compared to the integrated graphics.

Enhanced Security
Protect your data with integrated Trusted Platform Module (TPM). This firmware works in conjunction with Windows 10 Pro with Bitlocker to enable tamper-resistant encryption for passwords.

Fingerprint Reader
The optional fingerprint reader works with Windows 10 Pro for faster, more secure login.

Short summary description Lenovo V510-15IKB Intel® Core™ i3 i3-6006U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This short summary of the Lenovo V510-15IKB Intel® Core™ i3 i3-6006U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo V510-15IKB, Intel® Core™ i3, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Lenovo V510-15IKB Intel® Core™ i3 i3-6006U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This is an auto-generated long summary of Lenovo V510-15IKB Intel® Core™ i3 i3-6006U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black based on the first three specs of the first five spec groups.

Lenovo V510-15IKB. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6006U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Housing material
Acrylonitrile butadiene styrene (ABS), Plastic, Polycarbonate (PC)
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
220 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
6th gen Intel® Core™ i3
Processor model *
i3-6006U
Processor cores
2
Processor threads
4
Processor frequency *
2 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-6000 Mobile Processor Series
Processor codename
Skylake
Bus type
OPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
On-board + SO-DIMM
Memory slots
1x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
128 GB
SSD form factor
M.2
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 520
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
900 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Audio
Number of built-in speakers
2
Speaker power
1.5 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
1 MP
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard
Windows keys
Yes
Software
Operating system architecture
64-bit
Trial software
McAfee LiveSafe
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SSSR2UW
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
91157
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
32 Wh
Battery life (max)
6 h
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
380 mm
Depth
262 mm
Height
22.9 mm
Weight *
2 kg
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
16 GB
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2018-03-28 06:27:43
Uk has collected 14 expert reviews for Lenovo V510-15IKB Intel® Core™ i3 i3-6006U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
notebookcheck.net
Updated:
2018-03-28 06:27:43
Without stamina. With the V510-15IKB, Lenovo offers a quiet 15.6-inch device for work. It is well equipped: Among others, it comes with a Kaby Lake processor, an SSD, Windows 10 Pro, and an IPS display. However, the battery runtimes are disappointing...
Good matte IPS display, Full-HD resolution, fast M.2-SSD, free SATA slot, works quietly, does hardly get warmer...
Bad poor battery runtimes, only one year warranty...
Bottom line With the V510-15IKB, Lenovo offers a simple 15.6-inch business notebook. In terms of price, it ranges in below the Thinkpad E series. Its Kaby Lake Core i5 processor delivers enough performance for all usual fields of application. The computer does hardly...
81%
laptopmedia.com
Updated:
2018-03-28 06:27:43
We have another ridiculous Lenovo laptop in our office and we mean ridiculous in all the good ways. However, the V510 seems to be a rare Pokemon and can only be found in some parts of the world. Still, if the V510 happens to be available in your country...
Good Decent build, Fingerprint reader, Excellent value, IPS display, Supports M.2 SATA SSDs...
Bad Slightly below average battery runtime, Limited availability worldwide, The screen uses PWM from 0 to 99% brightness (the Health-Guard profile fixes that)...
Bottom line The Lenovo Ideapad V510 is a rare breed of budget laptops. It's hard to find in which department the laptop compromises, of course, given the price point of the product. It has similar but slightly better build quality compared to the Ideapad V110, for ex...
0%