location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad 510s Intel® Core™ i5 i5-7200U Laptop 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
500
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
510s
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80UV006JFR
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11418
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 22:33:01
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo IdeaPad 510s Intel® Core™ i5 i5-7200U Laptop 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laptop Clamshell Silver
  • - Intel® Core™ i5 i5-7200U 2.5 GHz
  • - 35.6 cm (14") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 4 GB DDR4-SDRAM 2133 MHz 1 x 4 GB
  • - 256 GB SSD
  • - Intel® HD Graphics 620
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium Polymer (LiPo) 45 Wh 6 h 65 W
  • - Windows 10 Home 64-bit
Long product name Lenovo IdeaPad 510s Intel® Core™ i5 i5-7200U Laptop 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver :
The long product name of Lenovo IdeaPad 510s Intel® Core™ i5 i5-7200U Laptop 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-7200U (3M Cache, 2.5GHz), 4GB DDR4, 256GB SSD, 14" LED HD (1366x768) IPS, Intel HD Graphics 620, Gigabit Ethernet, WLAN, Bluetooth 4.0, Windows 10 64-bit
More>>>
Lenovo IdeaPad 510s Intel® Core™ i5 i5-7200U Laptop 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:
The official description of Lenovo IdeaPad 510s Intel® Core™ i5 i5-7200U Laptop 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Thin and Light
Ultraportable yet very powerful, the Lenovo Ideapad 510S is perfect for those who like to work, game, or be entertained on the go. In fact, the Ideapad 510S weighs only 3.74 lbs (1.7 kg) and is only .76” (19.3 mm) thin- up to 20% thinner and 30% lighter than most laptops in its class.

Elegant Design
The Ideapad 510S has a look that shows off an impeccable attention to detail. The aluminum cover with nickel plated logo, aluminum palm rest, and diamond-cut touchpad lend an air of class you won’t find in just any laptop.

Work, Relax, and Play
The new standard for PC performance has arrived with Intel® 6th Gen Core™ processors. This blazing fast, feature-packed processor family with built-in security is ready to take your productivity, creativity, and entertainment to the next level. What’s more, by enabling the exciting Windows 10 features, 6th Gen Intel Core processors empower you to unleash your imagination and explore the possibilities.

Do Great Things
Combining the best of the Windows you already know, Windows 10 has many great improvements you’ll love: fast start-ups, the expanded Start menu, an all-new browser, and Cortana—your very own digital personal assistant. Now, even across multiple devices, you can get more things done, more quickly, more smoothly.

Graphics Options
Strike your own balance between cost and graphics power. For everyday PC use and rich, stunning visuals wherever you go, stick with the integrated Intel® HD graphics. But if you need serious gaming or creative muscle, go with the discrete, high-end AMD graphics option.

Pump up the Volume
Certified by Harman® Audio, the dual stereo speakers are designed to enhance your movie and music experience. So kick back, hit the play button and enjoy.

Maximize Your Viewing Pleasure
For truly vivid colors and nearly 180° of viewing angles, configure your Ideapad 510S with a 14" Full HD display with In-Plane Switching technology.

Super-Fast WiFi
At up to three times the speed of traditional WiFi, the Ideapad 510S's 802.11 a/c WiFi lets you browse the web, stream music/movies, and share things faster than ever.

Storage Options
With your choice of 1 TB HDD or 256 GB SSD storage you won't have to worry about where to put all your data, videos, music, and photos.

Extra Peace of Mind
Leaving your laptop unattended in a busy café could be an expensive call. Fortunately, the Ideapad 510S is compatible with Kensington MiniSaver cable locks (sold separately). These sturdy, easy-to-use locks enable you to quickly secure your device and prevent others from stealing it.

Short summary description Lenovo IdeaPad 510s Intel® Core™ i5 i5-7200U Laptop 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:
This short summary of the Lenovo IdeaPad 510s Intel® Core™ i5 i5-7200U Laptop 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad 510s, Intel® Core™ i5, 2.5 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 4 GB, 256 GB

Long summary description Lenovo IdeaPad 510s Intel® Core™ i5 i5-7200U Laptop 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:
This is an auto-generated long summary of Lenovo IdeaPad 510s Intel® Core™ i5 i5-7200U Laptop 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver based on the first three specs of the first five spec groups.

Lenovo IdeaPad 510s. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Silver

Design
Colour name
Silver
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Market positioning
Business
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Screen shape
Flat
Display brightness
220 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i5
Processor model *
i5-7200U
Processor cores
2
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
2.5 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.7 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
SATA III
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5916
Audio
Number of built-in speakers
2
Speakers manufacturer
Harman Kardon
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
1 MP
Front camera resolution
1280 x 720 pixels
Front camera signal format
720p
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
Ports & interfaces
SmartCard slot
No
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Full-size keyboard
No
Windows keys
Yes
Software
Operating system architecture
64-bit
Trial software
McAfee LiveSafe
Operating system installed *
Windows 10 Home
Bundled software
Lenovo Photo Master Lenovo SHAREit Lenovo REACHit
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR2ZU
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
95443
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
45 Wh
Battery life (max)
6 h
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
335.6 mm
Depth
235 mm
Height
19.3 mm
Weight *
1.7 kg
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
Source Testseek summary Average rating
Reviews
Updated:
2018-04-05 05:46:36
Uk has collected 19 expert reviews for Lenovo IdeaPad 510s Intel® Core™ i5 i5-7200U Laptop 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
trustedreviews.com
Updated:
2018-04-05 05:46:36
What is the Lenovo Ideapad 510S? The Lenovo 510S is a highly affordable, reasonably thin and light laptop that's available from just £450. With a smart, partially metal design and plenty of options for some powerful hardware, it's a clear step up from the...
Good Smart design with metal interior, Good quality screen, Decent performance and great battery life...
Bad Touchpad not quite up with the best, Heavy for a 14-inch laptop, Small SSD on Core i3 model...
Bottom line A great all-rounder of a laptop that sits in an ideal middle-ground between cheaper larger models and more premium thin and light Ultrabooks...
80%
gottabemobile.com
Updated:
2018-04-05 05:46:35
It would be understandable if you thought there weren't very many mid-range notebooks anymore. In the last two years, everyone's attention has focused elsewhere. For gaming and getting your hands on the latest Windows 10 features, the most expensive machi...
Bottom line The Lenovo IdeaPad 510S is the type of PC that doesn't get a lot of respect. It's clearly a machine borne out of compromise. We're all so anxious to spend lots of money on the next must-have notebook or 2-in-1 that looks cool and is so thin that we forget...
0%
slashgear.com
Updated:
2018-04-05 05:46:35
The spring semester is well underway, and perhaps you're realizing it's time for a new laptop. The market is full of general purpose laptops, the kind you can use for school, work, and fun and not feel like you're making a sacrifice in any of those catego...
Good Elegant design, Bright, clear display, Above-average audio quality, Lightweight...
Bad Small right SHIFT key may disrupt touch typists, No touchscreen option...
Bottom line The Lenovo IdeaPad 510S follows in the footsteps of many IdeaPad models before it, and yet it manages to stand out as a notable addition to the popular PC lineup. The metal design is a particularly welcomed premium feature, as is the Harman Audio, IPS LED...
80%
notebookcheck.net
Updated:
2018-04-05 05:46:36
Silver companion! Lenovo presents another 14-inch lightweight that is furnished with a ULV processor and Intel Iris graphics. Its attempt to mingle in the premium range is not completely successful. Our in-depth report reveals why Lenovo's subnotebook fai...
Good solid, high-quality casing, decent input devices, viewing angle stable IPS panel, low load power consumption, fast SSD, relatively noiseless even during full load, attractive price design, 24-month warranty...
Bad battery's capacity could be higher - enough space is available, performance of Intel's Iris Graphics 550 could be better, PWM detected, using fitting tools to open the device is recommended...
Bottom line Lenovo presents a throughout attractive subnotebook to the market with its IdeaPad 510S-14ISK. Its good price-performance offering should lure some buyers. The customer gets a 14-inch device in a stiff casing that houses decent input devices for 799 Euros...
84%
topnewreview.com
Updated:
2018-04-06 07:56:58
Lenovo has been quite busy recently upgrading its range of laptops. We've already reviewed the new Yoga 900S and the Ideapad 71 OS, both of which are excellent.In addition to these, Lenovo is also introducing the 500-series of laptops, designed for...
Bottom line A great all-round laptop at an even better price...
80%