location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad Miix 510 Intel® Core™ i3 128 GB 31 cm (12.2") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Miix
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
510
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80U10066US
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49199
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo IdeaPad Miix 510 Intel® Core™ i3 128 GB 31 cm (12.2") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Home Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Convertible (Detachable) Tablet PC Silver
  • - 31 cm (12.2") 1920 x 1200 pixels IPS
  • - Intel® Core™ i3 i3-6100U 2.3 GHz
  • - 128 GB SSD
  • - Single camera 5 MP Front camera 2 MP
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.0
  • - Lithium Polymer (LiPo) 39 Wh 7.5 h
  • - Windows 10 Home
Long product name Lenovo IdeaPad Miix 510 Intel® Core™ i3 128 GB 31 cm (12.2") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Home Silver :
The long product name of Lenovo IdeaPad Miix 510 Intel® Core™ i3 128 GB 31 cm (12.2") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Home Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

12.2" LED 1920 x 1200 Multi-Touch, Intel Core i3-6100U (2.3GHz), 4GB DDR4, Intel HD Graphics 520, 128GB SSD, WLAN 802.11 ac/a/b/g/n, Windows 10 Home 64-bit
More>>>
Lenovo IdeaPad Miix 510 Intel® Core™ i3 128 GB 31 cm (12.2") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Home Silver:
The official description of Lenovo IdeaPad Miix 510 Intel® Core™ i3 128 GB 31 cm (12.2") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Home Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Design That Stands Out
With a premium one-piece aluminum design, the Miix 510 is bound to attract attention. This detachable 2-in-1 easily transitions from tablet to laptop to support you wherever you go—and looks great too.

Unique Watchband Hinges
Made from 280 individual pieces of stainless steel, the hinges provide strength and flexibility. Adjustable up to 150°, they help you find your perfect viewing angle for watching videos, typing, or using the touchscreen.

Everything You Need To Stay Productive
With the blazing-fast performance and built-in security of up to the latest Gen Intel® Core™ i7 processors, the Miix 510 is ready to take your productivity and creativity to the next level. Now, you can power through tasks like creating/editing documents and photos, plus so much more. It also features a 12.2” FHD+ touchscreen in addition to the power and agility of a regular laptop PC.

Do Great Things With Windows 10
Enjoy the best of what Windows 10 has to offer: from fast start-ups, to the expanded Start menu and all-new browser, to Cortana—your very own digital personal assistant.

Open Programs and Files in a Flash
Miix 510 features the latest Solid State Drive (SSD) technology, enabling it to boot up within seconds and open files/apps in a flash. What's more, since SSDs have no spinning parts, you’ll benefit from a virtually silent machine with the durability to withstand accidents, such as dropping your laptop bag!

Easy to Type, Easy to Work
The detachable keyboard with optional backlighting has 1.5mm of key travel to closely replicate the feeling of typing on a laptop. And it doubles up as a folio case to protect the screen when you are on the move.

Simplicity with Accuracy
No space to use a mouse? The integrated precision touchpad can be adjusted to respond to the lightest of touches or the firmest of clicks.

Be Creative With Lenovo Active Pen
Draw, sign documents, take notes, and more—the optional Lenovo Active Pen is sensitive to every detail.

Time to Relax
Whether you're watching movies, playing games or simply browsing the web, you'll love the flexibility of switching between a handheld tablet and a full productivity keyboard. And with Dolby™ enabled stereo speakers, everything sounds better.

Snap Photos, Then Edit
Enjoy taking high-quality photos with the rear-facing 5MP camera. Then edit them in a snap by reattaching the keyboard—or use the optional Lenovo Active Pen to select them.

All-day Battery Life
Miix 510 keeps you connected all day long with up to 8 hours of battery life.

Always Online
With optional LTE, you can stay online even when you are away from WiFi.

Talking With Others is Easier
Whether voice or video calls, Miix 510 is optimized for VoIP with a 2 MP HD webcam, and dual array mics with noise cancellation technology that reduces background noise and interference.

Charge Other Devices
With USB always-on charging, you can charge your other devices even when your Miix is in sleep mode.

Short summary description Lenovo IdeaPad Miix 510 Intel® Core™ i3 128 GB 31 cm (12.2") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Home Silver:
This short summary of the Lenovo IdeaPad Miix 510 Intel® Core™ i3 128 GB 31 cm (12.2") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Home Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad Miix 510, 31 cm (12.2"), 1920 x 1200 pixels, 128 GB, 4 GB, Windows 10 Home, Silver

Long summary description Lenovo IdeaPad Miix 510 Intel® Core™ i3 128 GB 31 cm (12.2") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Home Silver:
This is an auto-generated long summary of Lenovo IdeaPad Miix 510 Intel® Core™ i3 128 GB 31 cm (12.2") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Home Silver based on the first three specs of the first five spec groups.

Lenovo IdeaPad Miix 510. Display diagonal: 31 cm (12.2"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 128 GB. Processor frequency: 2.3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6100U. Internal memory: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Weight: 880 g. Operating system installed: Windows 10 Home. Product colour: Silver

Display
Display diagonal *
31 cm (12.2")
Display resolution *
1920 x 1200 pixels
LED backlight
Yes
Panel type
IPS
Touch technology
Multi-touch
Touchscreen type
Capacitive
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
6th gen Intel® Core™ i3
Processor model *
i3-6100U
Processor cores
2
Processor threads
4
Processor frequency *
2.3 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
Bus type
QPI
Conflict-Free processor
Yes
Graphics & IMC lithography
14 nm
Processor code
SR2EU
Processor codename
Skylake
Processor lithography
14 nm
Processor operating modes
64-bit
Processor package size
42 X 24 mm
Processor series
Intel Core i3-6100 series
Stepping
D1
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
System bus rate
4 GT/s
Tjunction
100 °C
Thermal Design Power (TDP)
15 W
Thermal Monitoring Technologies
Yes
Configurable TDP-down frequency
0.8 GHz
PCI Express configurations
1x4, 4x1
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Storage
Internal storage capacity *
128 GB
Card reader integrated *
No
Compatible memory cards
Not supported
Storage media *
SSD
Graphics
Graphics card family
Intel
Graphics card
HD Graphics 520
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Audio system
Dolby Audio
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
5 MP
Auto focus
Yes
Front camera *
Yes
Front camera resolution (numeric)
2 MP
Network
Bluetooth
Yes
Bluetooth version
4.0
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
Microphone in
No
Combo headphone/mic port
Yes
Headphone out
No
Design
Device type *
Tablet PC
Form factor *
Convertible (Detachable)
Product colour *
Silver
Software
Platform *
Windows
Software
Operating system installed *
Windows 10 Home
Processor special features
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Smart Response Technology
Yes
Intel® Quick Sync Video Technology
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Embedded options available
Yes
Execute Disable Bit
Yes
Idle States
Yes
Intel 64
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel Enhanced Halt State
Yes
Intel Flex Memory Access
Yes
Intel Identity Protection Technology version
1.00
Intel® Secure Key
Yes
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel® Smart Cache
Yes
Intel Smart Response Technology version
1.00
Intel Software Guard Extensions (Intel SGX)
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Trusted Execution Technology
No
Intel TSX-NI
No
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® OS Guard
Yes
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity
39 Wh
Number of battery cells
2
Battery life (max)
7.5 h
Power
AC adapter power
45 W
Weight & dimensions
Width
300 mm
Depth
205 mm
Height
9.9 mm
Weight
880 g
Packaging content
Keyboard included
Yes
Other features
Processor socket
BGA 1356
On-board graphics card
Yes
Processor ARK ID
88180
Source Testseek summary Average rating
Reviews
Updated:
2017-03-09 01:40:45
Uk has collected 76 expert reviews for Lenovo IdeaPad Miix 510 Intel® Core™ i3 128 GB 31 cm (12.2") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Home Silver and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
chip.com.my
Updated:
2017-03-09 01:40:43
The 2-in-1 form factor has gained a lot of prominence lately as the mobile workhorse of choice, thanks to its performance and portability. With advancements in technology, power consumptions are at record low levels, which allows laptop makers like Lenovo...
Good Performance, Battery life...
Bad No card reader...
Bottom line The Lenovo Miix 510 is a great device to consider as a wallet-friendly alternative to the expensive Microsoft Surface Pro.(previously published in issue February 2017)...
0%
hardwarezone.com.my
Updated:
2017-03-09 01:40:44
For better or for worse, traditional clamshell notebooks are slowly heading the way of the dinosaurs to make way for versatile detachables like the Lenovo MIIX 510, which was unveiled back in September during IFA 2016. Apart from its innate ability to fun...
Good Great for handling light workloads, Very portable, Watchband hinge allows the MIIX 510 to be angled in numerous positions, Comes inclusive with keyboard folio and Lenovo Active Pen...
Bad Could use more connectivity ports, Battery life could be better...
Bottom line So, is the Lenovo MIIX 510 the ideal detachable for you? If you're mainly going to be using it to tackle casual workloads like churning out reports or streaming movies, the MIIX 510 would definitely be able to keep you feeling happy and contented. The onl...
85%
wovow.org
Updated:
2017-03-09 01:40:45
Convertibles continue to cause excitement and today we will talk at length on one of the last of Lenovo, the Lenovo Miix 510. This is a product capable of becoming laptop (coupling it a keyboard) or tablet by simply pressing a button. This makes it perfec...
0%
techradar.com
Updated:
2017-03-09 01:40:45
Weighing 880 grams (without the keyboard cover), the Miix 510 is light enough to hold in a single hand to draw or write on the display without your wrist cramping up. Writing detection is responsive enough to jot down notes swiftly, and the pen itself is...
Good Solid build quality, Attractive hinge design, Pen and keyboard included...
Bad Low, travel keyboard, Chunkier bezels than the competition...
Bottom line Lenovo has once again appealed to style-conscious hybrid fans with another lightweight device that oozes class...
80%
techradar.com/au/
Updated:
2017-03-09 01:40:45
Weighing 880 grams (without the keyboard cover), the Miix 510 is light enough to hold in a single hand to draw or write on the display without your wrist cramping up. Writing detection is responsive enough to jot down notes swiftly, and the pen itself is...
Good Solid build quality, Attractive hinge design, Pen and keyboard included...
Bad Lowtravel keyboard, Chunkier bezels than the competition...
Bottom line Lenovo has once again appealed to style-conscious hybrid fans with another lightweight device that oozes class...
0%
pocket-lint.com
Updated:
2017-03-09 01:40:45
First glance at the Lenovo Miix 510 and you'll be looking for the Microsoft logo. But no, this isn't the Surface 4, this is the Chinese maker's savvy take on the 2-in-1. We say savvy because the Miix 510 comes with both the keyboard and stylus included i...
0%
stuff.tv
Updated:
2017-05-09 01:11:37
Oh look, another top-spec tablet with detachable keyboard and pressure-sensitive stylus. Must be a new Surface Pro, right?Not so fast - Microsoft isn't the only one cranking out high-end hybrids.The Miix 510 is Lenovo's take on the tech, one that borrows...
Good Latest-gen CPU means snappy performance, Bundled stylus is a nice extra, Works great as a tablet, and as a laptop...
Bad Keyboard oddities rule out even basic gaming, Battery ain't amazing, Screen resolution is lacking against the Surface Pro...
Bottom line By matching the Surface Pro in almost every area, the Miix 510 is a fantastic alternative to Microsoft's killer convertible. It's cheaper, more powerful, and has a keyboard in the box, instead of making you buy one separately. It's not perfect, though. T...
80%
liveatpc.com
Updated:
2017-05-09 01:11:37
A Screen Big Enough for Work When needed, the 12.2-inch screen is big enough to display your work content without feeling like the screen is too cramped. AT 1980 x 1200 pixels – it is more than sufficient to display any content – be it images, document or...
Bottom line A Surface competitor that has more than a pretty surface look and performanceByline: Sharil Abdul Rahman...
82%
stuff.tv/my/
Updated:
2017-05-11 02:41:50
Oh look, another top-spec tablet with detachable keyboard and pressure-sensitive stylus. Must be a new Surface Pro, right?Not so fast - Microsoft isn't the only one cranking out high-end hybrids.The Miix 510 is Lenovo's take on the tech, one that borrows...
Good Latest-gen CPU means snappy performance, Bundled stylus is a nice extra, Works great as a tablet, and as a laptop...
Bad Keyboard oddities rule out even basic gaming, Battery ain't amazing, Screen resolution is lacking against the Surface Pro...
Bottom line By matching the Surface Pro in almost every area, the Miix 510 is a fantastic alternative to Microsoft's killer convertible. It's cheaper, more powerful, and has a keyboard in the box, instead of making you buy one separately.It's not perfect, though. The...
80%
pcauthority.com.au
Updated:
2017-05-12 03:31:08
Oh look, another top-spec tablet with detachable keyboard and pressure-sensitive stylus. Must be a new Surface Pro, right? Not so fast - Microsoft isn't the only one cranking out high-end hybrids. The Miix 510 is Lenovo's take on the tech, one that bo...
Bottom line By matching the Surface Pro in almost every area, the Miix 510 is a fantastic alternative to Microsoft's killer convertible. It's cheaper, more powerful, and has a keyboard in the box, instead of making you buy one separately.It's not perfect, though. The...
80%
gadgetscentral.co.uk
Updated:
2017-07-25 01:51:33
The Lenovo Miix 510 is a 2-in-1 laptop to rival the Microsoft Surface Pro 4. On paper, it's a much better deal, thanks to the inclusion of a detachable keyboard and stylus pen.Is this 12.2in Windows 10 laptop a worthy competitor, or does it fall short of...
Bottom line The price is tempting, but the Lenovo Miix 510 falls short in a few areas. It hasn't got particularly good battery life, its screen is rather drab, it's far from the fastest laptop in its class, and its detachable keyboard isn't pleasant to type on either...
0%
expertreviews.co.uk
Updated:
2017-07-25 01:51:33
Is this 12.2in Windows 10 laptop a worthy competitor, or does it fall short of its promise?The Miix 510 is significantly cheaper than the Surface Pro 4, at £850 including a detachable keyboard. That’s a saving of £192 versus the Surface Pro 4 with Type Co...
Good Powerful enough for daily tasks, Comes with a detachable keyboard, Kickstand design...
Bad Disappointing battery life, Comparatively low resolution, Terrible keyboard and trackpad...
Bottom line The Miix 510 is attractively priced, but battery life is only mediocre, and the screen could be sharper...
60%
gadgetscentral.co.uk
Updated:
2017-08-04 04:29:48
The Lenovo Miix 510 is a 2-in-1 laptop to rival the Microsoft Surface Pro 4. On paper, it's a much better deal, thanks to the inclusion of a detachable keyboard and stylus pen.Is this 12.2in Windows 10 laptop a worthy competitor, or does it fall short of...
Bottom line The price is tempting, but the Lenovo Miix 510 falls short in a few areas. It hasn't got particularly good battery life, its screen is rather drab, it's far from the fastest laptop in its class, and its detachable keyboard isn't pleasant to type on either...
0%
techadvisor.co.uk
Updated:
2017-08-11 02:36:04
The Lenovo Miix 510 is a Microsoft Surface Pro 4 at half the price. It's as simple as that. Its design is a little less impressive, the stylus isn't as good and the keyboard part has a few niggles, but it's otherwise a fairly close match for the popular...
Bottom line It's alarming that Lenovo has managed to get quite as close to the Microsoft Surface Pro 4 at half the cost here. High-quality build, a good screen, solid performance and a comfortable keyboard mean there's nothing to let the side down and make the Lenovo...
80%
trustedreviews.com
Updated:
2017-08-30 01:35:59
The Miix 510 is Lenovo's latest 2-in-1 Windows tablet. Equipped with a keyboard cover, seventh-gen Intel CPU and improved connectivity, the Miix 510 is a solid convertible. However, issues with its trackpad and a pretty short battery life mean that this...
Good Nippy performance, Good screen and stylus, Solid build quality and relatively lightweight...
Bad Sub-par battery life, Annoying touchpad, Expensive considering shortcomings...
Bottom line A solid convertible, but it doesn't tick every box...
70%
techent.tv
Updated:
2017-10-21 01:29:00
Be the first to leave a review.Write your reviewThe Lenovo MIIX 510 is the company's first offering in the tablet-first laptop replacement space. The MIIX 510 redefines a segment of Lenovo's product portfolio which was sorely lacking in choice, durability...
Bottom line The Lenovo MIIX 510 is definitely a contender for one of the most portable productivity devices out there. What's more, the price point that it is being sold at puts a lot of its competitors to shame. The device is not only portable but also versatile wit...
76%
computershopper.com
Updated:
2017-03-09 01:40:43
While 2-in-1 detachables are marketed as offering the best of both worlds between a tablet and a laptop, they frequently fall short of that promise.Some come with displays that are too small for squint-free use as a laptop. Others are too big and unwieldy...
Good Attractive looks, Nice, responsive touch display, Both Type-A and Type-C USB 3.0 ports...
Bad So-so battery life, Loud fans, A few quirks in the keyboard layout...
Bottom line A 2-in-1 that actually works well as both a tablet and a laptop, the Miix 510 is a detachable that genuinely lets you leave your full-size laptop at home. Read More...
80%
gottabemobile.com
Updated:
2017-03-09 01:40:44
Microsoft was trying something new when it launched the Surface Pro. It had user data showing that people carried around both a laptop and a tablet, but whether anyone would embrace a device that wanted to be both was very unclear. The company was making...
Bottom line I can't argue that the Lenovo IdeaPad Miix 510 is better than the Surface Pro 4 for every type of user. It weighs more than the Surface and gets hours less battery life. You can't log in with your eyes or your fingers. It's heavier and thicker than its co...
0%
notebookreview.com
Updated:
2017-03-09 01:40:44
It's been over a year since Microsoft has released its Surface Pro 4, and the lack of a 2016 refresh means there's room for a new king of detachable two-in-one laptops. The Lenovo Miix 510 looks like a worthy successor to the crown. The durable aluminum d...
Good Attractive design, Strong performance, Affordable...
Bad Sensitive to light, Weak battery life...
Bottom line If Lenovo had hit their battery life projections this would likely be the best detachable two-in-one on the market. Unfortunately, that didn't happen. The Lenovo Miix 510 is still a great device it's own right. Save for the somewhat thick bezel, NBR absol...
69%
pcmag.com
Updated:
2017-03-09 01:40:44
The Lenovo Miix 510 (starts at $599.99; $749.99 as tested) is a midrange 2-in-1 Windows tablet that gives you both the portability of a large-screen mobile device and a keyboard cover for use in long typing sessions. Like the Microsoft Surface Pro 4 and t...
Good Excellent benchmark performance, Includes backlit keyboard cover, Equipped with both USB 3,0 and USB-C ports...
Bad Active Pen costs extra, Occasional fan noise...
Bottom line Lenovo's Miix 510 is an attractive Windows tablet/keyboard combo with top-notch performance and enough future-proofing that it can replace your current laptop...
80%
slashgear.com
Updated:
2017-03-09 01:40:45
Lenovo ‘s latest 2-in-1 PC is, like others before it, composed of two parts: a tablet portion and a detachable keyboard. When connected together, the sum total of parts that is the Miix 510 form a quasi-laptop; when separated, though, you have a highly po...
Good Excellent display, Attractive, premium design, Velvet-like slip cover, Very sturdy hinge with ample viewing angles...
Bad Some flex in keyboard when typing, Keyboard layout requires some adjustment, Battery life is somewhat disappointing...
Bottom line The Lenovo Miix 510 isn't a Surface, but it's a suitable substitution. Lenovo's latest 2-in-1 PC packs a bunch of features we're excited to see, wrapping them all up in a stylish shell. The display is great, as is the kickstand and overall design, and tha...
70%
Laptopmag.com
Updated:
2017-03-09 01:40:45
Detachable 2-in-1 laptops try to do the job of both a tablet and a notebook. The Lenovo Miix 510 doesn't quite deliver the best of both worlds. While this slick-looking hybrid offers fast performance and a colorful display, the machine's battery life and...
Good Terrific detachable display, Speedy performance, Premium-looking design...
Bad Short battery life, Poorly laid-out keyboard, Unimpressive sound...
Bottom line The Lenovo Miix 510 is a detachable 2-in-1 with a fantastic display and lackluster battery life...
70%
notebookcheck.net
Updated:
2017-03-09 01:40:45
Surface Follower. A 2-in-1 following in the footsteps of the MS Surface Pro 4 will likely be compared to it. Lenovo's convertible features better connectivity and a better SSD, but the display and the cameras are lacking...
Good good keyboard, Type-A and Type-C USB, sturdy, upscale construction, option for LTE, usable main camera, good microphone...
Bad display not very vivid, PWM at and below 90 % brightness, fan always on during idle / when connected to power, no monitor-out, mediocre webcam, battery life not that great...
Bottom line Is the Lenovo Miix 510 Pro a worthy competitor to the Surface Pro 4? Yes, with a few caveats, as the 2-in-1 doesn't quite perform as well overall as Microsoft's unit does. The Miix would need a longer battery life, a better main camera and a more vivid di...
82%
techaeris.com
Updated:
2017-10-19 04:39:59
Lenovo isn't shy about coming out with different types of laptops, tablets, and 2 in 1 PCs. Having something for everyone out there these days, they're good at being cost efficient while having some pretty good specs. The Lenovo Miix 510 is just that 2 in...
Good Design is pretty cool, the display is good at any viewing angle, Windows 10 runs smooth with no hiccups...
Bad The camera isn't the greatest, the keyboard can get annoying with the right Shift key being small as it may not be for everyone...
Bottom line At the end of the day the Miix 510 is a great 2 in 1 PC, but for the price it may be a turn off to some. Even so, there are plenty of pros that can make you look away from the price such as the 12.2″ FHD+ display, optional Active Pen to sketch, attachable...
43%
channelpostmea.com
Updated:
2017-11-30 02:48:13
The Lenovo Miix 510 is a 2-in-1 Windows tablet that is thin and light with a large-screen, a detachable keyboard that doubles up as its cover, a Lenovo Active Pen stylus and a soft, flexible carry case. With a durable aluminium design and its signature wa...
0%
zdnet.com
Updated:
2018-03-02 04:13:16
Tablets with detachable keyboards are an established segment of the mobile device market...
0%
topnewreview.com
Updated:
2018-04-06 08:01:11
Lenovo 's Miix 510 is a very competitively priced rival to Microsoft's Surface Pro, with a similar 12.2in format. The model we tested, with an Intel i5 processor and 256GB SSD. The nearest Surface Pro configuration, and unlike Lenovo, Microsoft doesn't in...
Bottom line This has the same i5 processor and a sharper screen, but half the memory and shorter battery life...
60%