Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad 310-15 Notebook 39.6 cm (15.6") 1920 x 1080 pixels 7th gen Intel® Core™ i5 8 GB DDR4-SDRAM 1128 GB HDD+SSD NVIDIA® GeForce® 920MX Windows 10 Home Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
300
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
310-15
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80TV00PUGE
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8903
This statistic is based on the 96333 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94159 free Open Icecat users.
Info modified on: 01 Dec 2020 16:21:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo IdeaPad 310-15 Notebook 39.6 cm (15.6") 1920 x 1080 pixels 7th gen Intel® Core™ i5 8 GB DDR4-SDRAM 1128 GB HDD+SSD NVIDIA® GeForce® 920MX Windows 10 Home Black :
The short editorial description of Lenovo IdeaPad 310-15 Notebook 39.6 cm (15.6") 1920 x 1080 pixels 7th gen Intel® Core™ i5 8 GB DDR4-SDRAM 1128 GB HDD+SSD NVIDIA® GeForce® 920MX Windows 10 Home Black

Intel Core i5-7200U ( 2.50 GHz), 8GB RAM, 1000GB HDD + 128GB SSD, 39.624 cm (15.6 ") FHD (1920 x 1080), Intel HD Graphics 620 + NVIDIA GeForce 920MX 2GB, WLAN, Windows 10 Home
More>>>
Lenovo IdeaPad 310-15 Notebook 39.6 cm (15.6") 1920 x 1080 pixels 7th gen Intel® Core™ i5 8 GB DDR4-SDRAM 1128 GB HDD+SSD NVIDIA® GeForce® 920MX Windows 10 Home Black:
The official marketing text of Lenovo IdeaPad 310-15 Notebook 39.6 cm (15.6") 1920 x 1080 pixels 7th gen Intel® Core™ i5 8 GB DDR4-SDRAM 1128 GB HDD+SSD NVIDIA® GeForce® 920MX Windows 10 Home Black as supplied by the manufacturer

Fast, Responsive Processing

The new standard for PC performance has arrived with up to 7th Gen Intel® Core™ i7 processor. This blazing fast, feature-packed processor family with built-in security is ready to take your productivity, creativity, and 3D gaming to the next level. What’s more, by enabling the exciting Windows 10 features, 6th Gen Intel Core processors empower you to unleash your imagination and explore the possibilities.

Dynamic Audio

Get ready for a truly satisfying home entertainment experience. Thanks to Dolby technology and stereo speakers, your music and movies will sound big and loud on the ideapad 310.

Customizable Graphics

Strike your own balance between cost and graphical power. Choose between integrated Intel® graphics or discrete, high-end NVIDIA® GeForce® graphics. Discrete graphics give you a boost when it comes to getting creative with video and photo editing.

Lightning-Fast Web Browsing

802.11 a/c WiFi connectivity comes standard on the ideapad 310, making it perfect for for blazing-fast browsing, streaming, and downloading. 802.11 a/c WiFi delivers up to 3 times the connection speeds of 802.11 b/g/n.

Optional Optical Drive

There’s no need to purchase an external optical drive with the ideapad 310 – select models come with an integrated DVD/CD-RW drive so you can load programs, listen to CDs, or watch movies offline.

Plenty of Storage

With up to 2TB HDD storage, you won't have to worry about where to put all your data, videos, music, or photos.

Multiple Display Options

The 15.6” ideapad 310 lets you choose the display resolution that’s right for you. Options range up to Full HD (1920 x 1080).

Smile, Swap, and Sort - in Seconds

Lenovo Photo Master 2.0 combines a modern photo library with powerful, easy-to-use navigation and editing tools. Now, with features such as Auto Face Replace and Smart Event Sort, you can organize and optimize your photos to perfection.

Short summary description Lenovo IdeaPad 310-15 Notebook 39.6 cm (15.6") 1920 x 1080 pixels 7th gen Intel® Core™ i5 8 GB DDR4-SDRAM 1128 GB HDD+SSD NVIDIA® GeForce® 920MX Windows 10 Home Black:
This short summary of the Lenovo IdeaPad 310-15 Notebook 39.6 cm (15.6") 1920 x 1080 pixels 7th gen Intel® Core™ i5 8 GB DDR4-SDRAM 1128 GB HDD+SSD NVIDIA® GeForce® 920MX Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad 310-15, 7th gen Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1128 GB

Long summary description Lenovo IdeaPad 310-15 Notebook 39.6 cm (15.6") 1920 x 1080 pixels 7th gen Intel® Core™ i5 8 GB DDR4-SDRAM 1128 GB HDD+SSD NVIDIA® GeForce® 920MX Windows 10 Home Black:
This is an auto-generated long summary of Lenovo IdeaPad 310-15 Notebook 39.6 cm (15.6") 1920 x 1080 pixels 7th gen Intel® Core™ i5 8 GB DDR4-SDRAM 1128 GB HDD+SSD NVIDIA® GeForce® 920MX Windows 10 Home Black based on the first three specs of the first five spec groups.

Lenovo IdeaPad 310-15. Product type: Notebook, Form factor: Clamshell. Processor family: 7th gen Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1128 GB, Storage media: HDD+SSD. On-board graphics adapter model: Intel® HD Graphics 620, Discrete graphics adapter model: NVIDIA® GeForce® 920MX. Operating system installed: Windows 10 Home. Product colour: Black

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® Small Business Advantage (Intel® SBA)
Intel® Small Business Advantage (Intel® SBA)

Solutions to Help You Focus on Your Small Business
Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Design
Product type *
Notebook
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor model *
i5-7200U
Processor frequency *
2.5 GHz
Processor boost frequency
3.1 GHz
Processor family *
7th gen Intel® Core™ i5
Processor cores *
2
Processor threads
4
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.7 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1,1x4,2x2,4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type *
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
On-board + SO-DIMM
Memory slots
1x SO-DIMM
Maximum internal memory *
12 GB
Storage
Total storage capacity *
1128 GB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
1000 GB
Number of SSDs installed
1
SSD capacity
128 GB
Card reader integrated *
Yes
Compatible memory cards
MMC,SD,SDHC,SDXC
Graphics
Discrete graphics adapter model *
NVIDIA® GeForce® 920MX
On-board graphics adapter *
Yes
Discrete graphics adapter *
Yes
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics 620
On-board graphics adapter base frequency
300 MHz
On-board graphics adapter dynamic frequency (max)
1000 MHz
Maximum on-board graphics adapter memory
32 GB
On-board graphics adapter DirectX version
12.0
On-board graphics adapter OpenGL version
4.4
On-board graphics adapter ID
0x5916
Discrete graphics adapter memory
2 GB
Audio
Number of built-in speakers
2
Speaker power
1.5 W
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Bluetooth *
Yes
Wi-Fi standards *
Wi-Fi 5 (802.11ac)
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Ports & interfaces
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0,SSE4.1,SSE4.2
Processor code
SR2ZU
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
95443
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
2
Battery life (max)
5 h
Security
Cable lock slot
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Weight & dimensions
Width *
379 mm
Depth *
260 mm
Height
22.9 mm
Weight *
2.2 kg
Packaging content
Manual
Yes
Technical details
Sustainability certificates
RoHS, EPEAT Silver, ENERGY STAR
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:40:12
Uk has collected 46 expert reviews for Lenovo IdeaPad 310-15 Notebook 39.6 cm (15.6") 1920 x 1080 pixels 7th gen Intel® Core™ i5 8 GB DDR4-SDRAM 1128 GB HDD+SSD NVIDIA® GeForce® 920MX Windows 10 Home Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:40:12
Nl heeft 46 proffesionele recensies verzameld voor Lenovo IdeaPad 310-15 Notebook 39,6 cm (15.6") 1920 x 1080 Pixels Zevende generatie Intel® Core™ i5 8 GB DDR4-SDRAM 1128 GB HDD+SSD NVIDIA® GeForce® 920MX Windows 10 Home Zwart. Het gemiddelde van deze proffesionele recensies is 75 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
75%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:40:12
Fr a recueilli 46 avis d’experts pour Lenovo IdeaPad 310-15 Ordinateur portable 39,6 cm (15.6") 1920 x 1080 pixels Intel® Core™ i5 de 7e génération 8 Go DDR4-SDRAM 1128 Go HDD+SSD NVIDIA® GeForce® 920MX Windows 10 Home Noir et la note moyenne est de 75 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
75%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:40:12
De hat 46 Expertenmeinungen über Lenovo IdeaPad 310-15 Notebook 39,6 cm (15.6 Zoll) 1920 x 1080 Pixel Intel® Core™ i5 der siebten Generation 8 GB DDR4-SDRAM 1128 GB HDD+SSD NVIDIA® GeForce® 920MX Windows 10 Home Schwarz eingeholt. Das duchschnittliche Epertenrating ist 75 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
75%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:40:12
Testseek ha raccolto 46 recensioni da parte di esperti per Lenovo IdeaPad 310-15 Computer portatile 39,6 cm (15.6") 1920 x 1080 Pixel Intel® Core™ i5 di settima generazione 8 GB DDR4-SDRAM 1128 GB HDD+SSD NVIDIA® GeForce® 920MX Windows 10 Home Nero e la valutazione media da parte degli esperti è di 75 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
75%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:40:12
Es ha coleccionado 46 opiniones de expertos para Lenovo IdeaPad 310-15 Portátil 39,6 cm (15.6") 1920 x 1080 Pixeles 7ª generación de procesadores Intel® Core™ i5 8 GB DDR4-SDRAM 1128 GB HDD+SSD NVIDIA® GeForce® 920MX Windows 10 Home Negro y la calificación media es 75 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
75%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:40:12
Dk har samlet 46 ekspertanmeldelser for Lenovo IdeaPad 310-15 Notebook 39,6 cm (15.6") 1920 x 1080 pixel 7th gen Intel® Core™ i5 8 GB DDR4-SDRAM 1128 GB HDD+SSD NVIDIA® GeForce® 920MX Windows 10 Home Sort og den gennemsnitlige ekspertbedømmelse er 75 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
75%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:40:12
Testseek получил 46 экспертных оценок для Lenovo IdeaPad 310-15 Ноутбук 39,6 cm (15.6") 1920 x 1080 пикселей Процессор Intel® Core™ i5 7-го поколения 8 GB DDR4-SDRAM 1128 GB HDD+SSD NVIDIA® GeForce® 920MX Windows 10 Home Черный, средний экспертный рейтинг составляет 75 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
75%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:40:12
Se har samlat in 46 experttester för Lenovo IdeaPad 310-15 Bärbar dator 39,6 cm (15.6") 1920 x 1080 pixlar 7:e generationens Intel® Core™ i5 8 GB DDR4-SDRAM 1128 GB HDD+SSD NVIDIA® GeForce® 920MX Windows 10 Home Svart och det genomsnittliga betyget är 75 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
75%
Source Review comments Score
canadalaptopreviews.com
Updated:
2018-04-28 06:18:21
The Lenovo 80ST001NUS can be purchased at a very reasonable price and is fast and reliable. It is a standard laptop and can do simple tasks and everyday browsing use with a simple and polished look to it. This laptop is stimulated by an AMD 12-9700P Proce...
Bottom line The Lenovo 80ST001NUS overall is a powerful tool and with its quad core AMD and 12GB RAM can take on many program types. As for gaming performance, it becomes a bit of a problem, you are not able to play the newest games but the price is low cost, so if y...
0%
canadalaptopreviews.com
Updated:
2018-07-20 20:56:27
The Lenovo 80ST001NUS can be purchased at a very reasonable price and is fast and reliable. It is a standard laptop and can do simple tasks and everyday browsing use with a simple and polished look to it. This laptop is stimulated by an AMD 12-9700P Proce...
Bottom line The Lenovo 80ST001NUS overall is a powerful tool and with its quad core AMD and 12GB RAM can take on many program types. As for gaming performance, it becomes a bit of a problem, you are not able to play the newest games but the price is low cost, so if y...
0%
canadalaptopreviews.com
Updated:
2019-11-14 09:04:49
The Lenovo IdeaPad 310 15.6″ laptop is powered by an AMD A10 processor and will keep you on the go and productive. With 12GB of DDR4 RAM, this laptop is dependable and includes a stunning 15.6″ HD display and a Terabyte hard drive. It also has a range of...
Good The AMD A10-9600P quad-core processor runs at 2.40GHz, Combined with 12 GB, DDR4 of RAM the Lenovo IdeaPad gives you the performance and power you want for streaming videos and smooth multitasking, The 1 Terabyte hard drive offers enough space to store al...
Bad The display is prone to PWM flickering at a frequency of 50 Hz when used at brightness levels of less than 80%. This can results in users experiencing eye problems and headaches...
Bottom line The Lenovo IdeaPad 310-80ST0025 laptop is a simple all-rounder with a 15.6 inch screen, which offers decent performance for normal use and some gaming. It is however priced relatively high as the features that it offers are average at best. The screen and...
0%
notebookcheck.nl
Updated:
2016-11-14 21:40:12
In de middenmoot. De 15.6-inch Lenovo all-rounder is relatief hoog geprijsd voor de geboden functionaliteiten. De behuizing en het beeldscherm zijn beide zwakke punten die de beoordeling negatief beïnvloeden...
Good stil, relatief koel, veel opslagcapaciteit, toegankelijk onderhoud, goede applicatieprestaties, geschikt voor gamen...
Bad donker beeldscherm met slechte kijkhoeken, geen USB-C-poort, slappe behuizing...
74%
notebookcheck.nl
Updated:
2016-12-17 02:35:54
Matig. Lenovo tracht zich te onderscheiden van de massa in de categorie van de goedkope notebooks voor 600 euro (~$633). We zoeken uit wat de nieuwe IdeaPad 310-15IKB te bieden heeft...
Good goedkoop, relatief goed toetsenbord, bijna geen overtollige warmte, veel opslagruimte...
Bad goedkope behuizing met veel zwakke plekken, geen USB Type-C, geen verlicht toetsenbord, zwakke touchpad-controls, trage SD-kaartlezer, throttling onder belasting, luidruchtige harde schijf, erg kleine batterij...
77%
notebookcheck.biz
Updated:
2016-11-14 21:40:12
Produit moyen. Ce PC portable polyvalent de Lenovo est relativement cher au vu des caractéristiques moyennes qu'il offre. Le châssis et l'écran représentent ses 2 gros points faibles...
Good silencieux, chauffe modérée, espace de stockage conséquent, trappes de maintenance, bonnes performances globales, possibilité de jouer...
Bad faible luminosité de l'écran et angles de vision restreints, pas de port USBC, châssis pas très rigide...
74%
notebookcheck.biz
Updated:
2017-01-17 02:25:17
Moyen. Lenovo tente de se démarquer sur le marché des PC portables abordables aux alentours de 600 € (~$633). Nous verrons en détail ce que propose le nouveau IdeaPad 310-15IKB lors de ce test...
Good prix abordable, clavier relativment bon, chauffe bien maitrisée, espace de stockage conséquent...
Bad châssis abordable ayant de nombreux points faibles, pas de port USB TypeC, pas de rétroéclairage du clavier, touches du pavé tactile peu fiables, lecteur de carte SD lent, bridage sous charge, disque dur bruyant, très petite batterie...
77%
notebookcheck.com
Updated:
2016-11-14 21:40:12
Mittelmäßig. Lenovos 15,6-Zoll-Allrounder bietet Durchschnittskost zu einem etwas überhöhten Preis. Negativ fallen das instabile Gehäuse und der Bildschirm auf.Lenovo liefert mit dem Ideapad 310-15ISK einen einfachen Multimedia-Allrounder im 15,6-Zoll-For...
Good Arbeitet meistens leise, Erwärmt sich kaum, Viel Speicherplatz, Wartungsklappen, Gute Anwendungsleistung, Spielefähig...
Bad Dunkler, blickwinkelinstabiler Bildschirm, Kein Type-USB-C-Steckplatz, Instabiles Gehäuse...
Bottom line Das Lenovo Ideapad 310-15ISK (80SM006AGE), zur Verfügung gestellt von Lenovo Deutschland.Lenovo liefert mit dem Ideapad 310-15ISK einen einfachen Multimedia-Allrounder im 15,6-Zoll-Format. Die Leistungsfähigkeit des verbauten Prozessors sollte den Anf...
74%
notebookcheck.com
Updated:
2016-12-05 01:29:48
Mittelmäßiger. In einem Meer aus günstigen Notebooks versucht Lenovo im Bereich unterhalb von 600 Euro hervorzustechen. Ob das mit dem IdeaPad 310-15IKB gelingt und an welchen Stellen der Hersteller gespart hat, lesen sie in unserem ausführlichen Testberi...
Good Günstiger Preis, Relativ gute Tastatur, Fast keine Erwärmung des Gehäuses, Viel Speicherplatz...
Bad Billiges Gehäuse mit Stabilitätsproblemen, Kein USB Typ C, Keine Backlight-Tastatur, Schlechte TouchPad-Tastenwippe, Langsamer, schlechter SD-Kartenleser, Throttling unter Last, Dauerlärmende Festplatte, Sehr kleiner Akku...
Bottom line Lenovo IdeaPad 310-15IKB, zur Verfügung gestellt von:Das Lenovo IdeaPad 310-15IKB möchte als MultimediaAm Ende des Tages fehlen überzeugende Argumente für das IdeaPad. Es ist einfach zu mittelmäßig und sticht nicht sonderlich aus der Masse heraus...
77%
Chip.de
Updated:
2017-06-17 01:22:06
Schade Lenovo, eigentlich kannst du es besser, auch bei günstigen Geräten. Nun ist das Notebook noch nicht einmal besonders günstig, und trotzdem nervt es an vielen Ecken und Enden. Dies fängt an bei einem langsamen Gesamtsystem, geht über einen ständig l...
Good 12 GByte Arbeitsspeicher, Viele Anschlüsse, Große Festplatte (1.000 GByte)...
Bad Wenig Leistung, Display mit blassen Farben, Schlechte Akkulaufzeit, Ständig laufender Lüfter, Unpraktisches Tastaturlayout...
Bottom line Das Lenovo Ideapad 310-15ABR (80ST001SGE) enttäuscht im Test. Nachdem die Ausstattung erst einmal Hoffnungen weckte, können weder Leistung, Mobilität, Display noch die Ergonomie im Test auch nur annähernd überzeugen. Darüber hinaus nervt das Gerät an viel...
53%
notebookcheck.it
Updated:
2016-11-14 21:40:12
Nella media. Questo tuttofare da 15,6" Lenovo ha un prezzo relativamente alto per le features medie che offre. Il case e lo schermo sono punti deboli che influenzano il punteggio...
Good silenzioso, relativamente fresco, molto spazio di archiviazione, cover manutenzione, buone prestazioni con le applicazioni, gaming-ready...
Bad schermo scuro con angoli di visuale scarsi, manca la porta USB-C, case debole...
74%
notebookcheck.it
Updated:
2016-12-17 02:35:54
Mediocre. Lenovo prova ad emergere dalla massa dei portatili economici disponibili per 600 Euro (~$633) o meno. Vedremo cosa ha di offrire di nuovo l'IdeaPad 310-15IKB nella nostra recensione...
Good economico, tastiera relativamente buona, emissioni quasi assenti, molto spazio di archiviazione...
Bad case economico con vari punti deboli, manca USB Type-C, tastiera non illuminata, scarsi i controlli del touchpad, lento l'SD-card reader, throttling sotto carico, hard drive rumoroso, batteria molto piccola...
77%
notebookcheck.org
Updated:
2016-11-14 21:40:12
Mitad de la tabla. El todoterreno de 15.6" de Lenovo es algo caro para las características promedio que ofrece. La carcasa y la pantalla son sendos puntos débiles que influyen en la valoración...
Good silencioso, relativamente fresco, montones de espacio de almacenamiento, escotillas de mantenimiento, buen rendimiento de aplicación, gaming-ready...
Bad pantalla oscura con mal ángulo de visión, sin puerto USB-C, carcasa endeble...
74%
notebookcheck.org
Updated:
2016-12-17 02:35:54
En la media. Lenovo está intentando destacar entre la gran cantidad de fabricantes que venden portátiles por 600 euros o menos. Analizamos que es lo que ofrece el nuevo IdeaPad 310-15IKB en nuestro análisis detallado...
Good Barato, Teclado relativamente bueno, Apenas se calienta, Gran capacidad de almacenamiento...
Bad La carcasa es barata y tiene bastantes puntos flacos, No dispone de puerto USB-C, El teclado no está retroiluminado, Mal touchpad, Lector de tarjetas lento, El procesador de ralentiza bajo carga de trabajo, Disco duro ruidoso, Batería muy escasa...
77%
notebookcheck-ru.com
Updated:
2016-11-14 21:40:12
Чёрный, местами антрацитовый корпус выдаёт себя за металл. На деле он выплавлен из не слишком жёсткого, сравнительно легко проминаемого синтетического материала, который проще всего назвать всеохватывающим словом "пластик".Для доступа к...
Good тихий, сравнительно прохладный, есть отсеки быстрого техобслуживания, неплохое быстродействие...
Bad посредственный экран, дешёвый корпус, нет набирающего популярность USB TypeC...
Bottom line Отметим главное: способностей и производительности IdeaPad 310-15ISK наверняка будет достаточно для большинства пользователей. Наличие не самой быстрой, но всё же дискретной видеокарты играет в этом серьёзную роль.С другой стороны, большое количес...
74%
notebook-center.ru
Updated:
2017-04-05 03:48:00
Н оутбуки Lenovo имеют легко узнаваемый внешний вид – чего только стоят клавиатурные кнопки в форме улыбки! Модельный ряд производителя включает разноплановые линейки, поэтому каждый пользователь может выбрать ноутбук, соответствующий запросам и толщине к...
Bottom line Что ж, подытожим. Ни дать, ни взять, Lenovo IdeaPad 310-15 – это типичный ноутбук для офиса или дома, такая себе рабочая лошадка. Выглядит он просто: минимум элементов, пластиковый корпус, невысокое качество сборки. Лэптоп располагает 15.6-дюймовым экрано...
0%
tehnoobzor.com
Updated:
2017-04-30 10:07:12
Лэптоп Lenovo IdeaPad 310-15 принадлежит к бюджетным решениям производителя, отличающимся простым симпатичным дизайном. Благодаря нейтральному внешнему оформлению он одинаково хорошо смотрится в любой обстановке...
0%
tehnoobzor.com
Updated:
2017-08-23 07:12:00
ASUS X556UBAcer Aspire E5-575GLenovo IdeaPad 310 15Сегодня просто не обойтись без производительного ноутбука, который позволяет справляться с рабочими задачами, расслабляться, играя в различные игры, читать учебные материалы, а главное, делать это всё не...
0%
ichip.ru
Updated:
2017-09-22 04:31:28
Очень жаль, Lenovo. На самом деле ты можешь лучше, даже в случае с более дешевыми устройствами. А этот ноутбук не только не самый привлекательный по цене, так еще и раздражает, с какой стороны на него не взгляни. Все начинается с медлительной системы, про...
Good 12 Гбайт оперативной памяти, Много интерфейсов, Емкий жесткий диск (1000 Гбайт)...
Bad Низкая производительность, Дисплей с бледными цветами, Плохая продолжительность времени автономной работы, Постоянно работающий вентилятор, Непрактичная раскладка клавиатуры...
Bottom line Lenovo Ideapad 310-15ABR (80ST000ERK) по итогам тестовых испытаний нас разочаровал. После того, как оснащение поначалу пробудило в нас какие-то надежды, ни производительность, ни мобильность, ни дисплей, ни эргономичность не оказались достаточно хорошими...
53%
ichip.ru
Updated:
2017-09-24 04:07:10
Для удобства рейтинг представлен в двух видах — инфографики (актуален на конец 2016 года) и топ-листа (формируется автоматически из базы с результатами тестов и поэтому актуален всегда) со ссылками на детальные обзоры каждого продукта.Приведенный ниже все...
0%
notik.ru
Updated:
2018-04-21 18:39:38
Некоторое время назад мы писали о бюджетных ноутбуках стоимостью до 30 тысяч рублей. И недавно ко мне попал еще один экземпляр, подходящий под обозначенные в той статье требования. По цене он вписывается под установленную планку. Таким образом, если Вы ищ...
0%
notebookcheck.net
Updated:
2016-11-14 21:40:12
Middle of the pack. The 15.6-inch Lenovo all-rounder is priced relatively high for the average features that it offers. The case and screen are both weak points that influence the rating...
Good quiet, relatively cool, lots of storage space, maintenance flaps, good application performance, gaming-ready...
Bad dark screen with poor viewing angles, no USB-C port, weak case...
Bottom line Lenovo delivers a 15.6-inch multimedia notebook. The IdeaPad 310-15ISK has sufficient performance for most users. The Core i7 processor can even be considered a little excessive, considering the needs of the notebook. Furthermore, this CPU makes the test...
74%
notebookcheck.net
Updated:
2016-12-15 06:18:15
Average. Lenovo is trying to stand out of the crowd of cheap notebooks available for 600 Euros (~$633) or less. We will check to see what the new IdeaPad 310-15IKB has to offer in our detailed review...
Good cheap, relatively good keyboard, almost no heat emissions, a lot of storage space...
Bad cheap case has many weak spots, no USB Type-C, no backlit keyboard, poor touchpad controls, slow SD-card reader, throttling at load, noisy hard drive, very small battery...
Bottom line The ZenBook series from Asus in known for light and mobile devices and we can actually say that the Asus ZenBook UX310UQ is both. With the ZenBook UX310UQ, ASUS offers a very long-lasting subnotebook, which convinces with high-end materials and a good bui...
77%
laptopmedia.com
Updated:
2016-12-27 02:06:03
In this review, we are going to focus on one of Lenovo's new budget offers from the consumer Ideapad family – the Ideapad 310. It's a decently designed affordable 15-inch solution with generally new hardware but not necessarily future-proof. However, the...
Good Decent design and build, Good keyboard, The HD panel doesn't use PWM above 48% (70 cd/m2)...
Bad Slightly below average battery life, The Full HD variant uses PWM from 0 to 99% brightness (the Health-Guard profile fixes that)...
Bottom line The Lenovo Ideapad 310 is okay in most aspects. For the asking price, you get the latest generation Intel Core i5 or Core i7 processor paired with NVIDIA GeForce 920MX, which can be considered as slightly underpowered compared to other alternatives on the...
0%
notebookcheck.info
Updated:
2017-01-17 02:25:17
Médio. A Lenovo está tentando se destacar entre a multidão de portáteis econômicos disponíveis por 600 Euros (~$633) ou menos. Nós iremos verificar para ver o que o novo IdeaPad 310-15IKB tem a oferecer em nossa análise detalhada...
Good Econômico, Teclado relativamente bom, Quase sem emissões de calor, Muito espaço de armazenamento...
Bad Carcaça econômica tem muito pontos fracos, Sem USB Tipo C, Sem teclado iluminado, Controles pobres do touchpad, Lento leitor de cartões SD, Afogamentos sob uso intenso, Disco rígido barulhento, Bateria muito pequena...
77%
tecmundo.com.br
Updated:
2017-04-05 03:48:00
Atual líder de mercado mundial no segmento de computadores pessoais, a Lenovo se destaca ao apresentar uma vasta gama de opções, incluindo notebooks para diferentes propósitos.Um dos trunfos da marca é apostar em modelos básicos, que entregam boa performa...
Bottom line O Lenovo IdeaPad 310 é um notebook que entrega o que é prometido. Ficamos bastante satisfeitos com a proposta de design, um tanto incomum para o segmento. Com áudio robusto e tela avantajada, ele se destaca ao entregar um conjunto bem adequado para tarefa...
0%
recomendacaodenotebooks.com.br
Updated:
2018-04-21 18:39:38
A Lenovo substituiu rapidamente a linha Ideapad 300, pois o chip gráfico era muito fraquinho, o que não combinava com o conjunto. Agora já está disponível o Lenovo Ideapad 310 80UH0000BR, o modelo intermediário da nova linha Ideapad 310, que além de nova...
83%
recomendacaodenotebooks.com.br
Updated:
2018-04-21 18:39:38
Já falamos sobre duas versões do Lenovo IdeaPad 310 e hoje chegou o dia de falar do modelo mais completo. Já está disponível o Lenovo Ideapad 310 80UH0004BR, o modelo intermediário da nova linha Ideapad 310, que além de nova GPU, já tem memória RAM DDR4...
84%
recomendacaodenotebooks.com.br
Updated:
2018-04-21 18:39:39
O Lenovo IdeaPad 300 chegou a pouco tempo, um modelo que já contava com processadores Intel Core i 6ª Geração, mas com memória RAM DDR3L. Agora já está disponível o Lenovo Ideapad 310 80UH0003BR, um notebook com hardware atual e preço muito atraente frent...
83%
recomendacaodenotebooks.com.br
Updated:
2018-04-21 18:39:39
A linha 2016 de notebooks da Lenovo evoluiu e agora traz os novos processadores Intel Core i 6ª Geração. Já falamos sobre a versão com i5 e Geforce 920MX e hoje vamos trazer os principais detalhes sobre o Lenovo Ideapad 310 80UG0000BR, que é a versão de e...
81%
notebookcheck-cn.com
Updated:
2017-03-08 04:30:41
一般般。 联想希望凭借这台设备从600欧元(约4376人民币)以下设备中脱颖而出。我们将会通过接下来的详尽评测考察IdeaPad 310-15IKB是否具备这个潜力。» Notebookcheck多媒体笔记本电脑Top 10排名 » Notebookcheck游戏笔记本电脑Top 10排名 » Notebookcheck低价办公/商务笔记本电脑Top 10排名 » Notebookcheck高端办公/商务笔记本电脑Top 10排名 » Notebookcheck工作站笔记本电脑Top 10排名 » Not...
Good 实惠, 相对优秀的键盘, 几乎不会变热, 大容量存储空间...
Bad 廉价机身有许多弱点, 无USB-C, 无键盘背光, 读卡器速度慢, 负载下降频, 硬盘噪音大, 电池容量小...
77%
zol.com.cn
Updated:
2017-04-02 04:25:46
联想小新品牌自推出至今,产品线经过逐步完善之后,已经拥有了十分合理的结构。并且在主流价位段市场上占据了不少份额,毕竟这个系列从诞生之初,就是主打高性价比的系列,酷睿i7+独立显卡以及4000元左右的低价格,再加上联想这个品牌,可以说是小新系列得以成功的重要因素。近期,小新系列推出了全新的小新 笔记本 310新品,搭载英特尔第七代酷睿i7 7500U处理器,首发共有三种不同配置产品可供选择,包括:4399元的酷睿i7 7500U/4G/1TB配置;4799元的酷睿i7 7500U/8G/1TB配置;以及今天...
Bottom line 向作者提问标签:笔记本电脑WAP站专属 nb.zol.com.cn true 中关村在线 report 1736 联想小新品牌自推出至今,产品线经过逐步完善之后,已经拥有了十分合理的结构。并且在主流价位段市场上占据了不少份额,毕竟这个系列从诞生之初,就是主打高性价比的系列,酷睿i7+独立显卡以及4000元左右的低价格,再加上联想这个品牌,可以说是小新系列得以成功的重要因...
0%
zol.com.cn
Updated:
2017-04-30 10:07:12
提起 笔记本 很多人第一反应就是酷睿i7,毕竟多年来AMD在移动领域的竞争中处于下风。不过,笔记本市场上并不仅仅有高性能的酷睿家族,AMD的APU 同样是整个市场拼图中的重要组成部分。今天,我们就要为大家带来一款AMD平台笔记本,她是联想ideapad 310。ideapad 310拥有一些不同的配置和颜色搭配组合,送测产品是AMD 七代APU平台黑色款。具体来说,这款笔记本搭载了代号Bristol Ridge的A10 9600P 七代APU 处理器。配七代四核APU 评ideapad 310笔记本第七代...
Bottom line HEVC 代表了未来视频发展方向联想ideapad 310的3A平台还有一些特性有待于发掘,比如他的R5显示系统支持HEVC /H265视频的硬解码,就是一个不错的发展方向。当然,目前各路解码器对于AMD平台的支持力度有限,在此我们就不详细展开了。总的来说,联想ideapad 310的性能在入门级平台中没有特别的优势,可以满足家庭用户简单办公、视频娱乐的基础应用需求,也能客串应付一些要求不高的“小游戏”,适合预算不足的入门使用者参考。本文属于原创文章,如若转载,请注明来源配七代四核APU 评ideapad...
0%
purepc.pl
Updated:
2017-10-31 02:02:30
Jakiego laptopa wybrać? Który model będzie najlepszy w swoim przedziale cenowym? Jaka konfiguracja jest najbardziej opłacalna? Z pewnością wielu naszych czytelników zadaje sobie podobne pytania stojąc przed zakupem sprzętu, ponieważ rynek jest szczelnie w...
0%
purepc.pl
Updated:
2018-02-09 01:57:04
Jakiego laptopa wybrać? Który model będzie najlepszy w swoim przedziale cenowym? Jaka konfiguracja jest najbardziej opłacalna? Z pewnością wielu naszych czytelników zadaje sobie podobne pytania stojąc przed zakupem sprzętu, ponieważ rynek jest szczelnie w...
0%
benchmark.pl
Updated:
2018-05-21 06:48:16
Laptopy za około 2500 zł cieszą się dużym powodzeniem w Polsce. Jest to klasa cenowa, w której wciąż można znaleźć dobre i szybko działające komputery, które nadają się zarówno do użytku domowego, jak i służbowego.Warto jednak mieć świadomość tego, że 2...
90%
pingvin.pro
Updated:
2017-08-22 04:28:29
Завжди є той момент коли шукаєш ноутбук, щоб замінити свій старий чотирьохрічної, чи більше, давності на новий. І от не знаєш на чому зупинитися. Однак, на ваше щастя завжди є Pingvin.Pro, щоб легше було зробити вибір того чи іншого пристрою. І сьогодні в...
Good 1, Великий набір роз'ємів, 1, Розміщення деяких кнопок на клавіатурі, 2, Система охолодження, нагрів та шум, 2, Кнопки тачпада, 3, Процесор, 3, Час роботи від акумулятора, 4, Дві відеокарти, 4, HDD (уповільнює усю систему), 5, Гарячі клавіші, Отже, виснов...
Bad 1...
0%
digit.in
Updated:
2016-12-09 02:03:04
Budget laptops aren't always immediately appealing. They are meant to be cost-effective, but functional devices, that get the job done. You may not be mesmerised by their looks, and very often, you'll not be dealing with the fastest possible hardware. How...
Good Performs well, Good keyboard...
Bad Build quality is not upto the mark, Average display...
Bottom line The Lenovo Ideapad 310 is an entry level laptop with a 7th gen Intel i3 chip, but it is still too expensive to be good value for money. You'll get better laptops with dedicated GPUs at this price...
62%
pcquest.com
Updated:
2017-01-16 01:38:12
Ultrabooks and convertibles are becoming trends in the market, yet people are looking for a full-fledged device capable of managing almost every task that they want to perform. The big issue is if you are looking for a portable device with a combination o...
Good Silent, design, slim profile, good battery, keyboard, can handle intensive tasks...
Bad Missing type C port...
Bottom line Lenovo Ideapad 310 is an all-purpose laptop that can be used for both entertainment and office tasks. It can manage to handle several intensive tasks as well. Having a good battery life, comfortable keyboard and vibrant display, it is one of the perfect...
90%
yangcanggih.com
Updated:
2017-01-30 01:29:42
Tidak seperti laptop 14 inci, laptop dengan ukuran layar 15 inci masih belum banyak menarik minat konsumen. Pasalnya, selain ukuran yang lebih bongsor, berat dan kurang ideal diajak bermobilitas, masih ada anggapan laptop dengan layar 15 inci umumnya diba...
Bottom line Ideapad 310-15ABR memang bukanlah laptop dengan layar 15 inci pertama di pasaran yang hadir dengan performa APU AMD. Dibandingkan kompetitornya yang lain di pasaran, dengan harga jual yang dipatok di angka Rp7.299.000 Ideapad 310-15ABR unggul di sektor la...
64%
teknologi.metrotvnews.com
Updated:
2017-04-06 01:36:57
Jakarta: Sekarang ini, laptop 2-in-1 memang sedang menjamur. Lenovo adalah salah satu manufaktur laptop yang menyediakan laptop tipe hibrida dengan jajaran Yoga. Namun, perusahaan asal Tiongkok ini tidak hanya menyediakan laptop 2-in-1 karena ia sedang n...
Good Keyboard yang nyaman untuk dibuat mengetik, Performa cukup memuaskan, Layar Full HD...
Bad Bodi besar dan berat, Cover yang cepat kotor...
Bottom line Ideapad 310 tampaknya ditujukan untuk kalangan pekerja yang jarang berpergian, mengingat mobilitasnya yang rendah. Bodinya yang besar dan berat membuat pengguna sulit untuk membawanya berpergian. Untungnya, performanya cukup memuaskan.Dengan layar 15,6 in...
77%
laptophia.com
Updated:
2017-12-27 01:43:48
Review Lenovo IdeaPad 310 15ABR dengan AMD A12, Laptop Multimedia Serba Bisa! - Pertengahan tahun lalu, AMD secara resmi memperkenalkan produk terbaru prosesor laptop mereka yakni APU generasi ke-7 Bristol Ridge di Indonesia. Semenjak itu, banyak sekali v...
Good Lenovo IdeaPad 310 15ABR, Kinerja bersaing di kelasnya, RAM default 8GB DDR4, Layar full HD...
Bad Tidak dilengkapi OS Windows pre-installed...
Bottom line Kelebihan Lenovo IdeaPad 310 15ABRKinerja bersaing di kelasnyaRAM default 8GB DDR4Layar full HDKekurangan Lenovo IdeaPad 310 15ABRTidak dilengkapi OS Windows pre-installedHarga Lenovo IdeaPad 310 15ABR Rp 7.299.000Anda dapat membeli atau sekadar cek harga...
0%