Lenovo logo

Lenovo IdeaPad 110-15AST AMD A9 Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 M430 Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156420
Info modified on:
23 Jan 2025, 18:48:50
Short summary description Lenovo IdeaPad 110-15AST AMD A9 Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 M430 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Lenovo IdeaPad 110-15AST, AMD A9, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB, Windows 10 Home

Long summary description Lenovo IdeaPad 110-15AST AMD A9 Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 M430 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Lenovo IdeaPad 110-15AST. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A9. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon R5 M430. Operating system installed: Windows 10 Home. Product colour: Black. Weight: 2.2 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.