location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad 110 AMD E E1-7010 Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
100
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
110
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80TJ00CYSP
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24189
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 20:40:30
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Lenovo IdeaPad 110 AMD E E1-7010 Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Black :
The long product name of Lenovo IdeaPad 110 AMD E E1-7010 Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD E1-7010 (1M Cache, 1.5GHz), 8GB DDR3L 1600MHz, 1000GB HDD, 39.624 cm (15.6") LED HD (1366x768) TN, AMD Radeon R2, DVD±RW, Fast Ethernet, WLAN 802.11 ac/a/b/g/n, Bluetooth 4.0, Windows 10 64-bit
More>>>
Lenovo IdeaPad 110 AMD E E1-7010 Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Black:
The official description of Lenovo IdeaPad 110 AMD E E1-7010 Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powered for Fun The Ideapad 110 is powered by an Intel® processor with integrated graphics, giving you plenty of processing power for casual surfing, streaming, and playing. Lightning-Fast Web Browsing 802.11 a/c WiFi connectivity comes standard on the Ideapad 110, making it perfect for blazing-fast browsing, streaming, and downloading. 802.11 a/c WiFi delivers up to 3 times the connection speeds of 802.11 b/g/n. Productivity and Comfort The Ideapad 110 has a number of features to maximize your productivity and comfort. The improved hinge design is more robust and allows for smooth 180-degree action to a flat position. The frameless keyboard allows your fingers to move freely without bumping, and the textured palm rest resists fingerprints and helps keep your hands in place without slipping – perfect for speedy touch-typing. Integrated Optical Drive There’s no need to purchase an external optical drive with the Ideapad 110. It comes standard with an integrated DVD/CD-RW drive so you can load programs, listen to CDs, or watch movies offline. Plenty of Storage With up to 1TB HDD storage, you won't have to worry about where to put all your data, videos, music, or photos. Smile, Swap, and Sort - in Seconds Lenovo Photo Master 2.0 is a modern photo library with powerful, easy-to-use navigation and editing tools. With features such as Auto Face Swap and Smart Event Sort, you can now organize and optimize photos on your Ideapad 110 to perfection.

Short summary description Lenovo IdeaPad 110 AMD E E1-7010 Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Black:
This short summary of the Lenovo IdeaPad 110 AMD E E1-7010 Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad 110, AMD E, 1.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Lenovo IdeaPad 110 AMD E E1-7010 Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Black:
This is an auto-generated long summary of Lenovo IdeaPad 110 AMD E E1-7010 Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Black based on the first three specs of the first five spec groups.

Lenovo IdeaPad 110. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E1-7010, Processor frequency: 1.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 10. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Housing material
Acrylonitrile butadiene styrene (ABS), Plastic, Polycarbonate (PC)
Market positioning
Business
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
HD type
HD
Panel type
TN
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Gloss
Screen shape
Flat
Display brightness
200 cd/m²
Processor
Processor manufacturer *
AMD
Processor family *
AMD E
Processor model *
E1-7010
Processor cores
4
Processor frequency *
1.5 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA III
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
On-board graphics card *
Yes
On-board graphics card family
AMD Radeon R
On-board graphics card model *
AMD Radeon R2
Audio
Audio system
Dolby Audio
Number of built-in speakers
1
Speaker power
1.5 W
Built-in microphone
Yes
Camera
Front camera
Yes
Camera
Front camera resolution (numeric)
0.3 MP
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Trial software
Microsoft Office 2016, McAfee LiveSafe
Operating system installed *
Windows 10
Battery
Battery technology
Lithium Polymer (LiPo)
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
378 mm
Depth
265 mm
Height
22.9 mm
Weight *
2.2 kg
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
Maximum internal memory (64-bit)
8 GB
Source Testseek summary Average rating
Reviews
Updated:
2018-04-04 05:35:38
Uk has collected 33 expert reviews for Lenovo IdeaPad 110 AMD E E1-7010 Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
canadalaptopreviews.com
Updated:
2018-04-29 03:02:50
The Lenovo IdeaPad 15.6″ IdeaPad laptop will give you effortless everyday computing and dependable processing power, and provides you with what you need. Powered by Intel's Pentium N3710 processor and fitted with 4GB DDR4 RAM, this laptop encompasses a Te...
Good The 1.6GHz Intel Pentium N3710 quad-core processor matched with 4GB of DDR4 RAM will provide you with excellent performance for normal activities such as word processing, light multitasking and web browsing, The 802.11ac Wi-Fi is built in and enables you...
Bad The 4 GB of RAM is the most that can be used with this laptop as the RAM is soldered to the IC...
Bottom line Although this would be a good, affordable laptop for your child in grade school and will work perfectly for homework and YouTube, it won't be much use beyond that. For everyday office or work use however, it struggles with very basic web browsing or even...
0%
canadalaptopreviews.com
Updated:
2019-11-22 20:14:54
The Lenovo IdeaPad 15.6″ IdeaPad laptop will give you effortless everyday computing and dependable processing power, and provides you with what you need. Powered by Intel's Pentium N3710 processor and fitted with 4GB DDR4 RAM, this laptop encompasses a Te...
Good The 1.6GHz Intel Pentium N3710 quad-core processor matched with 4GB of DDR4 RAM will provide you with excellent performance for normal activities such as word processing, light multitasking and web browsing, The 802.11ac Wi-Fi is built in and enables you...
Bad The 4 GB of RAM is the most that can be used with this laptop as the RAM is soldered to the IC...
Bottom line Although this would be a good, affordable laptop for your child in grade school and will work perfectly for homework and YouTube, it won't be much use beyond that. For everyday office or work use however, it struggles with very basic web browsing or even...
0%
notebookcheck.net
Updated:
2018-04-04 05:35:37
No stamina. Lenovo's 15.6-inch laptop is available for approximately 350 Euros (~$372). The laptop's highlights are its 1-TB hard drive and 8 GB of working memory. However, buyers will have to accept a low-performance APU and a short battery life...
Good runs quietly, hardly heats up, high storage capacity, 8 GB of working memory, AC Wi-Fi...
Bad glossy TN screen, abysmal battery life, one-year warranty only, Fast-Ethernet only, no Type-C USB, interface positioning...
Bottom line Lenovo provides a basic, 15.6-inch office laptop with the IdeaPad 110-15ACL. The computing power of the APU fulfills the requirements needed for simple office and Internet applications. The laptop hardly heats up and always runs quietly. Thanks to the 1-T...
74%
laptopmedia.com
Updated:
2018-04-04 05:35:38
A year after we've reviewed the Ideapad 100 from Lenovo, we get to play around with the refreshed Ideapad 110 lineup, which hasn't changed much in most aspects but receives a slightly re-designed chassis, a new updated processor and a lot better maintenan...
Good The build quality isn't necessarily bad, Easy maintenance, The display uses high-frequency (mostly harmless) PWM at 40 kHz from 0 to 99% brightness...
Bad The surface is a big fingerprint magnet, Spongy keyboard, Below average battery life...
Bottom line As we stated earlier, the notebook's chassis has its strong sides and its flaws but we are mostly happy with the presented build quality, of course, considering the price point. The only thing that concerns us is the spongy keyboard and the lack of feedba...
0%