Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad 110 Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Pentium® 4 GB DDR3L-SDRAM 1000 GB HDD Windows 10 Home Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
100
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
110
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80T70048TA
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9006
This statistic is based on the 96340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94174 free Open Icecat users.
Info modified on: 01 Dec 2020 16:21:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo IdeaPad 110 Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Pentium® 4 GB DDR3L-SDRAM 1000 GB HDD Windows 10 Home Black :
The short editorial description of Lenovo IdeaPad 110 Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Pentium® 4 GB DDR3L-SDRAM 1000 GB HDD Windows 10 Home Black

Intel Pentium N3710 (1.6 GHz), 4GB RAM, 1000GB HDD, 39.624 cm (15.6 ") HD (1366 x 768), Intel HD Graphics 405, Bluetooth, Wi-Fi, Windows 10 Home
More>>>
Lenovo IdeaPad 110 Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Pentium® 4 GB DDR3L-SDRAM 1000 GB HDD Windows 10 Home Black:
The official marketing text of Lenovo IdeaPad 110 Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Pentium® 4 GB DDR3L-SDRAM 1000 GB HDD Windows 10 Home Black as supplied by the manufacturer

Powered for Fun

The Ideapad 110 is powered by an Intel® processor with integrated graphics, giving you plenty of processing power for casual surfing, streaming, and playing.

Lightning-Fast Web Browsing

802.11 a/c WiFi connectivity comes standard on the Ideapad 110, making it perfect for blazing-fast browsing, streaming, and downloading. 802.11 a/c WiFi delivers up to 3 times the connection speeds of 802.11 b/g/n.

Productivity and Comfort

The Ideapad 110 has a number of features to maximize your productivity and comfort. The improved hinge design is more robust and allows for smooth 180-degree action to a flat position. The frameless keyboard allows your fingers to move freely without bumping, and the textured palm rest resists fingerprints and helps keep your hands in place without slipping – perfect for speedy touch-typing.

Integrated Optical Drive

There’s no need to purchase an external optical drive with the Ideapad 110. It comes standard with an integrated DVD/CD-RW drive so you can load programs, listen to CDs, or watch movies offline.

Plenty of Storage

With up to 1TB HDD storage, you won't have to worry about where to put all your data, videos, music, or photos.

Smile, Swap, and Sort - in Seconds

Lenovo Photo Master 2.0 is a modern photo library with powerful, easy-to-use navigation and editing tools. With features such as Auto Face Swap and Smart Event Sort, you can now organize and optimize photos on your Ideapad 110 to perfection.

Short summary description Lenovo IdeaPad 110 Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Pentium® 4 GB DDR3L-SDRAM 1000 GB HDD Windows 10 Home Black:
This short summary of the Lenovo IdeaPad 110 Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Pentium® 4 GB DDR3L-SDRAM 1000 GB HDD Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad 110, Intel® Pentium®, 1.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1000 GB

Long summary description Lenovo IdeaPad 110 Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Pentium® 4 GB DDR3L-SDRAM 1000 GB HDD Windows 10 Home Black:
This is an auto-generated long summary of Lenovo IdeaPad 110 Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Pentium® 4 GB DDR3L-SDRAM 1000 GB HDD Windows 10 Home Black based on the first three specs of the first five spec groups.

Lenovo IdeaPad 110. Product type: Notebook, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3710, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1000 GB, Storage media: HDD. On-board graphics adapter model: Intel® HD Graphics 405. Operating system installed: Windows 10 Home. Product colour: Black

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® High Definition Audio (Intel® HD Audio)
Intel® High Definition Audio (Intel® HD Audio)

Integrated Audio for Today and Tomorrow
A new specification for integrated audio, Intel® High Definition Audio (Intel® HD Audio) delivers the features and high-end performance of an add-in audio card while playing back more channels with improved quality. Intel HD Audio provides high-quality multi-channel audio experiences with new encoding and decoding algorithms to enhance the listening experience.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Design
Product type *
Notebook
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Gloss
Processor
Processor manufacturer *
Intel
Processor model *
N3710
Processor frequency *
1.6 GHz
Processor boost frequency
2.56 GHz
Processor family *
Intel® Pentium®
Processor cores *
4
Processor threads
4
System bus rate
2.5 GT/s
Processor cache
2 MB
Processor cache type
L2
Processor socket
BGA 1170
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel® Pentium N3000 Series for Mobile
Processor codename
Braswell
Stepping
D1
Thermal Design Power (TDP)
6 W
Scenario Design Power (SDP)
4 W
Tjunction
90 °C
Maximum number of PCI Express lanes
4
PCI Express slots version
2.0
PCI Express configurations
1x2+2x1,1x4,2x2,4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type *
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
On-board
Maximum internal memory *
4 GB
Storage
Total storage capacity *
1000 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1000 GB
HDD interface
SATA III
HDD size
2.5"
Card reader integrated *
Yes
Compatible memory cards
MMC,SD,SDHC,SDXC
Graphics
Discrete graphics adapter model *
Not available
On-board graphics adapter *
Yes
Discrete graphics adapter *
No
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics 405
On-board graphics adapter base frequency
400 MHz
On-board graphics adapter burst frequency
700 MHz
Maximum on-board graphics adapter memory
8 GB
Number of execution units
16
Audio
Number of built-in speakers
1
Speaker power
1.5 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.3 MP
Network
Wi-Fi
Yes
Bluetooth *
Yes
Wi-Fi standards *
Wi-Fi 5 (802.11ac)
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100 Mbit/s
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Total number of SATA connectors
2
Number of SATA III connectors
2
Keyboard
Pointing device
Touchpad
Keyboard
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
25 x 27 mm
Processor code
SSSR2KL
CPU configuration (max)
1
Embedded options available
Yes
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Secure Boot
Yes
Intel Smart Connect Technology version
0.00
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
0.00
Intel Secure Boot Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
91830
Conflict-Free processor
Yes
Integrated 4G WiMAX
No
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity (Watt-hours) *
24 Wh
Power
AC adapter power
45 W
Security
Password protection
Yes
Weight & dimensions
Width *
378 mm
Depth *
265 mm
Height
22.9 mm
Weight *
2.2 kg
Technical details
Sustainability certificates
RoHS
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:39:58
Uk has collected 33 expert reviews for Lenovo IdeaPad 110 Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Pentium® 4 GB DDR3L-SDRAM 1000 GB HDD Windows 10 Home Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:39:58
Nl heeft 33 proffesionele recensies verzameld voor Lenovo IdeaPad 110 Notebook 39,6 cm (15.6") 1366 x 768 Pixels Intel® Pentium® 4 GB DDR3L-SDRAM 1000 GB HDD Windows 10 Home Zwart. Het gemiddelde van deze proffesionele recensies is 78 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
78%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:39:58
Fr a recueilli 33 avis d’experts pour Lenovo IdeaPad 110 Ordinateur portable 39,6 cm (15.6") 1366 x 768 pixels Intel® Pentium® 4 Go DDR3L-SDRAM 1000 Go Disque dur Windows 10 Home Noir et la note moyenne est de 78 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
78%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:39:58
De hat 33 Expertenmeinungen über Lenovo IdeaPad 110 Notebook 39,6 cm (15.6 Zoll) 1366 x 768 Pixel Intel® Pentium® 4 GB DDR3L-SDRAM 1000 GB Festplatte Windows 10 Home Schwarz eingeholt. Das duchschnittliche Epertenrating ist 78 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
78%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:39:58
Testseek ha raccolto 33 recensioni da parte di esperti per Lenovo IdeaPad 110 Computer portatile 39,6 cm (15.6") 1366 x 768 Pixel Intel® Pentium® 4 GB DDR3L-SDRAM 1000 GB HDD Windows 10 Home Nero e la valutazione media da parte degli esperti è di 78 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
78%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:39:58
Es ha coleccionado 33 opiniones de expertos para Lenovo IdeaPad 110 Portátil 39,6 cm (15.6") 1366 x 768 Pixeles Intel® Pentium® 4 GB DDR3L-SDRAM 1000 GB Unidad de disco duro Windows 10 Home Negro y la calificación media es 78 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
78%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:39:58
Dk har samlet 33 ekspertanmeldelser for Lenovo IdeaPad 110 Notebook 39,6 cm (15.6") 1366 x 768 pixel Intel® Pentium® 4 GB DDR3L-SDRAM 1000 GB HDD Windows 10 Home Sort og den gennemsnitlige ekspertbedømmelse er 78 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
78%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:39:58
Testseek получил 33 экспертных оценок для Lenovo IdeaPad 110 Ноутбук 39,6 cm (15.6") 1366 x 768 пикселей Процессор Intel® Pentium® 4 GB DDR3L-SDRAM 1000 GB Жесткий диск Windows 10 Home Черный, средний экспертный рейтинг составляет 78 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
78%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:39:58
Se har samlat in 33 experttester för Lenovo IdeaPad 110 Bärbar dator 39,6 cm (15.6") 1366 x 768 pixlar Intel® Pentium® 4 GB DDR3L-SDRAM 1000 GB HDD Windows 10 Home Svart och det genomsnittliga betyget är 78 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
78%
Source Review comments Score
canadalaptopreviews.com
Updated:
2018-04-29 03:04:25
The Lenovo IdeaPad 15.6″ IdeaPad laptop will give you effortless everyday computing and dependable processing power, and provides you with what you need. Powered by Intel's Pentium N3710 processor and fitted with 4GB DDR4 RAM, this laptop encompasses a Te...
Good The 1.6GHz Intel Pentium N3710 quad-core processor matched with 4GB of DDR4 RAM will provide you with excellent performance for normal activities such as word processing, light multitasking and web browsing, The 802.11ac Wi-Fi is built in and enables you...
Bad The 4 GB of RAM is the most that can be used with this laptop as the RAM is soldered to the IC...
Bottom line Although this would be a good, affordable laptop for your child in grade school and will work perfectly for homework and YouTube, it won't be much use beyond that. For everyday office or work use however, it struggles with very basic web browsing or even...
0%
canadalaptopreviews.com
Updated:
2019-11-22 20:10:15
The Lenovo IdeaPad 15.6″ IdeaPad laptop will give you effortless everyday computing and dependable processing power, and provides you with what you need. Powered by Intel's Pentium N3710 processor and fitted with 4GB DDR4 RAM, this laptop encompasses a Te...
Good The 1.6GHz Intel Pentium N3710 quad-core processor matched with 4GB of DDR4 RAM will provide you with excellent performance for normal activities such as word processing, light multitasking and web browsing, The 802.11ac Wi-Fi is built in and enables you...
Bad The 4 GB of RAM is the most that can be used with this laptop as the RAM is soldered to the IC...
Bottom line Although this would be a good, affordable laptop for your child in grade school and will work perfectly for homework and YouTube, it won't be much use beyond that. For everyday office or work use however, it struggles with very basic web browsing or even...
0%
hardware.info
Updated:
2018-01-28 02:57:05
We willen allemaal voor een dubbeltje op de eerste rang zitten, ook - en misschien wel vooral - als het om hardware en computers gaat. Waarom veel geld uitgeven aan een notebook, als het ook voor minder kan? Dat lijkt bij velen het devies, wanneer men o...
Bottom line ConclusieZat er een juweeltje tussen de 500 euro notebooks? Nee, niet echt. De perfecte instaplaptop hebben we niet gevonden. Als je voor dit bedrag een laptop koopt, zal je compromissen moeten sluiten. Wat nog het meest opvalt zijn de enorme prestatiever...
0%
Chip.de
Updated:
2017-03-20 01:18:44
Die Besonderheit des Lenovo Ideapad 110-15ISK (80UD00RFGE) liegt zweifelsfrei in der Leistung. Der verbaute Intel Core i3-6100U gehört noch nicht zum alten Eisen und verspricht eine Performance, die sich entscheidend von Celeron- und Pentium-bestückten No...
Good Intel Core i3-Prozessor, Schnelle SSD mit 128 GByte, Entsprechend hohe Alltagsleistung, Für das Preissegment helles Display...
Bad Langsame Netzwerkschnittstellen, Nur 2x USB, Tastatur mit wenig Rückmeldung, Spiegelnde Displayoberfläche...
Bottom line Im Test zeigt Lenovo mit dem Lenovo Ideapad 110-15ISK (80UD00RFGE), dass man auch für wenig Geld ein Notebook mit überzeugender Leistung bestücken kann. Allerdings gibt es auch viele Schwachstellen: Konnektivität, Mobilität sowie Materialanmutungen leiden...
68%
notebookcheck.com
Updated:
2017-04-05 03:49:40
Ohne Ausdauer. Lenovos 15,6-Zöller ist für etwa 350 Euro zu bekommen. Die Highlights des Notebooks stellen die 1-TB-Festplatte und die 8 GB Arbeitsspeicher dar. Käufer müssen aber mit einer schwachbrüstigen APU und lausigen Akkulaufzeiten leben.Lenovo bie...
Good Arbeitet leise, Erwärmt sich kaum, Viel Speicherplatz, 8 GB Arbeitsspeicher, AC-WLAN...
Bad Reflektierender TN-Bildschirm, Lausige Akkulaufzeiten, Nur ein Jahr Garantie, Nur Fast-Ethernet, Kein Typ-C-USB, Positionierung der Steckplätze...
Bottom line Das Lenovo Ideapad 110-15ACL 80TJ00H0GE, zur Verfügung gestellt von:Lenovo liefert mit dem Ideapad 110-15ACL ein einfaches Office-Notebook im 15,6-Zoll-Format. Die Rechenleistung der verbauten APU genügt den Anforderungen einfacher OfficeFür 350 Euro...
74%
notebookcheck.it
Updated:
2017-04-08 05:30:16
Poco potente. Il laptop Lenovo da 15.6 pollici costa circa 350 euro (~ $ 372). I punti forza del laptop sono il suo hard disk da 1 TB e 8 GB di memoria lavoro. Tuttavia, gli acquirenti dovranno accettare basse perfomance APU ed una breve durata della batt...
Good silenzioso, si scalda poco, molto spazio di archiviazione, 8 GB di memoria, AC Wi-Fi...
Bad Pannello TN lucido, autonomia breve, solo un anno di garanzia, solo Fast-Ethernet only, manca una USB Type-C, posizione delle interfacce...
74%
notebookcheck.org
Updated:
2017-04-08 05:30:16
Sin potencia. El portátil de 15.6 pulgadas de Lenovo se encuentra a la venta por unos 350 euros. Lo más destacable del portátil son su disco duro de 1 TB y 8 GB de RAM. Sin embargo, los compradores se encontrarán con una APU con escaso rendimiento y escas...
Good Funcionamiento silencioso, Apenas se calienta, Gran capacidad de almacenamiento, 8 GB de RAM, Wi-Fi AC...
Bad Panel TN reflectante, Muy mala duración de batería, Solo un año de garantía, Solo dispone de Fast-Ethernet, Sin USB Type-C, Mala ubicación de las interfaces...
74%
notebook-center.ru
Updated:
2016-11-14 21:39:58
Н оутбуки из разряда «на каждый день» не теряют своей актуальности и спрос на них не уменьшается. В принципе это логично ведь каждому пользователю нужна рабочая лошадка даже если у него в обиходе уже имеется более статусный лэптоп. Бюджетный Lenovo Id...
Bottom line Резюмируя хочется отметить что Lenovo IdeaPad 110 15 – неплохой ноутбук но только для ограниченного количества задач. Он станет отличным другом для школьника или студента подойдет пожилым родителям а также другим людям которым необходим лишь веб-с...
0%
notebookcheck-ru.com
Updated:
2017-04-05 03:49:40
Невыносливый. 15.6-дюймовый ноутбук Lenovo доступен по цене порядка 350 евро. Основными достоинствами являются жесткий диск емкостью 1 Тб и 8 Гб оперативной памяти. Однако потенциальным покупателям придется мириться с низкопроизводительным процессором и п...
Good Работает тихо и почти не греется, Емкий жесткий диск, 8 Гб оперативной памяти, WiFi AC...
Bad Глянцевый TNдисплей, Плохая автономность, 100мегабитный Ethernet, Нет USB TypeC, Неудобное расположение интерфейсов, Всего 1 год гарантии...
74%
gagadget.com
Updated:
2017-04-07 01:17:52
Есть ли смысл в приобретении бюджетной модели ноутбука? Давайте попробуем разобраться на примере модели Lenovo IdeaPad 110-15IBR (80T7004TRA), которую я купил супруге на работу.Есть ли смысл в приобретении бюджетной модели ноутбука? Давайте попробуем разо...
0%
ichip.ru
Updated:
2017-09-19 02:50:39
Совершенно точно, что главная особенность Lenovo Ideapad 110-15ISK заключается в его производительности. Используемый здесь процессор Intel Core i3-6100U еще не относится к разряду устаревшего «железа» и обещает производительность, которая поможет ноутбук...
Good Процессор Intel Core i3, Быстрый SSD-накопитель емкостью 128 Гбайт, Высокая производительность в повседневных задачах, Для своего ценового сегмента яркий дисплей...
Bad Медленные сетевые интерфейсы, USB лишь 2.0, Клавиатура с недостаточно хорошей обратной связью, Бликующая поверхность дисплея...
Bottom line Во время тестовых испытаний Lenovo Ideapad 110-15ISK доказал, что и доступный ноутбук может обладать достойной производительностью. При этом есть и множество недостатков: интерфейсы, мобильность и качество используемых материалов пали жертвами очень низко...
70%
ichip.ru
Updated:
2018-02-07 01:32:39
Ноутбук-трансформер Acer Spin 1 заслуженно занимает первую строчку нашего рейтинга. Набрав общую оценку в 87.8 баллов, по соотношению цены и качества данная модель набрала максимальную оценку в 100 баллов. Учитывая, что перед нами именно трансформер, можн...
0%
notik.ru
Updated:
2018-04-21 18:59:01
Lenovo IdeaPad 110-15 80TR000GRK - доступный ноутбук в строгом пластиковом корпусе, который за скромные деньги предлагает вам получить компьютер подходящий для решения базовых задач, офисной работы или учебы. Ноутбук построен на базе двухъядерного процесс...
0%
laptopmedia.com
Updated:
2016-12-09 02:00:41
A year after we've reviewed the Ideapad 100 from Lenovo, we get to play around with the refreshed Ideapad 110 lineup, which hasn't changed much in most aspects but receives a slightly re-designed chassis, a new updated processor and a lot better maintenan...
Good The build quality isn't necessarily bad, Easy maintenance, The display uses high-frequency (mostly harmless) PWM at 40 kHz from 0 to 99% brightness...
Bad The surface is a big fingerprint magnet, Spongy keyboard, Below average battery life...
Bottom line As we stated earlier, the notebook's chassis has its strong sides and its flaws but we are mostly happy with the presented build quality, of course, considering the price point. The only thing that concerns us is the spongy keyboard and the lack of feedba...
0%
notebookcheck.net
Updated:
2017-04-05 03:49:40
No stamina. Lenovo's 15.6-inch laptop is available for approximately 350 Euros (~$372). The laptop's highlights are its 1-TB hard drive and 8 GB of working memory. However, buyers will have to accept a low-performance APU and a short battery life...
Good runs quietly, hardly heats up, high storage capacity, 8 GB of working memory, AC Wi-Fi...
Bad glossy TN screen, abysmal battery life, one-year warranty only, Fast-Ethernet only, no Type-C USB, interface positioning...
Bottom line Lenovo provides a basic, 15.6-inch office laptop with the IdeaPad 110-15ACL. The computing power of the APU fulfills the requirements needed for simple office and Internet applications. The laptop hardly heats up and always runs quietly. Thanks to the 1-T...
74%
notebookcheck-cn.com
Updated:
2017-04-12 02:40:21
体力不足。 联想的这台15.6寸笔记本电脑售价约350欧元(约2558人民币)。它的亮点在1TB硬盘和8GB内存。不过,选购的用户需要接受一颗较慢的处理器和较短的电池续航。» Notebookcheck多媒体笔记本电脑Top 10排名 » Notebookcheck游戏笔记本电脑Top 10排名 » Notebookcheck低价办公/商务笔记本电脑Top 10排名 » Notebookcheck高端办公/商务笔记本电脑Top 10排名 » Notebookcheck工作站笔记本电脑Top 10排名 »...
Good 运行安静, 几乎不会变热, 高硬盘容量, 8GB工作内存, 无线网络AC标准...
Bad 镜面TN屏幕, 很短的电池续航, 仅一年质保, 仅高速以太网接口, 不支持USB-C, 接口布局不够合理...
74%
benchmark.pl
Updated:
2017-07-08 18:23:26
W tej odsłonie cyklu TOP 10 przedstawiamy najciekawsze laptopy w popularnym przedziale cenowym od 1500 do około 2000 zł. Wybraliśmy je biorąc pod uwagę przede wszystkim relację ceny do możliwości. Wyróżnione modele oferują solidną jakość wykonania, dobre...
90%
benchmark.pl
Updated:
2018-01-27 02:55:08
Kto przepada za wydawniem dużych pieniędzy na komputer biurowy? W tym TOP 10 polecamy proste i niedrogie maszyny na stanowisko biurowe. Nasze rekomendacje to sugestie i jednocześnie przegląd gotowych komputerów. Wszystko czego potrzeba aby pracować z prog...
90%
purepc.pl
Updated:
2018-02-07 01:32:39
Jakiego laptopa wybrać? Który model będzie najlepszy w swoim przedziale cenowym? Jaka konfiguracja jest najbardziej opłacalna? Z pewnością wielu naszych czytelników zadaje sobie podobne pytania stojąc przed zakupem sprzętu, ponieważ rynek jest szczelnie w...
0%
pclab.pl
Updated:
2018-02-24 07:41:51
Testy drogich laptopów mają sporo czytelników, ale typowy użytkownik komputera, który często ma mocno ograniczone fundusze na sprzęt, również zasługuje na zainteresowanie. Dlatego przygotowaliśmy wielki test 20 laptopów dostępnych w cenie do 2500 zł. Któr...
Bottom line Zanim przejdziemy do podsumowania testów, powiemy, czego można się spodziewać w tym segmencie rynku. Jeśli chodzi o wydajność, standardem są procesory od serii i3 (np i3-6006U bądź i3-7100U) w dół (np. Pentium N4200, które jednak nie odstają szczególnie m...
0%
benchmark.pl
Updated:
2018-03-03 04:36:04
Jeśli przymierzając się do kupna laptopa, to pierwsze pytanie jakie należy sobie zadać, brzmi – do czego będę go używał? Czy zamierzam pracować na wymagających aplikacjach np. do edycji zdjęć filmów, czy planuję wykorzystywać go do grania w najnowsze tyt...
Good dobra relacja ceny do możliwości, dysk SSD, wygodna klawiatura, niskie temperatury obudowy, laptop w sam raz do podstawowych zastosowań...
Bad krótki czas pracy na baterii, palcująca się obudowa, mała liczba złączy, Komparator, Ranking laptopów, zobacz wyniki...
90%
benchmark.pl
Updated:
2018-04-04 05:35:36
Wybór nowego laptopa nie jest prostą sprawą. W każdym sklepie znaleźć można setki modeli, różnych producentów, w przeróżnych cenach. Jak wybrać ten właściwy? Aby ułatwić podjęcie decyzji przygotowaliśmy ten poradnik. Zebraliśmy w nim najważniejsze cechy j...
Bottom line Mamy nadzieję, że ten zbiór informacji o cechach nowoczesnego laptopa ułatwi Wam wybór kolejnego notebooka. Jeśli macie jakieś dodatkowe pytania, to zostawcie komentarz, postaramy się rozwiać wszelkie wątpliwości. Gorąco zachęcamy też do zapoznania się z...
90%
benchmark.pl
Updated:
2018-04-04 05:35:36
Wybór nowego laptopa nie jest prostą sprawą. W każdym sklepie znaleźć można setki modeli, różnych producentów, w przeróżnych cenach. Jak wybrać ten właściwy? Aby ułatwić podjęcie decyzji przygotowaliśmy ten poradnik. Zebraliśmy w nim najważniejsze cechy j...
Bottom line Mamy nadzieję, że ten zbiór informacji o cechach nowoczesnego laptopa ułatwi Wam wybór kolejnego notebooka. Jeśli macie jakieś dodatkowe pytania, to zostawcie komentarz, postaramy się rozwiać wszelkie wątpliwości. Gorąco zachęcamy też do zapoznania się z...
90%
thehikaku.net
Updated:
2017-02-18 01:14:41
ideapad 110(15.6型、インテル® プロセッサー搭載)は、とにかく安いノートPCです。製品名が長いので、以下、「レノボ ideapad 110(15.6型)」と表記します。Pentium 4405U、4GBメモリ、500GB HDDの構成で、クーポンを適用すれば3~4万円台から購入することが可能です。ただし、クーポンが出ていないと高いので、別の製品を買ったほうがいいと思います。製品紹介ページ にクーポンが記載されていなくても、「 こちらのクーポンページ 」の他のideapadシリーズのクーポン...
Bottom line レノボ ideapad 110のレビューです。クーポンを利用すればかなり安く買える製品です。ただ、クーポンが出ていないと高いので別の製品を買ったほうがいいと思います。また、製品紹介ページにクーポンが記載されていなくても「こちらのクーポンページ」の他のideapadシリーズのクーポンが使える場合もあるので試してみて下さい。Pentium 4405Uの性能が意外に良く、筆者は、このエントリーモデルのPCを買うなら、このコスパに優れたCPUがおすすめです。安いPCを買って、メモリやストレージを換装・増設しようと...
0%
noteforum.co.kr
Updated:
2016-11-14 21:39:58
최근 고가의 게이밍 노트북이나 초슬림 노트북이 큰 인기를 끌고 있다. 높은 성능을 구현하거나 휴대성을 극대화 하는 등 일반 노트북과는 확연히 다른 하드웨어 설계를 통해 유저들에게 큰 만족감을 선사하고 있다.하지만 웹서핑이나 오피스 작업 동영상 감상 등 캐주얼한 용도로 노트북을 사용하는 유저들에게 이런 고급 제품들은 사치가 될 수 있다. 보급형 노트북 만으로도 충분히 소화할 수 있는 작업 임에도 불구하고 100만원을 훌쩍 넘어가는 고급형 모델들을 구입하...
0%
gadgetsnow.com
Updated:
2016-12-09 02:00:41
The days when laptop computers used to be super expensive are long gone. Thanks to the advances in technology and dropping manufacturing costs, there are numerous laptops (from manufacturers both big and small) available across all price segments today. S...
Good Sturdy build, Responsive keyboard, Windows 10...
Bottom line Indian consumers today have plenty of choice when it comes to budget laptops, with both global manufacturers (e.g. HP, Acer) and homegrown brands (e.g. Micromax) in the fray. Consequently, Lenovo Ideapad 110 has got some tough competition.But even though...
70%
firstpost.com
Updated:
2016-12-09 02:00:42
Lenovo IdeaPad series covers all price categories. But since Lenovo's focus has shifted to the Yoga multi-mode laptops, the IdeaPad series has been addressing the more price conscious and the budget segments. Lenovo launched the IdeaPad 110 series in June...
Bottom line Lenovo IdeaPad 110 is a laptop that is strictly meant for the first time buyer, who does not have power intensive requirements – in that case they should be looking at at least a Core i3 or higher models. This Pentium-processor powered laptop priced at Rs...
60%
notebookspec.com
Updated:
2017-08-20 03:40:33
สเปคของ Lenovo IdeaPad 110 นั้น ใช้ชิปประมวลผลรุ่นล่าสุดอย่าง AMD A9-9400 (2.4GHz up to 3.2GHz) แบบ 4 Cores/ 4 Threads มาพร้อมกับการ์ดจอแยกที่เป็น AMD Radeon R5 M430 (2GB GDDR3) รุ่นล่าสุดซึ่งถือว่ามีประสิทธิภาพพอสมควร ส่วน Ram ใส่มา 4 GB DDR4 Bus 2400 แล...
Good ราคาถูกพร้อมได้หน้าจอขนาด 15.6 นิ้ว ความละเอียด HD, สเปค CPU เป็น AMD A99400 ซีรีย์ล่าสุด พร้อมการ์ดจอยแยก AMN Radeon R5 M430 ประสิทธิภาพดีใช้งานได้ดี เล่นเกมพอได้ในระดับหนึ่ง, ระบบระบายความร้อนทำได้ดีน่าพอใจ...
Bad พอร์ต USB รวมกันมีแค่ 2 พอร์ตถือว่าให้มาน้อยไปหน่อย, แบตเตอรรี่ความจุน้อยไปนิด...
Bottom line สรุปจาการที่สัมผัสและใช้งานจริงของ Lenovo IdeaPad 110 ทั้งในส่วนของการทำงานต่างๆ บันเทิงดูหนังฟังเพลง รวมไปถึงการเล่นเกม บอกได้อย่างเต็มปากเลยว่าเจ้า Lenovo เครื่องนี้สามารถใช้งานได้ในระดับหนึ่งเลยทีเดียว ซึ่งอาจจะดีเกินราคาด้วยซ้ำ เพราะ สามารถใช้งานทั่วๆ...
0%