location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad 110 Intel® Celeron® N3060 Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
100
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
110
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80T60045LM
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10607
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 04:36:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo IdeaPad 110 Intel® Celeron® N3060 Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laptop Clamshell Black
  • - Intel® Celeron® N3060 1.6 GHz
  • - 35.6 cm (14") HD 1366 x 768 pixels TN LED backlight Matt 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz
  • - 1 TB HDD
  • - Intel® HD Graphics 400
  • - Ethernet LAN 10,100 Mbit/s Bluetooth 4.1
  • - Lithium Polymer (LiPo) 24 Wh 3 h 45 W
  • - Windows 10 Home 64-bit
Long product name Lenovo IdeaPad 110 Intel® Celeron® N3060 Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black :
The long product name of Lenovo IdeaPad 110 Intel® Celeron® N3060 Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Celeron N3060 (2M Cache, 1.6 GHz), 4GB RAM, 1000GB HDD, 35.56 cm (14.0 ") HD (1366x768), Intel HD Graphics 400, WLAN, Windows 10 Home
More>>>
Lenovo IdeaPad 110 Intel® Celeron® N3060 Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:
The official description of Lenovo IdeaPad 110 Intel® Celeron® N3060 Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powered for Fun

The Ideapad 110 is powered by an Intel® processor with integrated graphics, giving you plenty of processing power for casual surfing, streaming, and playing.

Lightning-Fast Web Browsing

802.11 a/c WiFi connectivity comes standard on the Ideapad 110, making it perfect for blazing-fast browsing, streaming, and downloading. 802.11 a/c WiFi delivers up to 3 times the connection speeds of 802.11 b/g/n.

Productivity and Comfort

The Ideapad 110 has a number of features to maximize your productivity and comfort. The improved hinge design is more robust and allows for smooth 180-degree action to a flat position. The frameless keyboard allows your fingers to move freely without bumping, and the textured palm rest resists fingerprints and helps keep your hands in place without slipping – perfect for speedy touch-typing.

Integrated Optical Drive

There’s no need to purchase an external optical drive with the Ideapad 110. It comes standard with an integrated DVD/CD-RW drive so you can load programs, listen to CDs, or watch movies offline.

Plenty of Storage

With up to 1TB HDD storage, you won't have to worry about where to put all your data, videos, music, or photos.

Smile, Swap, and Sort - in Seconds

Lenovo Photo Master 2.0 is a modern photo library with powerful, easy-to-use navigation and editing tools. With features such as Auto Face Swap and Smart Event Sort, you can now organize and optimize photos on your Ideapad 110 to perfection.

Short summary description Lenovo IdeaPad 110 Intel® Celeron® N3060 Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:
This short summary of the Lenovo IdeaPad 110 Intel® Celeron® N3060 Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad 110, Intel® Celeron®, 1.6 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description Lenovo IdeaPad 110 Intel® Celeron® N3060 Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:
This is an auto-generated long summary of Lenovo IdeaPad 110 Intel® Celeron® N3060 Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black based on the first three specs of the first five spec groups.

Lenovo IdeaPad 110. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3060, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Windows 10 Home. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Housing material
Acrylonitrile butadiene styrene (ABS), Plastic, Polycarbonate (PC)
Market positioning
Business
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
Panel type
TN
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
N3060
Processor cores
2
Processor threads
2
Processor boost frequency
2.48 GHz
Processor frequency *
1.6 GHz
System bus rate
5 GT/s
Processor cache
2 MB
Processor cache type
L2
Processor socket
BGA 1170
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Celeron N3000 series
Processor codename
Braswell
Stepping
D1
Thermal Design Power (TDP)
6 W
Scenario Design Power (SDP)
4 W
Tjunction
90 °C
Maximum number of PCI Express lanes
4
PCI Express slots version
2.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
On-board
Memory slots
1x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA III
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® HD Graphics 400
On-board graphics card base frequency
320 MHz
On-board graphics card burst frequency
600 MHz
Maximum on-board graphics card memory
8 GB
Number of execution units
12
On-board graphics card DirectX version
12.0
Audio
Audio system
Dolby Audio
Number of built-in speakers
1
Speaker power
1.5 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.3 MP
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
25 x 27 mm
Processor code
SR2KN
CPU configuration (max)
1
Embedded options available
Yes
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Secure Boot
Yes
Intel Smart Connect Technology version
0.00
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
0.00
Intel Secure Boot Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
91832
Conflict-Free processor
Yes
Integrated 4G WiMAX
No
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
24 Wh
Battery life (max)
3 h
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Fingerprint reader
No
Trusted Platform Module (TPM)
No
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
340 mm
Depth
245 mm
Height
22.9 mm
Weight *
2 kg
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
3D
No
Source Testseek summary Average rating
Reviews
Updated:
2017-08-20 03:40:01
Uk has collected 4 expert reviews for Lenovo IdeaPad 110 Intel® Celeron® N3060 Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%