- - Laptop Clamshell Black
- - Intel® Pentium® N3710 1.6 GHz
- - 35.6 cm (14") HD 1366 x 768 pixels TN LED backlight 16:9
- - 4 GB DDR3L-SDRAM 1600 MHz
- - 500 GB HDD DVD±RW
- - Intel® HD Graphics 405
- - Ethernet LAN 10,100 Mbit/s Bluetooth 4.0
- - Lithium Polymer (LiPo) 24 Wh 45 W
- - Windows 10 Home 64-bit
Intel Pentium Processor N3710 (2M Cache, up to 2.56 GHz), 4GB RAM, 500GB HDD, 35.56 cm (14.0 ") HD (1366x768) TN, Intel HD Graphics 405, Windows 10 Home 64
Powered for Fun
The Ideapad 110 is powered by an Intel® processor with integrated graphics, giving you plenty of processing power for casual surfing, streaming, and playing.
Lightning-Fast Web Browsing
802.11 a/c WiFi connectivity comes standard on the Ideapad 110, making it perfect for blazing-fast browsing, streaming, and downloading. 802.11 a/c WiFi delivers up to 3 times the connection speeds of 802.11 b/g/n.
Productivity and Comfort
The Ideapad 110 has a number of features to maximize your productivity and comfort. The improved hinge design is more robust and allows for smooth 180-degree action to a flat position. The frameless keyboard allows your fingers to move freely without bumping, and the textured palm rest resists fingerprints and helps keep your hands in place without slipping – perfect for speedy touch-typing.
Integrated Optical Drive
There’s no need to purchase an external optical drive with the Ideapad 110. It comes standard with an integrated DVD/CD-RW drive so you can load programs, listen to CDs, or watch movies offline.
Plenty of Storage
With up to 1TB HDD storage, you won't have to worry about where to put all your data, videos, music, or photos.
Smile, Swap, and Sort - in Seconds
Lenovo Photo Master 2.0 is a modern photo library with powerful, easy-to-use navigation and editing tools. With features such as Auto Face Swap and Smart Event Sort, you can now organize and optimize photos on your Ideapad 110 to perfection.
Lenovo IdeaPad 110, Intel® Pentium®, 1.6 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB
Lenovo IdeaPad 110. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3710, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: Black