location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad 510 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 6 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Home Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
500
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
510
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80SV00PAFR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191200518607 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9859
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo IdeaPad 510 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 6 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Home Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laptop Clamshell Black, Silver
  • - Intel® Core™ i5 i5-7200U 2.5 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 6 GB DDR4-SDRAM 2133 MHz 1 x 2 GB
  • - 1.13 TB HDD+SSD DVD±RW
  • - NVIDIA® GeForce® 940MX 2 GB Intel® HD Graphics 620
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.1
  • - Lithium Polymer (LiPo) 39 Wh 5 h 45 W
  • - Windows 10 Home 64-bit
Long product name Lenovo IdeaPad 510 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 6 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Home Black, Silver :
The long product name of Lenovo IdeaPad 510 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 6 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Home Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

39.624 cm (15.6") (1920 x 1080, LED, IPS), Intel Core i5-7200U, 6GB (DDR4), 128GB (SSD), 1TB (HDD), NVIDIA GeForce 940MX (2GB), Windows 10 Home (64 bit), DVD±RW, 802.11 a/b/g/n/ac, Bluetooth 4.1, 2 x USB 3.0, 1 x USB 2.0, 1 x VGA, 1 x HDMI, 1 x LAN, 2.2 kg
More>>>
Lenovo IdeaPad 510 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 6 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Home Black, Silver:
The official description of Lenovo IdeaPad 510 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 6 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Home Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Flexible Performance The Ideapad 510 is offered with a variety of configurations to match your budget. Equipped with up to NVIDIA® GeForce 940MX 4G discrete graphics, the Ideapad 510 comes prepared for incredible multimedia, video editing and big gaming performance. Usability Defined The ideapad 510 has a number of features that make using it easy and stress free. Use the backlit keyboard in low-light environments like playing movies or presenting slides and HD webcam is great for face to face interactions, no matter where you are. The battery gives you a full 4 hours of video playback, to make travel time for business or pleasure speed by. The metal palm rest is smooth and cool to touch, making long sessions of typing more comfortable. Fast Processing and Connectivity The feature-packed Intel® 6th Gen Core™ processor with built-in security takes your productivity, creativity, and 3D gaming to the next level. The ultra-fast 802.11 a/c WiFi lets you connect to the internet wherever you go. Impressive Storage and Memory With up to 1TB of storage, the ideapad 510 can handle all your photos and files. And there’s no need to purchase an external optical drive when you have an integrated DVD/CD-RW drive standard, so you can load programs, listen to CDs, or watch movies offline. The built-in DDR4 chip is the latest generation of RAM available, offering higher performance, lower power consumption, and increased reliability. In short, the ideapad 510 is the ultimate multimedia powerhouse. Vivid Visuals, Immersive Sound Watch your games pop in high res, kick back and enjoy a movie, or simply video chat–the 510 offers the visuals and sound you’re looking for. A Full HD IPS (1920 x 1080) 15.6 inch screen and dual speakers by Harman® Audio combine to offer eye-popping visuals and clearer, crisper quality of sound. Turn it up loud, sit back and enjoy an unrivalled music and movie experience. Do Great Things Combining the best of Windows you already know, Windows 10 has many great improvements you’ll love: fast start-ups, the expanded Start menu, an all-new browser, and Cortana – your very own digital personal assistant. Now, even across multiple devices, you can get more things done, more quickly, more smoothly. Extra Peace of Mind The 510 is fully compatible with the Lenovo Kensington MiniSaver cable lock (sold separately). So whether you’re in the office, school, or out and about there’s an easy way to safeguard your laptop. Its push-button design, strengthened lock head, and patented technology combine to help minimize the risk of theft. Smile, Swap, and Sort–In Seconds Lenovo Photo Master 2.0 is a modern photo library with powerful, easy-to-use navigation and editing tools. With features such as Auto Face Swap and Smart Event Sort, you can organize and optimize photos on your Ideapad 510 to perfection.

Short summary description Lenovo IdeaPad 510 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 6 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Home Black, Silver:
This short summary of the Lenovo IdeaPad 510 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 6 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Home Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad 510, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 6 GB, 1.13 TB

Long summary description Lenovo IdeaPad 510 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 6 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Home Black, Silver:
This is an auto-generated long summary of Lenovo IdeaPad 510 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 6 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Home Black, Silver based on the first three specs of the first five spec groups.

Lenovo IdeaPad 510. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: Black, Silver

Design
Product type *
Laptop
Product colour *
Black, Silver
Form factor *
Clamshell
Housing material
Acrylonitrile butadiene styrene (ABS), Plastic, Polycarbonate (PC)
Market positioning
Business
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Screen shape
Flat
Display brightness
200 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i5
Processor model *
i5-7200U
Processor cores
2
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
2.5 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.7 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
6 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
On-board + SO-DIMM
Memory layout (slots x size)
1 x 2 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
12 GB
Storage
Total storage capacity *
1.13 TB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA III
HDD speed
5400 RPM
HDD size
2.5"
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
SATA III
SSD form factor
2.5"
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 940MX
Discrete graphics card memory
2 GB
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5916
Number of discrete graphics cards supported
1
Number of discrete graphics cards installed
1
Maximum resolution
1920 x 1200 pixels
Audio
Number of built-in speakers
2
Speakers manufacturer
Harman Kardon
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
1 MP
Front camera resolution
1280 x 720 pixels
Front camera signal format
720p
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 2.0 ports quantity *
1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR2ZU
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
95443
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
2
Battery capacity *
39 Wh
Battery life (max)
5 h
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Sustainability
Sustainability certificates
RoHS, EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
379 mm
Depth
260 mm
Height
22.9 mm
Weight *
2.2 kg
Packaging content
Manual
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
Maximum internal memory (64-bit)
12 GB
Source Testseek summary Average rating
Reviews
Updated:
2018-04-03 04:50:04
Uk has collected 33 expert reviews for Lenovo IdeaPad 510 Laptop 39.6 cm (15.6") Full HD Intel® Core™ i5 i5-7200U 6 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Home Black, Silver and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
canadalaptopreviews.com
Updated:
2018-04-28 12:28:49
It has the normal basic design and plastic body which at this cost is what most of us would expect.Although they could have give it some design flare as without it this laptop does not stand out from the crowd in the looks department. But this Lenovo Idea...
Bottom line It is a very good all rounder and is price for this. There is enough space fr you to upgrade it if you wanted. The build quality is decent and will handle a few hits, which with the overall decent performance does very well while.It's not a loud laptop an...
0%
canadalaptopreviews.com
Updated:
2018-05-29 17:20:13
It has the normal basic design and plastic body which at this cost is what most of us would expect.Although they could have give it some design flare as without it this laptop does not stand out from the crowd in the looks department. But this Lenovo Idea...
Bottom line It is a very good all rounder and is price for this. There is enough space fr you to upgrade it if you wanted. The build quality is decent and will handle a few hits, which with the overall decent performance does very well while.It's not a loud laptop an...
0%
laptopmedia.com
Updated:
2018-04-03 04:50:04
With Intel's latest 6th and 7th generation processors, OEMs started integrating the mainstream ULV Core i5 and Core i7 lineup into 2-in-1 convertibles and tablets. We've seen pretty good integration on behalf of Acer with its Aspire Switch Alpha 12 and Mi...
Good Sturdy and relatively compact, Bright IPS panel with good properties, Easy access to some of the hardware for maintenance and upgrade, Supports M.2 PCIe NVMe SSDs (and even comes with one), A dock with comfortable touchpad and keyboard, Laptop-like perfor...
Bad The cooling fan doesn't stop spinning, Short battery life for a tablet, Limited I/O, The screen uses PWM from 0 to 99% brightness (our Health-Guard profile takes care of that)...
Bottom line The Lenovo Miix 510 is a mixed bag. It's generally an excellent tablet and expands its features to a point when you can call it a notebook. However, while it's good enough to call it a successful 2-in-1 device, there are several key features that are miss...
0%
laptopmedia.com
Updated:
2018-04-03 04:50:04
The Lenovo Ideapad 510 might seem like the average budget-oriented notebook at first but actually, the device has a lot more to offer than its competitors and the difference is in the details. It comes as a breath of fresh air after the Ideapad 310, which...
Good Good keyboard, Decent overall build with a small exception, Portable, Excellent IPS panel for the asking price...
Bad Subpar battery life, Protruding edge around the keyboard area, The screen uses PWM from 0 to 99% brightness (the Health-Guard profile fixes that)...
Bottom line If you are looking for a decent daily driver with a touch of multimedia capabilities, the Ideapad 510 should be your first choice for sure. The notebook's build quality doesn't amaze but it's good, nonetheless. You can surely benefit from the excellent ke...
0%
notebookcheck.net
Updated:
2018-04-03 04:50:04
A vision in white. Although the tester wouldn't want to marry the light and compact, 15-inch multimedia device by Lenovo, he doesn't have anything against a business relationship. The newcomer with a dedicated GeForce 940MX did not really show any major s...
Good light and slim, classy casing with a lot of white coloring, decent build, TPM 2.0, two maintenance hatches, good Turbo utilization, quiet and cool...
Bad sluggish SD-card reader, fan can only be accessed after disassembly, very tight color space, prominent PWM, no SSD resulting in sometimes slow handling, very slow HDD, weak battery with short runtimes...
Bottom line The Lenovo IdeaPad 510-15ISK is an appealing device.Buyers get a well-built, relatively light and slim multimedia laptop with decent input devices, an IPS panel, and a dedicated GeForce 940MX for below 800 Euros (~$894). Although the price does not includ...
79%