location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad 310 Intel® Core™ i3 i3-6006U Laptop 39.6 cm (15.6") Full HD 6 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 920MX Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
300
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
310
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80SM020WRK
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8722
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 00:50:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo IdeaPad 310 Intel® Core™ i3 i3-6006U Laptop 39.6 cm (15.6") Full HD 6 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 920MX Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i3 i3-6006U 2 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 6 GB DDR4-SDRAM 2133 MHz 1 x 2 GB
  • - 1 TB HDD
  • - NVIDIA® GeForce® 920MX 2 GB Intel® HD Graphics 520
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium Polymer (LiPo) 5 h
  • - Windows 10 Home 64-bit
Long product name Lenovo IdeaPad 310 Intel® Core™ i3 i3-6006U Laptop 39.6 cm (15.6") Full HD 6 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 920MX Windows 10 Home Black :
The long product name of Lenovo IdeaPad 310 Intel® Core™ i3 i3-6006U Laptop 39.6 cm (15.6") Full HD 6 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 920MX Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

39.624 cm (15.6 ") LED Full HD 1920 x 1080, Intel Core i3-6006U (3M Cache, 2GHz), 6GB DDDR4, Nvidia GeForce 920MX 2GB, 1TB HDD, Gigabit Ethernet, WLAN, Bluetooth, Windows 10 Home 64-Bit
More>>>
Lenovo IdeaPad 310 Intel® Core™ i3 i3-6006U Laptop 39.6 cm (15.6") Full HD 6 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 920MX Windows 10 Home Black:
The official description of Lenovo IdeaPad 310 Intel® Core™ i3 i3-6006U Laptop 39.6 cm (15.6") Full HD 6 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 920MX Windows 10 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fast, Responsive Processing

The new standard for PC performance has arrived with Intel® 6th Gen Core™ processors. This blazing fast, feature-packed processor family with built-in security is ready to take your productivity, creativity, and 3D gaming to the next level. What’s more, by enabling the exciting Windows 10 features, 6th Gen Intel Core processors empower you to unleash your imagination and explore the possibilities.

Dynamic Audio

Get ready for a truly satisfying home entertainment experience. Thanks to Dolby technology and stereo speakers, your music and movies will sound big and loud on the Ideapad 310.

Customizable Graphics

Strike your own balance between cost and graphical power. Choose between integrated Intel® graphics or discrete, high-end NVIDIA® GeForce® graphics. Discrete graphics give you a boost when it comes to getting creative with video and photo editing.

Lightning-Fast Web Browsing

802.11 a/c WiFi connectivity comes standard on the Ideapad 310, making it perfect for for blazing-fast browsing, streaming, and downloading. 802.11 a/c WiFi delivers up to 3 times the connection speeds of 802.11 b/g/n.

Optional Optical Drive

There’s no need to purchase an external optical drive with the Ideapad 310 – select models come with an integrated DVD/CD-RW drive so you can load programs, listen to CDs, or watch movies offline.

Plenty of Storage

With up to 1TB HDD or 500GB SSHD storage, you won't have to worry about where to put all your data, videos, music, or photos.

Multiple Display Options

The 15.6” Ideapad 310 lets you choose the display resolution that’s right for you. Options range up to Full HD (1920 x 1080).

Smile, Swap, and Sort - in Seconds

Lenovo Photo Master 2.0 combines a modern photo library with powerful, easy-to-use navigation and editing tools. Now, with features such as Auto Face Replace and Smart Event Sort, you can organize and optimize your photos to perfection.

Short summary description Lenovo IdeaPad 310 Intel® Core™ i3 i3-6006U Laptop 39.6 cm (15.6") Full HD 6 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 920MX Windows 10 Home Black:
This short summary of the Lenovo IdeaPad 310 Intel® Core™ i3 i3-6006U Laptop 39.6 cm (15.6") Full HD 6 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 920MX Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad 310, Intel® Core™ i3, 2 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 6 GB, 1 TB

Long summary description Lenovo IdeaPad 310 Intel® Core™ i3 i3-6006U Laptop 39.6 cm (15.6") Full HD 6 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 920MX Windows 10 Home Black:
This is an auto-generated long summary of Lenovo IdeaPad 310 Intel® Core™ i3 i3-6006U Laptop 39.6 cm (15.6") Full HD 6 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 920MX Windows 10 Home Black based on the first three specs of the first five spec groups.

Lenovo IdeaPad 310. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6006U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Housing material
Acrylonitrile butadiene styrene (ABS), Plastic, Polycarbonate (PC)
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
6th gen Intel® Core™ i3
Processor model *
i3-6006U
Processor cores
2
Processor threads
4
Processor frequency *
2 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-6000 Mobile Processor Series
Processor codename
Skylake
Bus type
OPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
6 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
On-board + SO-DIMM
Memory layout (slots x size)
1 x 2 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
12 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
HDD size
2.5"
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 920MX
Discrete graphics card memory
2 GB
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 520
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
900 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Audio
Number of built-in speakers
2
Speaker power
1.5 W
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SSSR2UW
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
91157
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Battery life (max)
5 h
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Silver
Weight & dimensions
Width
379 mm
Depth
260 mm
Height
22.9 mm
Weight *
2.2 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
12 GB
Source Testseek summary Average rating
Reviews
Updated:
2018-01-24 01:42:12
Uk has collected 46 expert reviews for Lenovo IdeaPad 310 Intel® Core™ i3 i3-6006U Laptop 39.6 cm (15.6") Full HD 6 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 920MX Windows 10 Home Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
canadalaptopreviews.com
Updated:
2018-04-28 06:11:35
The Lenovo 80ST001NUS can be purchased at a very reasonable price and is fast and reliable. It is a standard laptop and can do simple tasks and everyday browsing use with a simple and polished look to it. This laptop is stimulated by an AMD 12-9700P Proce...
Bottom line The Lenovo 80ST001NUS overall is a powerful tool and with its quad core AMD and 12GB RAM can take on many program types. As for gaming performance, it becomes a bit of a problem, you are not able to play the newest games but the price is low cost, so if y...
0%
canadalaptopreviews.com
Updated:
2018-07-20 20:48:00
The Lenovo 80ST001NUS can be purchased at a very reasonable price and is fast and reliable. It is a standard laptop and can do simple tasks and everyday browsing use with a simple and polished look to it. This laptop is stimulated by an AMD 12-9700P Proce...
Bottom line The Lenovo 80ST001NUS overall is a powerful tool and with its quad core AMD and 12GB RAM can take on many program types. As for gaming performance, it becomes a bit of a problem, you are not able to play the newest games but the price is low cost, so if y...
0%
canadalaptopreviews.com
Updated:
2019-11-14 09:07:04
The Lenovo IdeaPad 310 15.6″ laptop is powered by an AMD A10 processor and will keep you on the go and productive. With 12GB of DDR4 RAM, this laptop is dependable and includes a stunning 15.6″ HD display and a Terabyte hard drive. It also has a range of...
Good The AMD A10-9600P quad-core processor runs at 2.40GHz, Combined with 12 GB, DDR4 of RAM the Lenovo IdeaPad gives you the performance and power you want for streaming videos and smooth multitasking, The 1 Terabyte hard drive offers enough space to store al...
Bad The display is prone to PWM flickering at a frequency of 50 Hz when used at brightness levels of less than 80%. This can results in users experiencing eye problems and headaches...
Bottom line The Lenovo IdeaPad 310-80ST0025 laptop is a simple all-rounder with a 15.6 inch screen, which offers decent performance for normal use and some gaming. It is however priced relatively high as the features that it offers are average at best. The screen and...
0%
laptopmedia.com
Updated:
2018-01-24 01:42:12
In this review, we are going to focus on one of Lenovo's new budget offers from the consumer Ideapad family – the Ideapad 310. It's a decently designed affordable 15-inch solution with generally new hardware but not necessarily future-proof. However, the...
Good Decent design and build, Good keyboard, The HD panel doesn't use PWM above 48% (70 cd/m2)...
Bad Slightly below average battery life, The Full HD variant uses PWM from 0 to 99% brightness (the Health-Guard profile fixes that)...
Bottom line The Lenovo Ideapad 310 is okay in most aspects. For the asking price, you get the latest generation Intel Core i5 or Core i7 processor paired with NVIDIA GeForce 920MX, which can be considered as slightly underpowered compared to other alternatives on the...
0%
notebookcheck.net
Updated:
2018-01-24 01:42:12
Average. Lenovo is trying to stand out of the crowd of cheap notebooks available for 600 Euros (~$633) or less. We will check to see what the new IdeaPad 310-15IKB has to offer in our detailed review...
Good cheap, relatively good keyboard, almost no heat emissions, a lot of storage space...
Bad cheap case has many weak spots, no USB Type-C, no backlit keyboard, poor touchpad controls, slow SD-card reader, throttling at load, noisy hard drive, very small battery...
Bottom line The ZenBook series from Asus in known for light and mobile devices and we can actually say that the Asus ZenBook UX310UQ is both. With the ZenBook UX310UQ, ASUS offers a very long-lasting subnotebook, which convinces with high-end materials and a good bui...
77%
notebookcheck.net
Updated:
2018-01-24 01:42:12
Middle of the pack. The 15.6-inch Lenovo all-rounder is priced relatively high for the average features that it offers. The case and screen are both weak points that influence the rating...
Good quiet, relatively cool, lots of storage space, maintenance flaps, good application performance, gaming-ready...
Bad dark screen with poor viewing angles, no USB-C port, weak case...
Bottom line Lenovo delivers a 15.6-inch multimedia notebook. The IdeaPad 310-15ISK has sufficient performance for most users. The Core i7 processor can even be considered a little excessive, considering the needs of the notebook. Furthermore, this CPU makes the test...
74%