Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Yoga 510 Hybrid (2-in-1) 35.6 cm (14") 1920 x 1080 pixels Touchscreen 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Yoga
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
510
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80S7009NFR
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14128
This statistic is based on the 96307 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94085 free Open Icecat users.
Info modified on: 01 Dec 2020 16:21:23
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo Yoga 510 Hybrid (2-in-1) 35.6 cm (14") 1920 x 1080 pixels Touchscreen 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Silver :
The short editorial description of Lenovo Yoga 510 Hybrid (2-in-1) 35.6 cm (14") 1920 x 1080 pixels Touchscreen 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Silver

14" Full HD (1920 x 1080) IPS, Intel Core i5-6200U (3M Cache, up to 2.80 GHz), 8GB RAM, 256GB SSD, Intel HD Graphics 520, 802.11 ac, Bluetooth 4.0, Gigabit LAN, Windows 10 Home 64-bit
More>>>
Lenovo Yoga 510 Hybrid (2-in-1) 35.6 cm (14") 1920 x 1080 pixels Touchscreen 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Silver:
The official marketing text of Lenovo Yoga 510 Hybrid (2-in-1) 35.6 cm (14") 1920 x 1080 pixels Touchscreen 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Silver as supplied by the manufacturer

Longer Battery Life with Rapid Recharge
The Lenovo Yoga 510 (14") laptop frees you from your power cable. The device delivers up to 8.5 hours of battery life on a single charge. And if you do run low, don't fret: with rapid recharge technology you get 100% battery restored in only 2.5 hours – over 40% faster than regular laptops.

Multiple Ways to Work and Play
A PC when you need it, a tablet when you want it, and more. The Yoga 510 is extraordinarily adaptable. It features four different ways for you to do what you want: Laptop, Stand, Tent, or Tablet. The secret: Yoga 510’s unique hinge and touchscreen display allows the screen to flip around 360 degrees, which means you can select the mode you use based on what you choose to do.

Up to Windows 10
It is the familiar feel of Windows, only improved. The Start menu is back, better than ever. Expand it, customize it, make it yours. Work with more of the devices you care about, such as printers, cameras, and USBs. And enjoy additional security features that help to safeguard you against device theft and malicious software.

Up to 6th Gen Intel® Processor
The new standard for PC performance has arrived with Intel® 6th Gen Core™ processors. This blazing fast, feature-packed processor family with built-in security is ready to take your productivity, creativity, and 3D gaming to the next level. What’s more, by enabling the exciting Windows 10 features, 6th Gen Intel® Core™ processors empower you to unleash your imagination and explore the possibilities.

Thin and Light Design
Starting at a mere 3.85 lbs and just 0.82" thin, the ultraportable Yoga 510 is noticeably sleeker than the previous generation - perfect for your on-the-go lifestyle.

Impressive Storage
Most convertible laptops only give you around 512 GB of storage space. The Yoga 510, however, gives you twice as much with up to 1 TB HDD – meaning you can enjoy the extra space and say goodbye to external hard drives.

Dazzling Full HD Display
The vibrant 14” FHD (1920 x 1080) display yields bright, detailed visuals for outstanding performance in gaming and multimedia. Ten-point multitouch technology provides a superior touch experience, greater responsiveness, and faster response times. In-plane switching (IPS) technology means the Yoga 510’s display delivers clear visuals over a wide viewing angle – perfect for sharing content with friends.

Audio by Harman®
Equipped with stereo speakers featuring Audio by Harman® technology, the Yoga 510 delivers crisp, clear sound - for an enhanced listening experience.

Stylish Color Options
The Yoga 510 is available in two distinctive colors - Platinum Silver and Ebony Black.

Smile, Swap, and Sort - in Seconds
Lenovo® Photo Master 2.0 combines a modern photo library with powerful, easy-to-use navigation, and editing tools. Now, with features such as Auto Face Replace and Smart Event Sort, you can organize and optimize your photos to perfection.

Short summary description Lenovo Yoga 510 Hybrid (2-in-1) 35.6 cm (14") 1920 x 1080 pixels Touchscreen 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Silver:
This short summary of the Lenovo Yoga 510 Hybrid (2-in-1) 35.6 cm (14") 1920 x 1080 pixels Touchscreen 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Yoga 510, 6th gen Intel® Core™ i5, 2.3 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo Yoga 510 Hybrid (2-in-1) 35.6 cm (14") 1920 x 1080 pixels Touchscreen 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Silver:
This is an auto-generated long summary of Lenovo Yoga 510 Hybrid (2-in-1) 35.6 cm (14") 1920 x 1080 pixels Touchscreen 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Silver based on the first three specs of the first five spec groups.

Lenovo Yoga 510. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: 6th gen Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics adapter model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: Silver

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® Small Business Advantage (Intel® SBA)
Intel® Small Business Advantage (Intel® SBA)

Solutions to Help You Focus on Your Small Business
Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Design
Product type *
Hybrid (2-in-1)
Product colour *
Silver
Form factor *
Convertible (Folder)
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
Panel type
IPS
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
250 cd/m²
Processor
Processor manufacturer *
Intel
Processor model *
i5-6200U
Processor frequency *
2.3 GHz
Processor boost frequency
2.8 GHz
Processor family *
6th gen Intel® Core™ i5
Processor cores *
2
Processor threads
4
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-6200 series
Processor codename
Skylake
Bus type
QPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.4 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4,4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type *
DDR4-SDRAM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
Serial ATA III
Optical drive type *
No
Card reader integrated *
Yes
Compatible memory cards
MMC,SD,SDHC,SDXC
Graphics
On-board graphics adapter *
Yes
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics 520
On-board graphics adapter base frequency
300 MHz
On-board graphics adapter dynamic frequency (max)
1000 MHz
Maximum on-board graphics adapter memory
1.74 GB
On-board graphics adapter DirectX version
12.0
On-board graphics adapter OpenGL version
4.4
On-board graphics adapter ID
1916
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
1 MP
Front camera resolution
1280 x 720 pixels
Front camera signal format
720p
Network
Wi-Fi
Yes
Bluetooth *
Yes
Wi-Fi standards *
802.11a,Wi-Fi 5 (802.11ac),802.11b,802.11g,Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1,SSE4.2,AVX 2.0
Processor code
SR2EY
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88193
Conflict-Free processor
Yes
Weight & dimensions
Width *
336.4 mm
Depth *
232 mm
Height
20.9 mm
Weight *
1.75 kg
Packaging content
Cables included
AC
Manual
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-12-31 00:29:01
Uk has collected 33 expert reviews for Lenovo Yoga 510 Hybrid (2-in-1) 35.6 cm (14") 1920 x 1080 pixels Touchscreen 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Silver and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-31 00:29:01
Nl heeft 33 proffesionele recensies verzameld voor Lenovo Yoga 510 Hybride (2-in-1) 35,6 cm (14") 1920 x 1080 Pixels Touchscreen Zesde generatie Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Zilver. Het gemiddelde van deze proffesionele recensies is 78 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
78%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-31 00:29:01
Fr a recueilli 33 avis d’experts pour Lenovo Yoga 510 Hybride (2-en-1) 35,6 cm (14") 1920 x 1080 pixels Écran tactile Intel® Core™ i5 de 6e génération 8 Go DDR4-SDRAM 256 Go SSD Windows 10 Home Argent et la note moyenne est de 78 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
78%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-31 00:29:01
De hat 33 Expertenmeinungen über Lenovo Yoga 510 Hybrid (2-in-1) 35,6 cm (14 Zoll) 1920 x 1080 Pixel Touchscreen Intel® Core™ i5 der sechsten Generation 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Silber eingeholt. Das duchschnittliche Epertenrating ist 78 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
78%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-31 00:29:01
Testseek ha raccolto 33 recensioni da parte di esperti per Lenovo Yoga 510 Ibrido (2 in 1) 35,6 cm (14") 1920 x 1080 Pixel Touch screen Intel® Core™ i5 della sesta generazione 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Argento e la valutazione media da parte degli esperti è di 78 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
78%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-31 00:29:01
Es ha coleccionado 33 opiniones de expertos para Lenovo Yoga 510 Híbrido (2-en-1) 35,6 cm (14") 1920 x 1080 Pixeles Pantalla táctil 6ª generación de procesadores Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Plata y la calificación media es 78 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
78%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-31 00:29:01
Dk har samlet 33 ekspertanmeldelser for Lenovo Yoga 510 Hybrid (2-i-1) 35,6 cm (14") 1920 x 1080 pixel Berøringsskærm 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Sølv og den gennemsnitlige ekspertbedømmelse er 78 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
78%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-31 00:29:01
Testseek получил 33 экспертных оценок для Lenovo Yoga 510 Гибрид (2-в-1) 35,6 cm (14") 1920 x 1080 пикселей Сенсорный экран Процессор Intel® Core™ i5 6-го поколения 8 GB DDR4-SDRAM 256 GB Твердотельный накопитель (SSD) Windows 10 Home Серебристый, средний экспертный рейтинг составляет 78 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
78%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-31 00:29:01
Se har samlat in 33 experttester för Lenovo Yoga 510 Hybrid (2-i-1) 35,6 cm (14") 1920 x 1080 pixlar Pekskärm 6:e generationens Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Silver och det genomsnittliga betyget är 78 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
78%
Source Review comments Score
techadvisor.co.uk
Updated:
2016-12-31 00:29:01
Lenovo has once again updated its range of Yoga convertible laptops at MWC 2016 promising improved battery life and performance. Here's our Lenovo Yoga 510 and 710 hands-on review.Available in four different sizes, the Yoga 710 models will launch first...
0%
expertreviews.co.uk
Updated:
2019-11-22 22:54:00
READ NEXT: Best laptops 2018Before diving into the models themselves, it’s important to get your head around the various laptop categories – and the distinctions between them. There are actually five lines now, and each one is different.For starters, ther...
0%
notebookcheck.nl
Updated:
2016-12-31 00:29:01
Imperfect. Lenovo heeft een grotendeels nutteloze grafische kaart in zijn nieuwe 14-inch convertible geplaatst. Gelukkig zorgen de overige componenten voor een apparaat dat zijn werk als mobiele zakelijke metgezel kan doen. In onze testrapport zullen we d...
Good mooi ontwerp (subjectief), vingerafdrukken niet zichtbaar, erg goede afwerking (aan de buitenzijde), poorten zijn ergonomisch geplaatst, TPM + vingerafdrukscanner, goed toetsenbord, erg goed touchpad, koele werking...
Bad beeldscherm kan niet met één hand geopend, zwakke WLAN module, laptop moet ontmanteld worden om toegang tot hardware te krijgen, batterij kan niet verwijderd worden zonder ontmanteling, beeldscherm zou helderder moeten zijn, PWM flikkering, beeldscherm la...
82%
notebookcheck.nl
Updated:
2017-04-05 03:44:09
Teleurstellend beeldscherm. Lenovo's 14-inch convertible heeft een prijskaartje van ongeveer € 500. De koper krijgt hiervoor een Stoney Ridge APU, solid state drive en 4 GB werkgeheugen. Lenovo verpest de algeheel goede indruk door een kijkhoek-beperkt TN...
Good goede bouwkwaliteit, stille werking, lage temperaturen, fatsoenlijk toetsenbord, solid state drive, AC WiFi...
Bad TN-paneel met beperkte kijkhoeken, donker, laagcontrast beeldscherm, korte batterijlevensduur, geen Type-C USB...
78%
notebookcheck.biz
Updated:
2016-12-31 00:29:01
Imparfait. Lenovo a choisi d'intégrer un module graphique franchement inutile à son nouveau convertible 14 pouces. Heureusement, le reste de la configuration lui permet de remplir un rôle de compagnon de bureau. Nous allons ici examiner cet appareil et dé...
Good design réussi, selon les goûts, pas de traces de doigts, très bonne construction (extérieure), disposition ergonomique des ports, TPM scanner d'empreintes digitales, bon clavier, très bon touchpad, ne chauffe pas...
Bad le capot ne s'ouvre pas à une main, module WiFi faiblard, pas de maintenance sans démontage, batterie non amovible sans démontage, écran peu lumineux, scintillement MLI, fuites du rétroéclairage, légère teinte bleue par défaut, Radeon R5 M430 pas à la h...
82%
tablette-tactile.net
Updated:
2017-01-28 02:38:03
Lenovo est très prolifique dans le secteur des hybrides et vient de renouveler son Yoga 510. C'est donc pour nous l'occasion de le tester.SommaireL'an dernier nous testions le Miix 700, un hybride fin et léger très convaincant, dans la veine de la Surface...
75%
notebookcheck.biz
Updated:
2017-05-22 01:14:54
Écran décevant. Le nouveau convertible de 14 pouces de Lenovo affiche un prix aux alentours de 500 € (~533 $US). A ce prix, l'utilisateur obtient un APU AMD Stoney Ridge, un stockage SSD et 4 Go de mémoire RAM. La bonne impression globale est ruinée par l...
Good bonne qualité de construction, silencieux, chauffe modérée, clavier correct, stockage SSD, WiFIac...
Bad écran TN aux angles de vision limités, luminosité et taux de contraste faibles, autonomie faible, aucun port USB TypeC...
78%
Chip.de
Updated:
2016-12-31 00:29:01
Das Lenovo Ideapad 510S-13ISK (80V00010GE) bietet eine ähnliche Leistung und gleich viel Speicherplatz auf der ebenso schnellen SSD. Während auch die Displaymesswerte ähnlich sind, hinterlassen Gehäuse und Eingabegeräte den qualitativ besseren Eindruck, m...
Good Neuester Intel Core i7 Prozessor, Schnelle SSD mit 256 GByte, Blickwinkelstabiles Display...
Bad Unterdurchschnittliche Akkulaufzeiten...
Bottom line Das Lenovo Yoga 510-14IKB silber (80VB004DGE) kann sich im Test mit Stärken und Schwächen behaupten. Besonders punkten kann es in der Alltagsleistung. Hier arbeiten eine schnelle SSD mit 256 GByte, 8 GByte RAM und der neueste Intel Prozessor - Core i7-750...
69%
notebookcheck.com
Updated:
2016-12-31 00:29:01
Keine weiße Weste. Lenovo spendiert seinem neuen 14-Zoll-Convertible in strahlendem Weiß eine weitgehend nutzlose dedizierte Grafikkarte. Die anderen Komponenten passen hingegen zum Einsatzzweck als mobiles Office-Convertible. Leider gibt es neben den bes...
Good gefälliges Design (Geschmackssache), Fingerabdrücke nicht sichtbar, (äußerlich) perfekte Verarbeitung, Ports ergonomisch positioniert, TPM + Fingerabdrucksensor, gutes Keyboard, sehr gutes Touchpad, kühler Betrieb...
Bad Deckel lässt sich nicht mit einer Hand öffnen, schwache WLAN-Performance, Wartung erst nach Demontage möglich, Akku nicht von außen zu entnehmen, Display könnte heller sein, PWM, Screen Bleeding, leichter Blaustich mit Standard-Farbprofil, Radeon R5 M430...
Bottom line Auf der Habenseite sind besonders das rundweg überzeugende, großartig verarbeitete und in den Augen des Testers schicke Gehäuse sowie die gelungenen Eingabegeräte zu nennen. Auch die Sicherheitsausstattung ist in dieser GeräteNoch günstiger hätte das insg...
82%
notebookcheck.com
Updated:
2017-04-05 03:44:09
Display-Enttäuschung. Etwa 500 Euro müssen für Lenovos 14-Zoll-Convertible hingeblättert werden. Zu diesem Preis bekommt man eine Stoney-Ridge-APU samt Solid State Disk und 4-GB-Arbeitsspeicher. Den eigentlich guten Gesamteindruck torpediert Lenovo durch...
Good Gute Verarbeitung, Arbeitet leise, Erwärmt sich kaum, Gute Tastatur, Solid State Disk, AC-WLAN...
Bad Blickwinkelinstabiler TN-Bildschirm, Dunkles, kontrastarmes Display, Maue Akkulaufzeiten, Kein Typ-C-USB...
Bottom line Das Lenovo Yoga 510-14AST 80S90018GE, zur Verfügung gestellt von:Lenovo liefert mit dem Yoga 510-14AST die günstige Variante des bereits von uns getesteten Yoga 510-15IKB. Mit einem Preis von etwa 500 Euro ist das Yoga 510-14AST gut 400 Euro günstiger...
78%
computerbild.de
Updated:
2017-12-22 02:31:21
Testfazit: Das müssen Sie wissenDas Touchscreen-Display des Lenovo lässt sich um 360 Grad drehen – dann nutzen Sie das Convertible wie ein Tablet. Als einziger Testkandidat hat das Yoga einen AMD-Prozessor. Sein Tempo reicht für Office, bei Videobearb...
Good Full-HD-Display, Geringes Gewicht, Bedienung auch per Touchscreen...
Bad Kleine SSD, Mäßige Akkulaufzeit, Wenig Software vorinstalliert...
Bottom line Das Touchscreen-Display des Lenovo lässt sich um 360 Grad drehen – dann nutzen Sie das Convertible wie ein Tablet. Als einziger Testkandidat hat das Yoga einen AMD-Prozessor. Sein Tempo reicht für Office, bei Videobearbeitung und Spielen geht ihm die Pust...
70%
computerbild.de
Updated:
2018-02-28 05:03:58
Ein Convertible ist eine richtig praktische Sache, vereint es doch einen handlichen Tablet-PC und ein klassisches Notebook in einem Gerät. Mit nur wenigen Handgriffen lassen sich die Verwandlungskünstler umbauen und damit flexibel nutzen. Aber ist die 2-i...
Bottom line Diese 100 Programme für Notebooks sind gut100 ToolsKostenloses StarterpaketWas muss an Bord sein?Aber welche Ausstattung ist neben einem ordentlichen Bildschirm, schnellem Prozessor und flinker SSD sinnvoll? Für den Internetzugang muss das Convertible heu...
0%
computerbild.de
Updated:
2018-03-31 04:31:14
Ein Convertible ist eine richtig praktische Sache, vereint es doch einen handlichen Tablet-PC und ein klassisches Notebook in einem Gerät. Mit nur wenigen Handgriffen lassen sich die Verwandlungskünstler umbauen und damit flexibel nutzen. Aber ist die 2-i...
Bottom line Diese 100 Programme für Notebooks sind gut100 ToolsKostenloses StarterpaketWas muss an Bord sein?Aber welche Ausstattung ist neben einem ordentlichen Bildschirm, schnellem Prozessor und flinker SSD sinnvoll? Für den Internetzugang muss das Convertible heu...
0%
notebookcheck.it
Updated:
2016-12-31 00:29:01
Impterfetto. Lenovo ha usato una scheda grafica davvero poco utile nel suo nuovo convertibile da 14". Per fortuna, gli altri componenti consentono al dispositivo di poter effettuare il suo lavoro come compagno da ufficio. La nostra recensione mostra come...
Good design bello, ditate non visibili, buona costruzione (esterno), porte ben collocate, TPM sensore impronte digitali, buona tastiera, ottimo touchpad, non si scalda...
Bad cover del display non si apre con una sola mano, scarso modulo WLAN, bisogna smontare il dispositivo per accedere all'hardware, la batteria non si rimuove dall'esterno, luminosità del display da migliorare, PWN flickering, bleeding sullo schermo, leggera...
82%
notebookcheck.it
Updated:
2017-04-06 01:39:37
Schermo deludente. Il convertibile da 14 pollici Lenovo ha un prezzo di circa 500 euro (~ $ 533). L'acquirente avrà un'APU Stoney Ridge con un disco a stato solido, e 4 GB di memoria di lavoro. Lenovo rovina la buona impressione complessiva con l'installa...
Good buona costruzione, silenzioso, temperature basse, tastiera decente, SSD, AC WiFi...
Bad Pannello TN con angoli di visuale limitati, schermo scuro con contrasto basso, autonomia bree, manca una USB Type-C...
78%
notebookcheck.org
Updated:
2016-12-31 00:29:01
Imperfecto. Lenovo ha puesto una gráfica dedicada mayormente inútil en su nuevo convertible de 14". Por suerte, el resto de componentes asegura que el dispositivo hace su trabajo como compañero de oficina móvil. En nuestro análisis exhaustivo examinaremos...
Good bonito diseño (subjectivo), las huellas no se ven, manufactura genial (por fuera), puertos situados ergonómicamente, TPM + lector de huellas, buen teclado, touchpad buenísimo, fresco...
Bad no se puede abrir a una mano, endeble WLAN, hay que desmantelar el portátil para acceder al hardware, no se puede sacar la batería desde fuera, el display debería ser más brillante, parpadeo PWN, sangrado de pantalla, ligero tinte azulado con el perfil d...
82%
notebookcheck.org
Updated:
2017-04-05 03:44:09
Pantalla decepcionante. El convertible de 14" de Lenovo cuesta unos 500 Euros. El comprador se lleva una APU Stoney Ridge con un SSD, y 4 GB de RAM. Lenovo arruina la buena impresión general instalando un panel TN...
Good buena construcción, funcionamiento quedo, bajas temperaturas, teclado decente, SSD, WiFi AC...
Bad panel TN dependiente del ángulo de visión, pantalla oscura de poco contraste, poco aguante de batería, USB no Type-C...
78%
gizcomputer.com
Updated:
2018-04-24 19:25:36
El Lenovo Yoga 510-14ISK es un convertible diseñado para aquellas personas que necesitan sentirse diferentes. Su gran particularidad, es que cuenta con un exclusivo apoyamanos en forma de diamante. Este modelo es mucho más delgado que anteriores versione...
Good Diseño delgado y liviano, Se puede girar 360° la pantalla táctil, Buena conectividad a redes, Relación calidad-precio...
Bad No tiene unidad óptica, Pantalla con poco nivel de brillo...
72%
notebook-center.ru
Updated:
2017-12-31 03:12:14
L enovo Yoga 510-14ISK – это 14-дюймовый аппарат с функцией трансформации, который прекрасно справляется с назначением обильного компаньона. Особо необычного в нем нет ничего, сегодня рынок насыщен самыми разнообразными моделями устройств, чтобы оставлять...
Bottom line Стоимость Lenovo Yoga 510-14ISK составляет $830, и он имеет равное количество как преимуществ, так и недостатков, на наш взгляд. Аппарат внешне выглядит прекрасно, практичен в вопросе отпечатков пальцев, хорошо собран. Также трансформер может порадовать г...
0%
notebookcheck.net
Updated:
2016-12-31 00:29:01
Imperfect. Lenovo has put a largely useless dedicated graphics card in its new 14 inch convertible. Thankfully, the other components ensure the device can do its job as a mobile office companion. In our detailed review, we will check this model and see ho...
Good nice design (subjective), fingerprints are not visible, great workmanship (on the outside), ports are placed ergonomically, TPM + fingerprint sensor, good keyboard, very good touchpad, runs cool...
Bad display cover can not be opened with one hand, weak WLAN module, have to dismantle the laptop to gain access to the hardware, battery can not be removed from the outside, display should be brighter, PWN flickering, screen bleeding, slight blue tinge with...
Bottom line Before we start running through the numerous flaws listed in the contra list, let us keep in mind the price tag of 800 Euros (~$848). For this price, we believe the display of the Lenovo Yoga 510-14IKB is sub-par, but aside from "Screen Bleeding", it is a...
82%
notebookcheck.net
Updated:
2017-04-05 03:44:09
Disappointing screen. Lenovo's 14-inch convertible carries a price tag of around 500 Euros (~$533). The buyer gets a Stoney Ridge APU with a solid-state drive, and 4 GB of working memory. Lenovo ruins the overall good impression by installing a viewing an...
Good good build, quiet operation, low temperatures, decent keyboard, solid state drive, AC WiFi...
Bad viewing angle dependent TN panel, dark, low-contrast screen, short battery life, no Type-C USB...
Bottom line The Yoga runs quietly over the entire load range and heats up moderately at most. A solid-state drive ensures a fast-running system. Users who need more storage capacity that the 128 GB SSD provides can replace it with a higher-capacity model. The laptop'...
78%
notebookcheck.info
Updated:
2016-12-31 00:29:01
Imperfeito. A Lenovo colocou uma placa de vídeo dedicada bastante inútil em seu novo conversível de 14 polegadas. Felizmente, os outros componentes garantem que o aparelho possa fazer seu trabalho como um companheiro de escritório móvel. Em nossa análise...
Good Belo design (subjetivo), Impressões digitais não visíveis, Ótimo acabamento (por fora), Portas localizadas de forma ergonômica, TPM + Sensor de digitais, Bom teclado, Touchpad muito bom, Funciona frio...
Bad A tampa não pode ser aberta com uma mão, Módulo WLAN fraco, Tem que desmontar o portátil para acessar o hardware, A bateria não pode ser removida desde o exterior, A tela deveria ser mais brilhante, PWM flickering, Bleeding da tela, Leve tonalidade azul c...
82%
notebookcheck.info
Updated:
2017-04-13 03:06:03
Tela decepcionante. O conversível de 14 polegadas da Lenovo tem um preço de cerca de 500 Euros (~$533). O comprador recebe uma APU Stoney Ridge com um solid-state drive, e 4 GB de memória de trabalho. A Lenovo estraga a impressão geral boa instalando um p...
Good Boa construção, Operação silenciosa, Baixas temperaturas, Bom teclado, Solid state drive, WiFi AC...
Bad Painel TN dependente dos ângulos de visão, Tela escura e de baixo contraste, Curta duração da bateria, Sem USB Type-C...
78%
notebookcheck-cn.com
Updated:
2017-03-08 04:32:22
不完美。 联想在这台最新14寸变形中搭配了一块几乎毫无意义的独立显卡。值得庆幸的是它的其他组件都让它十分适合移动办公用途。在接下来的评测中,我们将会考察它的电池续航以及比较它与同类产品表现如何。» Notebookcheck多媒体笔记本电脑Top 10排名 » Notebookcheck游戏笔记本电脑Top 10排名 » Notebookcheck低价办公/商务笔记本电脑Top 10排名 » Notebookcheck高端办公/商务笔记本电脑Top 10排名 » Notebookcheck工作站笔记本电脑...
Good (主观上)美观的设计, 不易沾染指纹, (外部表面)出色的工艺品质, 接口布局合理, TPM和指纹感应器, 优秀的键盘, 非常优秀的触控版, 运行温度低...
Bad 屏幕上盖无法单手打开, 无线模组速度慢, 接触内部组件需要拆机, 电池无法直接更换, 屏幕亮度较低, 闪烁亮度控制, 屏幕漏光, 出厂设置屏幕偏蓝, Radeon R5 M430性能较弱, 电池续航有限...
82%
notebookcheck-cn.com
Updated:
2017-04-19 01:15:59
令人失望的屏幕。 联想的14寸变形本售价约为500欧元(约合533美元)。买家将会得到Stoney Ridge APU以及固态硬盘,4GB运行内存。因为一块可视角度欠佳的TN屏幕,使得联想留下的好印象全毁了。» Notebookcheck多媒体笔记本电脑Top 10排名 » Notebookcheck游戏笔记本电脑Top 10排名 » Notebookcheck低价办公/商务笔记本电脑Top 10排名 » Notebookcheck高端办公/商务笔记本电脑Top 10排名 » Notebookcheck工...
Good 制造出色, 运行安静, 温度较低, 键盘出色, 固态硬盘, AC无线网卡...
Bad 窄视角TN屏, 低亮度,低对比度屏幕, 电池续航时间偏短, 缺少USB Type-c接口...
78%
pcforalla.idg.se
Updated:
2018-01-27 03:05:22
Angivna priser gäller för testad modell, allt som oftast finns datorerna också i både billigare och dyrare konfigurationer.I det här testet hittar du bärbara datorer med bra prestanda. Datorerna är av varierande prisklass, men ligger i det övre segmentet...
80%
pcforalla.idg.se
Updated:
2018-02-09 02:03:19
I höstas gjorde vi ett test av Windows 8-plattor som vi uppgraderade till Windows 10. Vi var nyfikna på att hitta sysslor som drog nytta av kombinationen Windows nya surfplatteläge och en smart, kompakt notebook. Sedan dess har de flesta tillverkare hunni...
80%
technopat.net
Updated:
2016-12-31 00:29:01
Yoga 510 modelinin ait olduğu Yoga, Lenovo'nun alt markalarından bir tanesi. Bu ailenin üyesi olan dizüstü bilgisayarlarda klavye arkaya doğru katlanabiliyor. Bu da Yoga'yı elde tablet olarak kullanma imkanı sunuyor.Windows 10 işletim sistemine sahip Yoga...
0%
techsmart.co.za
Updated:
2016-12-31 00:29:01
Lenovo has a strong history in the notebook department. Their Yoga offerings in particular have proved worthwhile for users that want devices capable of pulling duty both in and out of the office. They're also quite partial to sporting certain design quir...
Good Solidly constructed, Crisp and clear 14" display, All-day battery life...
Bad Relatively heavy, Not all Yoga modes ideal...
Bottom line The Lenovo Yoga 510 can do pretty much everything you need it to. There's a generously sized 14" display that's crisp and clear, as well as a solid body that should stand the test of time. Add to this well specced innards, along with a number of different...
0%
gizmodo.in
Updated:
2016-12-31 00:29:01
If the word “Yoga” makes you think of Baba Ramdev striking an impossible pose, then dont fret! We get it, Baba Ramdev has managed to market himself in a way that has made the word his brand. In the technology world, Lenovo has managed to carve a unique n...
Bottom line The Lenovo Yoga 510 is an odd case, it has the makings of a classic, a great design, fantastic screen, great trackpad and keyboard, decent battery life…On paper, it has the makings to be a fantastic machine, unfortunately, none of these come together to f...
0%
businesstoday.intoday.in
Updated:
2017-02-08 03:25:23
The keyboard is spaced out and is comfortable to type on. However, as my primary machine is a 15.6inch laptop, I felt the keyboard to be a little cramped but got a hang of it in a couple of days. The touchpad was smooth and there wasn't any urge to plug i...
Good Display, Design...
Bad Cannot handle heavy graphic games...
0%
reliancedigital.in
Updated:
2018-04-24 19:25:36
Lenovo is one of the popular laptop brands. They have a wide offering of laptops right from basic models, to gaming ones to convertibles. Lenovo's Yoga series has a good mix of basic to high-end laptops that includes series such as the Yoga 300, Yoga 500...
Bottom line Convertible laptops are becoming popular and are usually meant for home or office use. Based on the performance scores by the Lenovo Yoga 510, we recommend this laptop for everyday use. It is good for running some productivity software, playing basic game...
70%
teknologi.metrotvnews.com
Updated:
2016-12-31 00:29:01
Sekarang, semakin banyak produsen laptop yang tertarik untuk menyediakan perangkat 2-in-1. Tidak heran, mengingat perangkat hibrida memang semakin diminati oleh konsumen saat ini. Alasan utamanya adalah karena perangkat 2-in-1 adalah perangkat y...
Good Multifungsi, Performa memuaskan, Baterai cukup awet...
Bad Cukup berat sebagai tablet, Tidak banyak fitur...
Bottom line Lenovo Yoga 510-14IKB memiliki performa yang memuaskan, sama seperti laptop jajaran Yoga dari Lenovo lainnya. Ia juga sudah dilengkapi dengan kartu grafis dari AMD sehingga ia bisa digunakan untuk bermain game, meski hanya game kasual seperti DOTA 2. Namu...
78%
infokomputer.grid.id
Updated:
2018-01-31 05:59:23
Seperti seri Yoga lainnya, Lenovo Yoga 510-14IKB menggunakan engsel yang bisa ditekuk sampai 360 derajat. Dengan desain tersebut, perangkat ini tidak hanya bisa difungsikan sebagai komputer tablet melainkan juga sebagai tiga “perangkat” lain yang berbeda...
Good Prosesor Intel generasi ketujuh dan memori utama DDR4, ada dua chip grafis, layar sentuh resolusi full HD, engsel bisa ditekuk sampai 360 derajat, teknologi audio Harman, daya tahan baterai cukup awet, dukung fast charging...
Bad Tanpa tombol volume, bobot kurang ringan, SpesifikasiLenovo Yoga 510-14IKB...
Bottom line Lenovo Yoga 510-14IKB menawarkan sesuatu yang menarik. Penggunaan spesifikasi teranyar yang dikombinasikan dengan desain engsel yang fleksibel, membuatnya cocok menangani proses komputasi modern, mulai dari aktivitas bisnis sampai hiburan...
78%