location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad 700 Intel® Core™ i5 i5-6300HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
700
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80RU00Q5GE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13734
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:07:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo IdeaPad 700 Intel® Core™ i5 i5-6300HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i5 i5-6300HQ 2.3 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 16 GB DDR4-SDRAM 2133 MHz
  • - 1.13 TB HDD+SSD
  • - NVIDIA® GeForce® GTX 950M 4 GB Intel® HD Graphics 530
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium Polymer (LiPo) 45 Wh 4 h 135 W
  • - Windows 10 Home 64-bit
Long product name Lenovo IdeaPad 700 Intel® Core™ i5 i5-6300HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Black :
The long product name of Lenovo IdeaPad 700 Intel® Core™ i5 i5-6300HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-6300HQ ( 2.30 GHz), 16GB RAM, 1000GB HDD + 128GB SSD, 15.6" FHD (1920x1080) IPS, NVIDIA GeForce GTX 950M, Windows 10 Home 64
More>>>
Lenovo IdeaPad 700 Intel® Core™ i5 i5-6300HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Black:
The official description of Lenovo IdeaPad 700 Intel® Core™ i5 i5-6300HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Up to Windows 10 Home
Windows 10 is the best combination of the Windows you already know, plus lots of great improvements you’ll love. Everything runs fast and smooth, plus Windows 10 devices now have Battery Saver to automatically conserve power — so you can work longer and play harder. For total confidence, Windows 10 helps you stay up to date and has more built-in security features than ever for helping protect against malicious software.

Up to 6th Gen Intel® Core™ i7 Processor
The new standard for PC performance has arrived with Intel® 6th Gen Core™ processors. This blazing fast, feature-packed processor family with built-in security is ready to take your productivity, creativity, and 3D gaming to the next level. What’s more, by enabling the exciting Windows 10 features, 6th Gen Intel Core processors empower you to unleash your imagination and explore the possibilities.

Exceptional Performance
Unlike most thin laptops, the Ideapad 700 uses standard voltage (SV) processors rather than ultra-low voltage ones. With more battery power, SV chipsets can deliver remarkably faster speeds and higher performance.

Optional PCIe Solid-State Drive
The Ideapad 700 can be configured with advanced solid-state drive technology that enables the PC to boot up faster and launch software quicker. Backed by up to 32GB of RAM, the notebook can handle multiple applications being opened and closed at the same time, while playing movies or music seamlessly in the background.

Discrete Graphics
When you've got discrete NVIDIA® GeForce® GTX graphics as standard, you know that an extreme graphics experience awaits. So whether it's enhanced visuals for work or a truly vivid gaming/video experience for fun, the Ideapad 700 sure delivers.

Crisp 15.6" Full HD Display
The Ideapad 700 doesn’t compromise on display resolution with a 15.6" Full HD (1920 x 1080) display coming as standard. Everything appears brighter, sharper, and more vivid - from games and video chats to movies and photos.

Thin, Light, and Portable
At just 22.7 mm (0.89") thin and weighing from 2.3 kg (5.1 lb), the Ideapad 700 is extremely portable - enabling you to stay connected and be entertained wherever life takes you.

Supercharged Audio
Combining the power and nuance of the cinema with the thrill of live performance, Dolby® Home Theater® gives you the full-impact of surround sound - anywhere. For a richer, more immersive audio experience, choose an Ideapad 700 with premium JBL® stereo speakers.

Extra Peace of Mind
Leaving your notebook unattended in a busy café could be an expensive call. Fortunately, the Ideapad 700 is compatible with Kensington MiniSaver cable locks. These sturdy, easy-to-use locks enable you to quickly secure your device and prevent others from stealing it.

Super-Fast Connectivity
Accessing the Internet and connecting to other devices is almost seamless with 802.11 a/c WiFi and Bluetooth® 4.0 technology. In fact, 802.11 a/c WiFi gives you three times the connection speeds of 802.11 b/g/n.

Smile, Swap, and Sort - In Seconds
The Ideapad 700 comes with Lenovo® Photo Master 2.0 - a modern photo library with powerful, easy-to-use navigation and editing tools. With features such as Auto Face Swap and Smart Event Sort,
you can quickly organize and optimize your photos to perfection.

McAfee LiveSafe® Free Trial
Keep your entire digital life secure with the comprehensive protection afforded by McAfee LiveSafe software. LiveSafe protects cross-device, through the cloud, and locally to ensure total security for your data and identity. Enjoy a free 30-day trial with purchase. Or, upgrade to the full version during the purchase process and enjoy peace-of-mind security from day one.

Short summary description Lenovo IdeaPad 700 Intel® Core™ i5 i5-6300HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Black:
This short summary of the Lenovo IdeaPad 700 Intel® Core™ i5 i5-6300HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad 700, Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1.13 TB

Long summary description Lenovo IdeaPad 700 Intel® Core™ i5 i5-6300HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Black:
This is an auto-generated long summary of Lenovo IdeaPad 700 Intel® Core™ i5 i5-6300HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Black based on the first three specs of the first five spec groups.

Lenovo IdeaPad 700. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6300HQ, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Contrast ratio (typical)
700:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6300HQ
Processor cores
4
Processor threads
4
Processor boost frequency
3.2 GHz
Processor frequency *
2.3 GHz
System bus rate
8 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel® Core™ i5-6300 Mobile Series
Processor codename
Skylake
Bus type
DMI3
Stepping
R0
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1.13 TB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
1 TB
HDD size
2.5"
Number of SSDs installed
1
SSD capacity
128 GB
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 950M
Discrete graphics card memory
4 GB
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
950 MHz
Maximum on-board graphics card memory
1.7 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x191B
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
1 MP
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Ports & interfaces
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2FP
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88959
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
45 Wh
Battery life (max)
4 h
Power
AC adapter power
135 W
Security
Cable lock slot
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Sustainability
Sustainability certificates
RoHS, EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
384 mm
Depth
265 mm
Height
22.7 mm
Weight *
2.3 kg
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-05 09:28:34
Uk has collected 24 expert reviews for Lenovo IdeaPad 700 Laptop 39.6 cm (15.6") Full HD Intel® Core™ i5 i5-6300HQ 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Black and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
expertreviews.co.uk
Updated:
2019-11-17 03:42:06
READ NEXT: Best laptops 2018Before diving into the models themselves, it’s important to get your head around the various laptop categories – and the distinctions between them. There are actually five lines now, and each one is different.For starters, ther...
0%
laptopmedia.com
Updated:
2016-11-05 09:28:34
Recently the famous N series from ASUS were just a no-brainer when it comes to multimedia machines but with the recent announcement from Lenovo, things might not be as simple as we thought they would this year. The newly added notebook to the IdeaPad fami...
Good Decent build quality and design, Good touchpad, Great value (performance/price), IPS panel instead of TN, Supports M.2 PCIe NVMe SSDs, Relatively light and thin...
Bad PWM from 0 to 99% brightness, Mediocre battery life...
Bottom line The Ideapad 700 is probably one of the best value notebooks we've reviewed in recent months. It provides excellent performance thanks to the Core i7-6700HQ CPU, 8GB of DDR4 2133 MHz RAM and GTX 950M GPU while incorporating a budget IPS panel, although the...
0%
techaeris.com
Updated:
2017-09-21 01:22:17
It seems like only yesterday that I reviewed the Lenovo ideapad 300, a decent laptop for general computing purposes. Today I'm back with the 300's slightly beefier sibling, the ideapad 700. In this review, we'll see what kind of performance the Lenovo id...
Good Solid performance. The i7 processor and discrete graphics make a huge difference...
Bad The case, keyboard, wrist rest, etc. are pretty big fingerprint magnets, the entire laptop can get coated pretty quickly...
Bottom line Where the ideapad 300 felt more like an entry-level machine, the ideapad 700 is definitely it's bigger, stronger sibling. The ideapad 700 can handle most of the general computing tasks you can throw at it, and will handle those tasks pretty easily. You ca...
44%