- - Laptop Clamshell Black
- - Intel® Core™ i7 i7-6700HQ 2.6 GHz
- - 39.6 cm (15.6") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
- - 16 GB DDR4-SDRAM 2133 MHz
- - 1.26 TB HDD+SSD
- - NVIDIA® GeForce® GTX 950M 4 GB Intel® HD Graphics 530
- - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
- - Lithium Polymer (LiPo) 45 Wh 4 h 135 W
- - Windows 10 Home 64-bit
Intel Core i7-6700HQ (6M Cache, 2.60 GHz), 16GB RAM, 1000GB HDD + 256GB SSD, 15.6" FHD (1920x1080) IPS, NVIDIA GeForce GTX 950M, Windows 10 Home 64
Up to Windows 10 Home
Windows 10 is the best combination of the Windows you already know, plus lots of great improvements you’ll love. Everything runs fast and smooth, plus Windows 10 devices now have Battery Saver to automatically conserve power — so you can work longer and play harder. For total confidence, Windows 10 helps you stay up to date and has more built-in security features than ever for helping protect against malicious software.
Up to 6th Gen Intel® Core™ i7 Processor
The new standard for PC performance has arrived with Intel® 6th Gen Core™ processors. This blazing fast, feature-packed processor family with built-in security is ready to take your productivity, creativity, and 3D gaming to the next level. What’s more, by enabling the exciting Windows 10 features, 6th Gen Intel Core processors empower you to unleash your imagination and explore the possibilities.
Exceptional Performance
Unlike most thin laptops, the Ideapad 700 uses standard voltage (SV) processors rather than ultra-low voltage ones. With more battery power, SV chipsets can deliver remarkably faster speeds and higher performance.
Optional PCIe Solid-State Drive
The Ideapad 700 can be configured with advanced solid-state drive technology that enables the PC to boot up faster and launch software quicker. Backed by up to 32GB of RAM, the notebook can handle multiple applications being opened and closed at the same time, while playing movies or music seamlessly in the background.
Discrete Graphics
When you've got discrete NVIDIA® GeForce® GTX graphics as standard, you know that an extreme graphics experience awaits. So whether it's enhanced visuals for work or a truly vivid gaming/video experience for fun, the Ideapad 700 sure delivers.
Crisp 15.6" Full HD Display
The Ideapad 700 doesn’t compromise on display resolution with a 15.6" Full HD (1920 x 1080) display coming as standard. Everything appears brighter, sharper, and more vivid - from games and video chats to movies and photos.
Thin, Light, and Portable
At just 22.7 mm (0.89") thin and weighing from 2.3 kg (5.1 lb), the Ideapad 700 is extremely portable - enabling you to stay connected and be entertained wherever life takes you.
Supercharged Audio
Combining the power and nuance of the cinema with the thrill of live performance, Dolby® Home Theater® gives you the full-impact of surround sound - anywhere. For a richer, more immersive audio experience, choose an Ideapad 700 with premium JBL® stereo speakers.
Extra Peace of Mind
Leaving your notebook unattended in a busy café could be an expensive call. Fortunately, the Ideapad 700 is compatible with Kensington MiniSaver cable locks. These sturdy, easy-to-use locks enable you to quickly secure your device and prevent others from stealing it.
Super-Fast Connectivity
Accessing the Internet and connecting to other devices is almost seamless with 802.11 a/c WiFi and Bluetooth® 4.0 technology. In fact, 802.11 a/c WiFi gives you three times the connection speeds of 802.11 b/g/n.
Smile, Swap, and Sort - In Seconds
The Ideapad 700 comes with Lenovo® Photo Master 2.0 - a modern photo library with powerful, easy-to-use navigation and editing tools. With features such as Auto Face Swap and Smart Event Sort,
you can quickly organize and optimize your photos to perfection.
McAfee LiveSafe® Free Trial
Keep your entire digital life secure with the comprehensive protection afforded by McAfee LiveSafe software. LiveSafe protects cross-device, through the cloud, and locally to ensure total security for your data and identity. Enjoy a free 30-day trial with purchase. Or, upgrade to the full version during the purchase process and enjoy peace-of-mind security from day one.
Lenovo IdeaPad 700, Intel® Core™ i7, 2.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1.26 TB
Lenovo IdeaPad 700. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home. Product colour: Black