location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad 100-14IBY Intel® Celeron® N2840 Laptop 35.6 cm (14") 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Y
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
100-14IBY
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80R7003VGE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23381
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo IdeaPad 100-14IBY Intel® Celeron® N2840 Laptop 35.6 cm (14") 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Celeron® N2840 2.16 GHz
  • - 35.6 cm (14") 1366 x 768 pixels LED backlight 16:9
  • - 2 GB DDR3L-SDRAM 1333 MHz 1 x 2 GB
  • - 500 GB HDD
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100 Mbit/s
  • - Lithium Polymer (LiPo) 30 Wh 4 h 45 W
  • - Windows 10 Home
Long product name Lenovo IdeaPad 100-14IBY Intel® Celeron® N2840 Laptop 35.6 cm (14") 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black :
The long product name of Lenovo IdeaPad 100-14IBY Intel® Celeron® N2840 Laptop 35.6 cm (14") 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Celeron Processor N2840 (1M Cache, up to 2.58 GHz), 2GB RAM, 500GB HDD, 14" HD (1366x768), Intel HD Graphics, Windows 10 Home
More>>>
Lenovo IdeaPad 100-14IBY Intel® Celeron® N2840 Laptop 35.6 cm (14") 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black:
The official description of Lenovo IdeaPad 100-14IBY Intel® Celeron® N2840 Laptop 35.6 cm (14") 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Windows 8.1 with Bing
We've partnered with Microsoft to preload select Ideapad 100's with Windows 8.1 with Bing, a lower cost version of the operating system. Best of all: Windows 8.1 with Bing does everything Windows 8.1 Update does. What's more, it comes with Bing Smart Search - a faster way to find what you want and get the most out of the Web.

Engineered for Value
Everything you need. Nothing you don't. If you're looking for an affordable laptop that doesn't sacrifice on performance, the Ideapad 100 is the notebook for you.

Thin, Light, and Portable
Never lug a heavy, clunky laptop around again. At just 0.8" and weighing in at a mere 4.2 lbs, the Ideapad 100 is perfect for an on-the go lifestyle.

Connectivity Options
With 802.11 b/g/n WiFi connectivity and Bluetooth® 4.0, you can connect to the internet wherever you go.

Short summary description Lenovo IdeaPad 100-14IBY Intel® Celeron® N2840 Laptop 35.6 cm (14") 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black:
This short summary of the Lenovo IdeaPad 100-14IBY Intel® Celeron® N2840 Laptop 35.6 cm (14") 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad 100-14IBY, Intel® Celeron®, 2.16 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description Lenovo IdeaPad 100-14IBY Intel® Celeron® N2840 Laptop 35.6 cm (14") 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black:
This is an auto-generated long summary of Lenovo IdeaPad 100-14IBY Intel® Celeron® N2840 Laptop 35.6 cm (14") 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black based on the first three specs of the first five spec groups.

Lenovo IdeaPad 100-14IBY. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2840, Processor frequency: 2.16 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product colour: Black. Weight: 1.9 kg

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
200 cd/m²
Dual-screen
No
Contrast ratio (typical)
400:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
N2840
Processor cores
2
Processor threads
2
Processor boost frequency
2.58 GHz
Processor frequency *
2.16 GHz
Processor cache
1 MB
Processor cache type
L2
Processor socket
BGA 1170
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Celeron Processor N2000 Series for Mobile
Processor codename
Bay Trail
Stepping
C0
Thermal Design Power (TDP)
7.5 W
Configurable TDP-down frequency
0.6 GHz
Scenario Design Power (SDP)
4.5 W
Tjunction
100 °C
Maximum number of PCI Express lanes
4
PCI Express slots version
2.0
PCI Express configurations
1x4
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1333 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 2 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA III
HDD speed
5400 RPM
HDD size
2.5"
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
311 MHz
On-board graphics card burst frequency
792 MHz
On-board graphics card dynamic frequency (max)
792 MHz
Audio
Audio system
HD
Number of built-in speakers
1
Speaker power
1.5 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.3 MP
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Mini DisplayPort/Thunderbolt combo port
No
LAN/VGA combo port
No
Headphone outputs
1
Microphone in
Yes
Combo headphone/mic port
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
Ports & interfaces
SmartCard slot
No
TV-out
No
Total number of SATA connectors
2
Performance
Motherboard chipset
Intel SoC
Keyboard
Numeric keypad *
No
Windows keys
Yes
Software
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Built-in Visuals Technology
Yes
Intel HD Graphics
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel® Smart Cache
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Enhanced Halt State
Yes
Intel® Secure Key
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Processor package size
25 x 27 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1YJ
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
82103
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
2
Battery capacity *
30 Wh
Battery life (max)
4 h
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 2438 m
Sustainability
Sustainability certificates
RoHS, EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
340 mm
Depth
237.8 mm
Height
20.2 mm
Weight *
1.9 kg
Packaging content
Mouse included
No
Remote control included
No
Manual
Yes
Quick start guide
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
3D
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:59:20
Uk has collected 26 expert reviews for Lenovo IdeaPad 100-14IBY Laptop 35.6 cm (14") Intel® Celeron® N2840 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black and the average expert rating is 57 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
57%
Source Review comments Score
au.pcmag.com
Updated:
2018-05-01 09:04:39
Compromises are almost always required when it comes to low-cost systems. The Lenovo IdeaPad 100-14IBY ($449.99 as tested) is no exception; it's a good overall budget laptop with a few concessions that come with the price. While it's well designed and has...
Good Lightweight, dependable design, Long battery life in our tests...
Bad 1,366-by-768 resolution display, No 5GHz Wi-Fi, Middling productivity performance in testing...
Bottom line The Lenovo IdeaPad 100-14IBY is a solid desktop-replacement laptop with good battery life for a reasonable under-$500 price, but it doesn't shine otherwise. Better budget options are available...
60%
expertreviews.co.uk
Updated:
2019-11-28 21:27:47
READ NEXT: Best laptops 2018Before diving into the models themselves, it’s important to get your head around the various laptop categories – and the distinctions between them. There are actually five lines now, and each one is different.For starters, ther...
0%
pcmag.com
Updated:
2016-11-14 21:59:20
Compromises are almost always required when it comes to low-cost systems. The Lenovo IdeaPad 100-14IBY ($449.99 as tested) is no exception; it's a good overall budget laptop with a few concessions that come with the price. While it's well designed and has...
Good Lightweight, dependable design. Long battery life in our tests.
Bad 1,366-by-768 resolution display. No 5GHz Wi-Fi. Middling productivity performance in testing...
Bottom line The Lenovo IdeaPad 100-14IBY is a solid desktop-replacement laptop with good battery life for a reasonable under-$500 price, but it doesn't shine otherwise. Better budget options are available...
60%
computershopper.com
Updated:
2016-11-14 21:59:20
This budget-priced thin-and-light is far from fancy, but it delivers portability and "good enough" features for K-12 students and home PC buyers that primarily need an Internet access device, but with the local storage and ability to run local apps that a...
Good Low price, Surprisingly thin and light, Decent keyboard, Good battery life...
Bad Plastic chassis doesn't exude ruggedness, Single speaker and abysmal Webcam, Expectedly low performance...
Bottom line For basic computing needs like Web surfing and running Office on a tight budget, the Lenovo Ideapad 100 will suffice. Its portability and decent battery life are unexpected bonuses. Read More…...
70%
notebookreview.com
Updated:
2016-11-14 21:59:20
The Lenovo Ideapad 100 is an ideal choice for those that need a Windows PC, but aren't looking to spend a fortune. This 14-inch budget laptop offers a slim and portable design with enough power from its Intel Celeron CPU to complete simple computing tasks...
Good Good performance, Comfortable keyboard, Affordable, Colorful display...
Bad Weak battery life, Limited viewing angles, Subpar speakers...
Bottom line If you're looking for a low-cost Windows laptop, the Lenovo Ideapad 100 isn't a bad buy. This Windows notebook offers dependable performance on a budget, a vibrant glossy display and a keyboard that is both comfortable and reliable. There's a lot to like...
60%
notebooks.com
Updated:
2016-11-14 21:59:20
Light, long-lasting and reasonably priced. The nature of computing has changed drastically from what we started out with. What was once an industry dominated by hobbyists is now overrun with regular people looking to do normal things with a PC that's good...
Bottom line If you're looking for an entry level PC that'll run Windows 10, the Lenovo IdeaPad 100 is just fine. If you're looking for a PC to gift someone who only sparingly needs PC access, the IdeaPad 100 is a good choice too. The only thing the IdeaPad 100 isn't...
0%
networkworld.com
Updated:
2016-11-14 21:59:20
If you're really on a budget, maybe the Lenovo IdeaPad 100 is right for you. Maybe. Maybe. Lenovo intends for the IdeaPad 100 to take on Chromebooks, and thus it's selling these laptops for as little as $300 with Windows. Not bad, Lenovo.But—and this is a...
0%
pcworld.com_techhive.com
Updated:
2016-11-14 21:59:20
If you're really on a budget, maybe the Lenovo IdeaPad 100 is right for you. Maybe. Maybe. Lenovo intends for the IdeaPad 100 to take on Chromebooks, and thus it's selling these laptops for as little as $300 with Windows. Not bad, Lenovo.But—and this is a...
Good It's dirt cheap, Reasonably sturdy...
Bad Neither powerful nor portable, Subpar trackpad...
Bottom line This Lenovo laptop is poised to take on Chromebooks, so at best expect Chromebook-style performance...
50%
pcworld.com_techhive.com
Updated:
2016-11-14 21:59:20
Bargain back-to-school laptops exist for a reason: Not everybody can afford a $2,000 laptop. Honestly, most people don't even need a $2,000 laptop.For this set of reviews, we're looking at the other end of the spectrum—basic laptops that let you work and...
50%
Laptopmag.com
Updated:
2016-11-14 21:59:20
The Lenovo Ideapad 100 aims to satisfy those who want Windows on a budget. This $339 laptop packs an Intel Celeron processor and a 14-inch HD display into a lightweight and slim package that comes mostly devoid of annoying bloatware. But while the Ideapad...
Good Strong everyday performance, Snappy keyboard, Very little bloatware...
Bad Runs hot on bottom, Subpar battery life, Rough touchpad...
Bottom line The Lenovo Ideapad 100 offers dependable performance for less than $400, but its short battery life and heat issues make it a tough sell...
50%
slashgear.com
Updated:
2016-11-14 21:59:20
Summer, we're sad to point out, is nearing its end and school's return is upon us. If you, like many students, are looking to pick up a new laptop for your upcoming round of classes, you'll notice that PC makers are chomping at the bit to get your attenti...
Bottom line The Lenovo IdeaPad 100 is a budget laptop designed for students and others who need a basic laptop for basic needs. It is very obviously made of plastic and the battery life is nothing to write home about. It won't, however, break the bank and there's not...
0%