- - Convertible (Detachable) Tablet PC Gold
- - 30.5 cm (12") 2160 x 1440 pixels IPS
- - Intel® Core™ m5 m5-6Y54 1.1 GHz
- - 128 GB SSD Card reader integrated
- - Single camera 5 MP Front camera
- - Wi-Fi 5 (802.11ac) Bluetooth 4.0
- - Lithium Polymer (LiPo) 9 h
- - Windows 10
12" LED Full HD+ 2160 x 1440 Multi-Touch, Intel Core M5-6Y54 (1.1 GHz), 4GB LPDDR3, 128GB SSD, Intel HD Graphics 515, WLAN, Windows 10
Distinctive Watchband Hinge
Thanks to its unique watchband hinge, the Ideapad Miix 700 will make you stand out from the crowd. As you flip effortlessly between Laptop and Tablet mode in your favorite coffee shop or café, you're sure to attract some envious glances.
Detachable Folio Keyboard
The Ideapad Miix 700 is not just recognizably different, it also gives you new disruptive ways to work and play.
Up to 6th Generation Intel® Core™ m7 processor
Premium performance, powerful possibilities. With stunning visuals and performance, the new Intel® Core™ m7 processor delivers processing power that takes your computing to the next level so that you can work smarter.
Ultra-Fast Internet Speeds
With blazing-fast 802.11 a/c WiFi and Bluetooth® 4.0 connectivity, you'll be able to connect to the Internet wherever you go. In fact, 802.11 a/c WiFi delivers up to 3X the connection speeds of 802.11 b/g/n.
Up to Windows 10 Pro
Windows 10 Pro is designed to empower you and your business. It allows you to do great things across your devices securely with anyone, anywhere, and at any time. Fitting a variety of budgets, it's also very easy to use. So you can get more done right from the start.
Full HD+
The 12" FHD+ (2160 x 1440) display delivers bright, crisp visuals in 16:9 widescreen.
Active Pen with WRITEit
The Ideapad Miix 700 takes things up a notch by supporting Active Pen technology. Active Pen lets you draw, write, edit, and compose documents just as if you were using a pen and paper.
*Pen sold separately.
Smile, Swap, and Sort – in Seconds.
Lenovo® Photo Master combines a modern photo library, with powerful, easy-to-use navigation, and editing tools. Now, with features such as Auto Face Replace and Smart Event Sort, you can quickly organize and optimize your photos to perfection.
Lenovo DOit Apps
Do more with your Ideapad Miix 700 with premium Lenovo applications like SHAREit, which lets you share files quickly without network charges or even a WiFi connection.
McAfee LiveSafe® Free Trial
Keep your entire digital life secure with the comprehensive protection afforded by McAfee LiveSafe software. LiveSafe protects cross-device, through the cloud, and locally to ensure total security for your data and identity. Enjoy a free 30-day trial with purchase. Or, upgrade to the full version during the purchase process and enjoy peace-of-mind security from day one.
Lenovo IdeaPad Miix 700, 30.5 cm (12"), 2160 x 1440 pixels, 128 GB, 4 GB, Windows 10, Gold
Lenovo IdeaPad Miix 700. Display diagonal: 30.5 cm (12"), Display resolution: 2160 x 1440 pixels. Internal storage capacity: 128 GB. Processor frequency: 1.1 GHz, Processor family: Intel® Core™ m5, Processor model: m5-6Y54. Internal memory: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 1.11 kg. Operating system installed: Windows 10. Product colour: Gold