Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad Miix 700 256GB Black tablet

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Miix
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
700
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80QL00C7PB
Category
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Jan 2017
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 2939
This statistic is based on the 77204 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-01-17 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75427 free Open Icecat users .
Info modified on: 26 Mar 2018 15:29:59
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure (0,0MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Lenovo IdeaPad Miix 700 256GB Black tablet :
The short editorial description of Lenovo IdeaPad Miix 700 256GB Black tablet

Intel Core m7-6Y75 (4M Cache, 1.2 GHz), 8GB LPDDR3 SDRAM, 256GB SSD, 30.48 cm (12 ") FHD+ (2160x1440) Touch, WLAN 802.11 ac/a/b/g/n, Bluetooth 4.0, 4-cell, Windows 10 Home 64-bit
More>>>
Lenovo IdeaPad Miix 700 256GB Black tablet:
The official marketing text of Lenovo IdeaPad Miix 700 256GB Black tablet as supplied by the manufacturer

Distinctive Watchband Hinge.

Thanks to its unique watchband hinge, the Ideapad Miix 700 will make you stand out from the crowd. As you flip effortlessly between Laptop and Tablet mode in your favorite coffee shop or café, you're sure to attract some envious glances.

Detachable Folio Keyboard

The Ideapad Miix 700 is not just recognizably different, it also gives you new disruptive ways to work and play.

Up to 6th Generation Intel® Core™ m7 processor

Premium performance, powerful possibilities. With stunning visuals and performance, the new Intel® Core™ m7 processor delivers processing power that takes your computing to the next level so that you can work smarter.

Ultra-Fast Internet Speeds

With blazing-fast 802.11 a/c WiFi and Bluetooth® 4.0 connectivity, you'll be able to connect to the Internet wherever you go. In fact, 802.11 a/c WiFi delivers up to 3X the connection speeds of 802.11 b/g/n.

Up to Windows 10 Pro

Windows 10 Pro is designed to empower you and your business. It allows you to do great things across your devices securely with anyone, anywhere, and at any time. Fitting a variety of budgets, it's also very easy to use. So you can get more done right from the start.

Full HD+

The 12" FHD+ (2160 x 1440) display delivers bright, crisp visuals in 16:9 widescreen.

Active Pen with WRITEit

The Ideapad Miix 700 takes things up a notch by supporting Active Pen technology. Active Pen lets you draw, write, edit, and compose documents just as if you were using a pen and paper.
*Pen sold separately.

Smile, Swap, and Sort – in Seconds.

Lenovo® Photo Master combines a modern photo library, with powerful, easy-to-use navigation, and editing tools. Now, with features such as Auto Face Replace and Smart Event Sort, you can quickly organize and optimize your photos to perfection.

Lenovo DOit Apps

Do more with your Ideapad Miix 700 with premium Lenovo applications like SHAREit, which lets you share files quickly without network charges or even a WiFi connection.

McAfee LiveSafe® Free Trial

Keep your entire digital life secure with the comprehensive protection afforded by McAfee LiveSafe software. LiveSafe protects cross-device, through the cloud, and locally to ensure total security for your data and identity. Enjoy a free 30-day trial with purchase. Or, upgrade to the full version during the purchase process and enjoy peace-of-mind security from day one.

Short summary description Lenovo IdeaPad Miix 700 256GB Black tablet:
This short summary of the Lenovo IdeaPad Miix 700 256GB Black tablet data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad Miix 700, 30.5 cm (12"), 2160 x 1440 pixels, 256 GB, 8 GB, Windows 10 Home, Black

Long summary description Lenovo IdeaPad Miix 700 256GB Black tablet:
This is an auto-generated long summary of Lenovo IdeaPad Miix 700 256GB Black tablet based on the first three specs of the first five spec groups.

Lenovo IdeaPad Miix 700. Display diagonal: 30.5 cm (12"), Display resolution: 2160 x 1440 pixels, Display technology: IPS. Internal storage capacity: 256 GB. Processor frequency: 1.2 GHz, Processor family: Intel Core M, Processor model: m7-6Y75. Internal memory: 8 GB. Rear camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: IEEE 802.11ac. Card reader integrated. Weight: 785 g. Operating system installed: Windows 10 Home. Colour of product: Black

Intel® vPro™ Technology
Intel® vPro™ Technology

Leading-Edge Security for an Unwired Workplace
The capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.

Intel® Small Business Advantage (Intel® SBA)
Intel® Small Business Advantage (Intel® SBA)

Solutions to Help You Focus on Your Small Business
Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
30.5 cm (12")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
2160 x 1440 pixels
LED backlight *
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
Yes
Touch technology *
Technology of touch sensetive screen e.g. dual-touch.
Multi-touch
Display technology
The technology used in the display e.g. plasma, LED.
IPS
Touchscreen type
There are a variety of touchscreen technologies that have different methods of sensing touch, including resistive and capacitive.
Capacitive
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
400 cd/m²
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.2 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Core M
Processor model *
The model number for the processor in a computer.
m7-6Y75
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor cache
4 MB
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
3.1 GHz
Bus type
OPI
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
Yes
Graphics & IMC lithography
14 nm
Processor cache type
Smart Cache
Processor code
SR2EH
Processor codename
Skylake
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
14 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
32-bit, 64-bit
Processor package size
20
Processor series
Intel Core m7-6Y series
Processor threads
4
Stepping
D1
Supported instruction sets
SSE4.1,SSE4.2,AVX 2.0
Tjunction
100 °C
Thermal Design Power (TDP)
4.5 W
Thermal Monitoring Technologies
Yes
PCI Express configurations
1x2+2x1,2x2,1x4,4x1
Processor ARK ID
88199
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
8 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
LPDDR3-SDRAM
Maximum internal memory
The maximum internal memory which is available in the product.
8 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1866 MHz
Storage
Internal storage capacity *
The amount e.g of data which can be stored inside the device.
256 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Compatible memory cards *
Types of memory cards which can be used with this product.
MicroSD (TransFlash)
Storage media *
Used for the storage of date e.g. HDD (hard disk drive), SSD (solid-state drive).
SSD
Maximum memory card size
The maximum size of memory card that can be used with this device.
2000 GB
Graphics
Graphics adapter family
Intel
Graphics adapter
HD Graphics 515
Audio
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Built-in microphone *
Microphone that is found inside the product.
Yes
Number of built-in speakers
2
Audio system
System used to play music or speech.
Dolby Audio
Speaker power
0.5 W
Camera
Rear camera *
Camera at the back of the product.
Yes
Front camera *
Camera at the front of the product.
Yes
Front camera resolution (numeric)
5 MP
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Top Wi-Fi standard *
IEEE 802.11ac
Wi-Fi standards
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
IEEE 802.11a,IEEE 802.11ac,IEEE 802.11b,IEEE 802.11g,IEEE 802.11n
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
4.0
Ports & interfaces
Microphone in *
The socket where a microphone is connected to the device.
No
Headphone out *
The socket for connecting headphones to the device.
No
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
USB 3.0 (3.1 Gen 1) Type-A ports quantity
1
Micro HDMI ports quantity
1
Combo headphone/mic port
Yes
Design
Form factor *
The shape or design of the product.
Slate
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Device type *
Type or category of the device.
Full-size tablet
RoHS compliance
The Restriction of Hazardous Substances (RoHS) Directive aims to restrict certain dangerous substances commonly used in electrical and electronic equipment. Any RoHS compliant product is tested for the presence of Lead (Pb), Cadmium (Cd), Mercury (Hg), Hexavalent chromium (Hex-Cr), Polybrominated biphenyls (PBB), and Polybrominated diphenyl ethers (PBDE). PBB and PBDE are flame retardants used in several plastics. For Cadmium and Hexavalent chromium, there must be less than 0.01% of the substance by weight at raw homogeneous materials level. For Lead, PBB, and PBDE, there must be no more than 0.1% of the material, when calculated by weight at raw homogeneous materials. Any RoHS compliant component must have 100 ppm or less of mercury and the mercury must not have been intentionally added to the component. In the EU, some military and medical equipment are exempt from RoHS compliance.
Yes
Certification
EPEAT silver
Performance
Position location *
No
GPS (satellite)
Global Positioning System (GPS) is a space-based satellite navigation system that provides location and time information in all weather conditions, anywhere on or near the Earth where there is an unobstructed line of sight to four or more GPS satellites. The system provides critical capabilities to military, civil and commercial users around the world. It is maintained by the United States government and is freely accessible to anyone with a GPS receiver.
No
Performance
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Ambient light sensor
Yes
Software
Platform *
Description of a technology platform including a processor, chipset, platform software and wired networking capabilities.
Windows
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 10 Home
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Lenovo Companion 3.0 Lenovo Photo Master Lenovo SHAREit Lenovo REACHit
Trial software
McAfee LiveSafe
Processor special features
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
Yes
Intel® Small Business Advantage (Intel® SBA)
Solutions to Help You Focus on Your Small Business\nIntel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.
Yes
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly\nWith a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
Yes
Intel® Smart Response Technology
Fast Access to Frequently Used Applications\nIntel® Smart Response Technology enables a high-performance, cost-effective storage solution using either a dual solid-state and hard drive or a solid state hybrid drive (SSHD). By recognizing which data and applications are used most, Intel Smart Response Technology boosts hard drive performance so that you can create, work, and play faster than ever.
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash\nIntel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly\nIntel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Yes
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Embedded options available
No
Execute Disable Bit
Yes
Idle States
Yes
Intel 64
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel Enhanced Halt State
Yes
Intel Flex Memory Access
Yes
Intel® Secure Key
Generate Cryptographic Security Protocols\nIntel® Secure Key is a security hardware-based random number generator that can generate high-quality keys for cryptographic (encryption and decryption) protocols. These keys provide quality entropy that is highly sought after in the cryptography world for added security.
Yes
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel® Smart Cache
Improve Responsiveness with Faster Data Access\nWith Intel® Smart Cache on the Intel® Core™ i5 processor, the shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.
Yes
Intel Smart Response Technology version
1.00
Intel Software Guard Extensions (Intel SGX)
1
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Trusted Execution Technology
Yes
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® OS Guard
Protect Your Operating Environment\nIntel® OS Guard, a hardware-based security feature that protects the operating system kernel, defends against malicious data or attack code located in areas of memory marked as user mode pages, preventing any application from taking over or compromising the OS kernel.
Yes
Battery
Battery life (max) *
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
9 h
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium Polymer (LiPo)
Battery capacity (Watt hours)
40 Wh
Number of battery cells
4
Power
AC adapter power
40 W
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
292 mm
Depth *
The distance from the front to the back of something.
210 mm
Height *
The measurement of the product from head to foot or from base to top.
9 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
785 g
Packaging content
Keyboard included
Yes
AC adapter included
Yes
Other features
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 1515
Source Testseek summary Average rating
Reviews
Updated:
2018-02-21
Testseek has collected 67 expert reviews for 联想 IdeaPad Miix 700 256GB 黑色 平板電腦 and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
82%
Source Review comments Score
pcauthority.com.au
Updated:
2018-02-21
At first glance it's easy to mistake the Miix 700's sleek form for a Surface Pro 4. Look closer, however, and it soon becomes clear that this is no carbon copy of Microsoft's tablet. Subtle touches echo the design of other devices in the Ideapad range, wi...
Bottom line ". it's a fine choice if you're on a budget. "...
80%
expertreviews.co.uk
Updated:
2018-02-21
Processor: Dual-core 1.2GHz Intel Core m7-6Y75, RAM: 8GB, Dimensions: 292x219x8.95, Weight: 780g, Screen size: 12in, Screen resolution: 2,160x1,440, Graphics adaptor: Intel HD Graphics 515, Total storage: 256GB SSDLenovo has been on top form with its 2-in...
Bottom line The Lenovo Ideapad Miix 700 ticks lots of the right boxes. It's lightweight and portable and pretty nippy compared with its similarly priced rivals. It's still lacking the all-around refinement of the current hybrid leader, the Microsoft Surface Pro 4, bu...
0%
futurefive.co.nz
Updated:
2018-02-21
Introducing Lenovo's newest Ideapad, the MIIX 700-12ISK is an excellent alternative to Microsoft's Surface Pro 3. Although not quite as powerful, it is sleek, slim, well-built and it looks fantastic. For its price point, you'd expect it to be more powerfu...
Bottom line Lenovo's MIIX 700-12ISK 80QL is stylish, precise, capable and a great alternative to Microsoft's Surface Pro range. Unlike the Microsoft Surface Pro 3, the Lenovo Miix 700 has the latest 4G LTE technology included. Its processor isn't quite as powerful bu...
0%
techradar.com
Updated:
2018-02-21
If the rumors are true and Microsoft is readying a Surface Pro 4 for October, then Lenovo just beat it to the punch with its own nifty convertible laptop. The Lenovo IdeaPad Miix 700 (starting at $699, £453, AU$979) is a gorgeous 2-in-1 designed for the o...
Good Price, Gorgeous, lightweight design, Wonderful detachable keyboard...
Bad Awkward stylus holder, Core M, only, Max 256GB capacity...
Bottom line If you're thinking of buying a Surface Pro 3, read our first impressions of the Lenovo Miix 700. This is an affordable, lightweight and powerful hybrid capable of becoming the best 2-in-1 on the market...
0%
Theinquirer.net
Updated:
2018-02-21
Looking a little like a clone of Microsoft's tablet, the IdeaPad Miix 700 offers a Windows 10 experience in a portable form factor and with RealSense camera functionality...
0%
techradar.com/au/
Updated:
2018-02-21
If the rumors are true and Microsoft is readying a Surface Pro 4 for October, then Lenovo just beat it to the punch with its own nifty convertible laptop. The Lenovo IdeaPad Miix 700 (starting at $699, £453, AU$979) is a gorgeous 2-in-1 designed for the o...
Good Price, Gorgeous, lightweight design, Wonderful detachable keyboard...
Bad Awkward stylus holder, Core Monly, Max 256GB capacity...
Bottom line If you're thinking of buying a Surface Pro 3, read our first impressions of the Lenovo Miix 700. This is an affordable, lightweight and powerful hybrid capable of becoming the best 2-in-1 on the market...
0%
Show all
Country Distributor
Deutschland 1 distributor(s)
France 1 distributor(s)