location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad 500 Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
500
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80NT00Q2GE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12671
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:43:43
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo IdeaPad 500 Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i7 i7-6500U 2.5 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz
  • - 1 TB Hybrid-HDD DVD±RW
  • - Intel® HD Graphics 520
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 4 h 45 W
  • - Windows 10 Home 64-bit
Long product name Lenovo IdeaPad 500 Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD Windows 10 Home Black :
The long product name of Lenovo IdeaPad 500 Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-6500U (4M Cache, 2.5GHz), 8GB DDR3L 1600MHz, 1TB SSHD, 15.6" LED FHD (1920x1080), Intel HD Graphics 520, Ethernet, Wi-Fi, Bluetooth 4.0, Windows 10 Home 64-bit
More>>>
Lenovo IdeaPad 500 Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD Windows 10 Home Black:
The official description of Lenovo IdeaPad 500 Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD Windows 10 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Groundbreaking 3D Camera (Optional)
With Intel® RealSense™ technology, you can interact more intuitively with your ideapad 500 through hand gestures and facial expressions. In addition to taking gaming, entertainment, and video chats to another dimension, the built-in 3D Camera gives you greater control.

Crisp, Vivid Visuals
The ideapad 500 doesn’t compromise on display resolution with a Full HD (1920 x 1080) display coming standard. Keep more windows open at the same time, watch your games pop in high res, or kick back to enjoy a movie at the end of the day.

Customizable Graphics.
Strike your own balance between cost and graphical power. Choose between integrated Intel graphics or discrete, high-end AMD graphics. Discrete graphics give you a boost when it comes to getting creative with video and photo editing.

Ultra-Fast Connection Speeds
With blazing-fast 802.11 a/c WiFi connectivity, you'll be able to connect to the internet wherever you go.802.11 a/c WiFi delivers up to 3 times the connection speeds of 802.11 b/g/n.

Supercharged Audio
Experience the full-impact of surround sound anywhere with Dolby® Home Theater® on your PC. All the power and nuance of the cinema, all the immediacy of live performance — now from a laptop.

Premium Audio Option
High-end JBL®-designed speakers deliver a crisp, clear surround sound experience. Choose this option to enjoy increased audio clarity, maximized volume output without distortion, and improved dialogue clarity when watching videos.

Optional DVD Reader/Writer
There’s no need to purchase an external optical drive with the ideapad 500 – select models come with an integrated DVD/CD-RW drive so you can load programs, listen to CDs, or watch movies offline.

Short summary description Lenovo IdeaPad 500 Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD Windows 10 Home Black:
This short summary of the Lenovo IdeaPad 500 Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad 500, Intel® Core™ i7, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description Lenovo IdeaPad 500 Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD Windows 10 Home Black:
This is an auto-generated long summary of Lenovo IdeaPad 500 Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD Windows 10 Home Black based on the first three specs of the first five spec groups.

Lenovo IdeaPad 500. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Housing material
Acrylonitrile butadiene styrene (ABS)
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
220 cd/m²
Contrast ratio (typical)
500:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
6th gen Intel® Core™ i7
Processor model *
i7-6500U
Processor cores
2
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
2.5 GHz
System bus rate
4 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6500 Mobile series
Processor codename
Skylake
Bus type
OPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.6 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
Hybrid-HDD
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD size
2.5"
Flash memory
8 GB
Flash drive interface
Flash
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 520
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Audio
Number of built-in speakers
2
Speaker power
2.5 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
1 MP
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Docking connector
No
Ports & interfaces
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Trial software
McAfee LiveSafe
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2EZ
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88194
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery life (max)
4 h
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Sustainability
Sustainability certificates
RoHS, EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
384 mm
Depth
265 mm
Height
24.6 mm
Weight *
2.3 kg
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
16 GB
Source Testseek summary Average rating
Reviews
Updated:
2018-04-07 08:36:18
Uk has collected 51 expert reviews for Lenovo IdeaPad 500 Laptop 39.6 cm (15.6") Full HD Intel® Core™ i7 i7-6500U 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD Windows 10 Home Black and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
expertreviews.co.uk
Updated:
2018-04-07 08:36:18
Lenovo has been enjoying much praise recently with its 2-in-1 hybrids, but the Yoga 500 cuts short the company's run of top-form products. Now replaced by the Yoga 510, this cut-price laptop – at around £350 – is one of the cheapest 2-in-1s you can curren...
Good Sleek and striking design, Good selection of ports...
Bad Appalling battery life, Underwhelming display, Very slow to boot and load apps...
Bottom line Nevertheless, that's of small consolation when the Yoga 500 lacks even basic stamina to get through a day. With its sluggish performance and atrocious battery life, I simply can't recommend it, even as a budget 2-in-1 device. There are far better alternat...
40%
gadgetguy.com.au
Updated:
2018-04-07 08:36:18
If the tablet craze still hasn't won you over and you prefer a laptop with plenty of space, Lenovo is taking the best of both worlds and cramming them together in the Yoga 500.Two-in-one computers are becoming the new norm, and Lenovo's Yoga 500 keeps it...
Good Decent connectivity options; 1TB hard drive offers lot of space; Ethernet port included;...
Bad Keyboard needs work; Screen offers low resolution and terrible viewing angles; Mediocre machine with no sense of individuality;...
Bottom line Unfortunately, that sense of “ordinary” is one that permeates the Yoga 500 at every turn, with very little to save it. Maybe we’re just immune to the idea of a hybrid computer being special, or maybe we’re just sick of seeing sub-par computer parts being passed to customers for prices that feel like they don’t make a lot of sense...
60%
ultrabookreview.com
Updated:
2018-04-07 08:36:18
If you're after an everyday convertible laptop and have a rather limited budget at your disposal, you should have a look at Lenovo's Yoga 500 series, also known as the Flex 3 in the US and some other regions.We talked about the 15-inch model in a previous...
Good well built, nice sober looks, decent IPS screen, nice keyboard if you don't mind short travel keys, good speakers, well priced...
Bad dim and glossy display, glitchy trackpad and wireless, subpar performance, average battery life in daily use, upgrading the storage would probably void warranty...
Bottom line On a first look the 14-inch Lenovo Yoga 500 is a pretty nice laptop. It gets Skylake hardware, a FHD IPS touchscreen, a nice bakclit keyboard and it's well built and good looking. Once you start using it though, you'll notice the occasional performance hi...
60%
ozlaptopreviews.com
Updated:
2018-04-07 08:36:18
Lenovo Yoga 500 ReviewKeeping the legacy of convertible Yoga laptops alive, Lenovo offers the Yoga 500 as the ultimate budget hybrid. The Lenovo Yoga 500 is among the latest convertible notebooks, but what sets it apart from the competition is its cost ef...
Good Robust build quality with solid hinges to support the 4 different layouts, Powerful processor and quality hardware, Premium notebook at an affordable price, High contrast and decent viewing angles...
Bad Too heavy to be used as a portable tablet, No maintenance hatch making upgrades impossible and a non-removable battery...
Bottom line What makes a convertible better than any run of the mill tablet is the added firepower that only a laptop can provide, and the Lenovo Yoga 500 does exactly that. Admittedly, the Yoga 500 is not the most eye-catching hybrid around, but it is among the most budget-friendly ones currently available in Australia, with plenty of performance oriented hardware fitted inside...
70%
goodhousekeeping.co.uk
Updated:
2018-04-07 08:36:18
Lenovo is among the most well-known laptop manufacturers. Famed for producing mid-range, good value laptops running the Windows operating system, it's a brand worth considering if you're in the market for a new laptop. The Lenovo Yoga 500 is a 14in Window...
Good Quick to fully recharge, Large 1TB hard drive offers plenty of storage space, Laptop copes well with games, both for casual gamers and those that are more serious, The display is clear, sharp and responsive to touch, Simple and straightforward to use...
Bad Battery life is disappointing, not lasting as long as we'd have liked, Laptop only offers a front-facing camera and the image quality isn't as good as we'd have hoped, A little bulky and heavy to hold when converted into a tablet...
Bottom line The Lenovo Yoga 500 is a good performing mid-range laptop that has the added bonus of being able to convert into a tablet. While it's a simple and straifghtforward machine that has plenty of storage space and the ability to also be used in tent or stand m...
75%
liveatpc.com
Updated:
2018-04-07 08:36:18
Lenovo's newest entry to the Yoga series of 2-in-1 hybrids are made for those who've seen the top end of the Yoga series, such as the Yoga 3 Pro, and wondered if they could have one of those devices without exceeding the 2k mark. Well, the Yoga 500 that w...
Bottom line In conclusion, the Lenovo Yoga 500 is a decent 2-in-1 hybrid meant for productivity purposes. For its price point, the Yoga 500 is a solid performer that doesn’t disappoint. It can get your work done, and keep you entertained without problems. If you need something meatier, you might want to take a look at the higher spec Yoga 500s instead of the base model...
82%
expertreviews.co.uk
Updated:
2019-11-23 22:58:34
READ NEXT: Best laptops 2018Before diving into the models themselves, it’s important to get your head around the various laptop categories – and the distinctions between them. There are actually five lines now, and each one is different.For starters, ther...
0%
notebookcheck.net
Updated:
2018-04-07 08:36:18
Don't expect too much! Lenovo's Yoga 500 is another 2-in-1 convertible with a 14-inch screen on the market. It is supposed to continue the success of the Yoga series from last year. The Lenovo Yoga 500 is equipped with a Skylake Intel Core i5, and there a...
Good viewing angles, contrast, good input devices, quiet in practice, no throttling in the stress test, build quality of the case, good port layout, versatile thanks to 360-degree hinges...
Bad battery runtime, no maintenance hatch, non-removable battery, hardly usable under sunlight, non-illuminated keyboard, no SSD...
Bottom line The Lenovo Yoga 500-14ISK is a solid 14-inch convertible for multiple usage scenarios. If you are already looking for a convertible, you probably know how you will use it. Comfortable surfing in tablet or stand mode on the couch as well as the video playb...
76%
zdnet.com
Updated:
2018-04-07 08:36:18
Lenovo's Yoga 500 range of laptops starts at £339.99 (inc. VAT, or £283.32 ex. VAT) -- a price that might have significant appeal to businesses looking to rein in their IT spending over the coming year.The Yoga brand needs no introduction, with the stunni...
Good Good keyboard, Plenty of storage, Ethernet port, Screen rotates through 360 degrees...
Bad Moderatequality screen, Average battery life...
Bottom line You can't expect a top-notch laptop for the price Lenovo asks for the Yoga 500, particularly at the entry level. There's plenty of storage, the keyboard is comfortable to use, and the ability to rotate the screen through 360 degrees may appeal...
75%
laptopmedia.com
Updated:
2018-04-07 08:36:18
We again stumbled upon another convertible device from Lenovo's Yoga lineup and again representing the budget-class laptops. Nonetheless, the Yoga 500 notebook comes with a wide variety of hardware and as the price goes up, so does the performance and the...
Good Strudy design and lightweight construction, Great price for a convertible bringing notebook-like experience (SSHD included), Flexible 360-degree hinge, touchscreen and keyboard backlight are just part of the features that aren't a common thing in this cla...
Bad Mediocre battery life, Bad screen quality (low maximum brightness, low sRGB color gamut coverage, PWM across all brightness levels) even at this price range, Bad touchpad with “wobbling” effect and the same goes for the screen...
Bottom line The Lenovo Yoga 500 offers the bare minimum a notebook from this class can offer, spec-wise that is. We are presented with ULV CPU from Intel (Pentium 3805U), integrated graphics, and budget TN touch panel that didn't do too well in our tests...
0%