location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad 100 Intel® Celeron® N2840 Laptop 39.6 cm (15.6") HD 2 GB DDR3L-SDRAM 250 GB HDD Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
100
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80MJ00MJRK
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7289
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:29:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo IdeaPad 100 Intel® Celeron® N2840 Laptop 39.6 cm (15.6") HD 2 GB DDR3L-SDRAM 250 GB HDD Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Celeron® N2840 2.16 GHz
  • - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight 16:9
  • - 2 GB DDR3L-SDRAM 1333 MHz
  • - 250 GB HDD
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 4 h 45 W
  • - Windows 10 Home 64-bit
Long product name Lenovo IdeaPad 100 Intel® Celeron® N2840 Laptop 39.6 cm (15.6") HD 2 GB DDR3L-SDRAM 250 GB HDD Windows 10 Home Black :
The long product name of Lenovo IdeaPad 100 Intel® Celeron® N2840 Laptop 39.6 cm (15.6") HD 2 GB DDR3L-SDRAM 250 GB HDD Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

39.624 cm (15.6 ") LED HD 1366 x 768, Intel Celeron N2840 (2.16 GHz), 2GB DDR3L, 250GB HDD, Intel HD Graphics, WLAN, Ethernet, Bluetooth, Windows 10 Home
More>>>
Lenovo IdeaPad 100 Intel® Celeron® N2840 Laptop 39.6 cm (15.6") HD 2 GB DDR3L-SDRAM 250 GB HDD Windows 10 Home Black:
The official description of Lenovo IdeaPad 100 Intel® Celeron® N2840 Laptop 39.6 cm (15.6") HD 2 GB DDR3L-SDRAM 250 GB HDD Windows 10 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Up to Windows 10

Windows 10 is the best combination of the Windows you already know, plus lots of great improvements you’ll love. Technologies like InstantGo* let you boot up and resume quickly, everything runs fast and smooth, and Windows 10 devices now have Battery Saver to automatically conserve power — so you can work longer and play harder. For total confidence, Windows 10 helps you stay up to date and has more built-in security features than ever for helping protect against malicious software. *Hardware-dependent

Up to 5th Gen Intel® Core™ Processor

Premium performance, powerful possibilities. With stunning visuals and performance, the 5th gen Intel® Core™ processor delivers processing power that takes your computing to the next level so that you can work smarter and play harder. Enjoy amazing battery life that keeps you productive on the go so that you don’t have to worry about recharging. That’s serious processing. Only with Intel Inside®.

Engineered for Value

Everything you need. Nothing you don’t. If you’re looking for an affordable laptop that doesn’t sacrifice on performance, the 15" Ideapad 100 is the notebook for you.

Extra Peace of Mind

Leaving your laptop unattended in a busy café could be an expensive call. Fortunately, the Ideapad 100 is compatible with Kensington MiniSaver cable locks. These sturdy cables let you secure your Ideapad 100 to a heavy or immovable object. So you can visit friends at another table or order more coffee without worry.

Thin, Light, and Portable

Never lug a heavy, clunky laptop around again. With a starting weight of only 2.0 kg (4.4 lbs) and at just 22.6 mm (0.89") thin, the Ideapad 100 is perfect for your on-the go lifestyle.

Connectivity Options

With 802.11 b/g/n WiFi connectivity and optional Bluetooth® 4.0, you can connect to the Internet wherever you go.

Smile, Swap, and Sort - In Seconds

The Ideapad 100 comes with Lenovo® Photo Master 2.0 - a modern photo library with powerful, easy-to-use navigation and editing tools. Now, with features such as Auto Face Swap and Smart Event Sort, you can organize and optimize your photos to perfection.

Short summary description Lenovo IdeaPad 100 Intel® Celeron® N2840 Laptop 39.6 cm (15.6") HD 2 GB DDR3L-SDRAM 250 GB HDD Windows 10 Home Black:
This short summary of the Lenovo IdeaPad 100 Intel® Celeron® N2840 Laptop 39.6 cm (15.6") HD 2 GB DDR3L-SDRAM 250 GB HDD Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad 100, Intel® Celeron®, 2.16 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 250 GB

Long summary description Lenovo IdeaPad 100 Intel® Celeron® N2840 Laptop 39.6 cm (15.6") HD 2 GB DDR3L-SDRAM 250 GB HDD Windows 10 Home Black:
This is an auto-generated long summary of Lenovo IdeaPad 100 Intel® Celeron® N2840 Laptop 39.6 cm (15.6") HD 2 GB DDR3L-SDRAM 250 GB HDD Windows 10 Home Black based on the first three specs of the first five spec groups.

Lenovo IdeaPad 100. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2840, Processor frequency: 2.16 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 250 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Contrast ratio (typical)
400:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
N2840
Processor cores
2
Processor threads
2
Processor boost frequency
2.58 GHz
Processor frequency *
2.16 GHz
Processor cache
1 MB
Processor cache type
L2
Processor socket
BGA 1170
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Celeron Processor N2000 Series for Mobile
Processor codename
Bay Trail
Stepping
C0
Thermal Design Power (TDP)
7.5 W
Scenario Design Power (SDP)
4.5 W
Tjunction
100 °C
Maximum number of PCI Express lanes
4
PCI Express slots version
2.0
PCI Express configurations
1x4
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1333 MHz
Memory slots
1x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
250 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
250 GB
HDD interface
SATA III
HDD size
2.5"
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
311 MHz
On-board graphics card burst frequency
792 MHz
On-board graphics card dynamic frequency (max)
792 MHz
Audio
Number of built-in speakers
1
Speaker power
1.5 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.3 MP
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Total number of SATA connectors
2
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Enhanced Halt State
Yes
Intel® Secure Key
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Processor package size
25 x 27 mm
Processor code
SR1YJ
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
82103
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery life (max)
4 h
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
378 mm
Depth
265 mm
Height
22.6 mm
Weight *
2.3 kg
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:01:15
Uk has collected 44 expert reviews for Lenovo IdeaPad 100 Intel® Celeron® N2840 Laptop 39.6 cm (15.6") HD 2 GB DDR3L-SDRAM 250 GB HDD Windows 10 Home Black and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
techpatrl.com
Updated:
2016-11-30 01:37:04
By David GonzalesIs there still room in this world for low-end laptops? This is the question that Lenovo begs you to consider with its Intel-powered IdeaPad 100 notebook. It's no top-shelf performer, but it's not outright terrible either. Apparently, it's...
Bottom line To answer the question posed in the beginning of this review, you would only have to consider a few things. Is the screen big enough, and is it usable? Does it have a full, standard keyboard? Can it deliver average performance? If you can get a yes for th...
0%
canadalaptopreviews.com
Updated:
2018-04-29 03:40:22
Lenovo has made a very good name for themselves over the years by continuing to put out rock solid laptop models and the IdeaPad 100 80QQ00DKCF is one of the latest that can be had and for a very affordable cost. With enough specs to satisfy most users th...
Good The Lenovo IdeaPad 100 80QQ00DKCF may not come with the biggest and baddest processor but the Intel Core i3 can still provide plenty of power especially when backed with a reasonable amount of memory and the 8 GB that is provided is a very nice addition...
Bad Battery life is always a concern when looking at a new laptop and while the 4 hours of battery life provided on the Lenovo IdeaPad 100 80QQ00DKCF is not uncommon among budget friendly models it still leaves you quite limited in how long you can go between...
Bottom line The Lenovo IdeaPad 100 80QQ00DKCF is a nice option for those looking to save a little bit of money and wanting to stick with a brand name that has proven again and again to be very solid. It doesn't have any features that are going to wow anyone but does...
0%
canadalaptopreviews.com
Updated:
2019-11-16 23:30:23
Lenovo has made a very good name for themselves over the years by continuing to put out rock solid laptop models and the IdeaPad 100 80QQ00DKCF is one of the latest that can be had and for a very affordable cost. With enough specs to satisfy most users th...
Good The Lenovo IdeaPad 100 80QQ00DKCF may not come with the biggest and baddest processor but the Intel Core i3 can still provide plenty of power especially when backed with a reasonable amount of memory and the 8 GB that is provided is a very nice addition...
Bad Battery life is always a concern when looking at a new laptop and while the 4 hours of battery life provided on the Lenovo IdeaPad 100 80QQ00DKCF is not uncommon among budget friendly models it still leaves you quite limited in how long you can go between...
Bottom line The Lenovo IdeaPad 100 80QQ00DKCF is a nice option for those looking to save a little bit of money and wanting to stick with a brand name that has proven again and again to be very solid. It doesn't have any features that are going to wow anyone but does...
0%
expertreviews.co.uk
Updated:
2019-11-16 23:30:24
READ NEXT: Best laptops 2018Before diving into the models themselves, it’s important to get your head around the various laptop categories – and the distinctions between them. There are actually five lines now, and each one is different.For starters, ther...
0%
notebookcheck.net
Updated:
2016-11-14 22:01:15
Low-cost Core i3. Laptops from the low-cost sector are mostly equipped with Braswell processors or AMD APUs nowadays. Neither of these is the strongest of their kind. Lenovo has taken a different approach and installed a Core i3 processor from the Broadwe...
Good Core i3 processor, low price, plenty of storage, low operating noise, low temperature development...
Bad 12-month warranty only, no maintenance hatch, mono speaker with poor sound, Fast-Ethernet only...
Bottom line The price and the installed CPU make the IdeaPad attractive to some degree. A laptop with a relatively strong processor is available for little money.Users who are satisfied with a 500 GB hard drive can buy the laptop for just 300 Euros (~$335). Users who...
75%
notebookcheck.net
Updated:
2016-11-14 22:01:15
Superfluous. Despite a frugal CPU, Lenovo's 15.6-inch notebook only manages poor battery runtimes. With a price tag of around 400 Euros (~ $446), it cannot really be called a bargain either...
Good passive cooling...
Bad poor battery runtimes, only one year warranty, only Fast-Ethernet...
Bottom line Lenovo charges around 400 Euros (~$446) for the IdeaPad 100-15IBY – a steep price for a simple office notebook. The positive aspects are the processor, which is powerful enough for office and web applications, and thanks to the passive cooling solution, t...
69%
laptopmedia.com
Updated:
2016-11-14 22:01:15
Another budget-friendly notebook has landed in our lab and while the Lenovo Ideapad 100 doesn't offer an impressive hardware, the notebook does feature an outstanding design and build quality. Well, the design part is more of a subjective opinion but the...
Good Sturdy construction, Touchpad and keyboard seem okay for its class, Extremely low price, Fanless design...
Bad Overheating near the palm rest due to impractical motherboard placement, PWM across all brightness levels (except 100%), Unsatisfying battery life due to low battery capacity (only 24Wh)...
Bottom line The Ideapad 100 seems to be the perfect choice for users that will use the notebook mainly for day-to-day related tasks like writing, browsing and light applications. You can't expect much from the hardware as the CPU, RAM and display are budget-oriented...
0%