Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad 100 Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Celeron® 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
100
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
100
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80MJ0057RK
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4651
This statistic is based on the 96333 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94159 free Open Icecat users.
Info modified on: 01 Dec 2020 16:21:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo IdeaPad 100 Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Celeron® 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black :
The short editorial description of Lenovo IdeaPad 100 Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Celeron® 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black

39.624 cm (15.6 ") LED HD 1366 x 768, Intel Celeron N2840 (2.16 GHz), 2GB DDR3L, 500GB HDD, Intel HD Graphics, WLAN, Ethernet, Bluetooth, Windows 8.1
More>>>
Lenovo IdeaPad 100 Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Celeron® 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black:
The official marketing text of Lenovo IdeaPad 100 Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Celeron® 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black as supplied by the manufacturer

Up to Windows 10

Windows 10 is the best combination of the Windows you already know, plus lots of great improvements you’ll love. Technologies like InstantGo* let you boot up and resume quickly, everything runs fast and smooth, and Windows 10 devices now have Battery Saver to automatically conserve power — so you can work longer and play harder. For total confidence, Windows 10 helps you stay up to date and has more built-in security features than ever for helping protect against malicious software. *Hardware-dependent

Up to 5th Gen Intel® Core™ Processor

Premium performance, powerful possibilities. With stunning visuals and performance, the 5th gen Intel® Core™ processor delivers processing power that takes your computing to the next level so that you can work smarter and play harder. Enjoy amazing battery life that keeps you productive on the go so that you don’t have to worry about recharging. That’s serious processing. Only with Intel Inside®.

Engineered for Value

Everything you need. Nothing you don’t. If you’re looking for an affordable laptop that doesn’t sacrifice on performance, the 15" Ideapad 100 is the notebook for you.

Extra Peace of Mind

Leaving your laptop unattended in a busy café could be an expensive call. Fortunately, the Ideapad 100 is compatible with Kensington MiniSaver cable locks. These sturdy cables let you secure your Ideapad 100 to a heavy or immovable object. So you can visit friends at another table or order more coffee without worry.

Thin, Light, and Portable

Never lug a heavy, clunky laptop around again. With a starting weight of only 2.0 kg (4.4 lbs) and at just 22.6 mm (0.89") thin, the Ideapad 100 is perfect for your on-the go lifestyle.

Connectivity Options

With 802.11 b/g/n WiFi connectivity and optional Bluetooth® 4.0, you can connect to the Internet wherever you go.

Smile, Swap, and Sort - In Seconds

The Ideapad 100 comes with Lenovo® Photo Master 2.0 - a modern photo library with powerful, easy-to-use navigation and editing tools. Now, with features such as Auto Face Swap and Smart Event Sort, you can organize and optimize your photos to perfection.

Short summary description Lenovo IdeaPad 100 Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Celeron® 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black:
This short summary of the Lenovo IdeaPad 100 Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Celeron® 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad 100, Intel® Celeron®, 2.16 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description Lenovo IdeaPad 100 Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Celeron® 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black:
This is an auto-generated long summary of Lenovo IdeaPad 100 Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Celeron® 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black based on the first three specs of the first five spec groups.

Lenovo IdeaPad 100. Product type: Notebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2840, Processor frequency: 2.16 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics adapter model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product colour: Black

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Design
Product type *
Notebook
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Contrast ratio (typical)
400:1
Processor
Processor manufacturer *
Intel
Processor model *
N2840
Processor frequency *
2.16 GHz
Processor boost frequency
2.58 GHz
Processor family *
Intel® Celeron®
Processor cores *
2
Processor threads
2
Processor cache
1 MB
Processor cache type
L2
Processor socket
BGA 1170
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Celeron Processor N2000 Series for Mobile
Processor codename
Bay Trail
Stepping
C0
Thermal Design Power (TDP)
7.5 W
Scenario Design Power (SDP)
4.5 W
Tjunction
100 °C
Maximum number of PCI Express lanes
4
PCI Express slots version
2.0
PCI Express configurations
1x4
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type *
DDR3L-SDRAM
Memory clock speed
1333 MHz
Memory slots
1x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA III
HDD size
2.5"
Card reader integrated *
Yes
Compatible memory cards
MMC,SD,SDHC,SDXC
Graphics
Discrete graphics adapter model *
Not available
On-board graphics adapter *
Yes
Discrete graphics adapter *
No
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics
On-board graphics adapter base frequency
311 MHz
On-board graphics adapter burst frequency
792 MHz
On-board graphics adapter dynamic frequency (max)
792 MHz
Audio
Number of built-in speakers
1
Speaker power
1.5 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.3 MP
Network
Wi-Fi
Yes
Bluetooth *
Yes
Wi-Fi standards *
802.11b,802.11g,Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100 Mbit/s
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Total number of SATA connectors
2
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Enhanced Halt State
Yes
Intel® Secure Key
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Processor package size
25 x 27 mm
Processor code
SR1YJ
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
82103
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery life (max)
4 h
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Weight & dimensions
Width *
378 mm
Depth *
265 mm
Height
22.6 mm
Weight *
2.3 kg
Technical details
Sustainability certificates
RoHS, EPEAT Silver, ENERGY STAR
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:01:15
Uk has collected 44 expert reviews for Lenovo IdeaPad 100 Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Celeron® 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:01:15
Nl heeft 44 proffesionele recensies verzameld voor Lenovo IdeaPad 100 Notebook 39,6 cm (15.6") 1366 x 768 Pixels Intel® Celeron® 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Zwart. Het gemiddelde van deze proffesionele recensies is 71 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
71%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:01:15
Fr a recueilli 44 avis d’experts pour Lenovo IdeaPad 100 Ordinateur portable 39,6 cm (15.6") 1366 x 768 pixels Intel® Celeron® 2 Go DDR3L-SDRAM 500 Go Disque dur Windows 8.1 Noir et la note moyenne est de 71 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
71%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:01:15
De hat 44 Expertenmeinungen über Lenovo IdeaPad 100 Notebook 39,6 cm (15.6 Zoll) 1366 x 768 Pixel Intel® Celeron® 2 GB DDR3L-SDRAM 500 GB Festplatte Windows 8.1 Schwarz eingeholt. Das duchschnittliche Epertenrating ist 71 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
71%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:01:15
Testseek ha raccolto 44 recensioni da parte di esperti per Lenovo IdeaPad 100 Computer portatile 39,6 cm (15.6") 1366 x 768 Pixel Intel® Celeron® 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Nero e la valutazione media da parte degli esperti è di 71 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
71%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:01:15
Es ha coleccionado 44 opiniones de expertos para Lenovo IdeaPad 100 Portátil 39,6 cm (15.6") 1366 x 768 Pixeles Intel® Celeron® 2 GB DDR3L-SDRAM 500 GB Unidad de disco duro Windows 8.1 Negro y la calificación media es 71 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
71%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:01:15
Dk har samlet 44 ekspertanmeldelser for Lenovo IdeaPad 100 Notebook 39,6 cm (15.6") 1366 x 768 pixel Intel® Celeron® 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Sort og den gennemsnitlige ekspertbedømmelse er 71 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
71%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:01:15
Testseek получил 44 экспертных оценок для Lenovo IdeaPad 100 Ноутбук 39,6 cm (15.6") 1366 x 768 пикселей Процессор Intel® Celeron® 2 GB DDR3L-SDRAM 500 GB Жесткий диск Windows 8.1 Черный, средний экспертный рейтинг составляет 71 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
71%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:01:15
Se har samlat in 44 experttester för Lenovo IdeaPad 100 Bärbar dator 39,6 cm (15.6") 1366 x 768 pixlar Intel® Celeron® 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Svart och det genomsnittliga betyget är 71 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
71%
Source Review comments Score
techpatrl.com
Updated:
2016-11-30 01:38:22
By David GonzalesIs there still room in this world for low-end laptops? This is the question that Lenovo begs you to consider with its Intel-powered IdeaPad 100 notebook. It's no top-shelf performer, but it's not outright terrible either. Apparently, it's...
Bottom line To answer the question posed in the beginning of this review, you would only have to consider a few things. Is the screen big enough, and is it usable? Does it have a full, standard keyboard? Can it deliver average performance? If you can get a yes for th...
0%
canadalaptopreviews.com
Updated:
2018-04-29 03:38:38
Lenovo has made a very good name for themselves over the years by continuing to put out rock solid laptop models and the IdeaPad 100 80QQ00DKCF is one of the latest that can be had and for a very affordable cost. With enough specs to satisfy most users th...
Good The Lenovo IdeaPad 100 80QQ00DKCF may not come with the biggest and baddest processor but the Intel Core i3 can still provide plenty of power especially when backed with a reasonable amount of memory and the 8 GB that is provided is a very nice addition...
Bad Battery life is always a concern when looking at a new laptop and while the 4 hours of battery life provided on the Lenovo IdeaPad 100 80QQ00DKCF is not uncommon among budget friendly models it still leaves you quite limited in how long you can go between...
Bottom line The Lenovo IdeaPad 100 80QQ00DKCF is a nice option for those looking to save a little bit of money and wanting to stick with a brand name that has proven again and again to be very solid. It doesn't have any features that are going to wow anyone but does...
0%
canadalaptopreviews.com
Updated:
2019-11-16 23:19:18
Lenovo has made a very good name for themselves over the years by continuing to put out rock solid laptop models and the IdeaPad 100 80QQ00DKCF is one of the latest that can be had and for a very affordable cost. With enough specs to satisfy most users th...
Good The Lenovo IdeaPad 100 80QQ00DKCF may not come with the biggest and baddest processor but the Intel Core i3 can still provide plenty of power especially when backed with a reasonable amount of memory and the 8 GB that is provided is a very nice addition...
Bad Battery life is always a concern when looking at a new laptop and while the 4 hours of battery life provided on the Lenovo IdeaPad 100 80QQ00DKCF is not uncommon among budget friendly models it still leaves you quite limited in how long you can go between...
Bottom line The Lenovo IdeaPad 100 80QQ00DKCF is a nice option for those looking to save a little bit of money and wanting to stick with a brand name that has proven again and again to be very solid. It doesn't have any features that are going to wow anyone but does...
0%
expertreviews.co.uk
Updated:
2019-11-16 23:19:18
READ NEXT: Best laptops 2018Before diving into the models themselves, it’s important to get your head around the various laptop categories – and the distinctions between them. There are actually five lines now, and each one is different.For starters, ther...
0%
notebookcheck.biz
Updated:
2016-11-14 22:01:14
Core i3 en entrée de gamme. La plupart des ordinateurs portables d'entrée de gamme sont équipés d'APUs AMD ou de processeurs Braswell : dans les deux cas, il ne s'agit pas des unités les plus puissantes qu'on peut imaginer. Lenovo a vu les choses différem...
Good processeur Core i3, peu cher, gros espace de stockage, faibles nuisances sonores, faibles émissions de chaleur...
Bad garantie 12 mois seulement, pas de cache de maintenance, hautparleur mono qui émet un son de mauvaise qualité FastEthernet seulement...
75%
notebookcheck.biz
Updated:
2016-11-14 22:01:14
Superflus. Malgré un processeur frugal, ce Lenovo de 15,6 pouces affiche une autonomie ridiculement basse. A 400 euros, on est loin de l'affaire du siècle...
Good Système de refroidissement passif...
Bad L'autonomie, Une année de garantie, Port RJ45 LAN Fast Ethernet (pas de Gigabit ?)...
69%
Lesnumeriques.com
Updated:
2017-05-16 02:04:52
CONSTRUCTION Massif et un peu daté. ce sont les premières impressions que l'on a en voyant Lenovo Ideapad 100 15IBY. L'ordinateur portable rappelle les notebooks des années 2000. L'accent est mis sur la fonctionnalité et la sobriété, au détrimen...
Good Clavier à la frappe relativement agréable, Lecteur CD / DVD, Sortie casque de qualité, Chauffe peu et reste silencieux...
Bad Design peu subtil, Écran catastrophique, noyé sous la lumière bleue, Navigation quotidienne très lente et cantonnée à une seule tâche, Performances extrêmement faibles, Batterie vite épuisée, Puissance du haut-parleur famélique...
Bottom line L'Ideapad 100 de Lenovo a tout du piège pour consommateur peu fortuné. Le faible prix associé à la renommée de la marque Lenovo pourrait faire croire à une affaire. Il n'en est rien. La machine de Lenovo accumule les défauts rédhibitoires: écran trop ble...
20%
channelpartner.de
Updated:
2016-11-14 22:01:14
Auf das Design wirkt sich der günstige Preis nicht negativ aus: Das Ideapad 100 wiegt unter zwei Kilogramm und ist mit 2,3 Zentimeter Bauhöhe verhältnismäßig schlank für ein 15-Zoll-Notebook.TESTERGEBNIS (NOTEN)Lenovo Ideapad 100-15IBYTestnoteBefriedigend...
Good Geringes Gewicht, Sehr leise im Betrieb, Ordentliche Tastatur...
Bad Schwache Akkulaufzeit...
Bottom line TESTERGEBNIS (NOTEN)Lenovo Ideapad 100-15IBYTestnoteBefriedigend (3,20)Preis-LeistungpreiswertGeschwindigkeit (35 %)3,59Ausstattung (25 %)2,61Bildschirm (20 %)3,15Mobilität (5 %)4,87Tastatur (5 %)1,74Umwelt und Gesundheit (5 %)1,00Service (5 %)2,73Das Ide...
63%
Pcwelt.de
Updated:
2016-11-14 22:01:14
299 Euro für ein 15-Zoll-Notebook? Der Preis des Lenovo Ideapad 100 lässt aufhorchen. Der Test klärt, ob nur der Preis ein Bestseller ist und wie viel Qualität im 300-Euro-Laptop steckt.Auf das Design wirkt sich der günstige Preis nicht negativ aus: Das I...
Good Intel Pentium N3540 (2,16 GHz), verfügbarer Arbeitsspeicher (eingebauter Arbeitsspeicher), Typ, 4011 MB (4096 MB), DDR3-1600, Grafikchip (Grafikspeicher), Intel HD Graphics (1024 MB), Bildschirm: Diagonale, Auflösung, Typ, 15.6 Zoll (39.7 Zentimeter), 136...
Bad Thomas Rau, 299 Euro für ein 15-Zoll-Notebook? Der Preis des Lenovo Ideapad 100 lässt aufhorchen. Der Test klärt, ob nur der Preis ein Bestseller ist und wie viel Qualität im 300-Euro-Laptop steckt, VergrößernSehr günstiges 15-Zoll-Notebook im Test: Lenov...
Bottom line Das Ideapad 100 ist nur unter bestimmten Voraussetzungen empfehlenswert Sie suchen ein Notebook ausschließlich zum Surfen und für einfache Office-Aufgaben. Und Sie wollen nicht mehr als 300 Euro ausgeben. Dann müssen Sie a...
63%
Chip.de
Updated:
2016-11-14 22:01:14
Das Lenovo IdeaPad 100-15IBY ist mit 319 Euro nicht nur relativ günstig, sondern mit einem Gewicht von 1,9 Kilogramm auch überraschend leicht – zumindest für ein Notebook der 15-Zoll-Klasse. Zum Teil liegt das zwar am leichten – und deshalb auch nicht seh...
Good Günstiger Preis, Passivkühlung, DVD-Laufwerk...
Bad Kurze Laufzeiten, Magere Rechenleistung, Nur zwei USB-Schnittstellen...
Bottom line Im Test reißt der Lenovo IdeaPad 100-15IBY zwar keine Bäume aus, aber für rund 300 Euro bietet der Laptop eine sehr passable Ausstattung, und er ist für ein 15-Zoll-Modell zudem auffällig tragbar. Der Hit ist aber die geräuschlose Passiv-Kühlung – genau...
71%
notebookcheck.com
Updated:
2016-11-14 22:01:14
Low-Cost Core i3. Notebooks aus dem Niedrigpreissegment sind heutzutage überwiegend mit Braswell Prozessoren oder AMD APUs bestückt. Beide zählen nicht zu den leistungsstärksten Vertretern ihrer Art. Lenovo geht einen anderen Weg und verbaut im Ideapad ei...
Good Core i3-Prozessor, Niedriger Preis, Viel Speicherplatz, Arbeitet leise, Erwärmt sich kaum...
Bad Nur 12 Monate Garantie, Keine Wartungsklappe, Mono-Lautsprecher mit schlechtem Klang, Nur Fast-Ethernet...
Bottom line Das Lenovo IdeaPad 100-15IBD, zur Verfügung gestellt von:Das Ideapad bringt einen Core-i3-Prozessor mit, der den Anforderungen der meisten Nutzer genügen sollte. Knapp 350 Euro werden für das Gerät fällig. Das Notebook arbeitet in der Regel leise und...
75%
notebookcheck.com
Updated:
2016-11-14 22:01:14
Überflüssig. Trotz einer sparsamen CPU hat Lenovos 15,6-Zöller nur lausige Akkulaufzeiten zu bieten. Mit einem Preis von 400 Euro kann der Rechner zudem nicht gerade als Schnäppchen bezeichnet werden.Ein einfaches 15,6-Zoll-Notebook auf Basis von Intels B...
Good Passive Kühlung...
Bad Schlechte Akkulaufzeiten, Nur ein Jahr Garantie, Nur Fast-Ethernet...
Bottom line Das Lenovo IdeaPad 100-15IBY, zur Verfügung gestellt von:Lenovo verlangt etwa 400 Euro für das Ideapad 100-15IBY Indiskutabel fallen die Akkulaufzeiten aus. Eine Laufzeit von 3:19 h in unserem WLAN-Test können viele leistungsstarke Multimedia-Notebook...
69%
notebookcheck.it
Updated:
2016-11-14 22:01:14
Core i3 Low-cost. I portatili del settore low-cost sono dotati prevalentemente di processori Braswell o APUs AMD oggigiorno. Nessuna di queste è la più potente del settore. Lenovo ha avuto un approccio diverso ed installato un processore Core i3 per la ge...
Good Processore Core i3, prezzo basso, molto spazio di archiviazione, silenzioso, temperature basse...
Bad Solo 12 mesi di garanzia, nessuna cover di manutenzione, cassa mono con suono scarso, solo Fast-Ethernet...
75%
notebookcheck.it
Updated:
2016-11-14 22:01:14
Superfluo. Nonostante una frugala CPU, questo Lenovo da 15.6" ha una autonomia davvero breve. Con un prezzo di circa 400 Euro (~ $446), non si tratta di un vero affare...
Good raffreddamento passivo...
Bad autonomia scarsa, solo un anno di garanzia, solo Fast-Ethernet...
69%
notebookcheck.org
Updated:
2016-11-14 22:01:14
Core i3 low-cost. Los portátiles del sector low-cost hoy día suelen ir equipados en su mayoría con procesadores Braswell o APUs AMD. Ninguno de ambos es el más fuerte de su clase. Lenovo ha tomado una aproximación diferente y ha instalado un procesador Co...
Good procesador Core i3, precio bajo, mucho almacenamiento, poco ruido de sistema, poco desarrollo de temperatura...
Bad sólo 12 meses de garantía, sin escotilla de mantenimiento, altavoz mono con sonido pobre, sólo Fast-Ethernet...
75%
notebookcheck.org
Updated:
2016-11-14 22:01:14
Superfluo. A pesar de una a frugal CPU, El portátil de Lenovo de 15.6" sólo logra una mala duración de batería. Con un precio en torno a los 400 Euros (~ $446), tampoco se puede decir que sea una ganga...
Good ventilación pasiva...
Bad mala duración de batería, sólo un año de garantía, sólo Fast-Ethernet...
69%
komputer.dk
Updated:
2016-11-14 22:01:14
IdeaPad 100 beskriver en serie af bærbare pc'er, hvis ydre er meget ens, men udstyret varierer fra model til model. Denne udgave har 8 GB hukommelse, 128 GB SSD og en Intel i3-processor. Den er ikke superhurtig, men leverer en ydelse over middel, og det e...
Bottom line Denne Lenovo IdeaPad 100 har en fornuftig ydelse og moderne udstyr til en god pris. Det langsomme netkort og få USB-porte trækker ned...
71%
notebook-center.ru
Updated:
2016-11-14 22:01:14
В последнее время компания Lenovo особенно радует своих поклонников пополнениями в модельных рядах ноутбуков. Примечательно что выпускаются модели разноплановые как бюджетные так и премиум-класса. В данном обзоре речь пойдет о представителе недорогого...
Bottom line Не секрет что компания Lenovo является разноплановой касательно выпускаемых ею устройств. Мы уже неоднократно знакомили вас с ее премиальными моделями а также ноутбуками среднего уровня. Однако в этот раз представляем не очень дорогой ноутбук – IdeaPa...
0%
ichip.ru
Updated:
2017-09-18 02:20:31
Тем не менее, из-за непродолжительного времени автономной работы мы не можем поставить ноутбуку хорошую итоговую оценку за мобильность. Например, в режиме видеовоспроизведения батареи IdeaPad не хватит и на четыре часа работы — один из худших результатов...
Bottom line Результаты тестирования Lenovo IdeaPad 100-15IBY (80MJ00CLGE)Соотношение цена/качествоПлохоМесто в общем рейтинге15 из 16Соотношение цена/качество: 37Мобильность (25%): 41.1Оснащение (25%): 87.3Производительность (15%): 32.9Эргономичность (15%): 80.6Диспл...
62%
notik.ru
Updated:
2018-04-21 18:12:50
Благодаря просторному дисплею, вместительному жесткому диску и немаркому строгому корпусу, ноутбук Lenovo IdeaPad 100-15 при своей демократичной цене является выгодной покупкой по соотношению цены и качества...
0%
notebookcheck.net
Updated:
2016-11-14 22:01:14
Low-cost Core i3. Laptops from the low-cost sector are mostly equipped with Braswell processors or AMD APUs nowadays. Neither of these is the strongest of their kind. Lenovo has taken a different approach and installed a Core i3 processor from the Broadwe...
Good Core i3 processor, low price, plenty of storage, low operating noise, low temperature development...
Bad 12-month warranty only, no maintenance hatch, mono speaker with poor sound, Fast-Ethernet only...
Bottom line The price and the installed CPU make the IdeaPad attractive to some degree. A laptop with a relatively strong processor is available for little money.Users who are satisfied with a 500 GB hard drive can buy the laptop for just 300 Euros (~$335). Users who...
75%
notebookcheck.net
Updated:
2016-11-14 22:01:14
Superfluous. Despite a frugal CPU, Lenovo's 15.6-inch notebook only manages poor battery runtimes. With a price tag of around 400 Euros (~ $446), it cannot really be called a bargain either...
Good passive cooling...
Bad poor battery runtimes, only one year warranty, only Fast-Ethernet...
Bottom line Lenovo charges around 400 Euros (~$446) for the IdeaPad 100-15IBY – a steep price for a simple office notebook. The positive aspects are the processor, which is powerful enough for office and web applications, and thanks to the passive cooling solution, t...
69%
laptopmedia.com
Updated:
2016-11-14 22:01:14
Another budget-friendly notebook has landed in our lab and while the Lenovo Ideapad 100 doesn't offer an impressive hardware, the notebook does feature an outstanding design and build quality. Well, the design part is more of a subjective opinion but the...
Good Sturdy construction, Touchpad and keyboard seem okay for its class, Extremely low price, Fanless design...
Bad Overheating near the palm rest due to impractical motherboard placement, PWM across all brightness levels (except 100%), Unsatisfying battery life due to low battery capacity (only 24Wh)...
Bottom line The Ideapad 100 seems to be the perfect choice for users that will use the notebook mainly for day-to-day related tasks like writing, browsing and light applications. You can't expect much from the hardware as the CPU, RAM and display are budget-oriented...
0%
ifeng.com
Updated:
2016-11-14 22:01:14
看过那么多的办公笔记本,低端的、中端的还有高端的,其实对于很多上班族而言,电脑这东西还是对自己够用就行了。本文评测的主角是联想2015年新推出的互联网品牌系列:天逸100,有14也有15英寸型号,评测型号是大号的15英寸屏版。天逸100 15.6英寸版是一款定位极为经济的设备,可以用来日常的办公或者家庭使用,虽然总体性能比较普通,外形设计也没有闪亮之处,端庄、大方的产品气质加上联想的品牌效应,还是能够吸引很多用户的目光。A、外形、屏幕、操作、接口、设备细节15英寸版采用纯黑色的工程树脂外壳加工,整部机身表...
0%
it168.com
Updated:
2016-11-14 22:01:14
【IT168 评测】看过那么多的办公笔记本,低端的、中端的还有高端的,其实对于很多上班族而言,电脑这东西还是对自己够用就行了。本文评测的主角是联想2015年新推出的互联网品牌系列:天逸100,有14也有15英寸型号,评测型号是大号的15英寸屏版。天逸100 15.6英寸版是一款定位极为经济的设备,可以用来日常的办公或者家庭使用,虽然总体性能比较普通,外形设计也没有闪亮之处,端庄、大方的产品气质加上联想的品牌效应,还是能够吸引很多用户的目光。【 点击查看京东商品页面 】A、外形、屏幕、操作、接口、设备细节1...
Bottom line 天逸100 15英寸版笔记本作为2015年末联想经济定位的大众化设备,能比较轻松地满足简单的日常办公和家庭用途,虽然产品综合引力较低,对于很多普通人而言显然已经足够。简单、实用、朴实无华,是对这款产品的最佳注解。【京东产品页面 点击查看详情】(完)...
0%
notebookcheck.pl
Updated:
2016-11-14 22:01:14
06/02/2016W najtańszych laptopach najczęściej stosowane są obecnie procesory Intel Bay Trail lub Braswell oraz jednostki AMD. Jednym z nielicznych modeli z procesorem Intel Core jest IdeaPad 100-15, który został poddany testom.IdeaPad 100 ma obudowę z mat...
Bottom line IdeaPad 100 z procesorem Core i3 oferuje wydajność wystarczającą dla przeciętnego użytkownika komputera. Jest on przeważnie cichy i nie grzeje się. Nie ma niestety pokrywy serwisowej umożliwiającej szybki dostęp do wymiennych podzespołów. Matryca jest prz...
75%
benchmark.pl
Updated:
2017-07-08 18:31:47
W tej odsłonie cyklu TOP 10 przedstawiamy najciekawsze laptopy w popularnym przedziale cenowym od 1500 do około 2000 zł. Wybraliśmy je biorąc pod uwagę przede wszystkim relację ceny do możliwości. Wyróżnione modele oferują solidną jakość wykonania, dobre...
90%
purepc.pl
Updated:
2017-11-10 07:49:34
Jakiego laptopa wybrać? Który model będzie najlepszy w swoim przedziale cenowym? Jaka konfiguracja jest najbardziej opłacalna? Z pewnością wielu naszych czytelników zadaje sobie podobne pytania stojąc przed zakupem sprzętu, ponieważ rynek jest szczelnie w...
0%
purepc.pl
Updated:
2018-02-09 02:04:57
Jakiego laptopa wybrać? Który model będzie najlepszy w swoim przedziale cenowym? Jaka konfiguracja jest najbardziej opłacalna? Z pewnością wielu naszych czytelników zadaje sobie podobne pytania stojąc przed zakupem sprzętu, ponieważ rynek jest szczelnie w...
0%
benchmark.pl
Updated:
2018-02-09 02:04:57
Studia to czas wytężonej nauki - to wiedzą wszyscy. Aby czas ten wykorzystać jak najbardziej efektywnie, konieczne jest posiadanie odpowiedniego laptopa, który ułatwi naukę, a także pozwoli się zrelaksować, po ciężkim dniu na uczelni. Trudno jednak wybra...
90%
purepc.pl
Updated:
2018-02-09 02:04:57
Jakiego laptopa wybrać? Który model będzie najlepszy w swoim przedziale cenowym? Jaka konfiguracja jest najbardziej opłacalna? Z pewnością wielu naszych czytelników zadaje sobie podobne pytania stojąc przed zakupem sprzętu, ponieważ rynek jest szczelnie w...
0%
purepc.pl
Updated:
2018-02-09 02:04:57
Jakiego laptopa wybrać? Który model będzie najlepszy w swoim przedziale cenowym? Jaka konfiguracja jest najbardziej opłacalna? Z pewnością wielu naszych czytelników zadaje sobie podobne pytania stojąc przed zakupem sprzętu, ponieważ rynek jest szczelnie w...
0%
benchmark.pl
Updated:
2018-05-21 06:55:54
Laptopy za około 2500 zł cieszą się dużym powodzeniem w Polsce. Jest to klasa cenowa, w której wciąż można znaleźć dobre i szybko działające komputery, które nadają się zarówno do użytku domowego, jak i służbowego.Warto jednak mieć świadomość tego, że 2...
90%
notebookcheck-tr.com
Updated:
2016-11-14 22:01:14
Gereksiz? Basit işlemcisinin dışında, Lenovo'nun 15.6 inçlik notebooku zayıf batarya kullanım sürelerine sahip. 400 Euroluk fiyat etiketi de ucuz sayılmaz...
Good Pasif soğutma...
Bad Zayıf batarya süreleri, Sadece 1 yıl garanti, Sadece Fast Ethernet...
69%
little-beans.net
Updated:
2016-11-30 01:38:22
レノボ・ジャパンの「Lenovo ideapad 100」は、15.6型の液晶ディスプレイを搭載したノートパソコンです。レノボの直販サイト「レノボ・ショッピング」限定販売のモデルで標準価格は5万4000円ですが、最近は3万5000円前後で割り引き販売されています。Lenovo ideapad 100当サイトではLenovo ideapad 100を自腹で購入し、実際の使い勝手について調べてみました。結論から言うといくつか気になる部分はあるものの、 3万円半ばの価格で買えるなら納得できる範囲 でしょう。そこ...
0%
little-beans.net
Updated:
2016-11-30 01:38:22
レノボ・ジャパンの「Lenovo ideapad 100」は、15.6型の液晶ディスプレイを搭載したスタンダードタイプのノートパソコンです。レノボの直販サイト「レノボ・ショッピング」限定販売のモデルで、通常価格は5万4000円ですが、 最近は常に3万5000円前後の激安価格で販売されています 。セールでもないのに、常時35%オフ!!ここまで安いと、実際の性能が気になるところ。「安いんだから、遅いんでしょ」と考えている方も多いかもしれません。そこで当サイトではLenovo ideapad 100を自腹で購入...
0%
thehikaku.net
Updated:
2016-11-30 01:38:22
ideapad 100は、3万円台から購入可能な15.6型ノートパソコンです。Cleron 3215U搭載モデルが約35,000円という安さです。他社にも3万円台のPCがいくつかありますが、送料・税を含めると4万円を超えることが多いです。一方、本製品は送料・税込みでも約35,000円です。(価格は時期によって異なりますので、現在の価格は公式サイトをご覧ください)。光学ドライブも搭載しています。非常にコストパフォーマンスが高く、とにかく安くPCを購入したいという方には人気の製品です。公式サイト: レノボシ...
Bottom line 以上が、ideapad 100のレビューです。Cleron 3215Uを搭載したモデルが約35,000円という驚異的な安さです。他社メーカーにも3万円台のPCが少しありますが、送料や税抜き表示の場合が多く、送料・税を加算すると4万円台になることが多いです。本製品は、送料・税込みで、約35,000円という安さです(価格は時期によって異なります)。ただし、メモリが4GBしかない点が残念です。しかも、換装もやや面倒です。また、電源ボタンが押しにくい位置にある点や、電源ポートの位置が奥側になくやや邪魔な点も、少し...
0%
noteforum.co.kr
Updated:
2016-11-14 22:01:14
가정이나 사무실 등에서 사용하는 올인원 노트북은 다양한 작업을 해야하기 때문에 기본적으로 15형 이상의 대화면 디스플레이를 탑재하는 것이 일반적이며 일정수준 이상의 성능을 필요로 한다. (가볍게 사용하는 보급형 모델의 경우 아톰이나 펜티엄 프로세서 만으로도 충분하지만 올인원 모델의 경우 인텔코어 프로세서를 탑재한 모델을 사용해야 편하게 활용할 수 있다.)다양한 주변기기를 활용해야 하기 때문에 단자 및 슬롯 부분에서도 부족함이 없어야 하며 타이핑이 많기...
0%
gadgetsnow.com
Updated:
2016-11-30 01:38:22
Lenovo IdeaPad 100-15IBY is a 15.6-inch notebook. Priced at Rs 23,790, the laptop is powered by Intel's Pentium N3540 (Bay Trail) quad-core processor and runs Windows 8.1 (64 bit). We spent a while with the budget notebook to see whether it's a good buy o...
Good Sturdy built, Impressive design, Handles daytoday tasks well...
Bottom line Lenovo IdeaPad 100-15IBY left us with a bag of mixed emotions. While it is good for basic use, the notebook is clearly not for heavy tasks. Build quality, while not out-of-the-world, is still impressive for the price. But given the price, we definitely fe...
50%